- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Element Configuration | Diode Type | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Number of Bidirectional Channels | Breakdown Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSMCJLCE15A/TR Microchip Technology | 31 |
| - | - | - | - | Surface Mount | DO-214AB-2 | - | - | SMCJ (DO-214AB) | - | - | SMCJLCE15 | 16.7 V | 1 | - | 61 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | - | 1.5 kW | Active | - | - | - | N | - | - | 0.009065 oz | - | 15 kV | 8 kV | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 5 uA | - | - | SMD/SMT | - | - | - | 15 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 16.7V | 1500W (1.5kW) | 61A | - | 24.4V | 24.4 V | 15V | - | - | - | - | 1 | - | - | - | 100pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSMLG85A/TR Microchip Technology | In Stock | - | - | - | - | - | Surface Mount | DO-215AB-2 | - | - | SMLG (DO-215AB) | - | - | SMLG85 | 94.4 V | 1 | - | 20.8 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 6 W | - | - | 3 kW | Active | - | - | - | N | - | - | 0.007408 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 2 uA | - | - | SMD/SMT | - | - | - | 85 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 94.4V | 3000W (3kW) | 20.8A | - | 137V | 137 V | 85V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSMCJ54A/TR Microchip Technology | 40 |
| - | - | - | - | Surface Mount | DO-214AB-2 | - | - | SMCJ (DO-214AB) | - | - | SMCJ54 | 60 V | 1 | - | 17.2 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.56 W | - | - | 1.5 kW | Active | - | - | - | N | - | - | 0.009065 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 1 uA | - | - | SMD/SMT | - | - | - | 54 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 60V | 1500W (1.5kW) | 17.2A | - | 87.1V | 87.1 V | 54V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSMCJLCE70AE3/TR Microchip Technology | 40 |
| - | - | - | - | Surface Mount | DO-214AB-2 | - | - | SMCJ (DO-214AB) | - | - | SMCJLCE70 | 77.8 V | 1 | - | 13.3 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | - | 1.5 kW | Active | - | - | - | Details | - | - | 0.009065 oz | - | 15 kV | 8 kV | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 5 uA | - | - | SMD/SMT | - | - | - | 70 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 77.8V | 1500W (1.5kW) | 13.3A | - | 113V | 113 V | 70V | - | - | - | - | 1 | - | - | - | 90pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSMLJ90A/TR Microchip Technology | 31 |
| - | - | - | - | Surface Mount | DO-214AB-2 | - | - | SMLJ (DO-214AB) | - | - | SMLJ90 | 100 V | 1 | - | 20.6 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 6 W | - | - | 3 kW | Active | - | - | - | N | - | - | 0.009065 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 2 uA | - | - | SMD/SMT | - | - | - | 90 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 100V | 3000W (3kW) | 20.6A | - | 146V | 146 V | 90V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXSMLJ10CA/TR Microchip Technology | 40 |
| - | - | - | - | Surface Mount | DO-214AB-2 | - | - | SMLJ (DO-214AB) | - | - | SMLJ10 | 11.1 V | 1 | - | 76.4 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 6 W | - | - | 3 kW | Active | - | - | - | N | - | - | 0.009065 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 5 uA | - | - | SMD/SMT | - | - | - | 10 V | Bidirectional | - | 1 Channel | - | - | - | - | No | 11.1V | 3000W (3kW) | 176.4A | - | 17V | 17 V | 10V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXSMCG18CA/TR Microchip Technology | 31 |
| - | - | - | - | Surface Mount | DO-215AB-2 | - | - | SMCG (DO-215AB) | - | - | SMCG18 | 20 V | 1 | - | 51.4 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 6 W | - | - | 1.5 kW | Active | - | - | - | N | - | - | 0.007408 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 1 uA | - | - | SMD/SMT | - | - | - | 18 V | Bidirectional | - | 1 Channel | - | - | - | - | No | 20V | 1500W (1.5kW) | 51.4A | - | 29.2V | 29.2 V | 18V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6140A Microchip Technology | 19 |
| - | - | - | - | Through Hole | G, Axial | - | - | C, Axial | - | - | 1N6140 | - | 1 | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | 0.044798 oz | - | - | - | -55°C ~ 175°C (TJ) | Bulk | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 7.79V | 1500W (1.5kW) | 124A | - | 12.1V | - | 6.2V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSMLG28A Microchip Technology | 19 |
| - | - | - | - | Surface Mount | DO-215AB-2 | - | - | SMLG (DO-215AB) | - | - | SMLG28 | 31.1 V | 1 | - | 66 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.61 W | - | - | 3 kW | Active | - | - | - | N | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 28 V | 28 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 31.1V | 3000W (3kW) | 66A | - | 45.4V | 45.4 V | 28V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15KPA48Ce3/TR13 Microchip Technology | 35 |
| - | - | - | - | Through Hole | P600-2 | NO | - | P600 | SILICON | 2 | 15KPA48 | 53.6 V | 800 | MICROSEMI CORP | 194.3 A | CASE P600 | 15KPA48CE3/TR13 | + 175 C | Microchip Technology | - 55 C | 1 | - | 1 | 175 °C | -55 °C | Tape & Reel (TR) | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 8 W | - | 8 W | 15 kW | Active | NOT SPECIFIED | - | 5.68 | Details | Yes | - | 0.070548 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 48 V | 48 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | No | 50.54V | 15000W (15kW) | - | - | - | 77.7 V | 48V | - | - | - | - | - | 1 | 48 V | - | - | - | 15000 W | - | - | - | 53.6 V | - | 58.96 V | - | - | - | ||
![]() MAPLAD30KP14CA Microchip Technology | 6 |
| - | - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD30 | 15.6 V | 1 | MICROSEMI CORP | 1.251 kA | - | MAPLAD30KP14CA | + 150 C | Microchip Technology | - 55 C | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | NOT SPECIFIED | - | 5.63 | N | No | PLAD | 0.070548 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | - | 2 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 14 V | 14 V | Bidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | No | 15.6V | 30000W (30kW) | 1251A (1.251kA) | - | 24V | 24 V | 14V | - | - | - | - | - | 1 | 14 V | - | - | Military | 30000 W | - | Yes | - | 15.6 V | - | 17.2 V | - | 4 V | - | ||
![]() 30KPA70CAe3/TR13 Microchip Technology | 19 |
| - | - | - | - | Through Hole | P600-2 | - | - | P600 | - | - | 30KPA70 | 78.2 V | 800 | - | 278 A | - | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 8 W | - | - | 30 kW | Active | - | - | - | Details | - | - | 0.070548 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 70 V | 70 V | Bidirectional | - | 1 Channel | - | - | - | - | No | 78.2V | 30000W (30kW) | 278A | - | 109V | 109 V | 70V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30KPA270Ce3/TR13 Microchip Technology | 19 |
| - | - | - | - | Through Hole | P600-2 | - | - | P600 | - | - | 30KPA270 | 301.6 V | 800 | - | 69.5 A | - | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 8 W | - | - | 30 kW | Active | - | - | - | Details | - | - | 0.070548 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 270 V | 270 V | Bidirectional | - | 1 Channel | - | - | - | - | No | 284.31V | 30000W (30kW) | - | - | - | 436.2 V | 270V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSMBJSAC26 Microchip Technology | 35 |
| - | - | - | Surface Mount | Surface Mount | DO-214AA-2 | YES | 2 | SMBJ (DO-214AA) | SILICON | 2 | SMBJSAC26 | - | 1 | MICROSEMI CORP | - | - | MSMBJSAC26 | - | Microchip Technology | - | 1 | - | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | - | - | 2.5 W | - | Active | - | 26 V | 5.61 | N | No | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | - | unknown | - | 2 | MIL-19500 | - | R-PDSO-J2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | No | 28.9V | 500W | 11.1A | 5 µA | 42.3V | 42.3 V | 26V | 11.1 A | 500 W | Unidirectional | 1 mA | 1 | - | 26 V | DO-214AA | 30pF @ 1MHz | - | 500 W | - | - | 1 | 28.9 V | - | - | 28.9 V | - | - | ||
![]() MASMCG22CAe3 Microchip Technology | 35 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | DO-215AB-2 | - | 2 | SMCG (DO-215AB) | - | - | SMCG22 | 24.4 V | 1 | - | 42.2 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.56 W | - | - | 1.5 kW | Active | - | 22 V | - | Details | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | 150 °C | -65 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 22 V | 22 V | Bidirectional | - | 1 Channel | Single | - | - | - | No | 24.4V | 1500W (1.5kW) | 42.2A | 1 µA | 35.5V | 35.5 V | 22V | 42.2 A | 1.5 kW | Bidirectional | 1 mA | - | 1 | - | - | - | - | - | - | - | - | - | 1 | - | 24.4 V | - | - | ||
![]() 30KPA66CAe3/TR13 Microchip Technology | 19 |
| - | Production (Last Updated: 2 months ago) | Tin | Through Hole | Through Hole | P600-2 | - | 2 | P600 | - | - | 30KPA66 | 73.7 V | 800 | - | 283.2 A | - | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 8 W | - | - | 30 kW | Active | - | 66 V | - | Details | - | - | 0.070548 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | - | Zener | - | 175 °C | -55 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 66 V | 66 V | Bidirectional | - | 1 Channel | Single | - | - | - | No | 73.7V | 30000W (30kW) | 283.2A | - | 107V | 107 V | 66V | 283.2 A | 30 kW | Bidirectional | - | - | 1 | - | - | - | - | - | - | - | - | - | 1 | - | 73.7 V | - | - | ||
![]() MSMLG51CAe3 Microchip Technology | 19 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | DO-215AB-2 | YES | 2 | SMLG (DO-215AB) | SILICON | 2 | SMLG51 | 56.7 V | 1 | MICROSEMI CORP | 36.4 A | - | MSMLG51CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | - | 1.61 W | 3 kW | Active | NOT SPECIFIED | 51 V | 5.58 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | - | 51 V | 51 V | Bidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | No | 56.7V | 3000W (3kW) | 36.4A | 2 µA | 82.4V | 82.4 V | 51V | 36.4 A | 3 kW | Bidirectional | 1 mA | - | 1 | 51 V | DO-215AB | - | - | 3000 W | - | - | - | 56.7 V | 1 | 62.7 V | 56.7 V | - | - | ||
![]() MSMLG22CAe3 Microchip Technology | 19 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | DO-215AB-2 | YES | 2 | SMLG (DO-215AB) | SILICON | 2 | SMLG22 | 24.4 V | 1 | MICROSEMI CORP | 84.4 A | - | MSMLG22CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | - | 1.61 W | 3 kW | Active | NOT SPECIFIED | 22 V | 5.58 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | - | 22 V | 22 V | Bidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | No | 24.4V | 3000W (3kW) | 84.4A | 2 µA | 35.5V | 35.5 V | 22V | 84.4 A | 3 kW | Bidirectional | 1 mA | - | 1 | 22 V | DO-215AB | - | - | 3000 W | - | - | - | 24.4 V | 1 | 26.9 V | 24.4 V | - | - | ||
![]() MASMBG14A Microchip Technology | 35 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | DO-215AA-2 | - | 2 | SMBG (DO-215AA) | - | - | SMBG14 | 15.6 V | 1 | - | 25.8 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.38 W | - | - | 600 W | Active | - | 14 V | - | N | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | 150 °C | -65 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 14 V | 14 V | Unidirectional | - | 1 Channel | Single | - | - | - | No | 15.6V | 600W | 25.8A | 1 µA | 23.2V | 23.2 V | 14V | 25.8 A | 600 W | Unidirectional | 1 mA | 1 | - | - | - | - | - | - | - | - | 1 | - | - | - | 15.6 V | - | - | ||
![]() MSMBJ40Ae3 Microchip Technology | 19 |
| - | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | DO-214AA-2 | - | 2 | SMBJ (DO-214AA) | - | - | SMBJ40 | 44.4 V | 1 | - | 9.3 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.38 W | - | - | 600 W | Active | - | 40 V | - | Details | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | 150 °C | -65 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 40 V | 40 V | Unidirectional | - | 1 Channel | Single | - | 600 W | - | No | 44.4V | 600W | 9.3A | 1 µA | 64.5V | 64.5 V | 40V | 9.3 A | 600 W | Unidirectional | 1 mA | 1 | - | - | - | - | - | - | 49.1 V | - | 1 | - | - | - | 44.4 V | - | Lead Free |