- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Number of Bidirectional Channels | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MASMBJ150CA Microchip Technology | 35 |
| - | - | - | - | Surface Mount | DO-214AA-2 | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJ150 | 167 V | 176 V | - | Bi-Directional | 1 | MICROSEMI CORP | 2.5 A | - | MASMBJ150CA | + 150 C | Microchip Technology | - 65 C | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 1.38 W | 600 W | 1.38 W | 600 W | Active | NOT SPECIFIED | - | 5.46 | N | No | DO-214AA | 0.003527 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | 2 | - | SMD/SMT | R-PDSO-C2 | Not Qualified | 150 V | 150 V | Bidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 167V | 600W | 2.5A | - | 243V | 243 V | 150V | - | - | - | 1 mA | - | 1 | 150 V | DO-214AA | - | Military | 600 W | Yes | - | 167 V | - | 243 V | 185 V | - | - | ||
![]() MASMCJ15A Microchip Technology | 6 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | DO-214AB-2 | - | 2 | DO-214AB (SMCJ) | - | - | SMCJ15 | 16.7 V | - | - | Uni-Directional | 1 | - | 61.5 A | - | - | + 150 C | Microchip Technology | - 65 C | - | Surface Mount | - | - | - | Bulk | - | - | - | - | - | - | 1.56 W | 1500 W | - | 1.5 kW | Active | - | 15 V | - | N | - | DO-214AB | 0.008818 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | 150 °C | -65 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | 15 V | 15 V | Unidirectional | Single | 1 Channel | Single | - | - | No | 16.7V | 1500W (1.5kW) | 61.5A | 1 µA | 24.4V | 24.4 V | 15V | 61.5 A | 1.5 kW | Unidirectional | 1 mA | 1 | - | - | - | - | Military | - | Yes | 1 | - | - | - | - | 16.7 V | - | ||
![]() 30KPA170CAe3/TR13 Microchip Technology | 19 |
| - | - | - | - | Through Hole | P600-2 | - | - | P600 | - | - | 30KPA170 | 189.9 V | - | - | - | 800 | - | 110.2 A | - | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 8 W | - | - | 30 kW | Active | - | - | - | Details | - | - | 0.070548 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 170 V | 170 V | Bidirectional | - | 1 Channel | - | - | - | No | 189.9V | 30000W (30kW) | 110.2A | - | 275V | 275 V | 170V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MASMLG8.0CA Microchip Technology | 19 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | DO-215AB-2 | YES | 2 | SMLG (DO-215AB) | SILICON | 2 | SMLG8.0 | 8.89 V | - | - | - | 1 | MICROSEMI CORP | 220.6 A | - | MASMLG8.0CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | - | 1.61 W | 3 kW | Active | NOT SPECIFIED | 8 V | 5.49 | N | No | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | 150 °C | -65 °C | Zener | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 8 V | 8 V | Bidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 8.89V | 3000W (3kW) | 220.6A | 50 µA | 13.6V | 13.6 V | 8V | 220.6 A | 3 kW | Bidirectional | 1 mA | - | 1 | 8 V | DO-215AB | - | - | 3000 W | - | - | 8.89 V | 1 | - | 9.83 V | 8.89 V | - | ||
![]() MASMLG12CAe3 Microchip Technology | 35 |
| - | - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMLG (DO-215AB) | SILICON | 2 | SMLG12 | 13.3 V | - | - | - | 1 | MICROSEMI CORP | 150.6 A | - | MASMLG12CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | - | 1.61 W | 3 kW | Active | 40 | - | 5.36 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | 260 | compliant | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 12 V | 12 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 13.3V | 3000W (3kW) | 150.6A | - | 19.9V | 19.9 V | 12V | - | - | - | - | - | 1 | 12 V | DO-215AB | - | - | 3000 W | - | - | 13.3 V | - | - | 14.7 V | - | - | ||
![]() MSMLG14CA Microchip Technology | 19 |
| - | - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMLG (DO-215AB) | SILICON | 2 | SMLG14 | 15.6 V | - | - | - | 1 | MICROSEMI CORP | 129.4 A | - | MSMLG14CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | - | 1.61 W | - | 1.61 W | 3 kW | Active | NOT SPECIFIED | - | 5.58 | N | No | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | - | MIL-19500 | SMD/SMT | R-PDSO-G2 | - | 14 V | 14 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 15.6V | 3000W (3kW) | 129.4A | - | 23.2V | 23.2 V | 14V | - | - | - | - | - | 1 | 14 V | DO-215AB | - | - | 3000 W | - | - | 15.6 V | - | - | 17.2 V | - | - | ||
![]() 15KPA220CAe3/TR13 Microchip Technology | 19 |
| - | - | - | - | Through Hole | P600-2 | - | - | P600 | - | - | 15KPA220 | 245.7 V | - | - | - | 800 | - | 35.2 A | - | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 8 W | - | - | 15 kW | Active | - | - | - | Details | - | - | 0.070548 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 220 V | 220 V | Bidirectional | - | 1 Channel | - | - | - | No | 245.7V | 15000W (15kW) | 35.2A | - | 356V | 356 V | 220V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAPLAD15KP51Ae3 Microchip Technology | 35 |
| - | - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD15 | 56.7 V | - | - | Uni-Directional | 1 | MICROSEMI CORP | 183 A | - | MAPLAD15KP51AE3 | + 150 C | Microchip Technology | - 55 C | - | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 15000 W | 2.5 W | 15 kW | Active | 40 | - | 5.58 | Details | Yes | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | e3 | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | 260 | compliant | - | 2 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 51 V | 51 V | Unidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 56.7V | 15000W (15kW) | 183A | - | 82.4V | 82.4 V | 51V | - | - | - | 5 mA | 1 | - | 51 V | - | - | Military | 15000 W | Yes | - | 56.7 V | - | - | 62.7 V | - | 2 V | ||
![]() 1N6138A Microchip Technology | 19 |
| - | - | - | - | Through Hole | C, Axial | NO | - | C, Axial | SILICON | 2 | 1N6138 | - | - | - | - | 1 | MICROSEMI CORP | - | - | 1N6138A | - | Microchip Technology | - | - | - | 1 | 175 °C | -55 °C | Bulk | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | - | - | - | 3 W | - | Active | NOT SPECIFIED | - | 5.37 | N | No | - | 0.044798 oz | - | - | - | -55°C ~ 175°C (TJ) | Bulk | MIL-PRF-19500/516 | e0 | - | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | not_compliant | - | - | - | - | O-LALF-W2 | - | - | - | BIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 6.46V | 1500W (1.5kW) | 142.8A | - | 10.5V | - | 5.2V | - | - | - | - | - | 1 | 5.2 V | - | - | - | 1500 W | - | - | 6.46 V | - | - | - | - | - | ||
![]() MSMLG58A Microchip Technology | 6 |
| - | - | - | - | Surface Mount | DO-215AB-2 | - | - | SMLG (DO-215AB) | - | - | SMLG58 | 64.4 V | - | - | Uni-Directional | 1 | - | 32 A | - | - | + 150 C | Microchip Technology | - 65 C | - | Surface Mount | - | - | - | Bulk | - | - | - | - | - | - | 1.61 W | 3000 W | - | 3 kW | Active | - | - | - | N | - | DO-215AB | 0.008818 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | 58 V | 58 V | Unidirectional | Single | 1 Channel | - | - | - | No | 64.4V | 3000W (3kW) | 32A | - | 93.6V | 93.6 V | 58V | - | - | - | 1 mA | 1 | - | - | - | - | Military | - | Yes | - | - | - | - | - | - | - | ||
![]() SMBJ51CAe3/TR13 Microchip Technology | 19 |
| - | - | - | - | Surface Mount | DO-214AA-2 | - | - | SMBJ (DO-214AA) | - | - | SMBJ51 | 56.7 V | - | - | - | 3000 | - | 7.3 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | - | 600 W | Active | - | - | - | Details | - | - | 0.003386 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 51 V | 51 V | Bidirectional | - | 1 Channel | - | - | - | No | 56.7V | 600W | 7.3A | - | 82.4V | 82.4 V | 51V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6146AUS Microchip Technology | In Stock | - | - | - | - | - | Surface Mount | SQ-MELF, C | - | - | C, SQ-MELF | - | - | 1N6146 | - | - | - | - | 1 | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | 0.038801 oz | - | - | - | -55°C ~ 175°C (TJ) | Bulk | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | No | 14.25V | 1500W (1.5kW) | 71.4A | - | 21V | - | 11.4V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAPLAD15KP40CA Microchip Technology | 19 |
| - | - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD15 | 44.4 V | - | - | - | 1 | MICROSEMI CORP | 234 A | - | MAPLAD15KP40CA | + 150 C | Microchip Technology | - 55 C | - | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 15000 W | 2.5 W | 15 kW | Active | - | - | 5.58 | N | No | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 40 V | 40 V | Bidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 44.4V | 15000W (15kW) | 234A | - | 64.5V | 64.5 V | 40V | - | - | - | 5 mA | - | 1 | 40 V | - | - | Military | 15000 W | Yes | - | 44.4 V | - | - | 49.1 V | - | 2 V | ||
![]() MASMCJLCE36A Microchip Technology | 35 |
| - | - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB (SMCJ) | - | - | SMCJLCE36 | 40 V | - | 100 pF | - | 1 | - | 25.8 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 5 W | - | - | 1.5 kW | Active | - | - | - | Details | - | - | 0.009065 oz | - | 15 kV | 8 kV | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 36 V | 36 V | Unidirectional | - | 1 Channel | - | - | - | No | 40V | 1500W (1.5kW) | 25.8A | - | 58.1V | 58.1 V | 36V | - | - | - | - | 1 | - | - | - | 100pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | ||
![]() 15KPA240e3/TR13 Microchip Technology | 19 |
| - | Production (Last Updated: 2 months ago) | Tin | Through Hole | Through Hole | P600-2 | NO | - | P600 | SILICON | 2 | 15KPA240 | 268.1 V | - | - | - | 800 | MICROSEMI CORP | 39.3 A | CASE P600 | 15KPA240E3/TR13 | + 175 C | Microchip Technology | - 55 C | 1 | - | 1 | 175 °C | -55 °C | Tape & Reel (TR) | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 8 W | - | 8 W | 15 kW | Active | NOT SPECIFIED | 240 V | 5.69 | Details | Yes | - | 0.070548 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | e3 | Yes | EAR99 | Zener | MATTE TIN | 175 °C | -55 °C | Zener | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 240 V | 240 V | Unidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 252.72V | 15000W (15kW) | - | - | - | 384.6 V | 240V | - | 15 kW | - | - | 1 | - | 240 V | - | - | - | 15000 W | - | 1 | 268.1 V | - | - | 294.91 V | 252.72 V | - | ||
![]() SMCJ90Ae3/TR13 Microchip Technology | 19 |
| - | - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB (SMCJ) | - | - | SMCJ90 | - | - | - | - | 3000 | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | No | 100V | 1500W (1.5kW) | 10.3A | - | 146V | - | 90V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MASMCGLCE36Ae3 Microchip Technology | 35 |
| - | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | DO-215AB-2 | YES | 2 | SMCG (DO-215AB) | SILICON | 2 | SMCGLCE36 | 40 V | 42.1 V | 100 pF | - | 1 | MICROSEMI CORP | 25.8 A | - | MASMCGLCE36AE3 | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 5 W | - | 5 W | 1.5 kW | Active | - | 36 V | 5.57 | Details | Yes | - | 0.007408 oz | - | 15 kV | 8 kV | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | 260 | compliant | 40 | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 36 V | 36 V | Unidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 40V | 1500W (1.5kW) | 25.8A | 5 µA | 58.1V | 58.1 V | 36V | 25.8 A | 1.5 kW | Unidirectional | 1 mA | 1 | - | 36 V | DO-215AB | 100pF @ 1MHz | - | 1500 W | - | 1 | 40 V | - | 58.1 V | 44.2 V | 40 V | - | ||
![]() MSMLG13A Microchip Technology | 35 |
| - | - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMLG (DO-215AB) | SILICON | 2 | SMLG13 | 14.4 V | - | - | - | 1 | MICROSEMI CORP | 139.4 A | - | MSMLG13A | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | - | 1.61 W | 3 kW | Active | NOT SPECIFIED | - | 5.58 | N | No | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | - | 13 V | 13 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 14.4V | 3000W (3kW) | 139.4A | - | 21.5V | 21.5 V | 13V | - | - | - | - | 1 | - | 13 V | DO-215AB | - | - | 3000 W | - | - | 14.4 V | - | - | 15.9 V | - | - | ||
![]() MASMCJLCE51A Microchip Technology | 6 |
| - | - | - | - | Surface Mount | DO-214AB-2 | YES | - | DO-214AB (SMCJ) | SILICON | 2 | SMCJLCE51 | 56.7 V | 59.7 V | 100 pF | - | 1 | MICROSEMI CORP | 18.2 A | - | MASMCJLCE51A | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | - | 5 W | - | 5 W | 1.5 kW | Active | - | - | 5.59 | N | No | - | 0.009065 oz | - | 15 kV | 8 kV | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | unknown | NOT SPECIFIED | - | MIL-19500 | SMD/SMT | R-PDSO-C2 | Not Qualified | 51 V | 51 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 56.7V | 1500W (1.5kW) | 18.2A | - | 82.4V | 82.4 V | 51V | - | - | - | - | 1 | - | 51 V | DO-214AB | 100pF @ 1MHz | - | 1500 W | - | - | 56.7 V | - | 82.4 V | 62.7 V | - | - | ||
![]() 15KPA160e3/TR13 Microchip Technology | 19 |
| - | Production (Last Updated: 2 months ago) | Tin | Through Hole | Through Hole | P600-2 | NO | - | P600 | SILICON | 2 | 15KPA160 | 178.7 V | - | - | - | 800 | MICROSEMI CORP | 58.4 A | CASE P600 | 15KPA160E3/TR13 | + 175 C | Microchip Technology | - 55 C | 1 | - | 1 | 175 °C | -55 °C | Tape & Reel (TR) | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 8 W | - | 8 W | 15 kW | Active | NOT SPECIFIED | 160 V | 5.69 | Details | Yes | - | 0.070548 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | e3 | Yes | EAR99 | Zener | MATTE TIN | 175 °C | -55 °C | Zener | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 160 V | 160 V | Unidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 168.48V | 15000W (15kW) | - | - | - | 258.6 V | 160V | - | 15 kW | - | - | 1 | - | 160 V | - | - | - | 15000 W | - | 1 | 178.7 V | - | - | 196.57 V | 168.48 V | - |