- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Test Current | Unidirectional Channels | Product Type | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSMLJ22CAE3 Microchip Technology | 31 |
| - | - | Surface Mount | DO-214AB-2 | YES | DO-214AB | SILICON | 2 | SMLJ22 | - | 24.4 V | - | - | - | 1 | MICROSEMI CORP | 84.4 A | - | - | MSMLJ22CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | - | 1.61 W | - | 1.61 W | 3 kW | Active | NOT SPECIFIED | 5.58 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | compliant | - | - | MIL-19500 | SMD/SMT | R-PDSO-J2 | - | 22 V | 22 V | Bidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 24.4V | 3000W (3kW) | 84.4A | 35.5V | 35.5 V | 22V | - | - | - | 1 | 22 V | DO-214AB | - | - | 3000 W | - | 24.4 V | - | 26.9 V | - | - | ||
![]() MASMBG51CAE3 Microchip Technology | 31 |
| - | - | Surface Mount | DO-215AA-2 | YES | SMBG (DO-215AA) | SILICON | 2 | SMBG51 | - | 56.7 V | 59.7 V | - | Bi-Directional | 1 | MICROSEMI CORP | 7.3 A | - | - | MASMBG51CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AA | 1.38 W | 600 W | 1.38 W | 600 W | Active | 40 | 5.51 | Details | Yes | DO-215AA | 0.003527 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | DUAL | GULL WING | 260 | not_compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 51 V | 51 V | Bidirectional | Single | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 56.7V | 600W | 7.3A | 82.4V | 82.4 V | 51V | 1 mA | - | - | 1 | 51 V | DO-215AA | - | Military | 600 W | Yes | 56.7 V | 82.4 V | 62.7 V | - | - | ||
![]() MP4KE15A Microchip Technology | 31 |
| - | - | Through Hole | DO-2024-2 | - | DO-204AL (DO-41) | - | - | P4KE15 | - | 14.3 V | - | - | - | 1 | - | 19 A | - | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 400 W | Active | - | - | N | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 12.8 V | 12.8 V | Unidirectional | - | 1 Channel | - | - | No | 14.3V | 400W | 19A | 21.2V | 21.2 V | 12.8V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | - | ||
![]() MSMCG100AE3 Microchip Technology | 47 |
| - | - | Surface Mount | DO-215AB-2 | - | SMCG (DO-215AB) | - | - | SMCG100 | - | 111 V | - | - | - | 1 | - | 9.3 A | - | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.56 W | - | - | 1.5 kW | Active | - | - | Details | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 100 V | 100 V | Unidirectional | - | 1 Channel | - | - | No | 111V | 1500W (1.5kW) | 9.3A | 162V | 162 V | 100V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MASMLJ110AE3 Microchip Technology | 31 |
| - | - | Surface Mount | DO-214AB-2 | - | DO-214AB | - | - | SMLJ110 | - | 122 V | - | - | - | 1 | - | 16.8 A | - | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.61 W | - | - | 3 kW | Active | - | - | Details | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 110 V | 110 V | Unidirectional | - | 1 Channel | - | - | No | 122V | 3000W (3kW) | 16.8A | 177V | 177 V | 110V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA1.5KE12A Microchip Technology | 31 |
| - | - | Through Hole | DO-201-2 | NO | DO-204AR | SILICON | 2 | 1.5KE12 | - | 11.4 V | - | - | - | 1 | MICROSEMI CORP | 90 A | - | CASE 1 | MA1.5KE12A | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, CASE 1 , 2 PIN | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | 5.57 | N | No | - | 0.042329 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | 1.5KE | e0 | No | EAR99 | Zener | TIN LEAD | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 10.22 V | 10.22 V | Unidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 11.4V | 1500W (1.5kW) | 90A | 16.7V | 16.7 V | 10.22V | - | 1 | - | - | 10.22 V | - | - | - | 1500 W | - | 11.4 V | - | 12.6 V | 3.5 V | - | ||
![]() MA5KP5.0A Microchip Technology | 14 |
| - | - | Through Hole | DO-204AR-2 | NO | DO-204AR | SILICON | 2 | 5KP5.0 | - | - | - | - | - | 1 | MICROSEMI CORP | - | - | - | MA5KP5.0A | - | Microchip Technology | - | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, 5A, 2 PIN | ROUND | LONG FORM | Active | DO-204 | - | - | 1.56 W | - | Active | NOT SPECIFIED | 5.42 | N | No | - | 0.049384 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | Axial | O-PALF-W2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 6.4V | 5000W (5kW) | 543A | 9.2V | - | 5V | - | 1 | - | - | 5 V | DO-204AR | - | - | 5000 W | - | 6.4 V | - | 7 V | - | - | ||
![]() MPLAD30KP75CA/TR Microchip Technology | 12 |
| - | - | Surface Mount | PLAD-2 | - | PLAD | - | - | PLAD30 | - | 83.3 V | - | - | - | 1 | - | 246 A | - | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 2.5 W | - | - | 30 kW | Active | - | - | N | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | 10 uA | - | - | SMD/SMT | - | - | - | 75 V | Bidirectional | - | 1 Channel | - | - | No | 83.3V | 30000W (30kW) | 246A | 121V | 121 V | 75V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 4 V | - | ||
![]() 5KP36CE3/TR13 Microchip Technology | 38 |
| - | - | Through Hole | P600-2 | NO | P600 | - | - | 5KP36 | - | 40 V | 44.45 V | - | - | 500 | MICROSEMI CORP | 77.8 A | - | - | 5KP36CE3/TR13 | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 8 W | - | - | 5 kW | Active | - | 5.8 | Details | Yes | - | 0.074075 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | EAR99 | Zener | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | - | compliant | 2 uA | - | - | Axial | - | - | 36 V | 36 V | Bidirectional | - | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 40V | 5000W (5kW) | 77.8A | 64.3V | 64.3 V | 36V | - | - | - | 1 | 36 V | - | - | - | - | - | - | 64.3 V | - | - | - | ||
![]() MAP4KE22A Microchip Technology | 47 |
| - | - | Through Hole | DO-2024-2 | NO | DO-204AL (DO-41) | SILICON | 2 | P4KE22 | - | 20.9 V | - | - | - | 1 | MICROSEMI CORP | 13 A | - | - | MAP4KE22A | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, DO-41, 2 PIN | ROUND | LONG FORM | Active | DO-41 | 2.5 W | - | 1.13 W | 400 W | Active | NOT SPECIFIED | 5.57 | N | No | - | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 18.8 V | 18.8 V | Unidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 20.9V | 400W | 13A | 30.6V | 30.6 V | 18.8V | - | 1 | - | - | 18.8 V | DO-204AL | - | - | 400 W | - | 20.9 V | - | 23.1 V | 3.5 V | - | ||
![]() MPLAD7.5KP14A/TR Microchip Technology | 38 |
| - | - | Surface Mount | Mini-PLAD-2 | - | Mini-PLAD | - | - | PLAD7.5 | - | 15.6 V | - | - | - | 1 | - | 323 A | - | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 2.5 W | - | - | 7.5 kW | Active | - | - | N | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | 10 uA | - | - | SMD/SMT | - | - | - | 14 V | Unidirectional | - | 1 Channel | - | - | No | 15.6V | 7500W (7.5kW) | 323A | 23.2V | 23.2 V | 14V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2.5 V | - | ||
![]() MSMCJ17A/TR Microchip Technology | 38 |
| - | - | Surface Mount | DO-214AB-2 | YES | SMCJ (DO-214AB) | SILICON | 2 | SMCJ17 | - | 18.9 V | 19.9 V | - | - | 1 | MICROSEMI CORP | 53.3 A | - | - | MSMCJ17A/TR | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Tape & Reel (TR) | PLASTIC/EPOXY | PLASTIC, SMCJ, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | 1.56 W | - | 1.56 W | 1.5 kW | Active | NOT SPECIFIED | 5.63 | N | No | - | 0.009065 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | e0 | - | EAR99 | Zener | Tin/Lead (Sn/Pb) | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | unknown | 1 uA | - | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | - | 17 V | Unidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 18.9V | 1500W (1.5kW) | 53.3A | 27.6V | 27.6 V | 17V | - | - | - | 1 | 17 V | DO-214AB | - | - | 1500 W | - | 18.9 V | 27.6 V | 20.9 V | - | - | ||
![]() 15KPA22AE3/TR13 Microchip Technology | 9 |
| - | - | Through Hole | P600-2 | NO | P600 | SILICON | 2 | 15KPA22 | - | 24.57 V | - | - | - | 800 | MICROSEMI CORP | 407 A | - | CASE P600 | 15KPA22AE3/TR13 | + 175 C | Microchip Technology | - 55 C | 1 | - | 1 | 175 °C | -55 °C | Tape & Reel (TR) | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 8 W | - | 8 W | 15 kW | Active | NOT SPECIFIED | 5.67 | Details | Yes | - | 0.070548 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | e3 | Yes | EAR99 | Zener | MATTE TIN | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 22 V | 22 V | Unidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 24.57V | 15000W (15kW) | 407A | 37.1V | 37.1 V | 22V | - | 1 | - | - | 22 V | - | - | - | 15000 W | - | 24.57 V | - | 25.8 V | - | - | ||
![]() MAP4KE200AE3 Microchip Technology | 18 |
| - | - | Through Hole | DO-2024-2 | NO | DO-204AL (DO-41) | SILICON | 2 | P4KE200 | - | 190 V | - | - | - | 1 | MICROSEMI CORP | 1.5 A | - | - | MAP4KE200AE3 | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | DO-41 | 2.5 W | - | 1.13 W | 400 W | Active | NOT SPECIFIED | 5.57 | Details | Yes | - | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 171 V | 171 V | Unidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 190V | 400W | 1.5A | 274V | 274 V | 171V | - | 1 | - | - | 171 V | DO-204AL | - | - | 400 W | - | 190 V | - | 210 V | 3.5 V | - | ||
![]() MAP6KE82A Microchip Technology | 13 |
| - | Production (Last Updated: 2 months ago) | Through Hole | T-18, Axial | NO | T-18 | SILICON | 2 | P6KE82 | Microchip Technology | 77.9 V | - | - | - | 1 | MICROSEMI CORP | 5.3 A | Microchip | - | MAP6KE8.2A | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, T-18, 2 PIN | ROUND | LONG FORM | Active | - | 5 W | - | 5 W | 600 W | Active | NOT SPECIFIED | 5.5 | N | No | - | 0.024692 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | General Purpose | - | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 70.1 V | 70.1 V | Unidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 77.9V | 600W | 5.3A | 113V | 113 V | 70.1V | - | 1 | TVS Diodes | - | 7.02 V | - | - | - | 600 W | - | 7.79 V | - | 8.61 V | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() MASMCJ9.0CAE3 Microchip Technology | 22 |
| - | - | Surface Mount | DO-214AB, SMC | YES | DO-214AB (SMCJ) | SILICON | 2 | SMCJ9.0 | - | 100 V | - | - | - | - | MICROSEMI CORP | 10.3 A | Microsemi Corporation | - | MASMCJ9.0CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | - | - | 1.56 W | 1.5 kW | Active | 40 | 5.41 | - | Yes | DO-214AB | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | J BEND | 260 | compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | - | 90 V | Bidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 10V | 1500W (1.5kW) | 97.4A | 15.4V | 146 V | 9V | - | - | TVS Diodes | 1 | 9 V | DO-214AB | - | - | 1500 W | - | 10 V | - | 11.1 V | - | - | ||
![]() MSMCG40AE3/TR Microchip Technology | 24 |
| - | - | Surface Mount | DO-215AB, SMC Gull Wing | YES | SMCG (DO-215AB) | SILICON | 2 | - | Microchip Technology | 44.4 V | 46.75 V | - | - | 1 | MICROSEMI CORP | 23.2 A | Microchip | - | MSMCG40AE3/TR | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Tape & Reel (TR) | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | 1.56 W | 1.5 kW | Active | 40 | 5.63 | Details | Yes | - | 0.007408 oz | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | e3 | - | EAR99 | Zener | Matte Tin (Sn) - annealed | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | GULL WING | 260 | compliant | - | - | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | - | 40 V | Unidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 44.4V | 1500W (1.5kW) | 23.2A | 64.5V | 64.5 V | 40V | - | 1 | TVS Diodes | - | 40 V | DO-215AB | - | - | 1500 W | - | 44.4 V | 64.5 V | 49.1 V | - | ESD Suppressors / TVS Diodes | ||
![]() JANTXV1N6036A/TR Microchip Technology | 16 |
| - | - | Through Hole | DO-13 | - | DO-13 (DO-202AA) | - | - | - | Microchip / Microsemi | - | - | - | - | 1 | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/507 | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 7.13V | 1500W (1.5kW) | 132A | 11.3V | - | 6V | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MP6KE33CA/TR Microchip Technology | 44 |
| - | - | Through Hole | T-18, Axial | - | T-18 | - | - | MP6KE33 | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 31.4V | 600W | 13.2A | 45.7V | - | 28.2V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MRT100KP51AE3/TR Microchip Technology | 48 |
| - | - | Through Hole | DO-204AR, Axial | - | DO-204AR | - | - | MRT100KP | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 56.7V | 100000W (100kW) | 990A | 101V | - | 51V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes |