- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Breakdown Voltage-Nom | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Number of Bidirectional Channels | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MASMLG5.0CAe3 Microchip Technology | 19 |
| - | - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMLG (DO-215AB) | SILICON | 2 | SMLG5.0 | 6.4 V | - | - | 1 | MICROSEMI CORP | 326 A | MASMLG5.0CAE3 | + 150 C | Microchip Technology | - 65 C | - | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | - | 1.61 W | 3 kW | Active | 40 | - | 5.54 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | 260 | compliant | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 5 V | 5 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 6.4V | 3000W (3kW) | 326A | - | 9.2V | 9.2 V | 5V | - | - | - | - | - | 1 | 5 V | DO-215AB | - | - | 3000 W | - | - | 6.4 V | - | - | 7 V | - | - | ||
![]() 30KPA39CAe3/TR13 Microchip Technology | 44 |
| - | Production (Last Updated: 2 months ago) | Tin | Through Hole | Through Hole | P600-2 | - | 2 | P600 | - | - | 30KPA39 | 43.6 V | - | - | 800 | - | 450.9 A | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 8 W | - | - | 30 kW | Active | - | 39 V | - | Details | - | - | 0.070548 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | - | Zener | - | 175 °C | -55 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 39 V | 39 V | Bidirectional | - | 1 Channel | Single | - | - | No | 43.6V | 30000W (30kW) | 450.9A | - | 67.2V | 67.2 V | 39V | 450.9 A | 30 kW | Bidirectional | - | - | 1 | - | - | - | - | - | - | - | - | 1 | - | - | 43.6 V | - | ||
![]() MAPLAD30KP110A Microchip Technology | 35 |
| - | - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD30 | 122 V | - | Uni-Directional | 1 | MICROSEMI CORP | 168 A | MAPLAD30KP110A | + 150 C | Microchip Technology | - 55 C | - | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | - | - | 5.63 | N | No | PLAD | 0.070548 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | NOT SPECIFIED | 2 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 110 V | 110 V | Unidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 122V | 30000W (30kW) | 168A | - | 177V | 177 V | 110V | - | - | - | 5 mA | 1 | - | 110 V | - | - | Military | 30000 W | Yes | - | 122 V | - | - | 135 V | - | 4 V | ||
![]() MPLAD15KP54CA Microchip Technology | 19 |
| - | - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD15 | 60 V | 63.15 V | Bi-Directional | 1 | MICROSEMI CORP | 171 A | MPLAD15KP54CA | + 150 C | Microchip Technology | - 55 C | - | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | RECTANGULAR | SMALL OUTLINE | Active | - | 2.5 W | 15000 W | 2.5 W | 15 kW | Active | - | - | 5.58 | N | No | PLAD | - | Military grade | - | - | -55 to 150 °C | Bulk | MPLAD | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | MIL-19500 | SMD/SMT | R-PSSO-G1 | Not Qualified | 54 V | 54 V | Bidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 60V | 15000W (15kW) | 171A | - | 87.1V | 87.1 V | 54V | - | - | - | 5 mA | - | 1 | 54 V | - | - | Military | 15000 W | Yes | - | 60 V | - | 87.1 V | 66.3 V | - | 2 V | ||
![]() SMLJ220e3/TR13 Microchip Technology | 19 |
| - | - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB | - | - | SMLJ220 | - | - | - | 3000 | - | - | - | + 150 C | Microchip Technology | - 65 C | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.61 W | - | - | 3 kW | Active | - | - | - | Details | - | - | 0.008818 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 220 V | 220 V | Unidirectional | - | 1 Channel | - | - | - | No | - | 300W | - | - | - | - | 220V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15KPA17e3/TR13 Microchip Technology | 19 |
| - | - | - | - | Through Hole | P600-2 | - | - | P600 | - | - | 15KPA17 | 18.99 V | - | - | 800 | - | 515.4 A | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 8 W | - | - | 15 kW | Active | - | - | - | Details | - | - | 0.070548 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 17 V | 17 V | Unidirectional | - | 1 Channel | - | - | - | No | 17.9V | 15000W (15kW) | - | - | - | 29.3 V | 17V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MASMLG11CAe3 Microchip Technology | 35 |
| - | - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMLG (DO-215AB) | SILICON | 2 | SMLG11 | 12.2 V | - | - | 1 | MICROSEMI CORP | 164.8 A | MASMLG11CAE3 | + 150 C | Microchip Technology | - 65 C | - | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | - | 1.61 W | 3 kW | Active | 40 | - | 5.35 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | 260 | compliant | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 11 V | 11 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 12.2V | 3000W (3kW) | 164.8A | - | 18.2V | 18.2 V | 11V | - | - | - | - | - | 1 | 11 V | DO-215AB | - | - | 3000 W | - | - | 12.2 V | - | - | 13.5 V | - | - | ||
![]() SMLJ36e3/TR13 Microchip Technology | 19 |
| - | - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB | - | - | SMLJ36 | 40 V | - | - | 3000 | - | 46.6 A | - | + 150 C | Microchip Technology | - 65 C | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.61 W | - | - | 3 kW | Active | - | - | - | Details | - | - | 0.007408 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 36 V | 36 V | Unidirectional | - | 1 Channel | - | - | - | No | 40V | 300W | 46.6A | - | 64.3V | 64.3 V | 36V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSMBG110A Microchip Technology | 35 |
| - | - | - | - | Surface Mount | DO-215AA-2 | YES | - | SMBG (DO-215AA) | SILICON | 2 | SMBG110 | 122 V | - | Uni-Directional | 1 | MICROSEMI CORP | 3.4 A | MSMBG110A | + 150 C | Microchip Technology | - 65 C | - | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, SMBG, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-215AA | 1.38 W | 600 W | 1.38 W | 600 W | Active | NOT SPECIFIED | - | 5.58 | N | No | DO-215AA | 0.003527 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 110 V | 110 V | Unidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 122V | 600W | 3.4A | - | 177V | 177 V | 110V | - | - | - | 1 mA | 1 | - | 110 V | DO-215AA | - | Military | 600 W | Yes | - | 122 V | - | - | 135 V | - | - | ||
![]() SMBJ350Ce3/TR13 Microchip Technology | In Stock | - | - | - | - | - | Surface Mount | DO-214AA-2 | - | - | SMBJ (DO-214AA) | - | - | SMBJ350 | - | - | - | 3000 | - | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | - | 600 W | Active | - | - | - | Details | - | - | 0.003386 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 350 V | 350 V | Bidirectional | - | 1 Channel | - | - | - | No | - | 600W | - | - | - | - | 350V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPLAD15KP18CA Microchip Technology | 19 |
| - | - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD15 | 20 V | 21.05 V | Bi-Directional | 1 | MICROSEMI CORP | 516 A | MPLAD15KP18CA | + 150 C | Microchip Technology | - 55 C | - | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | RECTANGULAR | SMALL OUTLINE | Active | - | 2.5 W | 15000 W | 2.5 W | 15 kW | Active | - | - | 5.58 | N | No | PLAD | - | Military grade | - | - | -55 to 150 °C | Bulk | MPLAD | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | MIL-19500 | SMD/SMT | R-PSSO-G1 | Not Qualified | 18 V | 18 V | Bidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 20V | 15000W (15kW) | 516A | - | 29.2V | 29.2 V | 18V | - | - | - | 5 mA | - | 1 | 18 V | - | - | Military | 15000 W | Yes | - | 20 V | - | 29.2 V | 22.1 V | - | 2 V | ||
![]() MSMBG28A Microchip Technology | 35 |
| - | - | - | - | Surface Mount | DO-215AA-2 | YES | - | SMBG (DO-215AA) | SILICON | 2 | SMBG28 | 31.1 V | - | Uni-Directional | 1 | MICROSEMI CORP | 13.2 A | MSMBG28A | + 150 C | Microchip Technology | - 65 C | - | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, SMBG, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-215AA | 1.38 W | 600 W | 1.38 W | 600 W | Active | NOT SPECIFIED | - | 5.58 | N | No | DO-215AA | 0.003527 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 28 V | 28 V | Unidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 31.1V | 600W | 13.2A | - | 45.4V | 45.4 V | 28V | - | - | - | 1 mA | 1 | - | 28 V | DO-215AA | - | Military | 600 W | Yes | - | 31.1 V | - | - | 34.4 V | - | - | ||
![]() MASMLG28Ae3 Microchip Technology | 35 |
| - | - | - | - | Surface Mount | DO-215AB-2 | - | - | SMLG (DO-215AB) | - | - | SMLG28 | 31.1 V | - | - | 1 | - | 66 A | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.61 W | - | - | 3 kW | Active | - | - | - | Details | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 28 V | 28 V | Unidirectional | - | 1 Channel | - | - | - | No | 31.1V | 3000W (3kW) | 66A | - | 45.4V | 45.4 V | 28V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSMLJ110Ae3 Microchip Technology | 6 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | DO-214AB-2 | YES | 2 | DO-214AB | SILICON | 2 | SMLJ110 | 122 V | - | - | 1 | MICROSEMI CORP | 16.8 A | MSMLJ110AE3 | + 150 C | Microchip Technology | - 65 C | - | 1 | - | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.61 W | - | 1.61 W | 3 kW | Active | NOT SPECIFIED | 110 V | 5.57 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | - | 110 V | 110 V | Unidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 122V | 3000W (3kW) | 16.8A | 2 µA | 177V | 177 V | 110V | 16.8 A | 3 kW | Unidirectional | 1 mA | 1 | - | 110 V | DO-214AB | - | - | 3000 W | - | 1 | 122 V | - | - | 135 V | 122 V | - | ||
![]() MPLAD30KP48AE3 Microchip Technology | 35 |
| - | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | PLAD-2 | - | 2 | PLAD | - | - | PLAD30 | 53.3 V | - | - | 1 | - | 390 A | - | + 150 C | Microchip Technology | - 55 C | - | - | Surface Mount | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 30 kW | Active | - | 48 V | - | Details | - | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MPLAD | - | - | - | Zener | - | 150 °C | -55 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | 48 V | 48 V | Unidirectional | Single | 1 Channel | Single | - | - | No | 53.3V | 30000W (30kW) | 390A | 10 µA | 77.4V | 77.4 V | 48V | 390 A | 30 kW | Unidirectional | 5 mA | 1 | - | - | - | - | Military | - | Yes | 1 | - | - | - | - | 53.3 V | 4 V | ||
![]() MSMLJ12CA Microchip Technology | 35 |
| - | - | - | - | Surface Mount | DO-214AB-2 | YES | - | DO-214AB | SILICON | 2 | SMLJ12 | 13.3 V | - | Bi-Directional | 1 | MICROSEMI CORP | 150.6 A | MSMLJ12CA | + 150 C | Microchip Technology | - 65 C | - | 1 | Surface Mount | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | - | 1.61 W | 3000 W | 1.61 W | 3 kW | Active | NOT SPECIFIED | - | 2.18 | N | No | DO-214AB | 0.008818 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | - | 12 V | 12 V | Bidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 13.3V | 3000W (3kW) | 150.6A | - | 19.9V | 19.9 V | 12V | - | - | - | 1 mA | - | 1 | 12 V | DO-214AB | - | Military | 3000 W | Yes | - | 13.3 V | - | - | 14.7 V | - | - | ||
![]() MSMBG11CA Microchip Technology | 19 |
| - | - | - | - | Surface Mount | DO-215AA-2 | YES | - | SMBG (DO-215AA) | SILICON | 2 | SMBG11 | 12.2 V | - | - | 1 | MICROSEMI CORP | 33 A | MSMBG11CA | + 150 C | Microchip Technology | - 65 C | - | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, SMBG, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-215AA | 1.38 W | - | 1.38 W | 600 W | Active | NOT SPECIFIED | - | 5.57 | N | No | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 11 V | 11 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 12.2V | 600W | 33A | - | 18.2V | 18.2 V | 11V | - | - | - | - | - | 1 | 11 V | DO-215AA | - | - | 600 W | - | - | 12.2 V | - | - | 13.5 V | - | - | ||
![]() MAPLAD6.5KP15Ae3 Microchip Technology | 35 |
| - | - | - | - | Surface Mount | PLAD-2 | YES | - | Mini-PLAD | SILICON | 1 | PLAD6.5 | 16.7 V | - | - | 1 | MICROSEMI CORP | 267 A | MAPLAD6.5KP15AE3 | + 150 C | Microchip Technology | - 55 C | - | - | - | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | - | 2.5 W | 6.5 kW | Active | NOT SPECIFIED | - | 5.6 | Details | Yes | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | e3 | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | - | AEC-Q101; MIL-19500 | SMD/SMT | S-PSSO-G1 | - | 17 V | 15 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 16.7V | 6500W (6.5kW) | 267A | - | 24.4V | 24.4 V | 15V | - | - | - | - | 1 | - | 15 V | - | - | - | 6500 W | - | - | 16.7 V | - | - | 18.5 V | - | - | ||
![]() MASMLG130CAe3 Microchip Technology | 35 |
| - | - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMLG (DO-215AB) | SILICON | 2 | SMLG130 | 144 V | - | - | 1 | MICROSEMI CORP | 14.4 A | MASMLG130CAE3 | + 150 C | Microchip Technology | - 65 C | - | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | - | 1.61 W | 3 kW | Active | 40 | - | 5.32 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | 260 | compliant | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 130 V | 130 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 144V | 3000W (3kW) | 14.4A | - | 209V | 209 V | 130V | - | - | - | - | - | 1 | 130 V | DO-215AB | - | - | 3000 W | - | - | 144 V | - | - | 159 V | - | - | ||
![]() MASMBJ78CAe3 Microchip Technology | 35 |
| - | - | - | - | Surface Mount | DO-214AA-2 | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJ78 | 86.7 V | 91.25 V | - | 1 | MICROSEMI CORP | 4.7 A | MASMBJ78CAE3 | + 150 C | Microchip Technology | - 65 C | - | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 1.38 W | - | 1.38 W | 600 W | Active | 40 | - | 5.46 | Details | Yes | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | C BEND | 260 | not_compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-C2 | Not Qualified | 78 V | 78 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 86.7V | 600W | 4.7A | - | 126V | 126 V | 78V | - | - | - | - | - | 1 | 78 V | DO-214AA | - | - | 600 W | - | - | 86.7 V | - | 126 V | 95.8 V | - | - |