- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting | Number of Elements | Number of Elements per Chip | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Number of Bidirectional Channels | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Compliance | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MASMBJ120CA Microchip Technology | 35 |
| - | - | - | Surface Mount | DO-214AA-2 | - | - | SMBJ (DO-214AA) | - | - | SMBJ120 | 133 V | - | - | - | 1 | - | 3.1 A | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.38 W | - | - | 600 W | Active | - | - | - | N | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 120 V | 120 V | Bidirectional | - | 1 Channel | - | - | - | No | 133V | 600W | 3.1A | - | 193V | 193 V | 120V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSMCJ45CAe3 Microchip Technology | 6 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-214AB-2 | - | 2 | DO-214AB (SMCJ) | - | - | SMCJ45 | 50 V | - | - | - | 1 | - | 20.6 A | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.56 W | - | - | 1.5 kW | Active | - | 45 V | - | Details | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | 150 °C | -65 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 45 V | 45 V | Bidirectional | - | 1 Channel | Single | - | - | No | 50V | 1500W (1.5kW) | 20.6A | 1 µA | 72.7V | 72.7 V | 45V | 20.6 A | 1.5 kW | Bidirectional | 1 mA | - | 1 | - | - | - | - | - | - | - | - | 1 | - | - | 50 V | - | - | ||
![]() SMDB24Ce3/TR7 Microchip Technology | 44 |
| - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SO | - | - | SMDB24 | 26.7 V | - | 45 pF | Bi-Directional | 500 | - | - | - | + 150 C | Microchip Technology | - 55 C | - | - | Surface Mount | - | 4 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 500 W | Active | - | - | - | Details | - | SOIC | 0.002328 oz | - | - | - | -55 to 150 °C | MouseReel | TVSarray™ | - | - | - | TVS | - | - | - | - | General Purpose | - | - | 45 pF | - | - | - | - | - | - | 8 | - | SMD/SMT | - | - | - | 24 V | Bidirectional | - | 4 Channel | - | - | - | No | 26.7V | 300W | 5A (8/20µs) | - | 43V | 43 V | 24V | - | - | - | - | - | 4 | - | - | 45pF @ 1MHz | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SMBJ100Ce3/TR13 Microchip Technology | 19 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-214AA-2 | - | 2 | SMBJ (DO-214AA) | - | - | SMBJ100 | 111 V | - | - | - | 3000 | - | 3.4 A | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | - | 600 W | Active | - | 100 V | - | Details | - | - | 0.003386 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | 150 °C | -65 °C | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 100 V | 100 V | Bidirectional | - | 1 Channel | Single | - | - | No | 111V | 600W | 3.4A | 1 µA | 179V | 179 V | 100V | 3.4 A | 600 W | Bidirectional | 1 mA | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 111 V | - | - | ||
![]() MSMBG18CAe3 Microchip Technology | 35 |
| - | - | - | Surface Mount | DO-215AA-2 | YES | - | SMBG (DO-215AA) | SILICON | 2 | SMBG18 | 20 V | 21.05 V | - | - | 1 | MICROSEMI CORP | 20.5 A | MSMBG18CAE3 | + 150 C | Microchip Technology | - 65 C | - | 1 | - | 1 | - | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AA | 1.38 W | - | 1.38 W | 600 W | Active | NOT SPECIFIED | - | 5.58 | Details | Yes | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | not_compliant | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 18 V | 18 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 20V | 600W | 20.5A | - | 29.2V | 29.2 V | 18V | - | - | - | - | - | 1 | 18 V | DO-215AA | - | - | 600 W | - | - | 20 V | - | 29.2 V | 22.1 V | - | - | - | ||
![]() MASMCJ17Ae3 Microchip Technology | 19 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-214AB-2 | YES | 2 | DO-214AB (SMCJ) | SILICON | 2 | SMCJ17 | 18.9 V | - | - | - | 1 | MICROSEMI CORP | 53.3 A | MASMCJ17AE3 | + 150 C | Microchip Technology | - 65 C | - | 1 | - | 1 | - | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | 40 | 17 V | 5.41 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | J BEND | 260 | compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | 17 V | 17 V | Unidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 18.9V | 1500W (1.5kW) | 53.3A | 1 µA | 27.6V | 27.6 V | 17V | 53.3 A | 1.5 kW | Unidirectional | 1 mA | 1 | - | 17 V | DO-214AB | - | - | 1500 W | - | 1 | 18.9 V | - | - | 20.9 V | 18.9 V | - | - | ||
![]() SMLJ210Ae3/TR13 Microchip Technology | 19 |
| - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB | - | - | SMLJ210 | - | - | - | - | 3000 | - | - | - | + 150 C | Microchip Technology | - 65 C | Yes | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.61 W | - | - | 3 kW | Active | - | - | - | Details | - | - | 0.008818 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 210 V | 210 V | Unidirectional | - | 1 Channel | - | - | - | No | - | 300W | - | - | - | - | 210V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXSMCGLCE28Ae3 Microchip Technology | In Stock | - | - | - | - | Surface Mount | DO-215AB (SMCG) | YES | - | SMCG (DO-215AB) | SILICON | 2 | SMCGLCE28 | 31.1 V | 32.75 V | 100 pF | - | 1 | MICROSEMI CORP | 33 A | MXSMCGLCE28AE3 | + 150 C | Microchip Technology | - 65 C | - | - | - | 1 | - | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | - | - | 5 W | 1.5 kW | Active | 40 | - | 5.48 | Details | Yes | - | - | - | 15 kV | 8 kV | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | GULL WING | 260 | compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | - | 28 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 31.1V | 1500W (1.5kW) | 33A | - | 45.5V | 45.5 V | 28V | - | - | - | - | 1 | - | 28 V | DO-215AB | 100pF @ 1MHz | - | 1500 W | - | - | 31.1 V | - | 45.5 V | 34.4 V | - | - | - | ||
![]() SMLJ220CAe3/TR13 Microchip Technology | In Stock | - | - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB | - | - | SMLJ220 | - | - | - | - | 3000 | - | - | - | + 150 C | Microchip Technology | - 65 C | Yes | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.61 W | - | - | 3 kW | Active | - | - | - | Details | - | - | 0.008818 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 220 V | 220 V | Bidirectional | - | 1 Channel | - | - | - | No | - | 300W | - | - | - | - | 220V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMCJ54e3/TR13 Microchip Technology | 19 |
| - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB (SMCJ) | - | - | SMCJ54 | - | - | - | - | 3000 | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | No | 60V | 1500W (1.5kW) | 15.6A | - | 96.3V | - | 54V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPLAD15KP200CA Microchip Technology | 49 |
| - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD15 | 222 V | 233.5 V | - | Bi-Directional | 1 | MICROSEMI CORP | 47 A | MPLAD15KP200CA | + 150 C | Microchip Technology | - 55 C | - | 1 | Surface Mount | 1 | - | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | RECTANGULAR | SMALL OUTLINE | Active | - | 2.5 W | 15000 W | 2.5 W | 15 kW | Active | NOT SPECIFIED | - | 5.53 | N | No | PLAD | - | Military grade | - | - | -55 to 150 °C | Bulk | MPLAD | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | SMD/SMT | R-PSSO-G1 | Not Qualified | 200 V | 200 V | Bidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 222V | 15000W (15kW) | 47A | - | 322V | 322 V | 200V | - | - | - | 5 mA | - | 1 | 200 V | - | - | Military | 15000 W | Yes | - | 222 V | - | 322 V | 245 V | - | - | 2 V | ||
![]() MXLSMCJ54Ae3 Microchip Technology | 19 |
| - | - | - | Surface Mount | DO-214AB-2 | YES | - | DO-214AB (SMCJ) | SILICON | 2 | SMCJ54 | 60 V | - | - | - | 1 | MICROSEMI CORP | 17.2 A | MXLSMCJ54AE3 | + 150 C | Microchip Technology | - 65 C | - | 1 | - | 1 | - | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | 40 | - | 5.58 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | J BEND | 260 | compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | 54 V | 54 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 60V | 1500W (1.5kW) | 17.2A | - | 87.1V | 87.1 V | 54V | - | - | - | - | 1 | - | 54 V | DO-214AB | - | - | 1500 W | - | - | 60 V | - | - | 66.3 V | - | RoHS Compliant | - | ||
![]() MASMBJ110CA Microchip Technology | In Stock | - | - | - | - | Surface Mount | DO-214AA-2 | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJ110 | 122 V | 128.5 V | - | - | 1 | MICROSEMI CORP | 3.4 A | MASMBJ110CA | + 150 C | Microchip Technology | - 65 C | - | 1 | - | 1 | - | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 1.38 W | - | 1.38 W | 600 W | Active | NOT SPECIFIED | - | 5.51 | N | No | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | 2 | - | SMD/SMT | R-PDSO-C2 | Not Qualified | 110 V | 110 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 122V | 600W | 3.4A | - | 177V | 177 V | 110V | - | - | - | - | - | 1 | 110 V | DO-214AA | - | - | 600 W | - | - | 122 V | - | 177 V | 135 V | - | - | - | ||
![]() MPLAD6.5KP16CA Microchip Technology | 44 |
| - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD6.5 | 17.8 V | - | - | - | 1 | MICROSEMI CORP | 250 A | MPLAD6.5KP16CA | + 150 C | Microchip Technology | - 55 C | - | - | - | 1 | - | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | - | 2.5 W | 6.5 kW | Active | NOT SPECIFIED | - | 5.59 | N | No | - | 0.077603 oz | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MPLAD | e0 | - | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | - | AEC-Q101; MIL-19500 | SMD/SMT | S-PSSO-G1 | - | 16 V | 16 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 17.8V | 6500W (6.5kW) | 250A | - | 26V | 26 V | 16V | - | - | - | - | - | 1 | 16 V | - | - | - | 6500 W | - | - | 17.8 V | - | - | 19.7 V | - | - | - | ||
![]() SMLJ54CAe3/TR13 Microchip Technology | 6 |
| - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB | - | - | SMLJ54 | 60 V | - | - | - | 3000 | - | 34.4 A | - | + 150 C | Microchip Technology | - 65 C | Yes | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.61 W | - | - | 3 kW | Active | - | - | - | Details | - | - | 0.007408 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 54 V | 54 V | Bidirectional | - | 1 Channel | - | - | - | No | 60V | 300W | 34.4A | - | 87.1V | 87.1 V | 54V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAPLAD30KP400A Microchip Technology | In Stock | - | - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD30 | 444 V | - | - | Uni-Directional | 1 | MICROSEMI CORP | 46 A | MAPLAD30KP400A | + 150 C | Microchip Technology | - 55 C | - | 1 | Surface Mount | 1 | - | - | - | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | - | - | 5.63 | N | No | PLAD | 0.070548 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | NOT SPECIFIED | 2 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 400 V | 400 V | Unidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 444V | 30000W (30kW) | 46A | - | 644V | 644 V | 400V | - | - | - | 5 mA | 1 | - | 400 V | - | - | Military | 30000 W | Yes | - | 444 V | - | - | 492 V | - | - | 4 V | ||
![]() MXLSMCJLCE160Ae3 Microchip Technology | 19 |
| - | - | - | Surface Mount | DO-214AB, SMC | YES | - | DO-214AB (SMCJ) | SILICON | 2 | SMCJLCE160 | 189 V | 187.5 V | 90 pF | - | 1 | MICROSEMI CORP | 5.8 A | MXLSMCJLCE160AE3 | + 150 C | Microchip Technology | - 65 C | - | 1 | - | 1 | - | - | - | Bulk | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, SMCJ, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | - | - | 5 W | 1.5 kW | Active | - | - | 5.26 | Details | Yes | - | - | - | 15 kV | 8 kV | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | C BEND | 260 | compliant | 40 | 2 | - | SMD/SMT | R-PDSO-C2 | Not Qualified | - | 160 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 178V | 1500W (1.5kW) | 5.8A | - | 259V | 259 V | 160V | - | - | - | - | 1 | - | 160 V | DO-214AB | 90pF @ 1MHz | - | 1500 W | - | - | 178 V | - | 259 V | 197 V | - | - | - | ||
![]() 1N6119A Microchip Technology | 57 |
| - | - | - | Through Hole | B, Axial | - | - | B, Axial | - | - | 1N6119 | 34.2 V | - | - | Bi-Directional | 1 | - | 10 A | - | + 175 C | Microchip Technology | - 55 C | - | - | Through Hole | - | - | - | - | Bulk | - | - | - | - | - | - | - | 500 W | - | 1.5 kW | Active | - | - | - | N | - | Case E | 0.026455 oz | - | - | - | -55 to 175 °C | Bulk | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | 2 | - | Axial | - | - | - | 27.4 V | Bidirectional | Single | 1 Channel | - | - | - | No | 34.2V | 500W | 10A | - | 49.9V | 49.9 V | 27.4V | - | - | - | 30 mA | - | 1 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | ||
![]() 1N6114AUS Microchip Technology | 19 |
| - | - | - | Surface Mount | SQ-MELF, B | - | - | B, SQ-MELF | - | - | 1N6114 | - | - | - | Bi-Directional | 1 | - | - | - | - | Microchip Technology | - | - | - | Surface Mount | - | - | - | - | Bulk | - | - | - | - | - | - | - | 500 W | - | - | Active | - | - | - | N | - | E-MELF | 0.019013 oz | - | - | - | -55 to 175 °C | Bulk | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | - | - | - | Single | - | - | - | - | No | 20.9V | 500W | 16.4A | - | 30.5V | - | 16.7V | - | - | - | 50 mA | - | 1 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | ||
![]() MAPLAD30KP150A Microchip Technology | 35 |
| - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD30 | 167 V | - | - | Uni-Directional | 1 | MICROSEMI CORP | 124 A | MAPLAD30KP150A | + 150 C | Microchip Technology | - 55 C | - | 1 | Surface Mount | 1 | - | - | - | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | NOT SPECIFIED | - | 5.63 | N | No | PLAD | 0.070548 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | - | 2 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 150 V | 150 V | Unidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 167V | 30000W (30kW) | 124A | - | 243V | 243 V | 150V | - | - | - | 5 mA | 1 | - | 150 V | - | - | Military | 30000 W | Yes | - | 167 V | - | - | 185 V | - | - | 4 V |