- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Breakdown Voltage-Nom | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Number of Bidirectional Channels | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Compliance | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MASMBJSAC22e3 Microchip Technology | 35 |
| - | - | - | Surface Mount | DO-214AA-2 | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJSAC22 | - | - | - | 1 | MICROSEMI CORP | - | - | MASMBJSAC22E3 | - | Microchip Technology | - | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | - | - | 2.5 W | - | Active | - | - | 5.61 | Details | Yes | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | - | compliant | 2 | MIL-19500 | - | R-PDSO-J2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 24.4V | 500W | 14A | - | 35.4V | - | 22V | - | - | - | - | 1 | - | 22 V | DO-214AA | 30pF @ 1MHz | - | - | 500 W | - | - | 24.4 V | - | - | - | - | - | - | ||
![]() MXLSMBJ5.0CAe3 Microchip Technology | 19 |
| - | - | - | Surface Mount | DO-214AA-2 | - | - | SMBJ (DO-214AA) | - | - | SMBJ5.0 | 6.4 V | - | - | 1 | - | 65.2 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.38 W | - | - | 600 W | Active | - | - | - | Details | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 5 V | 5 V | Bidirectional | - | 1 Channel | - | - | - | - | No | 6.4V | 600W | 65.2A | - | 9.2V | 9.2 V | 5V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SMCJ70e3/TR13 Microchip Technology | 19 |
| - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB (SMCJ) | - | - | SMCJ7.0 | - | - | - | 3000 | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | No | 7.78V | 1500W (1.5kW) | 112.8A | - | 13.3V | - | 7V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ150Ae3/TR13 Microchip Technology | 19 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-214AA-2 | - | 2 | SMBJ (DO-214AA) | - | - | SMBJ150 | 167 V | - | Uni-Directional | 3000 | - | 2.5 A | - | - | + 150 C | Microchip Technology | - 65 C | - | Surface Mount | 1 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | 600 W | - | 600 W | Active | - | 150 V | - | Details | - | DO-214AA | 0.003386 oz | - | - | - | -65 to 150 °C | Reel | - | - | - | - | Zener | - | 150 °C | -65 °C | - | General Purpose | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | 150 V | 150 V | Unidirectional | Single | 1 Channel | 1 µA | Single | - | - | No | 167V | 600W | 2.5A | 1 µA | 243V | 243 V | 150V | 2.5 A | 600 W | Unidirectional | 1 mA | 1 | - | - | - | - | 167 V | - | - | Yes | - | - | - | - | - | 167 V | - | - | ||
![]() MSMBG20A Microchip Technology | 35 |
| - | - | - | Surface Mount | DO-215AA-2 | - | - | SMBG (DO-215AA) | - | - | SMBG20 | 22.2 V | - | Uni-Directional | 1 | - | 18.5 A | - | - | + 150 C | Microchip Technology | - 65 C | - | Surface Mount | - | - | - | Bulk | - | - | - | - | - | - | 1.38 W | 600 W | - | 600 W | Active | - | - | - | N | - | DO-215AA | 0.003527 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | 20 V | 20 V | Unidirectional | Single | 1 Channel | - | - | - | - | No | 22.2V | 600W | 18.5A | - | 32.4V | 32.4 V | 20V | - | - | - | 1 mA | 1 | - | - | - | - | - | Military | - | Yes | - | - | - | - | - | - | - | - | ||
![]() MSMCG13A Microchip Technology | 3000 | - | - | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | DO-215AB-2 | YES | 2 | SMCG (DO-215AB) | SILICON | 2 | SMCG13 | 14.4 V | - | - | 1 | MICROSEMI CORP | 69.7 A | - | MSMCG13A | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, SMCG, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | NOT SPECIFIED | 13 V | 5.68 | N | No | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 13 V | 13 V | Unidirectional | SINGLE | 1 Channel | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 14.4V | 1500W (1.5kW) | 69.7A | 1 µA | 21.5V | 21.5 V | 13V | 69.7 A | 1.5 kW | Unidirectional | 1 mA | 1 | - | 13 V | DO-215AB | - | - | - | 1500 W | - | 1 | 14.4 V | - | - | 15.9 V | 14.4 V | - | - | ||
![]() MPLAD30KP45A Microchip Technology | 19 |
| - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD30 | 50 V | 52.65 V | - | 1 | MICROSEMI CORP | 414 A | - | MPLAD30KP45A | + 150 C | Microchip Technology | - 55 C | 1 | Surface Mount | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | NOT SPECIFIED | - | 5.58 | N | No | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MPLAD | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | 2 | MIL-19500 | SMD/SMT | S-PSSO-G1 | Not Qualified | 45 V | 45 V | Unidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 50V | 30000W (30kW) | 414A | - | 72.7V | 72.7 V | 45V | - | - | - | 5 mA | 1 | - | 45 V | - | - | - | Military | 30000 W | Yes | - | 50 V | - | 72.7 V | 55.3 V | - | - | 4 V | ||
![]() MSMCG54CAe3 Microchip Technology | In Stock | - | - | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | DO-215AB-2 | - | 2 | SMCG (DO-215AB) | - | - | SMCG54 | 60 V | - | - | 1 | - | 17.2 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.56 W | - | - | 1.5 kW | Active | - | 54 V | - | Details | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | 150 °C | -65 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 54 V | 54 V | Bidirectional | - | 1 Channel | - | Single | - | - | No | 60V | 1500W (1.5kW) | 17.2A | 1 µA | 87.1V | 87.1 V | 54V | 17.2 A | 1.5 kW | Bidirectional | 1 mA | - | 1 | - | - | - | - | - | - | - | - | - | 1 | - | - | 60 V | - | - | ||
![]() MASMBG40CA Microchip Technology | 35 |
| - | - | - | Surface Mount | DO-215AA-2 | YES | - | SMBG (DO-215AA) | SILICON | 2 | SMBG40 | 44.4 V | - | - | 1 | MICROSEMI CORP | 9.3 A | - | MASMBG40CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AA | 1.38 W | - | 1.38 W | 600 W | Active | NOT SPECIFIED | - | 5.24 | N | No | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | not_compliant | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 40 V | 40 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 44.4V | 600W | 9.3A | - | 64.5V | 64.5 V | 40V | - | - | - | - | - | 1 | 40 V | DO-215AA | - | - | - | 600 W | - | - | 44.4 V | - | - | 49.1 V | - | - | - | ||
![]() MASMBJSAC15 Microchip Technology | 19 |
| - | - | - | Surface Mount | DO-214AA-2 | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJSAC15 | - | - | - | 1 | MICROSEMI CORP | - | - | MASMBJSAC15 | - | Microchip Technology | - | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | - | - | 2.5 W | - | Active | - | - | 5.61 | N | No | - | 0.003280 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | - | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | - | compliant | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 16.7V | 500W | 20A | - | 23.6V | - | 15V | - | - | - | - | 1 | - | 15 V | DO-214AA | 30pF @ 1MHz | - | - | 500 W | - | - | 16.7 V | - | - | - | - | - | - | ||
![]() MSMLG16A Microchip Technology | 35 |
| - | - | - | Surface Mount | DO-215AB-2 | - | - | SMLG (DO-215AB) | - | - | SMLG16 | 17.8 V | - | - | 1 | - | 115.4 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.61 W | - | - | 3 kW | Active | - | - | - | N | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 16 V | 16 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 17.8V | 3000W (3kW) | 115.4A | - | 26V | 26 V | 16V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M1.5KE36Ae3 Microchip Technology | 19 |
| - | - | - | Through Hole | DO-201-2 | NO | - | CASE-1 | SILICON | 2 | 1.5KE36 | 34.2 V | - | Uni-Directional | 1 | MICROSEMI CORP | 30 A | CASE 1 | M1.5KE36AE3 | + 150 C | Microchip Technology | - 65 C | 1 | Through Hole | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.52 W | 1500 W | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.55 | Details | Yes | Case 1 | 0.042329 oz | - | - | - | -65 to 150 °C | Bulk | 1.5KE | - | Yes | EAR99 | Zener | Pure Matte Tin (Sn) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | - | Axial | O-PALF-W2 | Not Qualified | 30.8 V | 30.8 V | Unidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 34.2V | 1500W (1.5kW) | 30A | - | 49.9V | 49.9 V | 30.8V | - | - | - | 1 mA | 1 | - | 30.8 V | - | - | - | - | 1500 W | Yes | - | 34.2 V | - | - | 37.8 V | - | - | 3.5 V | ||
![]() MSMBJ8.0Ae3 Microchip Technology | 35 |
| - | - | - | Surface Mount | DO-214AA-2 | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJ8.0 | 8.89 V | - | - | 1 | MICROSEMI CORP | 44.1 A | - | MSMBJ8.0AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 1.38 W | - | 1.38 W | 600 W | Active | NOT SPECIFIED | - | 5.58 | Details | Yes | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | not_compliant | 2 | - | SMD/SMT | R-PDSO-J2 | Not Qualified | 8 V | 8 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 8.89V | 600W | 44.1A | - | 13.6V | 13.6 V | 8V | - | - | - | - | 1 | - | 8 V | DO-214AA | - | - | - | 600 W | - | - | 8.89 V | - | - | 9.83 V | - | - | - | ||
![]() MAPLAD6.5KP22Ae3 Microchip Technology | 19 |
| - | - | - | Surface Mount | PLAD-2 | YES | - | Mini-PLAD | SILICON | 1 | PLAD6.5 | 24.4 V | - | - | 1 | MICROSEMI CORP | 183 A | - | MAPLAD6.5KP22AE3 | + 150 C | Microchip Technology | - 55 C | - | - | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | - | 2.5 W | 6.5 kW | Active | NOT SPECIFIED | - | 5.6 | Details | Yes | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | e3 | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | AEC-Q101; MIL-19500 | SMD/SMT | S-PSSO-G1 | - | 24 V | 22 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 24.4V | 6500W (6.5kW) | 183A | - | 35.5V | 35.5 V | 22V | - | - | - | - | 1 | - | 22 V | - | - | - | - | 6500 W | - | - | 24.4 V | - | - | 26.9 V | - | - | - | ||
![]() MSMBG120CAe3 Microchip Technology | 35 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-215AA-2 | - | 2 | SMBG (DO-215AA) | - | - | SMBG120 | 133 V | - | - | 1 | - | 3.1 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.38 W | - | - | 600 W | Active | - | 120 V | - | Details | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | 150 °C | -65 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 120 V | 120 V | Bidirectional | - | 1 Channel | - | Single | - | - | No | 133V | 600W | 3.1A | 1 µA | 193V | 193 V | 120V | 3.1 A | 600 W | Bidirectional | 1 mA | - | 1 | - | - | - | - | - | - | - | - | - | 1 | - | - | 133 V | - | - | ||
![]() MXLSMBJSAC6.0e3 Microchip Technology | 6 |
| - | - | - | Surface Mount | DO-214AA-2 | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJSAC6.0 | - | - | - | 1 | MICROSEMI CORP | - | - | MXLSMBJSAC6.0E3 | - | Microchip Technology | - | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | - | - | 2.5 W | - | Active | - | - | 5.61 | Details | Yes | - | 0.003280 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | - | compliant | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 7.9V | 500W | 41A | - | 11.2V | - | 6V | - | - | - | - | 1 | - | 6 V | DO-214AA | 30pF @ 1MHz | - | - | 500 W | - | - | 7.9 V | - | - | - | - | - | - | ||
![]() MSMBJ30CA Microchip Technology | 35 |
| - | - | - | Surface Mount | DO-214AA-2 | - | - | SMBJ (DO-214AA) | - | - | SMBJ30 | 33.3 V | - | Bi-Directional | 1 | - | 12.4 A | - | - | + 150 C | Microchip Technology | - 65 C | - | Surface Mount | - | - | - | Bulk | - | - | - | - | - | - | 1.38 W | 600 W | - | 600 W | Active | - | - | - | N | - | DO-214AA | 0.003527 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | 30 V | 30 V | Bidirectional | Single | 1 Channel | - | - | - | - | No | 33.3V | 600W | 12.4A | - | 48.4V | 48.4 V | 30V | - | - | - | 1 mA | - | 1 | - | - | - | - | Military | - | Yes | - | - | - | - | - | - | - | - | ||
![]() MAPLAD30KP20CA Microchip Technology | 35 |
| - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD30 | 22.2 V | 23.35 V | Bi-Directional | 1 | MICROSEMI CORP | 882 A | - | MAPLAD30KP20CA | + 150 C | Microchip Technology | - 55 C | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | RECTANGULAR | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | NOT SPECIFIED | - | 5.6 | N | No | PLAD | 0.070548 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | 2 | - | SMD/SMT | R-PSSO-G1 | Not Qualified | 20 V | 20 V | Bidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 22.2V | 30000W (30kW) | 882A | - | 34V | 34 V | 20V | - | - | - | 5 mA | - | 1 | 20 V | - | - | - | Military | 30000 W | Yes | - | 22.2 V | - | 34 V | 24.5 V | - | - | 4 V | ||
![]() MSMCG54Ae3 Microchip Technology | 19 |
| - | - | - | Surface Mount | DO-215AB-2 | - | - | SMCG (DO-215AB) | - | - | SMCG54 | 60 V | - | - | 1 | - | 17.2 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.56 W | - | - | 1.5 kW | Active | - | - | - | Details | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 54 V | 54 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 60V | 1500W (1.5kW) | 17.2A | - | 87.1V | 87.1 V | 54V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MASMCJ51Ae3 Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-214AB-2 | YES | 2 | DO-214AB (SMCJ) | SILICON | 2 | SMCJ51 | 56.7 V | - | - | 1 | MICROSEMI CORP | 18.2 A | - | MASMCJ51AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | 40 | 51 V | 5.4 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | 260 | compliant | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | 51 V | 51 V | Unidirectional | SINGLE | 1 Channel | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 56.7V | 1500W (1.5kW) | 18.2A | 1 µA | 82.4V | 82.4 V | 51V | 18.2 A | 1.5 kW | Unidirectional | 1 mA | 1 | - | 51 V | DO-214AB | - | - | - | 1500 W | - | 1 | 56.7 V | - | - | 62.7 V | 56.7 V | - | - |