- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMLJ8.0e3/TR13 Microchip Technology | 44 |
| - | - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB | - | - | SMLJ8.0 | 8.89 V | - | - | - | 3000 | - | 200 A | - | + 150 C | Microchip Technology | - 65 C | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.61 W | - | - | 3 kW | Active | - | - | - | Details | - | - | 0.007408 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 8 V | 8 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 8.89V | 300W | 200A | - | 15V | 15 V | 8V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMLJ26CAe3/TR13 Microchip Technology | 19 |
| - | - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB | - | - | SMLJ26 | 28.9 V | - | - | - | 3000 | - | 71.2 A | - | + 150 C | Microchip Technology | - 65 C | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.61 W | - | - | 3 kW | Active | - | - | - | Details | - | - | 0.007408 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 26 V | 26 V | Bidirectional | - | 1 Channel | - | - | - | - | No | 28.9V | 300W | 71.2A | - | 42.1V | 42.1 V | 26V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MASMCGLCE120A Microchip Technology | 35 |
| - | - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMCG (DO-215AB) | SILICON | 2 | SMCGLCE120 | 133 V | - | 90 pF | - | 1 | MICROSEMI CORP | 7.8 A | MASMCGLCE120A | + 150 C | Microchip Technology | - 65 C | - | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 5 W | - | 5 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.34 | N | No | - | 0.007408 oz | - | 15 kV | 8 kV | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 120 V | 120 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 133V | 1500W (1.5kW) | 7.8A | - | 193V | 193 V | 120V | - | - | - | - | 1 | - | 120 V | DO-215AB | 90pF @ 1MHz | - | - | 1500 W | - | - | 133 V | - | 147 V | - | - | ||
![]() 1N6153 Microchip Technology | 44 |
| - | - | - | - | Through Hole | C, Axial | - | - | C, Axial | - | - | 1N6153 | - | - | - | - | 1 | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | 0.044798 oz | - | - | - | -55°C ~ 175°C (TJ) | Bulk | MIL-PRF-19500/516 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 28.5V | 1500W (1.5kW) | 36A | - | 41.6V | - | 22.8V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30KPA28Ae3/TR13 Microchip Technology | 19 |
| - | Production (Last Updated: 2 months ago) | Tin | Through Hole | Through Hole | P600-2 | - | 2 | P600 | - | - | 30KPA28 | 31.28 V | - | - | - | 800 | - | 606 A | - | + 175 C | Microchip Technology | - 55 C | - | - | - | 1 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 8 W | - | - | 30 kW | Active | - | 28 V | - | Details | - | - | 0.070548 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | - | Zener | - | 175 °C | -55 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 28 V | 28 V | Unidirectional | - | 1 Channel | 5 mA | Single | - | - | No | 31.28V | 30000W (30kW) | 606A | - | 50V | 50 V | 28V | 606 A | 30 kW | Unidirectional | 50 mA | 1 | - | - | - | - | 31.28 V | - | - | - | 1 | - | - | - | 31.28 V | - | ||
![]() SMCJ70Ce3/TR13 Microchip Technology | 19 |
| - | Production (Last Updated: 1 month ago) | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB (SMCJ) | - | - | SMCJ7.0 | - | - | - | - | 3000 | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | No | 7.78V | 1500W (1.5kW) | 112.8A | - | 13.3V | - | 7V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMCJ150Ae3/TR13 Microchip Technology | 44 |
| - | - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB (SMCJ) | - | - | SMCJ150 | - | - | - | - | 3000 | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | No | 167V | 1500W (1.5kW) | 6.2A | - | 243V | - | 150V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MASMCG48Ae3 Microchip Technology | 6 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | DO-215AB-2 | YES | 2 | SMCG (DO-215AB) | SILICON | 2 | SMCG48 | 53.3 V | - | - | - | 1 | MICROSEMI CORP | 19.4 A | MASMCG48AE3 | + 150 C | Microchip Technology | - 65 C | - | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | 40 | 48 V | 5.41 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | 260 | compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 48 V | 48 V | Unidirectional | SINGLE | 1 Channel | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 53.3V | 1500W (1.5kW) | 19.4A | 1 µA | 77.4V | 77.4 V | 48V | 19.4 A | 1.5 kW | Unidirectional | 1 mA | 1 | - | 48 V | DO-215AB | - | - | - | 1500 W | - | 1 | 53.3 V | - | 58.9 V | 53.3 V | - | ||
![]() 30KPA144e3/TR13 Microchip Technology | 19 |
| - | Production (Last Updated: 1 month ago) | - | Through Hole | Through Hole | P600-2 | - | - | P600 | - | - | 30KPA144 | 160.8 V | - | - | - | 800 | - | 135.8 A | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 8 W | - | - | 30 kW | Active | - | 144 V | - | Details | - | - | 0.070548 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | - | Zener | - | 175 °C | -55 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 144 V | 144 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 151.61V | 30000W (30kW) | - | - | - | 223.2 V | 144V | - | 30 kW | - | - | 1 | - | - | - | - | - | - | - | - | 1 | - | - | - | 151.61 V | - | ||
![]() MAPLAD30KP16CA Microchip Technology | 19 |
| - | - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD30 | 17.8 V | - | - | Bi-Directional | 1 | MICROSEMI CORP | 1.101 kA | MAPLAD30KP16CA | + 150 C | Microchip Technology | - 55 C | - | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | NOT SPECIFIED | - | 5.6 | N | No | PLAD | 0.070548 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | - | 2 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 16 V | 16 V | Bidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 17.8V | 30000W (30kW) | 1101A (1.101kA) | - | 27.2V | 27.2 V | 16V | - | - | - | 5 mA | - | 1 | 16 V | - | - | - | Military | 30000 W | Yes | - | 17.8 V | - | 19.7 V | - | 4 V | ||
![]() MAPLAD15KP10Ae3 Microchip Technology | 35 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | PLAD-2 | YES | 2 | PLAD | SILICON | 1 | PLAD15 | 11.1 V | - | - | Uni-Directional | 1 | MICROSEMI CORP | 882 A | MAPLAD15KP10AE3 | + 150 C | Microchip Technology | - 55 C | - | - | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 15000 W | 2.5 W | 15 kW | Active | - | 10 V | 5.58 | Details | Yes | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | e3 | - | EAR99 | Zener | MATTE TIN | 150 °C | -55 °C | Zener | General Purpose | - | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | 260 | compliant | 40 | 2 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 10 V | 10 V | Unidirectional | Single | 1 Channel | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 11.1V | 15000W (15kW) | 882A | 45 µA | 17V | 17 V | 10V | 882 A | 15 kW | Unidirectional | 5 mA | 1 | - | 10 V | - | - | - | Military | 15000 W | Yes | 1 | 11.1 V | - | 12.3 V | 11.1 V | 2 V | ||
![]() MASMCGLCE18A Microchip Technology | 35 |
| - | - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMCG (DO-215AB) | SILICON | 2 | SMCGLCE18 | 20 V | - | 100 pF | - | 1 | MICROSEMI CORP | 51 A | MASMCGLCE18A | + 150 C | Microchip Technology | - 65 C | - | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 5 W | - | 5 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.3 | N | No | - | 0.007408 oz | - | 15 kV | 8 kV | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 18 V | 18 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 20V | 1500W (1.5kW) | 51A | - | 29.2V | 29.2 V | 18V | - | - | - | - | 1 | - | 18 V | DO-215AB | 100pF @ 1MHz | - | - | 1500 W | - | - | 20 V | - | 22.1 V | - | - | ||
![]() SMCJ14CAe3/TR13 Microchip Technology | 44 |
| - | - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB (SMCJ) | - | - | SMCJ14 | 15.6 V | - | - | - | 3000 | - | 64.7 A | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 1.5 kW | Active | - | - | - | Details | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Cut Tape | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 14 V | Bidirectional | - | 1 Channel | - | - | - | - | No | 15.6V | 1500W (1.5kW) | 64.7A | - | 23.2V | 23.2 V | 14V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSMLG26CA Microchip Technology | 35 |
| - | - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMLG (DO-215AB) | SILICON | 2 | SMLG26 | 28.9 V | - | - | Bi-Directional | 1 | MICROSEMI CORP | 71.2 A | MSMLG26CA | + 150 C | Microchip Technology | - 65 C | - | 1 | Surface Mount | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | 3000 W | 1.61 W | 3 kW | Active | NOT SPECIFIED | - | 5.58 | N | No | DO-215AB | 0.008818 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | - | 26 V | 26 V | Bidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 28.9V | 3000W (3kW) | 71.2A | - | 42.1V | 42.1 V | 26V | - | - | - | 1 mA | - | 1 | 26 V | DO-215AB | - | - | Military | 3000 W | Yes | - | 28.9 V | - | 31.9 V | - | - | ||
![]() MPLAD15KP64A Microchip Technology | 35 |
| - | - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD15 | 71.1 V | 74.85 V | - | Uni-Directional | 1 | MICROSEMI CORP | 147 A | MPLAD15KP64A | + 150 C | Microchip Technology | - 55 C | - | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | RECTANGULAR | SMALL OUTLINE | Active | - | 2.5 W | 15000 W | 2.5 W | 15 kW | Active | NOT SPECIFIED | - | 2.22 | N | No | PLAD | - | Military grade | - | - | -55 to 150 °C | Bulk | MPLAD | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | SMD/SMT | R-PSSO-G1 | Not Qualified | 64 V | 64 V | Unidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 71.1V | 15000W (15kW) | 147A | - | 103V | 103 V | 64V | - | - | - | 5 mA | 1 | - | 64 V | - | - | - | Military | 15000 W | Yes | - | 71.1 V | 103 V | 78.6 V | - | 2 V | ||
![]() MSMCJ26A Microchip Technology | 44 |
| - | - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB (SMCJ) | - | - | SMCJ26 | 28.9 V | - | - | - | 1 | - | 35.6 A | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.56 W | - | - | 1.5 kW | Active | - | - | - | N | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 26 V | 26 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 28.9V | 1500W (1.5kW) | 35.6A | - | 42.1V | 42.1 V | 26V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6151 Microchip Technology | In Stock | - | - | - | - | - | Through Hole | C, Axial | - | - | C, Axial | - | - | 1N6151 | - | - | - | - | 1 | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | 0.044798 oz | - | - | - | -55°C ~ 175°C (TJ) | Bulk | MIL-PRF-19500/516 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 22.8V | 1500W (1.5kW) | 45A | - | 33.3V | - | 18.2V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAPLAD30KP150Ae3 Microchip Technology | 19 |
| - | - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD30 | 167 V | - | - | Uni-Directional | 1 | MICROSEMI CORP | 124 A | MAPLAD30KP150AE3 | + 150 C | Microchip Technology | - 55 C | - | - | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | - | - | 5.63 | Details | Yes | PLAD | 0.070548 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | 260 | compliant | 40 | 2 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 150 V | 150 V | Unidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 167V | 30000W (30kW) | 124A | - | 243V | 243 V | 150V | - | - | - | 5 mA | 1 | - | 150 V | - | - | - | Military | 30000 W | Yes | - | 167 V | - | 185 V | - | 4 V | ||
![]() MASMLG64Ae3 Microchip Technology | 19 |
| - | - | - | - | Surface Mount | DO-215AB-2 | - | - | SMLG (DO-215AB) | - | - | SMLG64 | 71.1 V | - | - | - | 1 | - | 29.2 A | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.61 W | - | - | 3 kW | Active | - | - | - | Details | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 64 V | 64 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 71.1V | 3000W (3kW) | 29.2A | - | 103V | 103 V | 64V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30KPA78Ce3/TR13 Microchip Technology | 19 |
| - | - | - | - | Through Hole | P600-2 | - | - | P600 | - | - | 30KPA78 | 87.1 V | - | - | - | 800 | - | 234.9 A | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 8 W | - | - | 30 kW | Active | - | - | - | Details | - | - | 0.070548 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 78 V | 78 V | Bidirectional | - | 1 Channel | - | - | - | - | No | 82.13V | 30000W (30kW) | - | - | - | 129 V | 78V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - |