- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Number of Bidirectional Channels | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MASMCJ45CAe3 Microchip Technology | 19 |
| - | - | - | - | Surface Mount | DO-214AB-2 | YES | - | DO-214AB (SMCJ) | SILICON | 2 | SMCJ45 | 50 V | - | - | - | 1 | MICROSEMI CORP | 20.6 A | MASMCJ45CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | 40 | - | 5.41 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | 260 | compliant | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | 45 V | 45 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 50V | 1500W (1.5kW) | 20.6A | - | 72.7V | 72.7 V | 45V | - | - | - | - | - | 1 | 45 V | DO-214AB | - | - | 1500 W | - | - | 50 V | - | - | 55.3 V | - | - | ||
![]() MSMBG28CA Microchip Technology | 19 |
| - | - | - | - | Surface Mount | DO-215AA-2 | - | - | SMBG (DO-215AA) | - | - | SMBG28 | 31.1 V | - | - | - | 1 | - | 13.2 A | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.38 W | - | - | 600 W | Active | - | - | - | N | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 28 V | 28 V | Bidirectional | - | 1 Channel | - | - | - | No | 31.1V | 600W | 13.2A | - | 45.4V | 45.4 V | 28V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAPLAD6.5KP10A Microchip Technology | 35 |
| - | - | - | - | Surface Mount | PLAD-2 | YES | - | Mini-PLAD | SILICON | 1 | PLAD6.5 | 11.1 V | - | - | - | 1 | MICROSEMI CORP | 383 A | MAPLAD6.5KP10A | + 150 C | Microchip Technology | - 55 C | - | - | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | - | 2.5 W | 6.5 kW | Active | NOT SPECIFIED | - | 5.6 | N | No | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | e0 | - | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | - | - | AEC-Q101; MIL-19500 | SMD/SMT | S-PSSO-G1 | - | 110 V | 10 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 11.1V | 6500W (6.5kW) | 383A | - | 17V | 17 V | 10V | - | - | - | - | 1 | - | 10 V | - | - | - | 6500 W | - | - | 11.1 V | - | - | 12.3 V | - | - | ||
![]() 1N6151A Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | Lead, Tin | Through Hole | Through Hole | B, Axial | - | 2 | B, Axial | - | - | 1N6151 | - | - | - | - | 1 | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | 18.2 V | - | N | - | - | 0.044798 oz | - | - | - | -55°C ~ 175°C (TJ) | Bulk | - | - | - | - | Zener | - | 175 °C | -55 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | No | 22.8V | 1500W (1.5kW) | 45A | - | 33.3V | 33.3 V | 18.2V | 45 A | 1.5 kW | Bidirectional | - | - | 1 | - | - | - | - | - | - | - | - | 1 | - | - | 22.8 V | - | ||
![]() MSMCJ33CAe3 Microchip Technology | 35 |
| - | - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB (SMCJ) | - | - | SMCJ33 | 36.7 V | - | - | - | 1 | - | 28.1 A | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.56 W | - | - | 1.5 kW | Active | - | - | - | Details | - | - | 0.009065 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 33 V | 33 V | Bidirectional | - | 1 Channel | - | - | - | No | 36.7V | 1500W (1.5kW) | 28.1A | - | 53.3V | 53.3 V | 33V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSMCG48CAe3 Microchip Technology | 35 |
| - | - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMCG (DO-215AB) | SILICON | 2 | SMCG48 | 53.3 V | - | - | - | 1 | MICROSEMI CORP | 19.4 A | MSMCG48CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | 40 | - | 5.56 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | 260 | compliant | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 48 V | 48 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 53.3V | 1500W (1.5kW) | 19.4A | - | 77.4V | 77.4 V | 48V | - | - | - | - | - | 1 | 48 V | DO-215AB | - | - | 1500 W | - | - | 53.3 V | - | - | 58.9 V | - | - | ||
![]() MPLAD30KP78CAE3 Microchip Technology | 19 |
| - | - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD30 | 86.7 V | 91.25 V | - | - | 1 | MICROSEMI CORP | 240 A | MPLAD30KP78CAE3 | + 150 C | Microchip Technology | - 55 C | 1 | Surface Mount | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | - | - | 5.58 | Details | Yes | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MPLAD | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | 245 | compliant | - | 30 | 2 | MIL-19500 | SMD/SMT | S-PSSO-G1 | Not Qualified | 78 V | 78 V | Bidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 86.7V | 30000W (30kW) | 240A | - | 126V | 126 V | 78V | - | - | - | 5 mA | - | 1 | 78 V | - | - | Military | 30000 W | Yes | - | 86.7 V | - | 126 V | 95.8 V | - | 4 V | ||
![]() MPLAD15KP13CAE3 Microchip Technology | 19 |
| - | - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD15 | 14.4 V | 15.15 V | - | Bi-Directional | 1 | MICROSEMI CORP | 696 A | MPLAD15KP13CAE3 | + 150 C | Microchip Technology | - 55 C | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-1 | RECTANGULAR | SMALL OUTLINE | Active | - | 2.5 W | 15000 W | 2.5 W | 15 kW | Active | NOT SPECIFIED | - | 5.57 | Details | Yes | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MPLAD | e3 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | - | 2 | MIL-19500 | SMD/SMT | R-PSSO-G1 | Not Qualified | 13 V | 13 V | Bidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 14.4V | 15000W (15kW) | 696A | - | 21.5V | 21.5 V | 13V | - | - | - | 5 mA | - | 1 | 13 V | - | - | Military | 15000 W | Yes | - | 14.4 V | - | 21.5 V | 15.9 V | - | 2 V | ||
![]() MSMLJ6.5A Microchip Technology | 6 |
| - | - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB | - | - | SMLJ6.5 | 7.22 V | - | - | Uni-Directional | 1 | - | 267.9 A | - | + 150 C | Microchip Technology | - 65 C | - | Surface Mount | - | - | - | Bulk | - | - | - | - | - | - | 1.61 W | 3000 W | - | 3 kW | Active | - | - | - | N | - | DO-214AB | 0.008818 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | 6.5 V | 6.5 V | Unidirectional | Single | 1 Channel | - | - | - | No | 7.22V | 3000W (3kW) | 267.9A | - | 11.2V | 11.2 V | 6.5V | - | - | - | 10 mA | 1 | - | - | - | - | Military | - | Yes | - | - | - | - | - | - | - | ||
![]() MSMLG40A Microchip Technology | 19 |
| - | - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMLG (DO-215AB) | SILICON | 2 | SMLG40 | 44.4 V | - | - | Uni-Directional | 1 | MICROSEMI CORP | 46.4 A | MSMLG40A | + 150 C | Microchip Technology | - 65 C | 1 | Surface Mount | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | 3000 W | 1.61 W | 3 kW | Active | NOT SPECIFIED | - | 5.58 | N | No | DO-215AB | 0.008818 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | - | 40 V | 40 V | Unidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 44.4V | 3000W (3kW) | 46.4A | - | 64.5V | 64.5 V | 40V | - | - | - | 1 mA | 1 | - | 40 V | DO-215AB | - | Military | 3000 W | Yes | - | 44.4 V | - | - | 49.1 V | - | - | ||
![]() MASMLJ28CA Microchip Technology | 6 |
| - | - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB | - | - | SMLJ28 | 31.1 V | - | - | - | 1 | - | 66 A | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.61 W | - | - | 3 kW | Active | - | - | - | N | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 28 V | 28 V | Bidirectional | - | 1 Channel | - | - | - | No | 31.1V | 3000W (3kW) | 66A | - | 45.4V | 45.4 V | 28V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSMLG8.0CAe3 Microchip Technology | 35 |
| - | - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMLG (DO-215AB) | SILICON | 2 | SMLG8.0 | 8.89 V | - | - | Bi-Directional | 1 | MICROSEMI CORP | 220.6 A | MSMLG8.0CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | Surface Mount | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | 3000 W | 1.61 W | 3 kW | Active | NOT SPECIFIED | - | 5.58 | Details | Yes | DO-215AB | 0.008818 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | compliant | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | - | 8 V | 8 V | Bidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 8.89V | 3000W (3kW) | 220.6A | - | 13.6V | 13.6 V | 8V | - | - | - | 1 mA | - | 1 | 8 V | DO-215AB | - | Military | 3000 W | Yes | - | 8.89 V | - | - | 9.83 V | - | - | ||
![]() MPLAD30KP70A Microchip Technology | 19 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | PLAD-2 | YES | 2 | PLAD | SILICON | 1 | PLAD30 | 77.8 V | 81.9 V | - | Uni-Directional | 1 | MICROSEMI CORP | 264 A | MPLAD30KP70A | + 150 C | Microchip Technology | - 55 C | 1 | Surface Mount | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | - | 70 V | 5.58 | N | No | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MPLAD | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | 150 °C | -55 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | 2 | MIL-19500 | SMD/SMT | S-PSSO-G1 | Not Qualified | 70 V | 70 V | Unidirectional | Single | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 77.8V | 30000W (30kW) | 264A | 10 µA | 113V | 113 V | 70V | 264 A | 30 kW | Unidirectional | 5 mA | 1 | - | 70 V | - | - | Military | 30000 W | Yes | 1 | 77.8 V | - | 113 V | 86 V | 77.8 V | 4 V | ||
![]() MSMBG15CA Microchip Technology | 35 |
| - | - | - | - | Surface Mount | DO-215AA-2 | YES | - | SMBG (DO-215AA) | SILICON | 2 | SMBG15 | 16.7 V | - | - | - | 1 | MICROSEMI CORP | 24 A | MSMBG15CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, SMBG, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-215AA | 1.38 W | - | 1.38 W | 600 W | Active | 20 | - | 5.56 | N | No | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | 235 | unknown | - | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 15 V | 15 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 16.7V | 600W | 24A | - | 24.4V | 24.4 V | 15V | - | - | - | - | - | 1 | 15 V | DO-215AA | - | - | 600 W | - | - | 16.7 V | - | - | 18.5 V | - | - | ||
![]() MASMCJ18Ae3 Microchip Technology | 19 |
| - | - | - | - | Surface Mount | DO-214AB-2 | YES | - | DO-214AB (SMCJ) | SILICON | 2 | SMCJ18 | 20 V | - | - | - | 1 | MICROSEMI CORP | 51.4 A | MASMCJ18AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | 40 | - | 5.41 | Details | Yes | - | 0.009065 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | 260 | compliant | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | 18 V | 18 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 20V | 1500W (1.5kW) | 51.4A | - | 29.2V | 29.2 V | 18V | - | - | - | - | 1 | - | 18 V | DO-214AB | - | - | 1500 W | - | - | 20 V | - | - | 22.1 V | - | - | ||
![]() MPLAD30KP70AE3 Microchip Technology | 19 |
| - | - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD30 | 77.8 V | 81.9 V | - | - | 1 | MICROSEMI CORP | 264 A | MPLAD30KP70AE3 | + 150 C | Microchip Technology | - 55 C | - | Surface Mount | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | - | - | 5.58 | Details | Yes | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MPLAD | - | Yes | EAR99 | Zener | - | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | NOT SPECIFIED | 2 | MIL-19500 | SMD/SMT | S-PSSO-G1 | Not Qualified | 70 V | 70 V | Unidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 77.8V | 30000W (30kW) | 264A | - | 113V | 113 V | 70V | - | - | - | 5 mA | 1 | - | 70 V | - | - | Military | 30000 W | Yes | - | 77.8 V | - | 113 V | 86 V | - | 4 V | ||
![]() 30KPA288CAe3/TR13 Microchip Technology | 19 |
| - | - | - | - | Through Hole | P600-2 | - | - | P600 | - | - | 30KPA288 | 321.7 V | - | - | - | 800 | - | 64.5 A | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 8 W | - | - | 30 kW | Active | - | - | - | Details | - | - | 0.070548 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 288 V | 288 V | Bidirectional | - | 1 Channel | - | - | - | No | 321.7V | 30000W (30kW) | 64.5A | - | 469.9V | 469.9 V | 288V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP5KE15CAe3 Microchip Technology | In Stock | - | - | - | - | - | - | DO-204AL-2 | NO | - | - | SILICON | 2 | - | 16.7 V | - | - | - | 1 | MICROSEMI CORP | 20.6 A | MP5KE15CAE3 | + 150 C | - | - 65 C | 1 | - | 1 | 150 °C | -65 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | - | 1.19 W | - | 1.19 W | 500 W | - | NOT SPECIFIED | - | 5.84 | Details | Yes | - | 0.010582 oz | - | - | - | - | - | - | e3 | Yes | EAR99 | - | MATTE TIN OVER COPPER | - | - | - | - | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | 1 uA | - | - | IEC-61000-4-5 | Axial | O-PALF-W2 | - | 15 V | 15 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | - | 24.4 V | - | - | - | - | - | - | - | 15 V | DO-204AL | - | - | 500 W | - | - | 16.7 V | - | - | 18.5 V | - | 3.5 V | ||
![]() MASMCJ16CA Microchip Technology | 6 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | DO-214AB-2 | YES | 2 | DO-214AB (SMCJ) | SILICON | 2 | SMCJ16 | 17.8 V | - | - | - | 1 | MICROSEMI CORP | 57.7 A | MASMCJ16CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, SMCJ, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | NOT SPECIFIED | 16 V | 5.41 | N | No | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | unknown | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | 16 V | 16 V | Bidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 17.8V | 1500W (1.5kW) | 57.7A | 1 µA | 26V | 26 V | 16V | 57.7 A | 1.5 kW | Bidirectional | 1 mA | - | 1 | 16 V | DO-214AB | - | - | 1500 W | - | - | 17.8 V | 1 | - | 19.7 V | 17.8 V | - | ||
![]() MASMCGLCE24Ae3 Microchip Technology | 19 |
| - | - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMCG (DO-215AB) | SILICON | 2 | SMCGLCE24 | 26.7 V | - | 100 pF | - | 1 | MICROSEMI CORP | 39 A | MASMCGLCE24AE3 | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 5 W | - | 5 W | 1.5 kW | Active | - | - | 5.31 | Details | Yes | - | 0.007408 oz | - | 15 kV | 8 kV | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | 260 | compliant | - | 40 | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 24 V | 24 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 26.7V | 1500W (1.5kW) | 39A | - | 38.9V | 38.9 V | 24V | - | - | - | - | 1 | - | 24 V | DO-215AB | 100pF @ 1MHz | - | 1500 W | - | - | 26.7 V | - | - | 29.5 V | - | - |