- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Number of Bidirectional Channels | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSMLG26A Microchip Technology | 6 |
| - | - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMLG (DO-215AB) | SILICON | 2 | SMLG26 | 28.9 V | - | - | Uni-Directional | 1 | MICROSEMI CORP | 71.2 A | MSMLG26A | + 150 C | Microchip Technology | - 65 C | - | 1 | Surface Mount | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | 3000 W | 1.61 W | 3 kW | Active | NOT SPECIFIED | - | 5.58 | N | No | DO-215AB | 0.008818 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | - | 26 V | 26 V | Unidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 28.9V | 3000W (3kW) | 71.2A | - | 42.1V | 42.1 V | 26V | - | - | - | 1 mA | 1 | - | 26 V | DO-215AB | - | - | Military | 3000 W | Yes | - | 28.9 V | - | - | 31.9 V | - | - | - | ||
![]() MASMBJ64Ae3 Microchip Technology | 35 |
| - | - | - | - | Surface Mount | DO-214AA-2 | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJ64 | 71.1 V | 74.85 V | - | Uni-Directional | 1 | MICROSEMI CORP | 5.8 A | MASMBJ64AE3 | + 150 C | Microchip Technology | - 65 C | - | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 1.38 W | 600 W | 1.38 W | 600 W | Active | 40 | - | 5.46 | Details | Yes | DO-214AA | 0.003527 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | C BEND | 260 | not_compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-C2 | Not Qualified | 64 V | 64 V | Unidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 71.1V | 600W | 5.8A | - | 103V | 103 V | 64V | - | - | - | 1 mA | 1 | - | 64 V | DO-214AA | - | - | Military | 600 W | Yes | - | 71.1 V | - | 103 V | 78.6 V | - | - | - | ||
![]() MASMCJLCE54Ae3 Microchip Technology | 19 |
| - | - | - | - | Surface Mount | DO-214AB-2 | YES | - | DO-214AB (SMCJ) | SILICON | 2 | SMCJLCE54 | 60 V | - | 100 pF | - | 1 | MICROSEMI CORP | 17.2 A | MASMCJLCE54AE3 | + 150 C | Microchip Technology | - 65 C | - | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 5 W | - | 5 W | 1.5 kW | Active | - | - | 5.24 | Details | Yes | - | 0.009065 oz | - | 15 kV | 8 kV | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | C BEND | 260 | compliant | 40 | 2 | MIL-19500 | SMD/SMT | R-PDSO-C2 | Not Qualified | 54 V | 54 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 60V | 1500W (1.5kW) | 17.2A | - | 87.1V | 87.1 V | 54V | - | - | - | - | 1 | - | 54 V | DO-214AB | 100pF @ 1MHz | - | - | 1500 W | - | - | 60 V | - | - | 66.3 V | - | - | - | ||
![]() MSMBJ13Ae3 Microchip Technology | 19 |
| - | - | - | - | Surface Mount | DO-214AA-2 | - | - | SMBJ (DO-214AA) | - | - | SMBJ13 | 14.4 V | - | - | - | 1 | - | 27.9 A | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.38 W | - | - | 600 W | Active | - | - | - | Details | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 13 V | 13 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 14.4V | 600W | 27.9A | - | 21.5V | 21.5 V | 13V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSMBJ22A Microchip Technology | 35 |
| - | - | - | - | Surface Mount | DO-214AA-2 | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJ22 | 24.4 V | - | - | - | 1 | MICROSEMI CORP | 16.9 A | MSMBJ22A | + 150 C | Microchip Technology | - 65 C | - | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, SMBJ, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 1.38 W | - | 1.38 W | 600 W | Active | 20 | - | 5.58 | N | No | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | 235 | unknown | - | 2 | - | SMD/SMT | R-PDSO-J2 | Not Qualified | 22 V | 22 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 24.4V | 600W | 16.9A | - | 35.5V | 35.5 V | 22V | - | - | - | - | 1 | - | 22 V | DO-214AA | - | - | - | 600 W | - | - | 24.4 V | - | - | 26.9 V | - | - | - | ||
![]() MSMCJ110A Microchip Technology | 35 |
| - | - | - | - | Surface Mount | DO-214AB-2 | YES | - | DO-214AB (SMCJ) | SILICON | 2 | SMCJ110 | 122 V | - | - | - | 1 | MICROSEMI CORP | 8.4 A | MSMCJ110A | + 150 C | Microchip Technology | - 65 C | - | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, SMCJ, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.56 | N | No | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | 110 V | 110 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 122V | 1500W (1.5kW) | 8.4A | - | 177V | 177 V | 110V | - | - | - | - | 1 | - | 110 V | DO-214AB | - | - | - | 1500 W | - | - | 122 V | - | - | 135 V | - | - | - | ||
![]() SMBJ16e3/TR13 Microchip Technology | 44 |
| - | - | - | - | Surface Mount | DO-214AA-2 | - | - | SMBJ (DO-214AA) | - | - | SMBJ16 | 17.8 V | - | - | - | 3000 | - | 20.8 A | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | - | 600 W | Active | - | - | - | Details | - | - | 0.003386 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 16 V | 16 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 17.8V | 600W | 20.8A | - | 28.8V | 28.8 V | 16V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ250Ce3/TR13 Microchip Technology | 44 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | DO-214AA-2 | - | 2 | SMBJ (DO-214AA) | - | - | SMBJ250 | - | - | - | - | 3000 | - | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | - | 600 W | Active | - | - | - | Details | - | - | 0.003386 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | 150 °C | -65 °C | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 250 V | 250 V | Bidirectional | - | 1 Channel | - | Single | - | - | No | - | 600W | - | - | - | - | 250V | - | 600 W | Bidirectional | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() SMCJ64Ae3/TR13 Microchip Technology | 44 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | DO-214AB-2 | - | 2 | DO-214AB (SMCJ) | - | - | SMCJ64 | - | - | - | - | 3000 | - | - | - | - | Microchip Technology | - | - | - | - | 1 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | 64 V | - | Details | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | 150 °C | -65 °C | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Unidirectional | - | - | 1 µA | Single | - | - | No | 71.1V | 1500W (1.5kW) | 14.6A | 1 µA | 103V | 103 V | 64V | 14.6 A | 1.5 kW | Unidirectional | 1 mA | 1 | - | - | - | - | 71.1 V | - | - | - | - | - | - | - | - | 71.1 V | - | - | ||
![]() MASMBG24A Microchip Technology | 35 |
| - | - | - | - | Surface Mount | DO-215AA-2 | YES | - | SMBG (DO-215AA) | SILICON | 2 | SMBG24 | 26.7 V | 28.1 V | - | - | 1 | MICROSEMI CORP | 15.4 A | MASMBG24A | + 150 C | Microchip Technology | - 65 C | - | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AA | 1.38 W | - | 1.38 W | 600 W | Active | NOT SPECIFIED | - | 5.46 | N | No | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | not_compliant | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 24 V | 24 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 26.7V | 600W | 15.4A | - | 38.9V | 38.9 V | 24V | - | - | - | - | 1 | - | 24 V | DO-215AA | - | - | - | 600 W | - | - | 26.7 V | - | 38.9 V | 29.5 V | - | - | - | ||
![]() MPLAD30KP45CA Microchip Technology | 19 |
| - | - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD30 | 50 V | 52.65 V | - | Bi-Directional | 1 | MICROSEMI CORP | 414 A | MPLAD30KP45CA | + 150 C | Microchip Technology | - 55 C | - | 1 | Surface Mount | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | NOT SPECIFIED | - | 5.58 | N | No | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MPLAD | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | - | 2 | MIL-19500 | SMD/SMT | S-PSSO-G1 | Not Qualified | 45 V | 45 V | Bidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 50V | 30000W (30kW) | 414A | - | 72.7V | 72.7 V | 45V | - | - | - | 5 mA | - | 1 | 45 V | - | - | - | Military | 30000 W | Yes | - | 50 V | - | 72.7 V | 55.3 V | - | 4 V | - | ||
![]() SM16LC12/TR13 Microchip Technology | 35 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | SOIC-16 | - | 16 | 16-SO | - | - | SM16LC12 | - | - | - | - | 2500 | - | - | - | - | Microchip Technology | - | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | 12 V | - | N | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | 150 °C | -55 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | No | 13.3V | 500W | 5A (8/20µs) | 1 µA | 24V | 24 V | 12V | 5 A | 500 W | Unidirectional | 1 mA | 8 | - | - | - | 25pF @ 1MHz | - | - | - | - | 8 | - | - | - | - | 13.3 V | - | - | ||
![]() MAPLAD15KP13Ae3 Microchip Technology | 35 |
| - | - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD15 | 14.4 V | - | - | Uni-Directional | 1 | MICROSEMI CORP | 696 A | MAPLAD15KP13AE3 | + 150 C | Microchip Technology | - 55 C | - | - | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 15000 W | 2.5 W | 15 kW | Active | 40 | - | 5.58 | Details | Yes | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | 260 | compliant | - | 2 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 13 V | 13 V | Unidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 14.4V | 15000W (15kW) | 696A | - | 21.5V | 21.5 V | 13V | - | - | - | 5 mA | 1 | - | 13 V | - | - | - | Military | 15000 W | Yes | - | 14.4 V | - | - | 15.9 V | - | 2 V | - | ||
![]() MSMBJ170Ae3 Microchip Technology | 44 |
| - | - | - | - | Surface Mount | DO-214AA-2 | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJ170 | 189 V | - | - | Uni-Directional | 1 | MICROSEMI CORP | 2.2 A | MSMBJ170AE3 | + 150 C | Microchip Technology | - 65 C | - | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 1.38 W | 600 W | 1.38 W | 600 W | Active | NOT SPECIFIED | - | 2.03 | Details | Yes | DO-214AA | 0.003527 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | not_compliant | - | 2 | - | SMD/SMT | R-PDSO-J2 | Not Qualified | 170 V | 170 V | Unidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 189V | 600W | 2.2A | - | 275V | 275 V | 170V | - | - | - | 1 mA | 1 | - | 170 V | DO-214AA | - | - | Military | 600 W | Yes | - | 189 V | - | - | 209 V | - | - | - | ||
![]() MPLAD15KP150CAE3 Microchip Technology | 19 |
| - | - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD15 | 167 V | 176 V | - | Bi-Directional | 1 | MICROSEMI CORP | 62 A | MPLAD15KP150CAE3 | + 150 C | Microchip Technology | - 55 C | - | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-1 | RECTANGULAR | SMALL OUTLINE | Active | - | 2.5 W | 15000 W | 2.5 W | 15 kW | Active | - | - | 5.58 | Details | Yes | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MPLAD | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | NOT SPECIFIED | 2 | MIL-19500 | SMD/SMT | R-PSSO-G1 | Not Qualified | 150 V | 150 V | Bidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 167V | 15000W (15kW) | 62A | - | 243V | 243 V | 150V | - | - | - | 5 mA | - | 1 | 150 V | - | - | - | Military | 15000 W | Yes | - | 167 V | - | 243 V | 185 V | - | 2 V | - | ||
![]() 1N6142US Microchip Technology | 19 |
| - | - | - | - | Surface Mount | SQ-MELF, C | - | - | C, SQ-MELF | - | - | 1N6142 | - | - | - | - | 1 | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | 0.038801 oz | - | - | - | -55°C ~ 175°C (TJ) | Bulk | MIL-PRF-19500/516 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | No | 9.5V | 1500W (1.5kW) | 103.4A | - | 14.5V | - | 7.6V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6137AUS Microchip Technology | 19 |
| - | Production (Last Updated: 2 months ago) | Lead, Tin | Surface Mount | Surface Mount | SQ-MELF, B | - | 2 | B, SQ-MELF | - | - | 1N6137 | - | - | - | - | 1 | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | 152 V | - | N | - | - | 0.019013 oz | - | - | - | -55°C ~ 175°C (TJ) | Bulk | - | - | - | - | Zener | - | 175 °C | -55 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Single | - | - | No | 190V | 500W | 1.8A | - | 273V | 273 V | 152V | 1.8 A | 500 W | Bidirectional | - | - | 1 | - | - | - | - | - | - | - | - | - | 1 | - | - | 190 V | - | - | ||
![]() MASMLG6.5CAe3 Microchip Technology | 35 |
| - | - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMLG (DO-215AB) | SILICON | 2 | SMLG6.5 | 7.22 V | - | - | - | 1 | MICROSEMI CORP | 267.9 A | MASMLG6.5CAE3 | + 150 C | Microchip Technology | - 65 C | - | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | - | 1.61 W | 3 kW | Active | 40 | - | 5.49 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | 260 | compliant | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 6.5 V | 6.5 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 7.22V | 3000W (3kW) | 267.9A | - | 11.2V | 11.2 V | 6.5V | - | - | - | - | - | 1 | 6.5 V | DO-215AB | - | - | - | 3000 W | - | - | 7.22 V | - | - | 7.98 V | - | - | - | ||
![]() MASMBJSAC26 Microchip Technology | 35 |
| - | - | - | - | Surface Mount | DO-214AA-2 | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJSAC26 | - | - | - | - | 1 | MICROSEMI CORP | - | MASMBJSAC26 | - | Microchip Technology | - | - | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | - | - | 2.5 W | - | Active | - | - | 5.61 | N | No | - | 0.003280 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | - | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | - | compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 28.9V | 500W | 11.1A | - | 42.3V | - | 26V | - | - | - | - | 1 | - | 26 V | DO-214AA | 30pF @ 1MHz | - | - | 500 W | - | - | 28.9 V | - | - | - | - | - | - | ||
![]() SMLJ43Ce3/TR13 Microchip Technology | 6 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | DO-214AB-2 | - | 2 | DO-214AB | - | - | SMLJ43 | 47.8 V | - | - | - | 3000 | - | 39.2 A | - | + 150 C | Microchip Technology | - 65 C | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.61 W | - | - | 3 kW | Active | - | 43 V | - | Details | - | - | 0.007408 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | 150 °C | -65 °C | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 43 V | 43 V | Bidirectional | - | 1 Channel | - | Single | - | - | No | 47.8V | 300W | 39.2A | 2 µA | 76.7V | 76.7 V | 43V | 39.2 A | 3 kW | Bidirectional | 1 mA | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 47.8 V | - | - |