- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Breakdown Voltage-Nom | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Reset | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Number of Voltages Monitored | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Reset Timeout | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Threshold Voltage | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Breakdown Voltage-Min | Number of Bidirectional Channels | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Compliance | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MXSMCJ150CAe3 Microchip Technology | 18 |
| - | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | DO-214AB-2 | YES | 2 | DO-214AB (SMCJ) | SILICON | 2 | SMCJ150 | 167 V | - | - | 1 | MICROSEMI CORP | 6.2 A | MXSMCJ150CAE3 | + 150 C | Microchip Technology | - 65 C | - | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | 40 | 150 V | 5.41 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | 260 | compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | 150 V | 150 V | Bidirectional | SINGLE | 1 Channel | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 167V | 1500W (1.5kW) | 6.2A | - | 1 µA | 243V | 243 V | - | 150V | 6.2 A | - | 1.5 kW | Bidirectional | 1 mA | - | 1 | - | 150 V | DO-214AB | - | - | - | 1500 W | - | 167 V | 1 | - | 185 V | 167 V | RoHS Compliant | - | ||
![]() MAPLAD15KP8.0CAe3 Microchip Technology | 18 |
| - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD15 | 8.89 V | - | Bi-Directional | 1 | MICROSEMI CORP | 1.101 kA | MAPLAD15KP8.0CAE3 | + 150 C | Microchip Technology | - 55 C | - | - | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 15000 W | 2.5 W | 15 kW | Active | - | - | 5.58 | Details | Yes | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | e3 | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | 260 | compliant | 40 | 2 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 8 V | 8 V | Bidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 8.89V | 15000W (15kW) | 1101A (1.101kA) | - | - | 13.6V | 13.6 V | - | 8V | - | - | - | - | 5 mA | - | 1 | - | 8 V | - | - | - | Military | 15000 W | Yes | 8.89 V | - | - | 9.83 V | - | - | 2 V | ||
![]() MASMBJ78Ae3 Microchip Technology | 10 |
| - | - | - | Surface Mount | DO-214AA-2 | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJ78 | 86.7 V | 91.25 V | Uni-Directional | 1 | MICROSEMI CORP | 4.7 A | MASMBJ78AE3 | + 150 C | Microchip Technology | - 65 C | - | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 1.38 W | 600 W | 1.38 W | 600 W | Active | 40 | - | 5.51 | Details | Yes | DO-214AA | 0.003527 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | C BEND | 260 | not_compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-C2 | Not Qualified | 78 V | 78 V | Unidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 86.7V | 600W | 4.7A | - | - | 126V | 126 V | - | 78V | - | - | - | - | 1 mA | 1 | - | - | 78 V | DO-214AA | - | - | Military | 600 W | Yes | 86.7 V | - | 126 V | 95.8 V | - | - | - | ||
![]() MSMLJ14A Microchip Technology | 10 |
| - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB | - | - | SMLJ14 | 15.6 V | - | - | 1 | - | 129.4 A | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.61 W | - | - | 3 kW | Active | - | - | - | N | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 14 V | 14 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 15.6V | 3000W (3kW) | 129.4A | - | - | 23.2V | 23.2 V | - | 14V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPLAD30KP260A Microchip Technology | 18 |
| - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD30 | 289 V | 304.5 V | Uni-Directional | 1 | MICROSEMI CORP | 71 A | MPLAD30KP260A | + 150 C | Microchip Technology | - 55 C | - | 1 | Surface Mount | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | NOT SPECIFIED | - | 5.56 | N | No | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MPLAD | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | - | 2 | MIL-19500 | SMD/SMT | S-PSSO-G1 | Not Qualified | 260 V | 260 V | Unidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 289V | 30000W (30kW) | 71A | - | - | 419V | 419 V | - | 260V | - | - | - | - | 5 mA | 1 | - | - | 260 V | - | - | - | Military | 30000 W | Yes | 289 V | - | 419 V | 320 V | - | - | 4 V | ||
![]() MPLAD15KP45CA Microchip Technology | 10 |
| - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD15 | 50 V | 52.65 V | Bi-Directional | 1 | MICROSEMI CORP | 207 A | MPLAD15KP45CA | + 150 C | Microchip Technology | - 55 C | - | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | RECTANGULAR | SMALL OUTLINE | Active | - | 2.5 W | 15000 W | 2.5 W | 15 kW | Active | - | - | 2.21 | N | No | PLAD | - | Military grade | - | - | -55 to 150 °C | Bulk | MPLAD | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | MIL-19500 | SMD/SMT | R-PSSO-G1 | Not Qualified | 45 V | 45 V | Bidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 50V | 15000W (15kW) | 207A | - | - | 72.7V | 72.7 V | - | 45V | - | - | - | - | 5 mA | - | 1 | - | 45 V | - | - | - | Military | 15000 W | Yes | 50 V | - | 72.7 V | 55.3 V | - | - | 2 V | ||
![]() SMLJ43Ae3/TR13 Microchip Technology | 10 |
| - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB | - | - | SMLJ43 | 47.8 V | - | - | 3000 | - | 43.2 A | - | + 150 C | Microchip Technology | - 65 C | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.61 W | - | - | 3 kW | Active | - | - | - | Details | - | - | 0.007408 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 43 V | 43 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 47.8V | 300W | 43.2A | - | - | 69.4V | 69.4 V | - | 43V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30KPA58e3/TR13 Microchip Technology | 27 |
| - | - | - | Through Hole | P600-2 | - | - | P600 | - | - | 30KPA58 | 64.8 V | - | - | 800 | - | 327.9 A | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 8 W | - | - | 30 kW | Active | - | - | - | Details | - | - | 0.070548 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 58 V | 58 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 61.07V | 30000W (30kW) | - | - | - | - | 92.4 V | - | 58V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMLJ22CAe3/TR13 Microchip Technology | 18 |
| - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB | - | - | SMLJ22 | 24.4 V | - | - | 3000 | - | 84.4 A | - | + 150 C | Microchip Technology | - 65 C | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.61 W | - | - | 3 kW | Active | - | - | - | Details | - | - | 0.008818 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 22 V | 22 V | Bidirectional | - | 1 Channel | - | - | - | - | No | 24.4V | 300W | 84.4A | - | - | 35.5V | 35.5 V | - | 22V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPLAD30KP28A Microchip Technology | 19 |
| - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD30 | 31.1 V | 32.75 V | Uni-Directional | 1 | MICROSEMI CORP | 645 A | MPLAD30KP28A | + 150 C | Microchip Technology | - 55 C | - | 1 | Surface Mount | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | NOT SPECIFIED | - | 5.57 | N | No | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MPLAD | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | - | 2 | MIL-19500 | SMD/SMT | S-PSSO-G1 | Not Qualified | 28 V | 28 V | Unidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 31.1V | 30000W (30kW) | 645A | - | - | 46.4V | 46.4 V | - | 28V | - | - | - | - | 5 mA | 1 | - | - | 28 V | - | - | - | Military | 30000 W | Yes | 31.1 V | - | 46.4 V | 34.4 V | - | - | 4 V | ||
![]() SMLJ45e3/TR13 Microchip Technology | 27 |
| - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB | - | - | SMLJ45 | 50 V | - | Uni-Directional | 3000 | - | 37.4 A | - | + 150 C | Microchip Technology | - 65 C | Yes | - | Surface Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.61 W | 3000 W | - | 3 kW | Active | - | - | - | Details | - | DO-214AB | 0.007408 oz | - | - | - | -65 to 150 °C | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | 45 V | 45 V | Unidirectional | Single | 1 Channel | - | - | - | - | No | 50V | 300W | 37.4A | - | - | 80.3V | 80.3 V | - | 45V | - | - | - | - | 1 mA | 1 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | ||
![]() SMCJ28Ae3/TR13 Microchip Technology | 18 |
| - | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | DO-214AB-2 | - | 2 | DO-214AB (SMCJ) | - | - | SMCJ28 | - | - | Uni-Directional | 3000 | - | - | - | - | Microchip Technology | - | - | - | Surface Mount | 1 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 1500 W | - | - | Active | - | 28 V | - | Details | - | DO-214AB | 0.008818 oz | - | - | - | -65 to 150 °C | Reel | - | - | - | - | Zener | - | 150 °C | -65 °C | - | General Purpose | - | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | - | - | Unidirectional | Single | - | 1 µA | Single | - | - | No | 31.1V | 1500W (1.5kW) | 33A | - | 1 µA | 45.4V | 45.4 V | - | 28V | 33 A | - | 1.5 kW | Unidirectional | 1 mA | 1 | - | - | - | - | - | 31.1 V | - | - | Yes | - | - | - | - | 31.1 V | - | - | ||
![]() SMCJ250Ae3/TR13 Microchip Technology | In Stock | - | - | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | DO-214AB-2 | - | - | DO-214AB (SMCJ) | - | - | SMCJ250 | - | - | - | 3000 | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | - | - | - | - | Simple Reset/Power-On Reset | - | 70 °C | 0 °C | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | No | - | 1500W (1.5kW) | - | Active Low | - | - | - | 1 | 250V | - | 100 ms | - | - | - | 1 | - | 2.63 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ24Ce3/TR13 Microchip Technology | 18 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-214AA-2 | - | 2 | SMBJ (DO-214AA) | - | - | SMBJ24 | 26.7 V | - | - | 3000 | - | 14 A | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | - | 600 W | Active | - | 24 V | - | Details | - | - | 0.003386 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | 150 °C | -65 °C | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 24 V | 24 V | Bidirectional | - | 1 Channel | - | Single | - | - | No | 26.7V | 600W | 14A | - | 1 µA | 43V | 43 V | - | 24V | 14 A | - | 600 W | Bidirectional | 1 mA | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 26.7 V | - | - | ||
![]() SMCJ110Ce3/TR13 Microchip Technology | 18 |
| - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB (SMCJ) | - | - | SMCJ110 | - | - | - | 3000 | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | No | 122V | 1500W (1.5kW) | 7.7A | - | - | 196V | - | - | 110V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXPLAD6.5KP43CAe3 Microchip Technology | 10 |
| - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD6.5 | 47.8 V | - | - | 1 | MICROSEMI CORP | 93 A | MXPLAD6.5KP43CAE3 | + 150 C | Microchip Technology | - 55 C | - | - | - | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | - | 2.5 W | 6.5 kW | Active | - | - | 5.6 | Details | Yes | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MX | e3 | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | NOT SPECIFIED | - | AEC-Q101; MIL-19500 | SMD/SMT | S-PSSO-G1 | - | 43 V | 43 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 47.8V | 6500W (6.5kW) | 93A | - | - | 69.4V | 69.4 V | - | 43V | - | - | - | - | - | - | 1 | - | 43 V | - | - | - | - | 6500 W | - | 47.8 V | - | - | 52.8 V | - | - | - | ||
![]() SMCJ11Ce3/TR13 Microchip Technology | 27 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-214AB-2 | - | 2 | DO-214AB (SMCJ) | - | - | SMCJ11 | - | - | - | 3000 | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | 11 V | - | Details | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | 150 °C | -65 °C | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Single | - | - | No | 12.2V | 1500W (1.5kW) | 74.6A | - | 5 µA | 20.1V | 20.1 V | - | 11V | 74.6 A | - | 1.5 kW | Bidirectional | 1 mA | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 12.2 V | - | - | ||
![]() MXSMBJSAC12e3 Microchip Technology | 10 |
| - | - | - | Surface Mount | DO-214AA-2 | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJSAC12 | - | - | - | 1 | MICROSEMI CORP | - | MXSMBJSAC12E3 | - | Microchip Technology | - | - | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | - | - | 2.5 W | - | Active | - | - | 5.61 | Details | Yes | - | 0.003280 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | - | compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 13.3V | 500W | 25A | - | - | 19V | - | - | 12V | - | - | - | - | - | 1 | - | - | 12 V | DO-214AA | 30pF @ 1MHz | - | - | 500 W | - | 13.3 V | - | - | - | - | - | - | ||
![]() MSMLJ12CAe3 Microchip Technology | 18 |
| - | - | - | Surface Mount | DO-214AB-2 | YES | - | DO-214AB | SILICON | 2 | SMLJ12 | 13.3 V | - | - | 1 | MICROSEMI CORP | 150.6 A | MSMLJ12CAE3 | + 150 C | Microchip Technology | - 65 C | - | 1 | - | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.61 W | - | 1.61 W | 3 kW | Active | NOT SPECIFIED | - | 2.04 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | - | 12 V | 12 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 13.3V | 3000W (3kW) | 150.6A | - | - | 19.9V | 19.9 V | - | 12V | - | - | - | - | - | - | 1 | - | 12 V | DO-214AB | - | - | - | 3000 W | - | 13.3 V | - | - | 14.7 V | - | - | - | ||
![]() MSMLJ130CAe3 Microchip Technology | 18 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-214AB-2 | YES | 2 | DO-214AB | SILICON | 2 | SMLJ130 | 144 V | - | - | 1 | MICROSEMI CORP | 14.4 A | MSMLJ130CAE3 | + 150 C | Microchip Technology | - 65 C | - | 1 | - | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.61 W | - | 1.61 W | 3 kW | Active | NOT SPECIFIED | 130 V | 5.58 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | - | 130 V | 130 V | Bidirectional | SINGLE | 1 Channel | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 144V | 3000W (3kW) | 14.4A | - | 2 µA | 209V | 209 V | - | 130V | 14.4 A | - | 3 kW | Bidirectional | 1 mA | - | 1 | - | 130 V | DO-214AB | - | - | - | 3000 W | - | 144 V | 1 | - | 159 V | 144 V | - | - |