- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Number of Unidirectional Channels | Max Junction Temperature (Tj) | Breakdown Voltage-Min | Number of Bidirectional Channels | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Compliance | Vf - Forward Voltage | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMCJ36Ae3/TR13 Microchip Technology | 7 |
| - | - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB (SMCJ) | - | - | SMCJ36 | 40 V | - | - | Uni-Directional | 3000 | - | 25.8 A | - | + 150 C | Microchip Technology | - 65 C | - | - | Surface Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 1500 W | - | 1.5 kW | Active | - | - | - | Details | - | DO-214AB | 0.008818 oz | - | - | - | -65 to 150 °C | MouseReel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | - | 36 V | Unidirectional | Single | 1 Channel | - | - | - | - | No | 40V | 1500W (1.5kW) | 25.8A | - | 58.1V | 58.1 V | 36V | - | - | - | 1 mA | 1 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | ||
![]() SMCJ22e3/TR13 Microchip Technology | 7 |
| - | - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB (SMCJ) | - | - | SMCJ22 | - | - | - | - | 3000 | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | No | 24.4V | 1500W (1.5kW) | 38.1A | - | 39.4V | - | 22V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPLAD15KP64CA Microchip Technology | 7 |
| - | - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD15 | 71.1 V | 74.85 V | - | Bi-Directional | 1 | MICROSEMI CORP | 147 A | MPLAD15KP64CA | + 150 C | Microchip Technology | - 55 C | - | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | RECTANGULAR | SMALL OUTLINE | Active | - | 2.5 W | 15000 W | 2.5 W | 15 kW | Active | - | - | 5.58 | N | No | PLAD | - | Military grade | - | - | -55 to 150 °C | Bulk | MPLAD | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | MIL-19500 | SMD/SMT | R-PSSO-G1 | Not Qualified | 64 V | 64 V | Bidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 71.1V | 15000W (15kW) | 147A | - | 103V | 103 V | 64V | - | - | - | 5 mA | - | 1 | 64 V | - | - | - | Military | 15000 W | Yes | - | - | 71.1 V | - | 103 V | 78.6 V | - | - | 2 V | - | ||
![]() MPLAD30KP220A Microchip Technology | 7 |
| - | - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD30 | 245 V | 258 V | - | Uni-Directional | 1 | MICROSEMI CORP | 84 A | MPLAD30KP220A | + 150 C | Microchip Technology | - 55 C | - | 1 | Surface Mount | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | - | - | 5.58 | N | No | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MPLAD | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | NOT SPECIFIED | 2 | MIL-19500 | SMD/SMT | S-PSSO-G1 | Not Qualified | 220 V | 220 V | Unidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 245V | 30000W (30kW) | 84A | - | 356V | 356 V | 220V | - | - | - | 5 mA | 1 | - | 220 V | - | - | - | Military | 30000 W | Yes | - | - | 245 V | - | 356 V | 271 V | - | - | 4 V | - | ||
![]() MASMCJLCE6.5Ae3 Microchip Technology | 7 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | DO-214AB-2 | YES | 2 | DO-214AB (SMCJ) | SILICON | 2 | SMCJLCE6.5 | 7.22 V | - | 100 pF | Uni-Directional | 1 | MICROSEMI CORP | 100 A | MASMCJLCE6.5AE3 | + 150 C | Microchip Technology | - 65 C | - | - | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 5 W | 1500 W | 5 W | 1.5 kW | Active | - | 6.5 V | 5.26 | Details | Yes | DO-214AB | 0.009065 oz | Military grade | 15 kV | 8 kV | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | 150 °C | -65 °C | Zener | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | C BEND | 260 | compliant | 40 | 2 | MIL-19500 | SMD/SMT | R-PDSO-C2 | Not Qualified | 6.5 V | 6.5 V | Unidirectional | Single | 1 Channel | 1 mA | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 7.22V | 1500W (1.5kW) | 100A | 1 mA | 11.2V | 11.2 V | 6.5V | 100 A | 1.5 kW | Unidirectional | 10 mA | 1 | - | 6.5 V | DO-214AB | 100pF @ 1MHz | 7.22 V | Military | 1500 W | Yes | 1 | - | 7.22 V | - | - | 7.98 V | 7.22 V | - | - | - | ||
![]() 1N6127AUS Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | Lead, Tin | Surface Mount | Surface Mount | SQ-MELF, B | - | 2 | B, SQ-MELF | - | - | 1N6127 | 71.3 V | - | - | - | 1 | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | 56 V | - | N | - | - | 0.019013 oz | - | - | - | -55°C ~ 175°C (TJ) | Bulk | - | - | - | - | Zener | - | 175 °C | -55 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 1 | - | Single | - | - | No | 71.3V | 500W | 4.8A | - | 103.1V | 103.1 V | 56V | 4.8 A | 500 W | Bidirectional | - | - | 1 | - | - | - | - | - | - | - | - | 175 °C | - | 1 | - | - | 71.3 V | - | - | 3.76 mm | ||
![]() MAPLAD30KP14Ae3 Microchip Technology | 7 |
| - | - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD30 | 15.6 V | - | - | Uni-Directional | 1 | MICROSEMI CORP | 1.251 kA | MAPLAD30KP14AE3 | + 150 C | Microchip Technology | - 55 C | - | - | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | 40 | - | 5.6 | Details | Yes | PLAD | 0.070548 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | 260 | compliant | - | 2 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 14 V | 14 V | Unidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 15.6V | 30000W (30kW) | 1251A (1.251kA) | - | 24V | 24 V | 14V | - | - | - | - | 1 | - | 14 V | - | - | - | Military | 30000 W | Yes | - | - | 15.6 V | - | - | 17.2 V | - | - | 4 V | - | ||
![]() SM16LC24/TR13 Microchip Technology | 7 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | SOIC-16 | - | 16 | 16-SO | - | - | SM16LC24 | - | - | - | - | 2500 | - | - | - | - | Microchip Technology | - | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | 24 V | - | N | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | 150 °C | -55 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | No | 26.7V | 500W | 5A (8/20µs) | 1 µA | 55V | 55 V | 24V | 5 A | 500 W | Unidirectional | 1 mA | 8 | - | - | - | 25pF @ 1MHz | - | - | - | - | 8 | - | - | - | - | - | 26.7 V | - | - | - | ||
![]() MXLSMBJ18CAe3 Microchip Technology | 7 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | DO-214AA-2 | YES | 2 | SMBJ (DO-214AA) | SILICON | 2 | SMBJ18 | 20 V | 21.05 V | - | - | 1 | MICROSEMI CORP | 20.5 A | MXLSMBJ18CAE3 | + 150 C | Microchip Technology | - 65 C | - | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 1.38 W | - | 1.38 W | 600 W | Active | NOT SPECIFIED | 18 V | 5.58 | Details | Yes | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | not_compliant | - | 2 | - | SMD/SMT | R-PDSO-J2 | Not Qualified | 18 V | 18 V | Bidirectional | SINGLE | 1 Channel | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 20V | 600W | 20.5A | 1 µA | 29.2V | 29.2 V | 18V | 20.5 A | 600 W | Bidirectional | 1 mA | - | 1 | 18 V | DO-214AA | - | - | - | 600 W | - | - | - | 20 V | 1 | 29.2 V | 22.1 V | 20 V | RoHS Compliant | - | - | ||
![]() SMBJ17e3/TR13 Microchip Technology | 7 |
| - | - | - | - | Surface Mount | DO-214AA-2 | - | - | SMBJ (DO-214AA) | - | - | SMBJ17 | 18.9 V | - | - | - | 3000 | - | 19.7 A | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | - | 600 W | Active | - | - | - | Details | - | - | 0.003386 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 17 V | 17 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 18.9V | 600W | 19.7A | - | 30.5V | 30.5 V | 17V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MASMBG13Ae3 Microchip Technology | 23 |
| - | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | DO-215AA-2 | - | 2 | SMBG (DO-215AA) | - | - | SMBG13 | 14.4 V | - | - | - | 1 | - | 27.9 A | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.38 W | - | - | 600 W | Active | - | 13 V | - | Details | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | 150 °C | -65 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 13 V | 13 V | Unidirectional | - | 1 Channel | - | Single | - | - | No | 14.4V | 600W | 27.9A | 1 µA | 21.5V | 21.5 V | 13V | 27.9 A | 600 W | Unidirectional | 1 mA | 1 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 14.4 V | - | - | - | ||
![]() SMAJ33Ae3/TR13 Microchip Technology | 23 |
| - | - | - | - | Surface Mount | DO-214AC (SMA) | - | - | DO-214AC (SMA) | - | - | SMAJ33 | 40.6 V | - | - | - | 5000 | - | 7.5 A | - | + 150 C | Microchip Technology | - 55 C | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 400 W | Active | - | - | - | Details | - | - | 0.002258 oz | - | - | - | -65°C ~ 150°C (TJ) | Cut Tape | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 33 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 36.7V | 500W | 9.4A | - | 53.3V | 53.3 V | 33V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MPLAD15KP110CA Microchip Technology | 7 |
| - | - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD15 | 122 V | 128.5 V | - | - | 1 | MICROSEMI CORP | 84 A | MPLAD15KP110CA | + 150 C | Microchip Technology | - 55 C | - | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | RECTANGULAR | SMALL OUTLINE | Active | - | 2.5 W | 15000 W | 2.5 W | 15 kW | Active | - | - | 5.58 | N | No | PLAD | - | Military grade | - | - | -55 to 150 °C | Bulk | MPLAD | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | MIL-19500 | SMD/SMT | R-PSSO-G1 | Not Qualified | 110 V | 110 V | Bidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 122V | 15000W (15kW) | 84A | - | 177V | 177 V | 110V | - | - | - | 5 mA | - | 1 | 110 V | - | - | - | Military | 15000 W | Yes | - | - | 122 V | - | 177 V | 135 V | - | - | 2 V | - | ||
![]() MASMCJ30Ae3 Microchip Technology | 23 |
| - | - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB (SMCJ) | - | - | SMCJ30 | 33.3 V | - | - | - | 1 | - | 31 A | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.56 W | - | - | 1.5 kW | Active | - | - | - | Details | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 30 V | 30 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 33.3V | 1500W (1.5kW) | 31A | - | 48.4V | 48.4 V | 30V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ220Ae3/TR13 Microchip Technology | In Stock | - | - | - | - | - | Surface Mount | DO-214AA-2 | - | - | SMBJ (DO-214AA) | - | - | SMBJ220 | - | - | - | - | 3000 | - | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | - | 600 W | Active | - | - | - | Details | - | - | 0.003386 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 220 V | 220 V | Unidirectional | - | 1 Channel | - | - | - | - | No | - | 600W | - | - | - | - | 220V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MASMCG64CAe3 Microchip Technology | 23 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | DO-215AB-2 | YES | 2 | SMCG (DO-215AB) | SILICON | 2 | SMCG64 | 71.1 V | - | - | - | 1 | MICROSEMI CORP | 14.6 A | MASMCG64CAE3 | + 150 C | Microchip Technology | - 65 C | - | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | 40 | 64 V | 5.44 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | 260 | compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 64 V | 64 V | Bidirectional | SINGLE | 1 Channel | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 71.1V | 1500W (1.5kW) | 14.6A | 1 µA | 103V | 103 V | 64V | 14.6 A | 1.5 kW | Bidirectional | 1 mA | - | 1 | 64 V | DO-215AB | - | - | - | 1500 W | - | - | - | 71.1 V | 1 | - | 78.6 V | 71.1 V | - | - | - | ||
![]() MASMBG18Ae3 Microchip Technology | 23 |
| - | - | - | - | Surface Mount | DO-215AA-2 | YES | - | SMBG (DO-215AA) | SILICON | 2 | SMBG18 | 20 V | 21.05 V | - | - | 1 | MICROSEMI CORP | 20.5 A | MASMBG18AE3 | + 150 C | Microchip Technology | - 65 C | - | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AA | 1.38 W | - | 1.38 W | 600 W | Active | 40 | - | 5.51 | Details | Yes | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | 260 | not_compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 18 V | 18 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 20V | 600W | 20.5A | - | 29.2V | 29.2 V | 18V | - | - | - | - | 1 | - | 18 V | DO-215AA | - | - | - | 600 W | - | - | - | 20 V | - | 29.2 V | 22.1 V | - | - | - | - | ||
![]() SMBJ8.5Ae3/TR13 Microchip Technology | 7 |
| - | - | - | - | Surface Mount | DO-214AA-2 | - | - | SMBJ (DO-214AA) | - | - | SMBJ85 | 9.44 V | - | - | - | 3000 | - | 41.7 A | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | - | 600 W | Active | - | - | - | Details | - | - | 0.003386 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 8.5 V | 8.5 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 94.4V | 600W | 4.4A | - | 137V | 14.4 V | 85V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MASMBJ43CAe3 Microchip Technology | 23 |
| - | - | - | - | Surface Mount | DO-214AA-2 | - | - | SMBJ (DO-214AA) | - | - | SMBJ43 | 47.8 V | - | - | - | 1 | - | 8.6 A | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.38 W | - | - | 600 W | Active | - | - | - | Details | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 43 V | 43 V | Bidirectional | - | 1 Channel | - | - | - | - | No | 47.8V | 600W | 8.6A | - | 69.4V | 69.4 V | 43V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MASMCGLCE60A Microchip Technology | 7 |
| - | - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMCG (DO-215AB) | SILICON | 2 | SMCGLCE60 | 66.7 V | - | 90 pF | - | 1 | MICROSEMI CORP | 15.5 A | MASMCGLCE60A | + 150 C | Microchip Technology | - 65 C | - | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 5 W | - | 5 W | 1.5 kW | Active | - | - | 5.26 | N | No | - | 0.007408 oz | - | 15 kV | 8 kV | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 60 V | 60 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 66.7V | 1500W (1.5kW) | 15.5A | - | 96.8V | 96.8 V | 60V | - | - | - | - | 1 | - | 60 V | DO-215AB | 90pF @ 1MHz | - | - | 1500 W | - | - | - | 66.7 V | - | - | 73.7 V | - | - | - | - |