- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Schedule B | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Number of Bidirectional Channels | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage | Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MASMBG12A Microchip Technology | 10 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | DO-215AA-2 | YES | 2 | SMBG (DO-215AA) | SILICON | 2 | SMBG12 | 13.3 V | 14 V | - | - | 1 | MICROSEMI CORP | 30.2 A | MASMBG12A | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AA | 1.38 W | - | 1.38 W | 600 W | Active | NOT SPECIFIED | 12 V | 5.38 | N | No | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | 150 °C | -65 °C | Zener | General Purpose | - | 8541.10.00.50 | - | - | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | - | not_compliant | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 12 V | 12 V | Unidirectional | SINGLE | 1 Channel | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 13.3V | 600W | 30.2A | 5 µA | 19.9V | 19.9 V | 12V | 30.2 A | 600 W | Unidirectional | 1 mA | 1 | - | 12 V | DO-215AA | - | - | - | 600 W | - | 1 | 13.3 V | - | 19.9 V | 14.7 V | 13.3 V | - | - | - | ||
![]() SMCJ12Ce3/TR13 Microchip Technology | 27 |
| - | - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB (SMCJ) | - | - | SMCJ12 | - | - | - | - | 3000 | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | No | 13.3V | 1500W (1.5kW) | 68.2A | - | 22V | - | 12V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMDB05/TR7 Microchip Technology | 19 |
| - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SO | - | - | SMDB05 | 6 V | - | 400 pF | - | 500 | - | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | 500 W | Active | - | 5 V | - | N | - | - | - | 0.002328 oz | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | TVSarray™ | - | - | - | Zener | - | 150 °C | -55 °C | Zener | General Purpose | - | - | 400 pF | 500 W | - | - | - | - | 4.01 mm | - | - | - | - | SMD/SMT | - | - | - | 5 V | Unidirectional | - | 4 Channel | 20 µA | - | - | - | No | 6V | 300W | 5A (8/20µs) | - | 11V | 9.8 V | 5V | 5 A | 300 W | Unidirectional | - | 4 | - | - | - | 400pF @ 1MHz | - | - | - | - | 4 | - | - | - | - | 6 V | - | 5 mm | No | ||
![]() MPLAD15KP33CA Microchip Technology | 10 |
| - | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | PLAD-2 | YES | 2 | PLAD | SILICON | 1 | PLAD15 | 36.7 V | 38.65 V | - | Bi-Directional | 1 | MICROSEMI CORP | 282 A | MPLAD15KP33CA | + 150 C | Microchip Technology | - 55 C | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | RECTANGULAR | SMALL OUTLINE | Active | - | 2.5 W | 15000 W | 2.5 W | 15 kW | Active | - | 33 V | 2.22 | N | No | 8541100080 | PLAD | - | Military grade | - | - | -55 to 150 °C | Bulk | MPLAD | e0 | No | EAR99 | Zener | TIN LEAD | 150 °C | -55 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | - | unknown | NOT SPECIFIED | 2 | MIL-19500 | SMD/SMT | R-PSSO-G1 | Not Qualified | 33 V | 33 V | Bidirectional | Single | 1 Channel | 10 µA | Single | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 36.7V | 15000W (15kW) | 282A | 10 µA | 53.3V | 53.3 V | 33V | 282 A | 15 kW | Bidirectional | 5 mA | - | 1 | 33 V | - | - | 36.7 V | Military | 15000 W | Yes | - | 36.7 V | 1 | 53.3 V | 40.6 V | 36.7 V | 2 V | - | - | ||
![]() MAPLAD30KP20Ae3 Microchip Technology | 27 |
| - | - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD30 | 22.2 V | - | - | Uni-Directional | 1 | MICROSEMI CORP | 882 A | MAPLAD30KP20AE3 | + 150 C | Microchip Technology | - 55 C | - | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | 40 | - | 5.6 | Details | Yes | - | PLAD | 0.070548 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | AVALANCHE | SINGLE | GULL WING | 260 | - | compliant | - | 2 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 20 V | 20 V | Unidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 22.2V | 30000W (30kW) | 882A | - | 34V | 34 V | 20V | - | - | - | 5 mA | 1 | - | 20 V | - | - | - | Military | 30000 W | Yes | - | 22.2 V | - | - | 24.5 V | - | 4 V | - | - | ||
![]() MAPLAD6.5KP15CAe3 Microchip Technology | 10 |
| - | - | - | - | Surface Mount | PLAD-2 | YES | - | Mini-PLAD | SILICON | 1 | PLAD6.5 | 16.7 V | - | - | - | 1 | MICROSEMI CORP | 267 A | MAPLAD6.5KP15CAE3 | + 150 C | Microchip Technology | - 55 C | - | - | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | - | 2.5 W | 6.5 kW | Active | - | - | 5.6 | Details | Yes | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | e3 | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | AEC-Q101; MIL-19500 | SMD/SMT | S-PSSO-G1 | - | 17 V | 15 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 16.7V | 6500W (6.5kW) | 267A | - | 24.4V | 24.4 V | 15V | - | - | - | - | - | 1 | 15 V | - | - | - | - | 6500 W | - | - | 16.7 V | - | - | 18.5 V | - | - | - | - | ||
![]() MASMBG17CA Microchip Technology | 10 |
| - | - | - | - | Surface Mount | DO-215AA-2 | YES | - | SMBG (DO-215AA) | SILICON | 2 | SMBG17 | 18.9 V | 19.9 V | - | - | 1 | MICROSEMI CORP | 21.7 A | MASMBG17CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AA | 1.38 W | - | 1.38 W | 600 W | Active | NOT SPECIFIED | - | 5.46 | N | No | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | - | not_compliant | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 17 V | 17 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 18.9V | 600W | 21.7A | - | 27.6V | 27.6 V | 17V | - | - | - | - | - | 1 | 17 V | DO-215AA | - | - | - | 600 W | - | - | 18.9 V | - | 27.6 V | 20.9 V | - | - | - | - | ||
![]() MSMBG12CA Microchip Technology | 10 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | DO-215AA-2 | - | 2 | SMBG (DO-215AA) | - | - | SMBG12 | 13.3 V | - | - | - | 1 | - | 30.2 A | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.38 W | - | - | 600 W | Active | - | 12 V | - | N | - | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | 150 °C | -65 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 12 V | 12 V | Bidirectional | - | 1 Channel | - | Single | - | - | No | 13.3V | 600W | 30.2A | 5 µA | 19.9V | 19.9 V | 12V | 30.2 A | 600 W | Bidirectional | 1 mA | - | 1 | - | - | - | - | - | - | - | - | - | 1 | - | - | 13.3 V | - | - | - | ||
![]() MAPLAD30KP60CA Microchip Technology | 10 |
| - | - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD30 | 66.7 V | - | - | Bi-Directional | 1 | MICROSEMI CORP | 312 A | MAPLAD30KP60CA | + 150 C | Microchip Technology | - 55 C | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | NOT SPECIFIED | - | 5.63 | N | No | - | PLAD | 0.070548 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | - | not_compliant | - | 2 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 60 V | 60 V | Bidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 66.7V | 30000W (30kW) | 312A | - | 96.8V | 96.8 V | 60V | - | - | - | 5 mA | - | 1 | 60 V | - | - | - | Military | 30000 W | Yes | - | 66.7 V | - | - | 73.7 V | - | 4 V | - | - | ||
![]() MASMBG48CA Microchip Technology | 10 |
| - | - | - | - | Surface Mount | DO-215AA-2 | YES | - | SMBG (DO-215AA) | SILICON | 2 | SMBG48 | 53.3 V | 56.1 V | - | - | 1 | MICROSEMI CORP | 7.7 A | MASMBG48CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AA | 1.38 W | - | 1.38 W | 600 W | Active | NOT SPECIFIED | - | 5.51 | N | No | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | - | not_compliant | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 48 V | 48 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 53.3V | 600W | 7.7A | - | 77.4V | 77.4 V | 48V | - | - | - | - | - | 1 | 48 V | DO-215AA | - | - | - | 600 W | - | - | 53.3 V | - | 77.4 V | 58.9 V | - | - | - | - | ||
![]() MASMCJ170A Microchip Technology | 10 |
| - | - | - | - | Surface Mount | DO-214AB-2 | YES | - | DO-214AB (SMCJ) | SILICON | 2 | SMCJ170 | 189 V | - | - | - | 1 | MICROSEMI CORP | 5.5 A | MASMCJ170A | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, SMCJ, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.54 | N | No | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | - | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | - | unknown | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | 170 V | 170 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 189V | 1500W (1.5kW) | 5.5A | - | 275V | 275 V | 170V | - | - | - | - | 1 | - | 170 V | DO-214AB | - | - | - | 1500 W | - | - | 189 V | - | - | 209 V | - | - | - | - | ||
![]() MASMBJ6.5CA Microchip Technology | 10 |
| - | - | - | - | Surface Mount | DO-214AA-2 | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJ6.5 | 7.22 V | - | - | - | 1 | MICROSEMI CORP | 53.6 A | MASMBJ6.5CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 1.38 W | - | 1.38 W | 600 W | Active | NOT SPECIFIED | - | 5.3 | N | No | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | - | not_compliant | - | 2 | - | SMD/SMT | R-PDSO-C2 | Not Qualified | 6.5 V | 6.5 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 7.22V | 600W | 53.6A | - | 11.2V | 11.2 V | 6.5V | - | - | - | - | - | 1 | 6.5 V | DO-214AA | - | - | - | 600 W | - | - | 7.22 V | - | - | 7.98 V | - | - | - | - | ||
![]() 1N6128 Microchip Technology | 18 |
| - | - | - | - | Through Hole | B, Axial | - | - | B, Axial | - | - | 1N6128 | - | - | - | - | 1 | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | 0.026455 oz | - | - | - | -55°C ~ 175°C (TJ) | Bulk | MIL-PRF-19500/516 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 77.9V | 500W | 4.4A | - | 112.8V | - | 62.2V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MASMCG150Ae3 Microchip Technology | 27 |
| - | - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMCG (DO-215AB) | SILICON | 2 | SMCG150 | 167 V | - | - | - | 1 | MICROSEMI CORP | 6.2 A | MASMCG150AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | 40 | - | 5.49 | Details | Yes | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | - | AVALANCHE | DUAL | GULL WING | 260 | - | compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 150 V | 150 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 167V | 1500W (1.5kW) | 6.2A | - | 243V | 243 V | 150V | - | - | - | - | 1 | - | 150 V | DO-215AB | - | - | - | 1500 W | - | - | 167 V | - | - | 185 V | - | - | - | - | ||
![]() MAPLAD6.5KP22CAe3 Microchip Technology | 10 |
| - | - | - | - | Surface Mount | PLAD-2 | YES | - | Mini-PLAD | SILICON | 1 | PLAD6.5 | 24.4 V | - | - | - | 1 | MICROSEMI CORP | 183 A | MAPLAD6.5KP22CAE3 | + 150 C | Microchip Technology | - 55 C | - | - | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | - | 2.5 W | 6.5 kW | Active | NOT SPECIFIED | - | 5.6 | Details | Yes | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | e3 | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | - | compliant | - | - | AEC-Q101; MIL-19500 | SMD/SMT | S-PSSO-G1 | - | 24 V | 22 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 24.4V | 6500W (6.5kW) | 183A | - | 35.5V | 35.5 V | 22V | - | - | - | - | - | 1 | 22 V | - | - | - | - | 6500 W | - | - | 24.4 V | - | - | 26.9 V | - | - | - | - | ||
![]() MSMCG43CAe3 Microchip Technology | 10 |
| - | - | - | - | Surface Mount | DO-215AB-2 | - | - | SMCG (DO-215AB) | - | - | SMCG43 | 47.8 V | - | - | Bi-Directional | 1 | - | 21.6 A | - | + 150 C | Microchip Technology | - 65 C | - | Surface Mount | - | - | - | Bulk | - | - | - | - | - | - | 1.56 W | 1500 W | - | 1.5 kW | Active | - | - | - | Details | - | - | DO-215AB | 0.008818 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | 43 V | 43 V | Bidirectional | Single | 1 Channel | - | - | - | - | No | 47.8V | 1500W (1.5kW) | 21.6A | - | 69.4V | 69.4 V | 43V | - | - | - | 1 mA | - | 1 | - | - | - | - | Military | - | Yes | - | - | - | - | - | - | - | - | - | ||
![]() MPLAD15KP60CAE3 Microchip Technology | 18 |
| - | - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD15 | 66.7 V | 70.2 V | - | - | 1 | MICROSEMI CORP | 156 A | MPLAD15KP60CAE3 | + 150 C | Microchip Technology | - 55 C | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-1 | RECTANGULAR | SMALL OUTLINE | Active | - | 2.5 W | 15000 W | 2.5 W | 15 kW | Active | NOT SPECIFIED | - | 5.58 | Details | Yes | - | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MPLAD | e3 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | - | compliant | - | 2 | MIL-19500 | SMD/SMT | R-PSSO-G1 | Not Qualified | 60 V | 60 V | Bidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 66.7V | 15000W (15kW) | 156A | - | 96.8V | 96.8 V | 60V | - | - | - | 5 mA | - | 1 | 60 V | - | - | - | Military | 15000 W | Yes | - | 66.7 V | - | 96.8 V | 73.7 V | - | 2 V | - | - | ||
![]() MPLAD15KP7.5CAE3 Microchip Technology | 27 |
| - | - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD15 | 8.33 V | 87.7 V | - | Bi-Directional | 1 | MICROSEMI CORP | 1.164 kA | MPLAD15KP75CAE3 | + 150 C | Microchip Technology | - 55 C | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-1 | RECTANGULAR | SMALL OUTLINE | Active | - | 2.5 W | 15000 W | 2.5 W | 15 kW | Active | NOT SPECIFIED | - | 2.04 | Details | Yes | - | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MPLAD | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | - | compliant | - | 2 | MIL-19500 | SMD/SMT | R-PSSO-G1 | Not Qualified | 7.5 V | 7.5 V | Bidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 8.33V | 15000W (15kW) | 1164A (1.164kA) | - | 12.9V | 12.9 V | 7.5V | - | - | - | 5 mA | - | 1 | 75 V | - | - | - | Military | 15000 W | Yes | - | 83.3 V | - | 121 V | 92.1 V | - | 2 V | - | - | ||
![]() 30KPA280Ce3/TR13 Microchip Technology | 18 |
| - | Production (Last Updated: 2 months ago) | Tin | Through Hole | Through Hole | P600-2 | - | - | P600 | - | - | 30KPA280 | 312.8 V | - | - | - | 800 | - | 65.3 A | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 8 W | - | - | 30 kW | Active | - | 280 V | - | Details | - | - | - | 0.070548 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | - | Zener | - | 175 °C | -55 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 280 V | 280 V | Bidirectional | - | 1 Channel | - | - | - | - | No | 294.84V | 30000W (30kW) | - | - | - | 464 V | 280V | - | 30 kW | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 1 | - | - | 294.84 V | - | - | - | ||
![]() 30KPA45e3/TR13 Microchip Technology | 10 |
| - | - | - | - | Through Hole | P600-2 | - | - | P600 | - | - | 30KPA45 | 50.3 V | - | - | - | 800 | - | 391.5 A | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 8 W | - | - | 30 kW | Active | - | - | - | Details | - | - | - | 0.070548 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 45 V | 45 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 47.39V | 30000W (30kW) | - | - | - | 77.4 V | 45V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |