- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Voltage | Leakage Current | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Product Type | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSMLJ85CAE3 Microchip Technology | 80 |
| - | - | - | Surface Mount | DO-214AB, SMC | YES | - | DO-214AB | SILICON | 2 | SMLJ85 | Microchip Technology | 9.44 V | - | - | Bi-Directional | 1 | MICROSEMI CORP | 208.4 A | Microchip | - | MSMLJ8.5CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | Surface Mount | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.61 W | 3000 W | 1.61 W | 3 kW | Active | NOT SPECIFIED | - | 5.58 | Details | Yes | DO-214AB | 0.008818 oz | Military grade | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | compliant | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | - | 8.5 V | 8.5 V | Bidirectional | Single | 1 Channel | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 94.4V | 3000W (3kW) | 20.8A | - | 137V | 14.4 V | 85V | - | - | - | 1 mA | - | TVS Diodes | 1 | 8.5 V | DO-214AB | - | - | Military | 3000 W | Yes | - | 9.44 V | - | 10.4 V | - | - | ESD Suppressors / TVS Diodes | ||
![]() MASMLJ40CA Microchip Technology | 18 |
| - | - | - | Surface Mount | DO-214AB, SMC | - | - | DO-214AB | - | - | SMLJ40 | Microchip Technology | 44.4 V | - | - | Bi-Directional | 1 | - | 46.4 A | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | - | Surface Mount | - | - | - | Bulk | - | - | - | - | - | - | 1.61 W | 3000 W | - | 3 kW | Active | - | - | - | N | - | DO-214AB | 0.008818 oz | Military grade | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | 40 V | 40 V | Bidirectional | Single | 1 Channel | - | - | - | - | - | No | 44.4V | 3000W (3kW) | 46.4A | - | 64.5V | 64.5 V | 40V | - | - | - | 1 mA | - | TVS Diodes | 1 | - | - | - | - | Military | - | Yes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MASMCJ85CA Microchip Technology | 13 |
| - | - | - | Surface Mount | DO-214AB, SMC | YES | - | DO-214AB (SMCJ) | SILICON | 2 | SMCJ85 | Microchip Technology | 94.4 V | 9.92 V | - | - | 1 | MICROSEMI CORP | 10.4 A | Microchip | - | MASMCJ8.5CA | + 150 C | Microchip Technology | - 65 C | 1 | Surface Mount | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | PLASTIC, SMCJ, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.68 | N | No | DO-214AB | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | unknown | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | 85 V | 85 V | Bidirectional | SINGLE | 1 Channel | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 94.4V | 1500W (1.5kW) | 10.4A | - | 137V | 137 V | 85V | - | - | - | - | - | TVS Diodes | 1 | 8.5 V | DO-214AB | - | - | - | 1500 W | - | - | 9.44 V | 14.4 V | 10.4 V | - | - | ESD Suppressors / TVS Diodes | ||
![]() MASMLG130CA Microchip Technology | 13 |
| - | - | - | Surface Mount | DO-215AB, SMC Gull Wing | YES | - | SMLG (DO-215AB) | SILICON | 2 | SMLG130 | Microchip Technology | 144 V | - | - | - | 1 | MICROSEMI CORP | 14.4 A | Microchip | - | MASMLG130CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | - | 1.61 W | 3 kW | Active | NOT SPECIFIED | - | 5.32 | N | No | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 130 V | 130 V | Bidirectional | SINGLE | 1 Channel | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 144V | 3000W (3kW) | 14.4A | - | 209V | 209 V | 130V | - | - | - | - | - | TVS Diodes | 1 | 130 V | DO-215AB | - | - | - | 3000 W | - | - | 144 V | - | 159 V | - | - | ESD Suppressors / TVS Diodes | ||
![]() M5KP60AE3 Microchip Technology | 18 |
| - | Production (Last Updated: 1 month ago) | Through Hole | Through Hole | DO-204AR, Axial | NO | 2 | DO-204AR | SILICON | 2 | 5KP60 | Microchip Technology | - | 70.2 V | - | - | 1 | MICROSEMI CORP | - | Microchip | - | M5KP60AE3 | - | Microchip Technology | - | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PALF-W2 | RECTANGULAR | LONG FORM | Active | - | - | - | 1.56 W | - | Active | NOT SPECIFIED | 60 V | 5.43 | Compliant | Yes | - | 0.049384 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | - | MIL-19500 | Axial | R-PALF-W2 | Not Qualified | - | - | Unidirectional | SINGLE | - | - | 10 µA | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 66.7V | 5000W (5kW) | 52A | 10 µA | 96.8V | 96.8 V | 60V | 52 A | 5 kW | Unidirectional | 5 mA | 1 | TVS Diodes | - | 60 V | DO-204AR | - | 66.7 V | - | 5000 W | - | 1 | 66.7 V | 96.8 V | 73.7 V | 6.67 V | - | ESD Suppressors / TVS Diodes | ||
![]() MALCE54AE3 Microchip Technology | 13 |
| - | - | - | Through Hole | DO-201AA, DO-27, Axial | - | - | CASE-1 | - | - | LCE54 | Microchip Technology | 60 V | - | 100 pF | - | 1 | - | 17.2 A | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.52 W | - | - | 1.5 kW | Active | - | - | - | Details | - | - | 0.052911 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | Axial | - | - | 54 V | 54 V | Unidirectional | - | 1 Channel | - | - | - | - | - | No | 60V | 1500W (1.5kW) | 17.2A | - | 87.1V | 87.1 V | 54V | - | - | - | - | 1 | TVS Diodes | - | - | - | 100pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MASMLJ15CA Microchip Technology | 18 |
| - | - | - | Surface Mount | DO-214AB, SMC | YES | - | DO-214AB | SILICON | 2 | SMLJ15 | Microchip Technology | 16.7 V | - | - | Bi-Directional | 1 | MICROSEMI CORP | 123 A | Microchip | - | MASMLJ15CA | + 150 C | Microchip Technology | - 65 C | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.61 W | 3000 W | 1.61 W | 3 kW | Active | NOT SPECIFIED | - | 5.41 | N | No | DO-214AB | 0.008818 oz | Military grade | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | unknown | - | - | 2 | - | SMD/SMT | R-PDSO-C2 | Not Qualified | 15 V | 15 V | Bidirectional | Single | 1 Channel | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 16.7V | 3000W (3kW) | 123A | - | 24.4V | 24.4 V | 15V | - | - | - | 1 mA | - | TVS Diodes | 1 | 15 V | DO-214AB | - | - | Military | 3000 W | Yes | - | 16.7 V | - | 18.5 V | - | - | ESD Suppressors / TVS Diodes | ||
![]() MAP6KE82CA Microchip Technology | 18 |
| - | - | - | Through Hole | T-18, Axial | NO | - | T-18 | SILICON | 2 | P6KE82 | - | 7.79 V | - | - | Bi-Directional | - | MICROSEMI CORP | 50 A | Microsemi Corporation | - | MAP6KE8.2CA | + 150 C | Microchip Technology | - 65 C | - | Through Hole | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, T-18, 2 PIN | ROUND | LONG FORM | Active | - | - | 600 W | 5 W | 600 W | Active | NOT SPECIFIED | - | 5.5 | - | No | T-18 | - | Military grade | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | - | 7.02 V | Bidirectional | Single | 1 Channel | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 77.9V | 600W | 5.3A | - | 113V | 12.1 V | 70.1V | - | - | - | 10 mA | - | TVS Diodes | 1 | 7.02 V | - | - | - | Military | 600 W | Yes | - | 7.79 V | - | 8.61 V | - | - | - | ||
![]() MSMCJ24A Microchip Technology | 13 |
| - | - | - | Surface Mount | DO-214AB, SMC | YES | - | DO-214AB (SMCJ) | SILICON | 2 | SMCJ24 | Microchip Technology | 26.7 V | - | - | - | 1 | MICROSEMI CORP | 38.6 A | Microchip | - | MSMCJ24A | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, SMCJ, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.56 | N | No | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | unknown | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | 24 V | 24 V | Unidirectional | SINGLE | 1 Channel | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 26.7V | 1500W (1.5kW) | 38.6A | - | 38.9V | 38.9 V | 24V | - | - | - | - | 1 | TVS Diodes | - | 24 V | DO-214AB | - | - | - | 1500 W | - | - | 26.7 V | - | 29.5 V | - | - | ESD Suppressors / TVS Diodes | ||
![]() MASMBJ8.5CA Microchip Technology | 13 |
| - | - | - | Surface Mount | DO-214AA, SMB | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJ8.5 | Microchip Technology | 94.4 V | 99.2 V | - | - | 1 | MICROSEMI CORP | 4.4 A | Microchip | - | MASMBJ85CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 1.38 W | - | 1.38 W | 600 W | Active | NOT SPECIFIED | - | 5.51 | N | No | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | - | 2 | - | SMD/SMT | R-PDSO-C2 | Not Qualified | 85 V | 85 V | Bidirectional | SINGLE | 1 Channel | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 9.44V | 600W | 41.7A | - | 14.4V | 137 V | 8.5V | - | - | - | - | - | TVS Diodes | 1 | 85 V | DO-214AA | - | - | - | 600 W | - | - | 94.4 V | 137 V | 104 V | - | - | ESD Suppressors / TVS Diodes | ||
![]() MAPLAD6.5KP30CAE3 Microchip Technology | 13 |
| - | - | - | Surface Mount | Nonstandard SMD | - | - | Mini-PLAD | - | - | PLAD6.5 | Microchip Technology | 33.3 V | - | - | - | 1 | - | 135 A | Microchip | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 6.5 kW | Active | - | - | - | Details | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 28 V | 30 V | Bidirectional | - | 1 Channel | - | - | - | - | - | No | 33.3V | 6500W (6.5kW) | 135A | - | 48.4V | 48.4 V | 30V | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MASMBG60AE3 Microchip Technology | 18 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | DO-215AA, SMB Gull Wing | - | - | SMBG (DO-215AA) | - | - | SMBG60 | Microchip Technology | 6.67 V | - | - | - | 1 | - | 58.3 A | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.38 W | - | - | 600 W | Active | - | - | - | Details | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 6 V | 6 V | Unidirectional | - | 1 Channel | - | - | - | - | - | No | 66.7V | 600W | 6.2A | - | 96.8V | 10.3 V | 60V | - | - | - | - | 1 | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MP4KE9.1A Microchip Technology | 22 |
| - | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | DO-204AL (DO-41) | SILICON | 2 | P4KE9.1 | Microchip Technology | 8.65 V | 9.1 V | - | - | 1 | MICROSEMI CORP | 30 A | Microchip | - | MP4KE9.1A | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, DO-41, 2 PIN | ROUND | LONG FORM | Active | - | 2.5 W | - | 2.5 W | 400 W | Active | NOT SPECIFIED | - | 5.38 | N | No | - | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | - | - | Axial | O-PALF-W2 | Not Qualified | 7.78 V | 7.78 V | Unidirectional | SINGLE | 1 Channel | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 8.65V | 400W | 30A | - | 13.4V | 13.4 V | 7.78V | - | - | - | - | 1 | TVS Diodes | - | 7.78 V | DO-204AL | - | - | - | 400 W | - | - | 8.65 V | 13.4 V | 9.55 V | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() MA15KP48CAE3 Microchip Technology | 18 |
| - | - | - | Through Hole | DO-204AR, Axial | NO | - | DO-204AR | SILICON | 2 | 15KP48 | Microchip Technology | 53.3 V | - | - | Bi-Directional | 1 | MICROSEMI CORP | 193 A | Microchip | CASE 5A | MA15KP48CAE3 | + 150 C | Microchip Technology | - 65 C | - | Through Hole | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | DO-204 | 6 W | 15000 W | 1.56 W | 15 kW | Active | - | - | 5.4 | Details | Yes | Case 5A | 0.049384 oz | Military grade | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | - | compliant | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 48 V | 48 V | Bidirectional | Single | 1 Channel | 600 | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 53.3V | 15000W (15kW) | 193A | - | 77.7V | 77.7 V | 48V | - | - | - | 5 mA | - | TVS Diodes | 1 | 48 V | DO-204AR | - | - | Military | 15000 W | Yes | - | 53.3 V | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MRT100KP110AE3 Microchip Technology | 22 |
| - | - | - | Through Hole | DO-204AR, Axial | NO | - | Case 5A (DO-204AR) | SILICON | 2 | MRT100KP110 | Microchip Technology | - | - | - | - | 1 | MICROSEMI CORP | - | Microchip | CASE 5A | MRT100KP110AE3 | - | Microchip Technology | - | 1 | - | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | - | - | 7 W | - | Active | - | - | 5.55 | Details | Yes | - | 0.049384 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | NOT SPECIFIED | 2 | MIL-19500 | Axial | O-PALF-W2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 122V | 100000W (100kW) | - | - | 216V | - | 110V | - | - | - | - | 1 | TVS Diodes | - | 110 V | DO-204AR | - | - | - | 100000 W | - | - | 122 V | - | 135 V | - | - | ESD Suppressors / TVS Diodes | ||
![]() MSMLG7.0A Microchip Technology | 22 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-215AB, SMC Gull Wing | YES | 2 | SMLG (DO-215AB) | SILICON | 2 | SMLG7.0 | Microchip Technology | 77.8 V | - | - | - | 1 | MICROSEMI CORP | 26.6 A | Microchip | - | MSMLG7.0A | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | - | 1.61 W | 3 kW | Active | NOT SPECIFIED | 7 V | 5.56 | N | No | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | - | 70 V | 70 V | Unidirectional | SINGLE | 1 Channel | - | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 7.78V | 3000W (3kW) | 250A | 2 µA | 12V | 113 V | 7V | 250 A | 3 kW | Unidirectional | 1 mA | 1 | TVS Diodes | - | 7 V | DO-215AB | - | - | - | 3000 W | - | 1 | 7.78 V | - | 8.6 V | 7.78 V | - | ESD Suppressors / TVS Diodes | ||
![]() MASMCJ6.5CAE3/TR Microchip Technology | 48 |
| - | - | - | Surface Mount | DO-214AB, SMC | - | - | SMCJ (DO-214AB) | - | - | - | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | SMCG | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 7.22V | 1500W (1.5kW) | 133.9A | - | 11.2V | - | 6.5V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() M5KP48A/TR Microchip Technology | 33 |
| - | - | - | Through Hole | P600, Axial | - | - | P600 | - | - | - | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | 5KP | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 53.3V | 5000W (5kW) | 64.6A | - | 77.4V | - | 48V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MPLAD30KP78A/TR Microchip Technology | 12 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD30 | - | 86.7 V | - | - | - | 1 | - | 240 A | - | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 2.5 W | - | - | 30 kW | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 10 uA | - | - | - | SMD/SMT | - | - | - | 78 V | Unidirectional | - | 1 Channel | - | - | - | - | - | No | 86.7V | 30000W (30kW) | 240A | - | 126V | 126 V | 78V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 V | - | ||
![]() MALCE14A Microchip Technology | 37 |
| - | - | - | Through Hole | DO-201AA, DO-27, Axial | - | - | CASE-1 | - | - | LCE14 | - | 15.6 V | - | 100 pF | - | - | - | 65 A | - | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | 1.5 kW | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 14 V | Unidirectional | - | 1 Channel | - | - | - | - | - | No | 15.6V | 1500W (1.5kW) | 65A | - | 23.2V | 23.2 V | 14V | - | - | - | - | 1 | TVS Diodes | - | - | - | 100pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - |