- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Number of Bidirectional Channels | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSMLG12A Microchip Technology | 32 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | DO-215AB-2 | YES | 2 | SMLG (DO-215AB) | SILICON | 2 | SMLG12 | 13.3 V | - | - | - | 1 | MICROSEMI CORP | 150.6 A | MSMLG12A | + 150 C | Microchip Technology | - 65 C | - | 1 | - | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | - | 1.61 W | 3 kW | Active | NOT SPECIFIED | 12 V | 2.2 | N | No | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | - | 12 V | 12 V | Unidirectional | SINGLE | 1 Channel | 5 µA | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 13.3V | 3000W (3kW) | 150.6A | 5 µA | 19.9V | 19.9 V | 12V | 150.6 A | 3 kW | Unidirectional | 1 mA | 1 | - | 12 V | DO-215AB | - | 13.3 V | - | 3000 W | - | 1 | 13.3 V | - | - | 14.7 V | 13.3 V | - | ||
![]() 1N6160US Microchip Technology | In Stock | - | - | - | - | - | Surface Mount | SQ-MELF, C | - | - | C, SQ-MELF | - | - | 1N6160 | - | - | - | - | 1 | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | 0.038801 oz | - | - | - | -55°C ~ 175°C (TJ) | Bulk | MIL-PRF-19500/516 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | No | 53.2V | 1500W (1.5kW) | 19.5A | - | 77V | - | 42.6V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSMLJ8.0CA Microchip Technology | 33 |
| - | - | - | - | Surface Mount | DO-214AB-2 | YES | - | DO-214AB | SILICON | 2 | SMLJ8.0 | 8.89 V | - | - | - | 1 | MICROSEMI CORP | 220.6 A | MSMLJ8.0CA | + 150 C | Microchip Technology | - 65 C | - | 1 | - | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | - | 1.61 W | - | 1.61 W | 3 kW | Active | NOT SPECIFIED | - | 2.22 | N | No | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | unknown | - | - | MIL-19500 | SMD/SMT | R-PDSO-J2 | - | 8 V | 8 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 8.89V | 3000W (3kW) | 220.6A | - | 13.6V | 13.6 V | 8V | - | - | - | - | - | 1 | 8 V | DO-214AB | - | - | - | 3000 W | - | - | 8.89 V | - | - | 9.83 V | - | - | ||
![]() MPLAD30KP110AE3 Microchip Technology | 16 |
| - | - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD30 | 122 V | 128.5 V | - | Uni-Directional | 1 | MICROSEMI CORP | 168 A | MPLAD30KP110AE3 | + 150 C | Microchip Technology | - 55 C | - | - | Surface Mount | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | NOT SPECIFIED | - | 5.56 | Details | Yes | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MPLAD | - | Yes | EAR99 | Zener | - | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | 2 | MIL-19500 | SMD/SMT | S-PSSO-G1 | Not Qualified | 110 V | 110 V | Unidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 122V | 30000W (30kW) | 168A | - | 177V | 177 V | 110V | - | - | - | 5 mA | 1 | - | 110 V | - | - | - | Military | 30000 W | Yes | - | 122 V | - | 177 V | 135 V | - | 4 V | ||
![]() MASMBJ24Ae3 Microchip Technology | 32 |
| - | - | - | - | Surface Mount | DO-214AA-2 | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJ24 | 26.7 V | 28.1 V | - | - | 1 | MICROSEMI CORP | 15.4 A | MASMBJ24AE3 | + 150 C | Microchip Technology | - 65 C | - | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 1.38 W | - | 1.38 W | 600 W | Active | 40 | - | 5.38 | Details | Yes | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | C BEND | 260 | not_compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-C2 | Not Qualified | 24 V | 24 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 26.7V | 600W | 15.4A | - | 38.9V | 38.9 V | 24V | - | - | - | - | 1 | - | 24 V | DO-214AA | - | - | - | 600 W | - | - | 26.7 V | - | 38.9 V | 29.5 V | - | - | ||
![]() MSMCJ78Ae3 Microchip Technology | 16 |
| - | - | - | - | Surface Mount | DO-214AB-2 | YES | - | DO-214AB (SMCJ) | SILICON | 2 | SMCJ78 | 86.7 V | - | - | Uni-Directional | 1 | MICROSEMI CORP | 11.4 A | MSMCJ78AE3 | + 150 C | Microchip Technology | - 65 C | - | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.56 W | 1500 W | 1.56 W | 1.5 kW | Active | 40 | - | 5.56 | Details | Yes | DO-214AB | 0.009065 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | 260 | compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | 78 V | 78 V | Unidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 86.7V | 1500W (1.5kW) | 11.4A | - | 126V | 126 V | 78V | - | - | - | 1 mA | 1 | - | 78 V | DO-214AB | - | - | Military | 1500 W | Yes | - | 86.7 V | - | - | 95.8 V | - | - | ||
![]() MASMLG160CA Microchip Technology | 32 |
| - | - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMLG (DO-215AB) | SILICON | 2 | SMLG160 | 178 V | - | - | - | 1 | MICROSEMI CORP | 11.6 A | MASMLG160CA | + 150 C | Microchip Technology | - 65 C | - | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | - | 1.61 W | 3 kW | Active | NOT SPECIFIED | - | 5.34 | N | No | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 160 V | 160 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 178V | 3000W (3kW) | 11.6A | - | 259V | 259 V | 160V | - | - | - | - | - | 1 | 160 V | DO-215AB | - | - | - | 3000 W | - | - | 178 V | - | - | 197 V | - | - | ||
![]() SMCJ12e3/TR13 Microchip Technology | In Stock | - | - | - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB (SMCJ) | - | - | SMCJ12 | - | - | - | - | 3000 | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | No | 13.3V | 1500W (1.5kW) | 68.2A | - | 22V | - | 12V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMLJ54e3/TR13 Microchip Technology | 25 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | DO-214AB-2 | - | 2 | DO-214AB | - | - | SMLJ54 | 60 V | - | - | - | 3000 | - | 31.2 A | - | + 150 C | Microchip Technology | - 65 C | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.61 W | - | - | 3 kW | Active | - | 54 V | - | Details | - | - | 0.007408 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | 150 °C | -65 °C | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 54 V | 54 V | Unidirectional | - | 1 Channel | - | Single | - | - | No | 60V | 300W | 31.2A | 2 µA | 96.3V | 96.3 V | 54V | 31.2 A | 3 kW | Unidirectional | 1 mA | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 V | - | ||
![]() MASMBG14CAe3 Microchip Technology | 32 |
| - | - | - | - | Surface Mount | DO-215AA-2 | YES | - | SMBG (DO-215AA) | SILICON | 2 | SMBG14 | 15.6 V | 16.4 V | - | - | 1 | MICROSEMI CORP | 25.8 A | MASMBG14CAE3 | + 150 C | Microchip Technology | - 65 C | - | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AA | 1.38 W | - | 1.38 W | 600 W | Active | - | - | 5.5 | Details | Yes | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | 260 | not_compliant | 40 | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 14 V | 14 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 15.6V | 600W | 25.8A | - | 23.2V | 23.2 V | 14V | - | - | - | - | - | 1 | 14 V | DO-215AA | - | - | - | 600 W | - | - | 15.6 V | - | 23.2 V | 17.2 V | - | - | ||
![]() MASMCJLCE130Ae3 Microchip Technology | 16 |
| - | - | - | - | Surface Mount | DO-214AB-2 | YES | - | DO-214AB (SMCJ) | SILICON | 2 | SMCJLCE130 | 144 V | 151.5 V | 90 pF | - | 1 | MICROSEMI CORP | 7.2 A | MASMCJLCE130AE3 | + 150 C | Microchip Technology | - 65 C | - | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 5 W | - | 5 W | 1.5 kW | Active | 40 | - | 5.6 | Details | Yes | - | 0.009065 oz | - | 15 kV | 8 kV | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | C BEND | 260 | compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-C2 | Not Qualified | 130 V | 130 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 144V | 1500W (1.5kW) | 7.2A | - | 209V | 209 V | 130V | - | - | - | - | 1 | - | 130 V | DO-214AB | 90pF @ 1MHz | - | - | 1500 W | - | - | 144 V | - | 209 V | 159 V | - | - | ||
![]() MSMBG51CAe3 Microchip Technology | 32 |
| - | - | - | - | Surface Mount | DO-215AA-2 | - | - | SMBG (DO-215AA) | - | - | SMBG51 | 56.7 V | - | - | - | 1 | - | 7.3 A | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.38 W | - | - | 600 W | Active | - | - | - | Details | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 51 V | 51 V | Bidirectional | - | 1 Channel | - | - | - | - | No | 56.7V | 600W | 7.3A | - | 82.4V | 82.4 V | 51V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MASMBG12CAe3 Microchip Technology | 16 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | DO-215AA-2 | - | 2 | SMBG (DO-215AA) | - | - | SMBG12 | 13.3 V | - | - | - | 1 | - | 30.2 A | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.38 W | - | - | 600 W | Active | - | 12 V | - | Details | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | 150 °C | -65 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 12 V | 12 V | Bidirectional | - | 1 Channel | - | Single | - | - | No | 13.3V | 600W | 30.2A | 5 µA | 19.9V | 19.9 V | 12V | 30.2 A | 600 W | Bidirectional | 1 mA | - | 1 | - | - | - | - | - | - | - | - | - | 1 | - | - | 13.3 V | - | ||
![]() 1N6106 Microchip Technology | 25 |
| - | Production (Last Updated: 2 months ago) | Lead, Tin | Through Hole | Through Hole | B, Axial | - | 2 | B, Axial | - | - | 1N6106 | - | - | - | - | 1 | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | 7.6 V | - | N | - | - | 0.026455 oz | - | - | - | -55°C ~ 175°C (TJ) | Bulk | - | - | - | - | Zener | - | 175 °C | -55 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | No | 9.03V | 500W | 32.78A | 10 µA | 15.23V | 15.23 V | 7.6V | 32.78 A | 500 W | Bidirectional | - | - | 1 | - | - | - | - | - | - | - | - | - | 1 | - | - | 9.03 V | - | ||
![]() 30KPA33Ae3/TR13 Microchip Technology | 16 |
| - | - | - | - | Through Hole | P600-2 | - | - | P600 | - | - | 30KPA33 | 36.9 V | - | - | - | 800 | - | 517.9 A | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 8 W | - | - | 30 kW | Active | - | - | - | Details | - | - | 0.070548 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 33 V | 33 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 36.9V | 30000W (30kW) | 517.9A | - | 58.5V | 58.5 V | 33V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPLAD15KP9.0AE3 Microchip Technology | 16 |
| - | Production (Last Updated: 2 months ago) | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD15 | 10 V | 105.5 V | - | Uni-Directional | 1 | MICROSEMI CORP | 975 A | MPLAD15KP90AE3 | + 150 C | Microchip Technology | - 55 C | - | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-1 | RECTANGULAR | SMALL OUTLINE | Active | - | 2.5 W | 15000 W | 2.5 W | 15 kW | Active | NOT SPECIFIED | - | 5.58 | Details | Yes | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MPLAD | e3 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | NOT SPECIFIED | 2 | MIL-19500 | SMD/SMT | R-PSSO-G1 | Not Qualified | 9 V | 9 V | Unidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 100V | 15000W (15kW) | 102A | - | 146V | 15.4 V | 90V | - | - | - | 5 mA | 1 | - | 90 V | - | - | - | Military | 15000 W | Yes | - | 100 V | - | 146 V | 111 V | - | 2 V | ||
![]() MAPLAD30KP43Ae3 Microchip Technology | 32 |
| - | - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD30 | 47.8 V | 50.3 V | - | Uni-Directional | 1 | MICROSEMI CORP | 432 A | MAPLAD30KP43AE3 | + 150 C | Microchip Technology | - 55 C | - | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-1 | RECTANGULAR | SMALL OUTLINE | Active | - | 2.5 W | - | 2.5 W | 30 kW | Active | NOT SPECIFIED | - | 5.55 | Details | Yes | PLAD | 0.070548 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | 2 | - | SMD/SMT | R-PSSO-G1 | Not Qualified | 43 V | 43 V | Unidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 47.8V | 30000W (30kW) | 432A | - | 69.4V | 69.4 V | 43V | - | - | - | 5 mA | 1 | - | 43 V | - | - | - | Military | 30000 W | Yes | - | 47.8 V | - | 69.4 V | 52.8 V | - | 4 V | ||
![]() MSMCJ18CA Microchip Technology | 32 |
| - | - | - | - | Surface Mount | DO-214AB-2 | YES | - | DO-214AB (SMCJ) | SILICON | 2 | SMCJ18 | 20 V | - | - | Bi-Directional | 1 | MICROSEMI CORP | 51.4 A | MSMCJ18CA | + 150 C | Microchip Technology | - 65 C | - | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, SMCJ, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.56 W | 1500 W | 1.56 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.56 | N | No | DO-214AB | 0.009065 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | 18 V | 18 V | Bidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 20V | 1500W (1.5kW) | 51.4A | - | 29.2V | 29.2 V | 18V | - | - | - | 1 mA | - | 1 | 18 V | DO-214AB | - | - | Military | 1500 W | Yes | - | 20 V | - | - | 22.1 V | - | - | ||
![]() MSMBG22CAe3 Microchip Technology | 32 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | DO-215AA-2 | - | 2 | SMBG (DO-215AA) | - | - | SMBG22 | 24.4 V | - | - | - | 1 | - | 16.9 A | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.38 W | - | - | 600 W | Active | - | 22 V | - | Details | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | 150 °C | -65 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 22 V | 22 V | Bidirectional | - | 1 Channel | - | Single | - | - | No | 24.4V | 600W | 16.9A | 1 µA | 35.5V | 35.5 V | 22V | 16.9 A | 600 W | Bidirectional | 1 mA | - | 1 | - | - | - | - | - | - | - | - | - | 1 | - | - | 24.4 V | - | ||
![]() MPLAD15KP8.0A Microchip Technology | 16 |
| - | - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD15 | 8.89 V | 9.36 V | - | - | 1 | MICROSEMI CORP | 1.101 kA | MPLAD15KP8.0A | + 150 C | Microchip Technology | - 55 C | - | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | RECTANGULAR | SMALL OUTLINE | Active | - | 2.5 W | - | 2.5 W | 15 kW | Active | NOT SPECIFIED | - | 5.58 | N | No | PLAD | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MPLAD | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | SMD/SMT | R-PSSO-G1 | Not Qualified | 8 V | 8 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 8.89V | 15000W (15kW) | 1101A (1.101kA) | - | 13.6V | 13.6 V | 8V | - | - | - | - | 1 | - | 8 V | - | - | - | - | 15000 W | - | - | 8.89 V | - | 13.6 V | 9.83 V | - | 2 V |