- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Product Type | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Number of Bidirectional Channels | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANS1N6125A/TR Microchip Technology | 50 |
| - | - | - | Through Hole | B, Axial | - | - | Axial | - | - | - | Microchip / Microsemi | 58.9 V | - | - | - | 50 | - | 5.9 A | Microchip | - | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 2 W | - | - | 500 W | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/516 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 1 uA | - | - | - | Axial | - | - | - | 47.1 V | Bidirectional | - | 1 Channel | - | - | - | No | 58.9V | 500W | 5.9A | - | 85.3V | 85.3 V | 47.1V | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MPLAD18KP85AE3/TR Microchip Technology | 45 |
| - | - | - | Surface Mount | Nonstandard SMD | - | - | PLAD | - | - | PLAD18 | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | Automotive | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 94.4V | 18000W (18kW) | 132A | - | 137V | - | 85V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MPLAD36KP170AE3/TR Microchip Technology | 38 |
| - | - | - | Surface Mount | Nonstandard SMD | - | - | PLAD | - | - | PLAD36 | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | Automotive | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 189V | 36000W (36kW) | 131A | - | 275V | - | 170V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() M15KP150A/TR Microchip Technology | 38 |
| - | - | - | Through Hole | DO-204AR, Axial | - | - | DO-204AR | - | - | M15KP | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 167V | 15000W (15kW) | 62A | - | 243V | - | 150V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() JAN1N6062A/TR Microchip Technology | 38 |
| - | - | - | Through Hole | DO-13 | - | - | DO-13 (DO-202AA) | - | - | 1N6062 | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/507 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 86.5V | 1500W (1.5kW) | 12A | - | 125V | - | 75V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA15KP26A/TR Microchip Technology | 8 |
| - | - | - | Through Hole | DO-204AR, Axial | - | - | DO-204AR | - | - | MA15KP | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 28.9V | 15000W (15kW) | 341A | - | 44V | - | 26V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MSMCJ170CA Microchip Technology | 26 |
| - | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | DO-214AB-2 | YES | 2 | DO-214AB (SMCJ) | SILICON | 2 | SMCJ170 | - | 189 V | - | - | Bi-Directional | 1 | MICROSEMI CORP | 5.5 A | - | - | MSMCJ170CA | + 150 C | Microchip Technology | - 65 C | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, SMCJ, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.56 W | 1500 W | 1.56 W | 1.5 kW | Active | NOT SPECIFIED | 170 V | 5.56 | N | No | DO-214AB | 0.008818 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | unknown | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | 170 V | 170 V | Bidirectional | Single | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 189V | 1500W (1.5kW) | 5.5A | 1 µA | 275V | 275 V | 170V | 5.5 A | 1.5 kW | Bidirectional | 1 mA | - | - | 1 | 170 V | DO-214AB | - | Military | 1500 W | Yes | - | 189 V | 1 | - | 209 V | 189 V | - | - | ||
![]() MAPLAD30KP180CAE3 Microchip Technology | 26 |
| - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD30 | - | 200 V | - | - | Bi-Directional | 1 | MICROSEMI CORP | 104 A | - | - | MAPLAD30KP180CAE3 | + 150 C | Microchip Technology | - 55 C | - | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | - | - | 5.6 | Details | Yes | PLAD | 0.070548 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | SINGLE | GULL WING | 260 | compliant | - | 40 | 2 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 180 V | 180 V | Bidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 200V | 30000W (30kW) | 104A | - | 291V | 291 V | 180V | - | - | - | 5 mA | - | - | 1 | 180 V | - | - | Military | 30000 W | Yes | - | 200 V | - | - | 221 V | - | 4 V | - | ||
![]() MASMCJ22CAE3 Microchip Technology | 13 |
| - | - | - | Surface Mount | DO-214AB-2 | YES | - | DO-214AB (SMCJ) | SILICON | 2 | SMCJ22 | - | 24.4 V | - | - | - | 1 | MICROSEMI CORP | 42.2 A | - | - | MASMCJ22CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | 40 | - | 5.49 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | J BEND | 260 | compliant | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | 22 V | 22 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 24.4V | 1500W (1.5kW) | 42.2A | - | 35.5V | 35.5 V | 22V | - | - | - | - | - | - | 1 | 22 V | DO-214AB | - | - | 1500 W | - | - | 24.4 V | - | - | 26.9 V | - | - | - | ||
![]() MAPLAD30KP33A Microchip Technology | 33 |
| - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD30 | - | 36.7 V | - | - | Uni-Directional | 1 | MICROSEMI CORP | 564 A | - | - | MAPLAD30KP33A | + 150 C | Microchip Technology | - 55 C | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | - | 2.5 W | 30 kW | Active | NOT SPECIFIED | - | 5.6 | N | No | PLAD | 0.070548 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | - | - | 2 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 33 V | 33 V | Unidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 36.7V | 30000W (30kW) | 564A | - | 53.3V | 53.3 V | 33V | - | - | - | 5 mA | 1 | - | - | 33 V | - | - | Military | 30000 W | Yes | - | 36.7 V | - | - | 40.6 V | - | 4 V | - | ||
![]() MSMCG170AE3 Microchip Technology | 42 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-215AB-2 | YES | 2 | SMCG (DO-215AB) | SILICON | 2 | SMCG170 | - | 189 V | 199 V | - | - | 1 | MICROSEMI CORP | 5.5 A | - | - | MSMCG170AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | NOT SPECIFIED | 170 V | 5.64 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | compliant | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | - | 170 V | 170 V | Unidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 189V | 1500W (1.5kW) | 5.5A | 1 µA | 275V | 275 V | 170V | 5.5 A | 1.5 kW | Unidirectional | 1 mA | 1 | - | - | 170 V | DO-215AB | - | - | 1500 W | - | 1 | 189 V | - | 275 V | 209 V | 189 V | - | - | ||
![]() MSMCJ54A Microchip Technology | 13 |
| - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB (SMCJ) | - | - | SMCJ54 | - | 60 V | - | - | Uni-Directional | 1 | - | 17.2 A | - | - | - | + 150 C | Microchip Technology | - 65 C | - | Surface Mount | - | - | - | Bulk | - | - | - | - | - | - | 1.56 W | 1500 W | - | 1.5 kW | Active | - | - | - | N | - | DO-214AB | 0.008818 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | 54 V | 54 V | Unidirectional | Single | 1 Channel | - | - | - | No | 60V | 1500W (1.5kW) | 17.2A | - | 87.1V | 87.1 V | 54V | - | - | - | 1 mA | 1 | - | - | - | - | - | Military | - | Yes | - | - | - | - | - | - | - | - | ||
![]() MA1.5KE27CA Microchip Technology | 26 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-201-2 | NO | 2 | DO-204AR | SILICON | 2 | 1.5KE27 | - | 25.7 V | 27 V | - | - | 1 | MICROSEMI CORP | 40 A | - | CASE 1 | MA1.5KE27CA | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, CASE 1 , 2 PIN | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | 23.1 V | 5.56 | N | No | - | 0.042329 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | 1.5KE | e0 | No | EAR99 | Zener | TIN LEAD | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 23.1 V | 23.1 V | Bidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 25.7V | 1500W (1.5kW) | 40A | 1 µA | 37.5V | 37.5 V | 23.1V | 40 A | 1.5 kW | Bidirectional | 1 mA | - | - | 1 | 23.1 V | - | - | - | 1500 W | - | - | 25.7 V | 1 | 37.5 V | 28.4 V | 25.7 V | - | - | ||
![]() MAPLAD30KP75AE3 Microchip Technology | 42 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD30 | - | 83.3 V | - | - | - | 1 | MICROSEMI CORP | 246 A | - | - | MAPLAD30KP75AE3 | + 150 C | Microchip Technology | - 55 C | - | Surface Mount | - | - | - | Bulk | - | S-PSSO-G1 | - | - | Active | - | 2.5 W | 250 W | - | 30 kW | Active | - | - | - | Details | Yes | PLAD | 0.070548 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | - | Yes | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | 75 V | 75 V | Unidirectional | Single | 1 Channel | - | - | - | No | 83.3V | 30000W (30kW) | 246A | - | 121V | 121 V | 75V | - | - | - | 5 mA | 1 | - | - | - | - | - | Military | - | Yes | - | - | - | - | - | - | 4 V | - | ||
![]() MAP6KE47CAE3 Microchip Technology | 42 |
| - | - | - | Through Hole | T-18-2 | NO | - | T-18 | SILICON | 2 | P6KE47 | - | 44.7 V | - | - | - | 1 | MICROSEMI CORP | 9.3 A | - | - | MAP6KE47CAE3 | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 5 W | - | 5 W | 600 W | Active | NOT SPECIFIED | - | 5.5 | Details | Yes | - | 0.024692 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | P6KE | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 40.2 V | 40.2 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 44.7V | 600W | 9.3A | - | 64.8V | 64.8 V | 40.2V | - | - | - | - | - | - | 1 | 40.2 V | - | - | - | 600 W | - | - | 44.7 V | - | - | 49.4 V | - | 3.5 V | - | ||
![]() MPLAD36KP90CA/TR Microchip Technology | 15 |
| - | - | - | Surface Mount | Nonstandard SMD | - | - | PLAD | - | - | PLAD36 | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | Automotive | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 100V | 36000W (36kW) | 247A | - | 146V | - | 90V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() M5KP40AE3/TR Microchip Technology | 45 |
| - | - | - | Through Hole | P600, Axial | - | - | P600 | - | - | - | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | 5KP | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 44.4V | 5000W (5kW) | 77.5A | - | 64.5V | - | 40V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MAPLAD18KP70CA Microchip Technology | 38 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD18 | - | 77.8 V | - | - | - | 1 | MICROSEMI CORP | 160 A | - | - | MAPLAD18KP70CA | + 150 C | Microchip Technology | - 55 C | - | - | - | - | - | Bulk | - | - | - | - | Active | - | 2.5 W | - | - | 18 kW | Active | - | - | 5.88 | N | No | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | No | EAR99 | Zener | - | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | - | compliant | - | - | - | - | SMD/SMT | - | - | 70 V | 70 V | Bidirectional | - | 1 Channel | - | - | - | No | 7.78V | 18000W (18kW) | 1500A (1.5kA) | - | 12V | 113 V | 7V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2 V | - | ||
![]() MAPLAD36KP22A Microchip Technology | 38 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD36 | - | 24.4 V | - | - | - | 1 | - | 990 A | - | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 36 kW | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 22 V | 22 V | Unidirectional | - | 1 Channel | - | - | - | No | 24.4V | 36000W (36kW) | 990A | - | 36.4V | 36.4 V | 22V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 V | - | ||
![]() MALCE10A Microchip Technology | 47 |
| - | - | - | Through Hole | Case-1-2 | NO | - | CASE-1 | SILICON | 2 | LCE10 | - | 11.1 V | 11.7 V | 100 pF | - | 1 | MICROSEMI CORP | 88 A | - | - | MALCE10A | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, CASE 1, 2 PIN | ROUND | LONG FORM | Active | - | 1.52 W | - | 5 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.59 | N | No | - | 0.052911 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | - | - | Axial | O-PALF-W2 | Not Qualified | 10 V | 10 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 11.1V | 1500W (1.5kW) | 88A | - | 17V | 17 V | 10V | - | - | - | - | 1 | - | - | 10 V | - | 100pF @ 1MHz | - | 1500 W | - | - | 11.1 V | - | 17 V | 12.3 V | - | - | - |