- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Breakdown Voltage-Nom | Colour outer sheath | Data Converters | Degree of protection (IP) | Direction Type | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Ipp - Peak Pulse Current | Ir - Reverse Current | Lead Free Status / RoHS Status | Locking mechanism | Manufacturer | Manufacturer Part Number | Maximum Diode Capacitance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Mounting Styles | Nominal cross section conductor | Number of Elements | Number of I/Os | Number of SCRs/Diodes | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Peak Reverse Voltage | Pollution degree | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Rated surge voltage | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Voltage-Off State | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Base Part Number | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Oscillator Type | Element Configuration | Speed | Diode Type | RAM Size | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Voltage - Supply (Vcc/Vdd) | Core Processor | Case Connection | Peripherals | Program Memory Type | Power Line Protection | Core Size | Program Memory Size | Connectivity | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Operating Temperature - Junction | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | EEPROM Size | Capacitance @ Vr, F | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Voltage - Gate Trigger (Vgt) (Max) | Current - Non Rep. Surge 50, 60Hz (Itsm) | Current - Gate Trigger (Igt) (Max) | Recovery Time | Current - Hold (Ih) (Max) | Number of Unidirectional Channels | Current - On State (It (RMS)) (Max) | Structure | Current - On State (It (AV)) (Max) | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Reverse Recovery Time (trr) | Min Breakdown Voltage | Product | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MXLSMBJSAC7.0 Microchip | In Stock | - | - | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJSAC7.0 | - | - | - | Black | - | IP20 | - | - | - | MICROSEMI CORP | - | - | - | Separate | Microsemi Corporation | MXLSMBJSAC7.0 | - | - | Microchip Technology | - | - | - | - | 1.5 | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | - | - | - | 3 | 2.5 W | - | Active | 4 | - | - | 5.61 | - | No | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | e0 | No | - | - | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | J BEND | - | compliant | - | 2 | MIL-19500 | - | R-PDSO-J2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | No | - | - | - | 8.33V | 500W | 38A | - | 12.6V | - | 7V | - | - | - | - | - | - | 1 | - | - | - | - | 7 V | DO-214AA | - | - | 30pF @ 1MHz | - | 500 W | - | - | - | - | - | - | - | - | - | - | 8.33 V | - | - | - | - | - | - | - | - | - | ||
![]() MART100KP200A Microchip | 46 |
| - | - | - | - | Through Hole | DO-204AR, Axial | NO | - | Case 5A (DO-204AR) | SILICON | 2 | MART100KP200 | Microchip Technology | - | - | - | - | - | - | 1 | - | MICROSEMI CORP | - | - | - | - | Microchip | MART100KP200A | - | - | Microchip Technology | - | 1 | - | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | Active | - | - | - | - | - | 1.61 W | - | Active | - | NOT SPECIFIED | - | 5.33 | N | No | - | 0.049384 oz | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | - | - | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | Axial | O-PALF-W2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | ISOLATED | - | - | No | - | - | - | 222V | 100000W (100kW) | - | - | 392V | - | 200V | - | - | - | - | - | - | 1 | - | - | TVS Diodes | - | 200 V | - | - | - | - | - | 100000 W | - | - | - | - | - | - | - | - | - | - | 222 V | - | 245 V | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() MXRT100KP78CAE3 Microchip | 30 |
| - | - | - | - | Through Hole | DO-204AR, Axial | NO | - | Case 5A (DO-204AR) | SILICON | 2 | MXRT100KP78 | - | - | - | - | - | - | - | - | - | MICROSEMI CORP | - | - | - | - | Microsemi Corporation | MXRT100KP78CAE3 | - | - | Microchip Technology | - | 1 | - | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | - | - | - | - | 1.61 W | - | Active | - | NOT SPECIFIED | - | 5.34 | - | Yes | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | e3 | Yes | - | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | 2 | MIL-19500 | - | O-PALF-W2 | Not Qualified | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | ISOLATED | - | - | No | - | - | - | 86.7V | 100000W (100kW) | - | - | 153V | - | 78V | - | - | - | - | - | - | - | - | - | - | 1 | 78 V | - | - | - | - | - | 100000 W | - | - | - | - | - | - | - | - | - | - | 86.7 V | - | 95.8 V | - | - | - | - | - | - | - | ||
![]() MXLPLAD30KP180A Microchip | 30 |
| - | - | - | - | Surface Mount | Nonstandard SMD | YES | - | PLAD | SILICON | 1 | PLAD30 | - | - | 210.5 V | - | - | - | - | - | - | MICROSEMI CORP | - | - | - | - | Microsemi Corporation | MXLPLAD30KP180A | - | - | Microchip Technology | - | 1 | - | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | 2.5 W | - | Active | - | NOT SPECIFIED | - | 5.47 | - | No | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | e0 | No | - | - | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | Transient Suppressors | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | - | - | - | - | R-PSSO-G1 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | CATHODE | - | - | No | - | - | - | 200V | 30000W (30kW) | 104A | - | 291V | - | 180V | - | - | - | - | - | - | 1 | - | - | - | - | 180 V | - | - | - | - | - | 30000 W | - | - | - | - | - | - | - | - | - | - | 200 V | 291 V | 221 V | - | - | - | - | - | - | - | ||
![]() MXLP4KE160CAE3 Microchip | 30 |
| - | - | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | DO-204AL (DO-41) | SILICON | 2 | P4KE160 | - | - | 160 V | - | - | - | - | - | - | MICROSEMI CORP | - | - | - | - | Microsemi Corporation | MXLP4KE160CAE3 | - | - | Microchip Technology | - | 1 | - | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | - | - | - | - | 2.5 W | - | Active | - | NOT SPECIFIED | - | 5.38 | - | Yes | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | e3 | Yes | - | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | Transient Suppressors | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | - | - | O-PALF-W2 | Not Qualified | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | ISOLATED | - | - | No | - | - | - | 152V | 400W | 1.8A | - | 219V | - | 136V | - | - | - | - | - | - | - | - | - | - | 1 | 136 V | DO-204AL | - | - | - | - | 400 W | - | - | - | - | - | - | - | - | - | - | 152 V | 219 V | 168 V | - | - | - | - | - | - | - | ||
![]() JANTX1N6130 Microchip | 43 |
| - | - | - | - | Through Hole | B, Axial | - | - | Axial | - | - | 1N6130 | Microchip / Microsemi | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | - | 0.026455 oz | - | - | - | - | -55°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/516 | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 90.25V | 500W | 3.42A | - | 144.48V | - | 76V | - | - | - | - | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() MXL15KP220CA Microchip | In Stock | - | - | - | - | - | Through Hole | DO-204AR, Axial | - | - | Case 5A (DO-204AR) | - | - | 15KP220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 245V | 15000W (15kW) | 42A | - | 356V | - | 220V | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N6077 Microchip | 24 |
| - | Production (Last Updated: 1 month ago) | - | - | Through Hole | E-Package-2 | - | - | E-PAK | - | - | 1N6077 | Microchip / Microsemi | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | Through Hole | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Bulk | Military, MIL-PRF-19500/503 | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | - | 5 µA @ 100 V | - | 1.76 V @ 18.8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 155°C | - | - | - | - | - | 100 V | 1.3A | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 ns | - | Rectifiers | - | Rectifiers | 3.42 mm | 6.1 mm | ||
![]() MSMCJ150CA Microchip | 16 |
| - | - | - | - | Surface Mount | DO-214AB-2 | YES | - | DO-214AB (SMCJ) | SILICON | 2 | SMCJ150 | Microchip Technology | 167 V | - | - | - | - | - | 1 | - | MICROSEMI CORP | 6.2 A | - | - | - | Microchip | MSMCJ150CA | - | + 150 C | Microchip Technology | - 65 C | 1 | - | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, SMCJ, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.56 W | - | - | - | 1.56 W | 1.5 kW | Active | - | NOT SPECIFIED | - | 5.57 | N | No | - | 0.008818 oz | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | - | - | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | 150 V | 150 V | Bidirectional | SINGLE | 1 Channel | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | No | - | - | - | 167V | 1500W (1.5kW) | 6.2A | - | 243V | 243 V | 150V | - | - | - | - | - | - | - | - | - | TVS Diodes | 1 | 150 V | DO-214AB | - | - | - | - | 1500 W | - | - | - | - | - | - | - | - | - | - | 167 V | - | 185 V | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() MXSMCJ64AE3 Microchip | 24 |
| - | - | - | - | Surface Mount | DO-214AB, SMC | YES | - | DO-214AB (SMCJ) | SILICON | 2 | SMCJ64 | - | - | - | - | - | - | - | - | - | MICROSEMI CORP | - | - | - | - | Microsemi Corporation | MXSMCJ64AE3 | - | - | Microchip Technology | - | 1 | - | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | - | - | - | - | 1.56 W | - | Active | - | 40 | - | 5.44 | - | Yes | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | e3 | Yes | - | - | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | J BEND | 260 | compliant | - | 2 | MIL-19500 | - | R-PDSO-J2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | No | - | - | - | 71.1V | 1500W (1.5kW) | 14.6A | - | 103V | - | 64V | - | - | - | - | - | - | 1 | - | - | - | - | 64 V | DO-214AB | - | - | - | - | 1500 W | - | - | - | - | - | - | - | - | - | - | 71.1 V | - | 78.6 V | - | - | - | - | - | - | - | ||
![]() JANTXV1N6119 Microchip | 16 |
| - | - | - | - | Through Hole | B, Axial | - | - | Axial | - | - | 1N6119 | Microchip / Microsemi | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | - | 0.044798 oz | - | - | - | - | -55°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/516 | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 32.49V | 500W | 9.5A | - | 52.4V | - | 27.4V | - | - | - | - | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() JANTXV1N6119AUS Microchip | 49 |
| - | - | - | - | Surface Mount | SQ-MELF, B | - | - | B, SQ-MELF | - | - | 1N6119 | Microchip / Microsemi | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | - | 0.019013 oz | - | - | - | - | -55°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/516 | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 34.2V | 500W | 10A | - | 49.9V | - | 27.4V | - | - | - | - | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() MX5KP28A Microchip | 49 |
| - | - | - | - | Through Hole | DO-204AR, Axial | NO | - | Case 5A (DO-204AR) | SILICON | 2 | 5KP28 | - | - | - | - | - | - | - | - | - | MICROSEMI CORP | - | - | - | - | Microsemi Corporation | MX5KP28A | - | - | Microchip Technology | - | - | - | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, 5A, 2 PIN | ROUND | LONG FORM | Active | DO-204 | - | - | - | - | 1.56 W | - | Active | - | NOT SPECIFIED | - | 5.39 | - | No | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | e0 | No | - | - | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | - | O-PALF-W2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | ISOLATED | - | - | No | - | - | - | 31.1V | 5000W (5kW) | 110A | - | 45.5V | - | 28V | - | - | - | - | - | - | 1 | - | - | - | - | 28 V | DO-204AR | - | - | - | - | 5000 W | - | - | - | - | - | - | - | - | - | - | 31.1 V | - | 34.4 V | - | - | - | - | - | - | - | ||
![]() JANTXV1N6162AUS Microchip | 119 |
| - | Production (Last Updated: 2 months ago) | Lead, Tin | Surface Mount | Surface Mount | 100-BQFP | - | 2 | 100-QFP (14x20) | - | - | MB90947 | - | - | - | - | A/D 15x8/10b | - | Bi-Directional | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | Surface Mount | - | - | - | 82 | - | Tray | - | - | - | - | - | - | - | 1500 W | - | - | - | - | Obsolete | - | - | - | - | Non-Compliant | - | G-MELF | - | Military grade | - | - | - | -40°C ~ 85°C (TA) | - | F²MC-16LX MB90945 | - | - | - | - | - | Zener | - | 175 °C | -55 °C | - | General Purpose | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Single | - | External | Single | 24MHz | - | 6K x 8 | - | - | - | 3.5V ~ 5.5V | F²MC-16LX | - | POR, PWM, WDT | Mask ROM | No | 16-Bit | 128KB (128K x 8) | CANbus, I²C, LINbus, SCI, Serial I/O, UART/USART | 64.6V | 1500W (1.5kW) | 15.4A | - | 97.1V | - | 51.7V | - | - | - | - | Bidirectional | 20 mA | - | - | - | - | 1 | - | - | - | - | - | Military | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N816 Microchip | 31 |
| - | - | - | - | - | DO-35-2 | - | - | - | - | - | - | Microchip Technology / Atmel | - | - | - | - | - | - | 1 | 100 mA | - | - | 0.1 uA | - | - | Microchip | - | - | + 175 C | Microchip Technology | - 65 C | - | - | Through Hole | - | - | - | - | Bulk | - | - | - | - | - | - | 400 mW | - | 40 V | - | - | - | Active | - | - | - | - | Compliant | - | - | 0.006808 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switching Diodes | 1 V | Diodes - General Purpose, Power, Switching | - | - | ||
![]() MX1.5KE10CA/TR Microchip | In Stock | - | - | - | - | - | Through Hole | DO-201AA, DO-27, Axial | - | - | CASE-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 9.5V | 1500W (1.5kW) | 103A | - | 14.5V | - | 8.55V | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N6162AUS Microchip | 42 |
| - | - | - | - | Surface Mount | SQ-MELF, C | - | - | C, SQ-MELF | - | - | 1N6162 | Microchip / Microsemi | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | - | 0.019013 oz | - | - | - | - | -55°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/516 | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 64.6V | 1500W (1.5kW) | 15.4A | - | 97.1V | - | 51.7V | - | - | - | - | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() PHP30H1 Microchip | In Stock | - | - | - | - | - | Chassis Mount | Module | - | - | Case 11 | - | - | PHP30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C | - | Military, MIL-PRF-19500/507A | - | - | - | - | - | Zener | - | - | - | - | Telecom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 50V | 7500W (7.5kW) | 90A | - | 84V | - | 42.5V | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXSMCGLCE6.5A Microchip | 49 |
| - | - | - | - | Surface Mount | DO-215AB, SMC Gull Wing | - | - | SMCG (DO-215AB) | - | - | SMCGLCE6.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 7.22V | 1500W (1.5kW) | 100A | - | 11.2V | - | 6.5V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 100pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXLPLAD30KP48AE3 Microchip | 10 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Chassis Mount | TO-240AA | YES | 2 | PLAD | SILICON | 1 | PLAD30 | - | - | 56.1 V | - | - | - | - | - | - | MICROSEMI CORP | - | - | -- | - | Microsemi Corporation | MXLPLAD30KP48AE3 | - | - | Microchip Technology | - | 1 | - | - | - | 1 | - | 1 SCR, 1 Diode | Bulk | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-1 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | 2.5 W | - | Active | - | NOT SPECIFIED | 48 V | 5.47 | Compliant | Yes | - | - | - | - | - | 1.2kV | -40°C ~ 125°C (TJ) | Bulk | -- | e3 | Yes | Active | -- | EAR99 | Zener | MATTE TIN | 150 °C | -55 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | Transient Suppressors | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | MC*72 | - | - | - | R-PSSO-G1 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | Single | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | CATHODE | - | - | No | - | - | - | 53.3V | 30000W (30kW) | 390A | 10 µA | 77.4V | 77.4 V | 48V | 390 A | - | - | 30 kW | Unidirectional | 5 mA | 1 | - | - | - | - | 48 V | - | - | - | - | - | 30000 W | - | 2.5V | 1700A, 1800A | 150mA | - | 200mA | 1 | 180A | Series Connection - SCR/Diode | 115A | 53.3 V | 77.4 V | 58.9 V | - | 53.3 V | - | - | - | - | - |