- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Voltage | Leakage Current | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Product Type | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage | Product Category | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MASMBJ78CA Microchip Technology | 31 |
| - | - | - | Surface Mount | DO-214AA-2 | - | - | SMBJ (DO-214AA) | - | - | SMBJ78 | - | 86.7 V | - | - | - | 1 | - | 4.7 A | - | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.38 W | - | - | 600 W | Active | - | - | - | N | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 78 V | 78 V | Bidirectional | - | 1 Channel | - | - | - | - | - | No | 86.7V | 600W | 4.7A | - | 126V | 126 V | 78V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA1.5KE11CAE3 Microchip Technology | 47 |
| - | - | - | Through Hole | DO-201-2 | NO | - | DO-204AR | SILICON | 2 | 1.5KE11 | - | 10.5 V | - | - | - | 1 | MICROSEMI CORP | 96 A | - | CASE 1 | MA1.5KE11CAE3 | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.57 | Details | Yes | - | 0.042329 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | 1.5KE | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 9.4 V | 9.4 V | Bidirectional | SINGLE | 1 Channel | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 10.5V | 1500W (1.5kW) | 96A | - | 15.6V | 15.6 V | 9.4V | - | - | - | - | - | - | 1 | 9.4 V | - | - | - | - | 1500 W | - | 10.5 V | - | 11.6 V | - | - | - | - | ||
![]() MAPLAD6.5KP14AE3 Microchip Technology | 47 |
| - | - | - | Surface Mount | PLAD-2 | - | - | Mini-PLAD | - | - | PLAD6.5 | - | 15.6 V | - | - | - | 1 | - | 280 A | - | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 6.5 kW | Active | - | - | - | Details | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 16 V | 14 V | Unidirectional | - | 1 Channel | - | - | - | - | - | No | 15.6V | 6500W (6.5kW) | 280A | - | 23.2V | 23.2 V | 14V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M15KP160CAE3 Microchip Technology | 31 |
| - | - | - | Through Hole | DO-204AR-2 | NO | - | DO-204AR | SILICON | 2 | 15KP160 | - | 178 V | - | - | Bi-Directional | 1 | MICROSEMI CORP | 58 A | - | - | M15KP160CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | Through Hole | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 6 W | 15000 W | 1.56 W | 15 kW | Active | - | - | 5.43 | Details | Yes | Case 5A | 0.049384 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | NOT SPECIFIED | 2 | MIL-19500 | Axial | O-PALF-W2 | Not Qualified | 160 V | 160 V | Bidirectional | Single | 1 Channel | 600 | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 178V | 15000W (15kW) | 58A | - | 259V | 259 V | 160V | - | - | - | 5 mA | - | - | 1 | 160 V | DO-204AR | - | - | Military | 15000 W | Yes | 178 V | - | - | - | - | - | - | ||
![]() M1.5KE22CA Microchip Technology | In Stock | - | - | - | - | Through Hole | DO-201-2 | NO | - | CASE-1 | SILICON | 2 | 1.5KE22 | - | 20.9 V | - | - | - | 1 | MICROSEMI CORP | 49 A | - | CASE 1 | M1.5KE22CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.57 | N | No | - | 0.042329 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | 1.5KE | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 18.8 V | 18.8 V | Bidirectional | SINGLE | 1 Channel | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 20.9V | 1500W (1.5kW) | 49A | - | 30.6V | 30.6 V | 18.8V | - | - | - | - | - | - | 1 | 18.8 V | - | - | - | - | 1500 W | - | 20.9 V | - | 23.1 V | - | - | - | - | ||
![]() MAPLAD6.5KP17CA Microchip Technology | 31 |
| - | - | - | Surface Mount | PLAD-2 | YES | - | Mini-PLAD | SILICON | 1 | PLAD6.5 | - | 18.9 V | - | - | - | 1 | MICROSEMI CORP | 236 A | - | - | MAPLAD6.5KP17CA | + 150 C | Microchip Technology | - 55 C | - | - | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | - | 2.5 W | 6.5 kW | Active | - | - | 5.6 | N | No | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | e0 | - | EAR99 | Zener | TIN LEAD | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | NOT SPECIFIED | - | AEC-Q101; MIL-19500 | SMD/SMT | S-PSSO-G1 | - | 20 V | 17 V | Bidirectional | SINGLE | 1 Channel | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 18.9V | 6500W (6.5kW) | 236A | - | 27.6V | 27.6 V | 17V | - | - | - | - | - | - | 1 | 17 V | - | - | - | - | 6500 W | - | 18.9 V | - | 20.9 V | - | - | - | - | ||
![]() MA1.5KE36CAE3 Microchip Technology | 31 |
| - | - | - | Through Hole | DO-201-2 | NO | - | DO-204AR | SILICON | 2 | 1.5KE36 | - | 34.2 V | - | - | - | 1 | MICROSEMI CORP | 30 A | - | CASE 1 | MA1.5KE36CAE3 | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.57 | Details | Yes | - | 0.042329 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | 1.5KE | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 30.8 V | 30.8 V | Bidirectional | SINGLE | 1 Channel | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 34.2V | 1500W (1.5kW) | 30A | - | 49.9V | 49.9 V | 30.8V | - | - | - | - | - | - | 1 | 30.8 V | - | - | - | - | 1500 W | - | 34.2 V | - | 37.8 V | - | - | - | - | ||
![]() MPLAD15KP58A/TR Microchip Technology | 12 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD15 | - | 64.4 V | - | - | - | 1 | - | 159 A | - | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 2.5 W | - | - | 15 kW | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 10 uA | - | - | - | SMD/SMT | - | - | - | 58 V | Unidirectional | - | 1 Channel | - | - | - | - | - | No | 64.4V | 15000W (15kW) | 159A | - | 93.6V | 93.6 V | 58V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 V | - | - | ||
![]() MASMBG78AE3 Microchip Technology | 9 |
| - | - | - | Surface Mount | DO-215AA-2 | - | - | SMBG (DO-215AA) | - | - | SMBG78 | - | 86.7 V | - | - | - | 1 | - | 4.7 A | - | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.38 W | - | - | 600 W | Active | - | - | - | Details | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 78 V | 78 V | Unidirectional | - | 1 Channel | - | - | - | - | - | No | 86.7V | 600W | 4.7A | - | 126V | 126 V | 78V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MASMBJ40AE3 Microchip Technology | 9 |
| - | - | - | Surface Mount | DO-214AA-2 | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJ40 | - | 44.4 V | 46.75 V | - | - | 1 | MICROSEMI CORP | 9.3 A | - | - | MASMBJ40AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 1.38 W | - | 1.38 W | 600 W | Active | 40 | - | 5.39 | Details | Yes | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | DUAL | C BEND | 260 | not_compliant | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-C2 | Not Qualified | 40 V | 40 V | Unidirectional | SINGLE | 1 Channel | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 44.4V | 600W | 9.3A | - | 64.5V | 64.5 V | 40V | - | - | - | - | 1 | - | - | 40 V | DO-214AA | - | - | - | 600 W | - | 44.4 V | 64.5 V | 49.1 V | - | - | - | - | ||
![]() MAP4KE27CA Microchip Technology | 18 |
| - | - | - | Through Hole | DO-2024-2 | - | - | DO-204AL (DO-41) | - | - | P4KE27 | - | 25.7 V | - | - | - | 1 | MICROSEMI CORP | 11 A | - | - | MAP4KE27CA | + 150 C | Microchip Technology | - 65 C | 1 | - | - | - | - | Bulk | - | - | - | - | Active | - | 2.5 W | - | - | 400 W | Active | NOT SPECIFIED | - | 5.56 | N | No | - | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | NOT SPECIFIED | unknown | - | - | - | - | Axial | - | - | 23.1 V | 23.1 V | Bidirectional | - | 1 Channel | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 25.7V | 400W | 11A | - | 37.5V | 37.5 V | 23.1V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | - | - | ||
![]() M15KP24AE3 Microchip Technology | 9 |
| - | - | - | Through Hole | DO-204AR-2 | NO | - | DO-204AR | SILICON | 2 | 15KP24 | - | 26.7 V | - | - | - | 1 | MICROSEMI CORP | 369 A | - | - | M15KP24AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 6 W | - | 1.56 W | 15 kW | Active | NOT SPECIFIED | - | 5.43 | Details | Yes | - | 0.049384 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | - | MIL-19500 | Axial | O-PALF-W2 | Not Qualified | 24 V | 24 V | Unidirectional | SINGLE | 1 Channel | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 26.7V | 15000W (15kW) | 369A | - | 40.7V | 40.7 V | 24V | - | - | - | - | 1 | - | - | 24 V | DO-204AR | - | - | - | 15000 W | - | 26.7 V | - | - | - | - | - | - | ||
![]() MPLAD6.5KP12A/TR Microchip Technology | 13 |
| - | - | - | Surface Mount | Nonstandard SMD | - | - | PLAD | - | - | - | Microchip Technology | 13.3 V | - | - | - | 1 | - | 327 A | Microchip | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 6.5 kW | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | Zener | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 12 V | Unidirectional | - | 1 Channel | - | - | - | - | - | No | 13.3V | 6500W (6.5kW) | 327A | - | 19.9V | 19.9 V | 12V | - | - | - | - | 1 | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() MSMCGLCE6.5A/TR Microchip Technology | 16 |
| - | - | - | Surface Mount | DO-215AB, SMC Gull Wing | - | - | SMCG (DO-215AB) | - | - | - | Microchip Technology | 7.22 V | - | 100 pF | - | 1 | - | 100 A | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 1.5 kW | Active | - | - | - | N | - | - | 0.007408 oz | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 6.5 V | Unidirectional | - | 1 Channel | - | - | - | - | - | No | 7.22V | 1500W (1.5kW) | 100A | - | 11.2V | 11.2 V | 6.5V | - | - | - | - | 1 | TVS Diodes | - | - | - | 100pF @ 1MHz | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() JANS1N6153AUS/TR Microchip Technology | 2067 |
| - | - | - | - | C-2 | - | - | - | - | - | - | Microchip / Microsemi | 28.5 V | - | - | - | 1 | - | 36 A | Microchip | - | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 5 W | - | - | 1.5 kW | Active | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 22.8 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | 41.6 V | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() JAN1N5634A Microchip Technology | 24 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-13 | - | 2 | DO-13 (DO-202AA) | - | - | - | Microchip / Microsemi | - | - | - | - | 1 | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | 1 | - | - | Bulk | - | - | - | - | - | - | - | - | - | 1.5 kW | Active | - | 9.4 V | - | N | - | - | - | - | - | - | -65°C ~ 175°C (TA) | Bulk | Military, MIL-PRF-19500/500 | - | - | - | Zener | - | 175 °C | -65 °C | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | - | 5 µA | Single | - | - | No | 10.5V | 1500W (1.5kW) | 96A | 5 µA | 15.6V | 15.6 V | 9.4V | 96 A | 1.5 kW | Unidirectional | 1 mA | 1 | TVS Diodes | - | - | - | - | 10.5 V | - | - | - | - | - | - | 10.5 V | - | ESD Suppressors / TVS Diodes | No | ||
![]() MPLAD36KP14CAE3 Microchip Technology | 17 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD36 | - | 15.6 V | - | - | - | 1 | - | 1.5 kA | - | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 36 kW | Active | - | - | - | Details | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MPLAD | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 14 V | 14 V | Bidirectional | - | 1 Channel | - | - | - | - | - | No | 15.6V | 36000W (36kW) | 1500A (1.5kA) | - | 24V | 24 V | 14V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 4 V | - | - | ||
![]() MPLAD15KP7.0CA/TR Microchip Technology | In Stock | - | - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD15 | - | 7.78 V | - | - | - | 1 | - | 1.251 kA | - | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 2.5 W | - | - | 15 kW | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 3 mA | - | - | - | SMD/SMT | - | - | - | 7 V | Bidirectional | - | 1 Channel | - | - | - | - | - | No | 7.78V | 15000W (15kW) | 1251A (1.251kA) | - | 12V | 12 V | 7V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2 V | - | - | ||
![]() MA1.5KE220A Microchip Technology | 13 |
| - | - | - | Through Hole | DO-201-2 | NO | - | DO-204AR | SILICON | 2 | 1.5KE220 | - | 209 V | - | - | - | 1 | MICROSEMI CORP | 4.6 A | - | CASE 1 | MA1.5KE220A | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, CASE 1 , 2 PIN | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.57 | N | No | - | 0.042329 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | 1.5KE | e0 | No | EAR99 | Zener | TIN LEAD | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 185 V | 185 V | Unidirectional | SINGLE | 1 Channel | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 209V | 1500W (1.5kW) | 4.6A | - | 328V | 328 V | 185V | - | - | - | - | 1 | - | - | 185 V | - | - | - | - | 1500 W | - | 209 V | - | 231 V | - | 3.5 V | - | - | ||
![]() MSMBJ170CAE3 Microchip Technology | 42 |
| - | - | - | Surface Mount | DO-214AA-2 | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJ170 | - | 189 V | - | - | - | 1 | MICROSEMI CORP | 2.2 A | - | - | MSMBJ170CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 1.38 W | - | 1.38 W | 600 W | Active | NOT SPECIFIED | - | 5.57 | Details | Yes | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | not_compliant | - | - | 2 | - | SMD/SMT | R-PDSO-J2 | Not Qualified | 170 V | 170 V | Bidirectional | SINGLE | 1 Channel | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 189V | 600W | 2.2A | - | 275V | 275 V | 170V | - | - | - | - | - | - | 1 | 170 V | DO-214AA | - | - | - | 600 W | - | 189 V | - | 209 V | - | - | - | - |