- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Material | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Breakdown Voltage-Nom | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Number of Channels | Plating | Element Configuration | Diode Type | Wire Gauge (Max) | Wire Gauge (Min) | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Product Type | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Number of Bidirectional Channels | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Compliance | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMAJ58AE3/TR13 Microchip | 4722 |
| - | - | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | - | SMAJ58 | Microchip Technology / Atmel | 71.2 V | - | Uni-Directional | 5000 | - | 4.3 A | Microchip | - | - | + 150 C | Microchip Technology | - 55 C | - | - | Surface Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | 500 W | - | 400 W | Active | - | - | - | Details | - | DO-214AC | 0.002258 oz | - | - | -65 to 150 °C | MouseReel | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | 58 V | Unidirectional | Single | 1 Channel | - | - | - | - | - | - | No | 64.4V | 500W | 5.3A | - | 93.6V | 93.6 V | 58V | - | - | - | 1 mA | 1 | TVS Diodes | - | - | - | - | - | Yes | - | - | - | - | - | - | RoHS Compliant | ESD Suppressors / TVS Diodes | ||
![]() USB50805C/TR13 Microchip | 36 |
| - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 8-SO | - | SILICON | 8 | USB50805 | Microchip Technology | - | - | - | 2500 | MICROSEMI CORP | - | Microchip | - | USB50805C/TR13 | - | Microchip Technology | - | Yes | - | - | 4 | 150 °C | -55 °C | Tape & Reel (TR) | PLASTIC/EPOXY | PLASTIC, SOP-8 | RECTANGULAR | SMALL OUTLINE | Active | SOD | - | - | - | Active | NOT SPECIFIED | - | 5.53 | N | No | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | e0 | No | - | EAR99 | Zener | TIN LEAD | - | - | - | Ethernet | ULTRA LOW CAPACITANCE | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | compliant | - | - | 8 | - | - | R-PDSO-G8 | Not Qualified | - | BIDIRECTIONAL | SEPARATE, 4 ELEMENTS | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | No | 6V | 500W | 5A (8/20µs) | - | 13V | - | 5V | - | - | - | - | - | TVS Diodes | 2 | 5 V | - | 3pF @ 1MHz | 500 W | - | - | 6 V | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ350E3/TR13 Microchip | In Stock | - | - | - | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | - | SMAJ350 | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 500W | - | - | - | - | 350V | - | - | - | - | 1 | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMAJ17CAE3/TR13 Microchip | 36 |
| - | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | Copper | - | - | SMAJ17 | Microchip Technology | - | - | - | 5000 | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | 17 V | - | Compliant | - | - | 0.002258 oz | - | - | -65°C ~ 150°C (TJ) | Reel | - | - | - | Crimp | - | Zener | - | 150 °C | -65 °C | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | Single | - | 16 AWG | 12 AWG | - | No | 18.9V | 500W | 18.1A | 5 µA | 27.6V | 27.6 V | 17V | 18.1 A | 500 W | Bidirectional | 1 mA | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | 18.9 V | - | ESD Suppressors / TVS Diodes | ||
![]() SM8LC24/TR7 Microchip | 25 |
| - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SO | - | - | - | SM8LC24 | Microchip Technology | - | - | - | 500 | - | - | Microchip | - | - | - | Microchip Technology | - | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | TVSarray™ | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 26.7V | 500W | 5A (8/20µs) | - | 55V | - | 24V | - | - | - | - | - | TVS Diodes | 2 | - | - | 25pF @ 1MHz | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MXSMCG8.5AE3 Microchip | 15 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | DO-215AB, SMC Gull Wing | YES | - | SMCG (DO-215AB) | - | SILICON | 2 | SMCG8.5 | - | - | - | - | - | MICROSEMI CORP | - | Microsemi Corporation | - | MXSMCG8.5AE3 | - | Microchip Technology | - | - | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | - | 1.56 W | - | Active | 40 | - | 5.41 | - | Yes | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | e3 | Yes | - | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | GULL WING | 260 | compliant | - | - | 2 | MIL-19500 | - | R-PDSO-G2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | No | 9.44V | 1500W (1.5kW) | 104.2A | - | 14.4V | - | 8.5V | - | - | - | - | 1 | - | - | 8.5 V | DO-215AB | - | 1500 W | - | - | 9.44 V | - | - | 10.4 V | - | - | - | ||
![]() MX5KP58CAE3 Microchip | 15 |
| - | - | - | Through Hole | DO-204AR, Axial | NO | - | Case 5A (DO-204AR) | - | SILICON | 2 | 5KP58 | - | - | - | - | - | MICROSEMI CORP | - | Microsemi Corporation | - | MX5KP58CAE3 | - | Microchip Technology | - | - | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | DO-204 | - | 1.56 W | - | Active | NOT SPECIFIED | - | 5.41 | - | Yes | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | e3 | Yes | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | 2 | - | - | O-PALF-W2 | Not Qualified | - | BIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | ISOLATED | No | 64.4V | 5000W (5kW) | 53A | - | 93.6V | - | 58V | - | - | - | - | - | - | 1 | 58 V | DO-204AR | - | 5000 W | - | - | 64.4 V | - | - | 71.2 V | - | - | - | ||
![]() MXLP6KE200A Microchip | 15 |
| - | - | - | Through Hole | T-18, Axial | - | - | T-18 | - | - | - | P6KE200 | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 190V | 600W | 2.2A | - | 274V | - | 171V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXLP4KE8.2A Microchip | 15 |
| - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-204AL (DO-41) | - | - | - | P4KE82 | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 77.9V | 400W | 3.5A | - | 113V | - | 70.1V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXSMCJ120CA Microchip | 15 |
| - | - | - | Surface Mount | DO-214AB, SMC | YES | - | DO-214AB (SMCJ) | - | SILICON | 2 | SMCJ120 | - | - | - | - | - | MICROSEMI CORP | - | Microsemi Corporation | - | MXSMCJ120CA | - | Microchip Technology | - | - | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, SMCJ, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | - | 1.56 W | - | Active | NOT SPECIFIED | - | 5.43 | - | No | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | e0 | No | - | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | unknown | - | - | 2 | MIL-19500 | - | R-PDSO-J2 | Not Qualified | - | BIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | No | 133V | 1500W (1.5kW) | 7.8A | - | 193V | - | 120V | - | - | - | - | - | - | 1 | 120 V | DO-214AB | - | 1500 W | - | - | 133 V | - | - | 147 V | - | - | - | ||
![]() MXL1.5KE43A Microchip | 15 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-201AA, DO-27, Axial | NO | 2 | CASE-1 | - | SILICON | 2 | 1.5KE43 | - | - | - | - | - | MICROSEMI CORP | - | Microsemi Corporation | CASE 1 | MXL1.5KE43A | - | Microchip Technology | - | - | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, CASE 1 , 2 PIN | ROUND | LONG FORM | Active | - | - | 1.52 W | - | Active | NOT SPECIFIED | 36.8 V | 5.49 | Compliant | No | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | - | EAR99 | Zener | TIN LEAD | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | 2 | - | - | O-PALF-W2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | ISOLATED | No | 40.9V | 1500W (1.5kW) | 25.3A | 1 µA | 59.3V | 59.3 V | 36.8V | 25.3 A | 1.5 kW | Unidirectional | 1 mA | 1 | - | - | 36.8 V | - | - | 1500 W | - | 1 | 40.9 V | - | - | 45.2 V | 40.9 V | - | - | ||
![]() MXLP6KE56A Microchip | 15 |
| - | - | - | Through Hole | T-18, Axial | NO | - | T-18 | - | SILICON | 2 | P6KE56 | - | - | 56 V | - | - | MICROSEMI CORP | - | Microsemi Corporation | - | MXLP6KE56A | - | Microchip Technology | - | - | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, T-18, 2 PIN | ROUND | LONG FORM | Active | - | - | 1.47 W | - | Active | NOT SPECIFIED | - | 5.58 | - | No | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | e0 | No | - | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | Transient Suppressors | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | 2 | - | - | O-PALF-W2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | ISOLATED | No | 53.2V | 600W | 7.8A | - | 77V | - | 47.8V | - | - | - | - | 1 | - | - | 47.8 V | - | - | 600 W | - | - | 53.2 V | - | 77 V | 58.8 V | - | - | - | ||
![]() MXSMBG11A Microchip | 15 |
| - | - | - | Surface Mount | DO-215AA, SMB Gull Wing | YES | - | SMBG (DO-215AA) | - | SILICON | 2 | SMBG11 | - | - | 12.85 V | - | - | MICROSEMI CORP | - | Microsemi Corporation | - | MXSMBG11A | - | Microchip Technology | - | - | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AA | - | 1.38 W | - | Active | NOT SPECIFIED | - | 5.43 | - | No | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | e0 | No | - | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | Transient Suppressors | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | not_compliant | - | - | 2 | - | - | R-PDSO-G2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | No | 12.2V | 600W | 33A | - | 18.2V | - | 11V | - | - | - | - | 1 | - | - | 11 V | DO-215AA | - | 600 W | - | - | 12.2 V | - | 18.2 V | 13.5 V | - | - | - | ||
![]() MXLSMLJ48AE3 Microchip | 15 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB | - | - | - | SMLJ48 | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | 48 V | - | Compliant | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | - | Zener | - | 150 °C | -65 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | No | 53.3V | 3000W (3kW) | 38.8A | 2 µA | 77.4V | 77.4 V | 48V | 38.8 A | 3 kW | Unidirectional | 1 mA | 1 | - | - | - | - | - | - | - | 1 | - | - | - | - | 53.3 V | - | - | ||
![]() MXLP4KE9.1AE3 Microchip | 15 |
| - | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | DO-204AL (DO-41) | - | SILICON | 2 | P4KE91 | - | - | 9.1 V | - | - | MICROSEMI CORP | - | Microsemi Corporation | - | MXLP4KE9.1AE3 | - | Microchip Technology | - | - | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | - | 2.5 W | - | Active | NOT SPECIFIED | - | 5.38 | - | Yes | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | e3 | Yes | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | Transient Suppressors | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | - | - | - | O-PALF-W2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | ISOLATED | No | 86.5V | 400W | 3.2A | - | 125V | - | 77.8V | - | - | - | - | 1 | - | - | 7.78 V | DO-204AL | - | 400 W | - | - | 8.65 V | - | 13.4 V | 9.55 V | - | - | - | ||
![]() MXPLAD15KP13A Microchip | In Stock | - | - | - | - | Surface Mount | Nonstandard SMD | - | - | PLAD | - | - | - | PLAD15 | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 14.4V | 15000W (15kW) | 696A | - | 21.5V | - | 13V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXLSMLG30A Microchip | 15 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-215AB, SMC Gull Wing | - | 2 | SMLG (DO-215AB) | - | - | - | SMLG30 | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | 30 V | - | Compliant | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | - | Zener | - | 150 °C | -65 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | No | 33.3V | 3000W (3kW) | 62A | 2 µA | 48.4V | 48.4 V | 30V | 62 A | 3 kW | Unidirectional | 1 mA | 1 | - | - | - | - | - | - | - | 1 | - | - | - | - | 33.3 V | - | - | ||
![]() 1N5633A Microchip | 15 |
| - | - | - | Through Hole | DO-13 | NO | - | DO-13 | - | SILICON | 2 | 1N5633 | Microchip Technology | 10.5 V | - | - | 1 | SENSITRON SEMICONDUCTOR | 103 A | Microchip | - | 1N5633A | + 175 C | Microchip Technology | - 65 C | - | - | - | 1 | 175 °C | -55 °C | Bulk | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | - | - | - | 1.5 kW | Active | NOT SPECIFIED | - | 5.81 | N | No | - | 0.049384 oz | - | - | -65°C ~ 175°C (TJ) | Bulk | - | e0 | - | - | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | - | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | 10 uA | - | - | - | Axial | O-LALF-W2 | - | 8.55 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | ISOLATED | No | 9.5V | 1500W (1.5kW) | 103A | - | 14.5V | 14.5 V | 8.55V | - | - | - | - | 1 | TVS Diodes | - | 8.55 V | - | - | 1500 W | - | - | 9.5 V | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MXL1.5KE400CAE3 Microchip | 15 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-201AA, DO-27, Axial | NO | 2 | CASE-1 | - | SILICON | 2 | 1.5KE400 | - | - | - | - | - | MICROSEMI CORP | - | Microsemi Corporation | CASE 1 | MXL1.5KE400CAE3 | - | Microchip Technology | - | - | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | - | 1.52 W | - | Active | NOT SPECIFIED | 324 V | 5.45 | Compliant | Yes | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | e3 | Yes | - | EAR99 | Zener | MATTE TIN | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | 2 | - | - | O-PALF-W2 | Not Qualified | - | BIDIRECTIONAL | SINGLE | - | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | ISOLATED | No | 380V | 1500W (1.5kW) | 4A | 1 µA | 548V | 548 V | 324V | 4 A | 1.5 kW | Bidirectional | 1 mA | - | - | 1 | 324 V | - | - | 1500 W | - | - | 380 V | 1 | - | 420 V | 380 V | - | - | ||
![]() MXPLAD30KP180CA Microchip | 2164 |
| - | - | - | Surface Mount | Nonstandard SMD | YES | - | PLAD | - | SILICON | 1 | PLAD30 | - | - | - | - | - | MICROSEMI CORP | - | Microsemi Corporation | - | MXPLAD30KP180CA | - | Microchip Technology | - | - | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | - | 2.5 W | - | Active | - | - | 5.47 | - | No | - | - | - | - | -55°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | e0 | No | - | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | 1 | - | - | S-PSSO-G1 | Not Qualified | - | BIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | No | 200V | 30000W (30kW) | 104A | - | 291V | - | 180V | - | - | - | - | - | - | 1 | 180 V | - | - | 30000 W | - | - | 200 V | - | - | 221 V | - | - | - |