- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M15KP78AE3/TR Microchip Technology | 45 |
| - | Through Hole | DO-204AR, Axial | - | DO-204AR | - | - | M15KP | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 86.7V | 15000W (15kW) | 119A | 126V | - | 78V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() M15KP90CAE3/TR Microchip Technology | 45 |
| - | Through Hole | DO-204AR, Axial | - | DO-204AR | - | - | M15KP | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 100V | 15000W (15kW) | 103A | 146V | - | 90V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() M5KP33A/TR Microchip Technology | 38 |
| - | Through Hole | P600, Axial | - | P600 | - | - | - | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | 5KP | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 36.7V | 5000W (5kW) | 93.8A | 53.3V | - | 33V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MRT100KP180CAE3/TR Microchip Technology | 15 |
| - | Through Hole | DO-204AR, Axial | - | DO-204AR | - | - | MRT100KP | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 200V | 100000W (100kW) | 283A | 354V | - | 180V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MRT100KP170CA/TR Microchip Technology | 45 |
| - | Through Hole | DO-204AR, Axial | - | DO-204AR | - | - | MRT100KP | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 189V | 100000W (100kW) | 300A | 334V | - | 170V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() M15KP26A/TR Microchip Technology | 15 |
| - | Through Hole | DO-204AR, Axial | - | DO-204AR | - | - | M15KP | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 28.9V | 15000W (15kW) | 341A | 44V | - | 26V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() M5KP17A/TR Microchip Technology | 12 |
| - | Through Hole | P600, Axial | - | P600 | - | - | - | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | 5KP | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 18.9V | 5000W (5kW) | 181A | 27.6V | - | 17V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MPLAD18KP13A/TR Microchip Technology | 28 |
| - | Surface Mount | Nonstandard SMD | - | PLAD | - | - | PLAD18 | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | Automotive | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 14.4V | 18000W (18kW) | 838A | 21.5V | - | 13V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MRT100KP48AE3/TR Microchip Technology | 38 |
| - | Through Hole | DO-204AR, Axial | - | DO-204AR | - | - | MRT100KP | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 53.3V | 100000W (100kW) | 1061A (1.061kA) | 94.3V | - | 48V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MRT100KP54CAE3/TR Microchip Technology | 31 |
| - | Through Hole | DO-204AR, Axial | - | DO-204AR | - | - | MRT100KP | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 60V | 100000W (100kW) | 943A | 106V | - | 54V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAPLAD7.5KP26CA Microchip Technology | 38 |
| - | Surface Mount | Mini-PLAD-1 | - | Mini-PLAD | - | - | PLAD7.5 | - | 28.9 V | - | - | - | 1 | MICROSEMI CORP | 178 A | - | MAPLAD7.5KP26CA | + 150 C | Microchip Technology | - 55 C | 1 | - | - | Bulk | - | - | - | - | Active | 2.5 W | - | - | 7.5 kW | Active | NOT SPECIFIED | 5.6 | N | No | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | General Purpose | - | 8541.10.00.50 | - | - | - | - | NOT SPECIFIED | compliant | 10 uA | - | - | - | SMD/SMT | - | - | - | 26 V | Bidirectional | - | 1 Channel | - | - | No | 28.9V | 7500W (7.5kW) | 178A | 42.1V | 42.1 V | 26V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAPLAD18KP20A Microchip Technology | 18 |
| - | Surface Mount | PLAD-2 | - | PLAD | - | - | PLAD18 | - | 22.2 V | - | - | - | 1 | MICROSEMI CORP | 556 A | - | MAPLAD18KP20A | + 150 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | Active | 2.5 W | - | - | 18 kW | Active | - | 5.88 | N | No | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | No | EAR99 | Zener | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | - | compliant | - | - | - | - | SMD/SMT | - | - | 20 V | 20 V | Unidirectional | - | 1 Channel | - | - | No | 22.2V | 18000W (18kW) | 556A | 32.4V | 32.4 V | 20V | - | 1 | - | - | - | - | - | - | - | - | - | - | 2 V | - | ||
![]() MAPLAD15KP58CAe3 Microchip Technology | 47 |
| - | Surface Mount | PLAD-2 | YES | PLAD | SILICON | 1 | PLAD15 | - | 64.4 V | - | - | Bi-Directional | 1 | MICROSEMI CORP | 159 A | - | MAPLAD15KP58CAE3 | + 150 C | Microchip Technology | - 55 C | - | Surface Mount | 1 | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | 2.5 W | 15000 W | 2.5 W | 15 kW | Active | - | 5.58 | Details | Yes | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | e3 | - | EAR99 | Zener | MATTE TIN | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | SINGLE | GULL WING | 260 | compliant | - | 40 | 2 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 58 V | 58 V | Bidirectional | Single | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 64.4V | 15000W (15kW) | 159A | 93.6V | 93.6 V | 58V | 5 mA | - | 1 | 58 V | - | - | Military | 15000 W | Yes | 64.4 V | - | 71.2 V | 2 V | - | ||
![]() MPLAD7.5KP11CAe3 Microchip Technology | 38 |
| - | Surface Mount | Mini-PLAD-1 | - | Mini-PLAD | - | - | PLAD7.5 | - | 12.2 V | - | - | - | 1 | MICROSEMI CORP | 412 A | - | MPLAD7.5KP11CAE3 | + 150 C | Microchip Technology | - 55 C | 1 | - | - | Bulk | - | - | - | - | Active | 2.5 W | - | - | 7.5 kW | Active | NOT SPECIFIED | 5.6 | Details | Yes | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | 8541.10.00.50 | - | - | - | - | NOT SPECIFIED | compliant | 10 uA | - | - | - | SMD/SMT | - | - | - | 11 V | Bidirectional | - | 1 Channel | - | - | No | 12.2V | 7500W (7.5kW) | 412A | 18.2V | 18.2 V | 11V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N8167USe3 Microchip Technology | 18 |
| - | Surface Mount | SQ-MELF-2 | - | A, SQ-MELF | - | - | - | - | 44.7 V | - | 4 pF | - | 1 | - | 2.32 A | - | - | + 175 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | - | - | - | - | 150 W | Active | - | - | Details | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | - | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 40 V | Unidirectional | - | 1 Channel | - | - | No | 44.7V | 150W | 2.32A | 64.6V | 64.6 V | 40V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXLUPTB28e3 Microchip Technology | 38 |
| - | Surface Mount | DO-216AA-2 | - | Powermite 1 (DO216-AA) | - | - | UPTB28 | - | 31 V | - | - | - | 1 | - | 3.13 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | - | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | 1 uA | - | - | - | SMD/SMT | - | - | - | 28 V | Bidirectional | - | 1 Channel | - | - | No | 31V | 1000W (1kW) | 3.13A | 47.8V | 47.8 V | 28V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MQ1N8163 Microchip Technology | 38 |
| - | Through Hole | A-Package-2 | - | A, Axial | - | - | 1N8163 | - | 31.4 V | - | 4 pF | - | 1 | - | 3.28 A | - | - | + 175 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | Bulk | - | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | 500 nA | - | - | - | Axial | - | - | - | 28 V | Unidirectional | - | 1 Channel | - | - | No | 31.4V | 150W | 3.28A | 45.7V | 45.7 V | 28V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MASMBG8.0CA/TR Microchip Technology | 21 |
| - | Surface Mount | DO-215AA-2 | - | SMBG (DO-215AA) | - | - | SMBG8.0 | - | 8.89 V | - | - | - | 1 | - | 44.1 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 1.38 W | - | - | 600 W | Active | - | - | N | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | 50 uA | - | - | - | SMD/SMT | - | - | - | 8 V | Bidirectional | - | 1 Channel | - | - | No | 8.89V | 600W | 44.1A | 13.6V | 13.6 V | 8V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MASMCJ6.5CA/TR Microchip Technology | 12 |
| - | Surface Mount | DO-214AB-2 | YES | SMCJ (DO-214AB) | SILICON | 2 | SMCJ6.5 | - | 7.22 V | 7.6 V | - | - | 1 | MICROSEMI CORP | 133.9 A | - | MASMCJ6.5CA/TR | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Tape & Reel (TR) | PLASTIC/EPOXY | PLASTIC, SMCJ, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | 1.56 W | - | 1.56 W | 1.5 kW | Active | NOT SPECIFIED | 5.51 | N | No | - | 0.009065 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | e0 | - | EAR99 | Zener | Tin/Lead (Sn/Pb) | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | unknown | 500 uA | - | - | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | - | 6.5 V | Bidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 7.22V | 1500W (1.5kW) | 133.9A | 11.2V | 11.2 V | 6.5V | - | - | 1 | 6.5 V | DO-214AB | - | - | 1500 W | - | 7.22 V | 11.2 V | 7.98 V | - | - | ||
![]() MP4KE220A Microchip Technology | 47 |
| - | Through Hole | DO-2024-2 | NO | DO-204AL (DO-41) | SILICON | 2 | P4KE220 | - | 209 V | 220 V | - | - | 1 | MICROSEMI CORP | 1 A | - | MP4KE220A | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | PLASTIC, DO-41, 2 PIN | ROUND | LONG FORM | Active | 2.5 W | - | 2.5 W | 400 W | Active | NOT SPECIFIED | 5.36 | N | No | - | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | - | - | Axial | O-PALF-W2 | Not Qualified | 185 V | 185 V | Unidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 209V | 400W | 1A | 328V | 328 V | 185V | - | 1 | - | 185 V | DO-204AL | - | - | 400 W | - | 209 V | 328 V | 231 V | 3.5 V | - |