- Circuit DC Voltage-Max
- Circuit RMS Voltage-Max
- Energy Absorbing Capacity-Max
- Ihs Manufacturer
- JESD-609 Code
- Manufacturer Part Number
- Mounting Feature
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Description
- Package Shape
Attribute column
Manufacturer
Microchip TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Brand | Breakdown Voltage / V | Content | Dim | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Tolerance ± | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Subcategory | Packing Method | Technology | Resistor Type | Reach Compliance Code | Reference Standard | Termination Style | Rated Power Dissipation (P) | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Rated Temperature | Number of Poles | Terminal Placement | Clamping Voltage | Product Type | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Product | Energy Absorbing Capacity-Max | Vf - Forward Voltage | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2203 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S10K250 Microchip | In Stock | - | - | - | - | - | - | - | AIRPAX | - | - | - | 3 | - | Not Illuminated | - | Sensata | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Manual Motor Controller | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | - | - | - | - | 2 Pole | - | - | - | - | - | Circuit Breakers | - | - | Circuit Breakers | - | - | - | ||
![]() V180MA3B Microchip | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | - | - | LITTELFUSE INC | - | - | - | V180MA3B | - | - | - | - | - | 85 °C | -55 °C | AXIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT | 4.5 mm | 7 mm | TUBULAR PACKAGE | Axial | Active | - | - | 2.1 | - | Yes | - | - | - | - | - | - | e3 | Yes | EAR99 | - | - | Tin (Sn) | 8533.40.40.00 | - | BULK | - | VARISTOR | unknown | - | - | 0.2 W | - | 152 V | - | - | 85 °C | - | AXIAL | - | - | 152 V | 110 V | - | 0.7 J | - | - | - | - | - | ||
![]() V56MA2B Microchip | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | - | - | LITTELFUSE INC | - | - | - | V56MA2B | - | - | - | - | - | 85 °C | -55 °C | AXIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT | 4.5 mm | 7 mm | TUBULAR PACKAGE | Axial | Active | - | - | 2.1 | - | Yes | - | - | - | - | - | - | e3 | Yes | EAR99 | - | - | Tin (Sn) | 8533.40.40.00 | - | BULK | - | VARISTOR | unknown | - | - | 0.2 W | - | 45 V | - | - | 85 °C | - | AXIAL | - | - | 45 V | 35 V | - | 0.25 J | - | - | - | - | - | ||
![]() V39MA2A Microchip | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | - | - | LITTELFUSE INC | - | - | - | V39MA2A | - | - | - | - | - | 85 °C | -55 °C | AXIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT | 4.5 mm | 7 mm | TUBULAR PACKAGE | Axial | Active | - | - | 1.54 | - | Yes | - | - | - | - | - | - | e3 | Yes | EAR99 | - | - | Tin (Sn) | 8533.40.40.00 | - | BULK | - | VARISTOR | unknown | - | - | 0.2 W | - | 28 V | - | - | 85 °C | - | AXIAL | - | - | 28 V | 22 V | - | 0.16 J | - | - | - | - | - | ||
![]() V480LA40A Microchip | In Stock | - | - | PLAD-2 | NO | WIRE | THROUGH HOLE MOUNT | 2 | Microchip Technology | 20 V | - | - | 1 | LITTELFUSE INC | - | 975 A | Microchip | V480LA40A | LA | - | + 150 C | - | - 55 C | 125 °C | -55 °C | Radial, | - | - | DISK PACKAGE | Radial | Obsolete | 2.5 W | 30 kW | 5.02 | N | No | - | - | - | - | Bulk | MX | e3 | - | - | - | - | Tin (Sn) | - | TVS Diodes / ESD Suppression Diodes | BULK | METAL OXIDE FILM | VARISTOR | unknown | CECC42201-006 | SMD/SMT | 0.6 W | 18 V | 18 V | Unidirectional | 1 Channel | 85 °C | - | RADIAL | 30.8 V | TVS Diodes | 640 V | 480 V | - | 105 J | 4 V | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() V82MA3A Microchip | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | 1pc(s) | (L x W x H) 50.1 x 8.5 x 30 mm | - | LITTELFUSE INC | - | - | Littelfuse Inc | V82MA3A | - | 250°C | - | -25°C | - | 85 °C | -55 °C | AXIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT | 4.5 mm | 7 mm | TUBULAR PACKAGE | Axial | Active | - | - | 2.16 | - | Yes | Yes | 1% | - | - | - | - | e3 | Yes | EAR99 | 160101 | 820Ω | Tin (Sn) | 8533.40.40.00 | - | BULK | METAL OXIDE FILM | VARISTOR | unknown | - | - | 0.2 W | - | 60 V | - | - | 85 °C | - | AXIAL | - | - | 60 V | 45 V | - | 0.33 J | - | - | 30mm | 50.1mm | 8.5mm |