- Mounting Type
- Applications
- Capacitance
- Connector Type
- Contact Finish Mating
- Contact Finish Termination
- Contact Gender
- Contact Materials
- DIN Conformance
- Empty Shell
- Failure Rate
- Features
Attribute column
Manufacturer
Microchip D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Shell Material | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Mfr | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Shell Sizes | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Temperature Coefficient | Connector Type | Applications | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Shell Finish | Mating Information | Contact Gender | UL Flammability Code | Empty Shell | Failure Rate | Lead Spacing | Termination Type | Lead Style | Contact Finish Termination | Features | Height Seated (Max) | Thickness (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1715879 Microchip | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | Vishay Vitramon | Tape & Reel (TR) | - | - | Active | - | - | - | 100V | -55°C ~ 150°C | GA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±20% | - | - | X8R | - | Automotive | 390 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | AEC-Q200 | ||
![]() 171-009-103L001 Microchip | In Stock | - | - | CABLE | - | STEEL | GOLD FLASH | NOT SPECIFIED | NORCOMP INTERCONNECT DEVICES | GLASS FILLED POLYBUTYLENE TEREPHTHALATE/NYLON66 | 171-009-103L001 | - | - | ROHS COMPLIANT | Active | - | 0.89 | Yes | 1/E | - | - | - | - | - | e4 | Yes | - | D SUBMINIATURE CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | compliant | NICKEL | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | NO | - | - | SOLDER | - | Gold (Au) | - | - | - | - |