- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Operating Temperature-Max
- Surface Mount
- Operating Temperature-Min
- Package Description
- Number of Terminals
- HTS Code
- JESD-30 Code
Attribute column
Manufacturer
Microchip Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Voltage-Off State | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | JESD-30 Code | Qualification Status | Configuration | JEDEC-95 Code | Trigger Device Type | Voltage - Gate Trigger (Vgt) (Max) | Current - Non Rep. Surge 50, 60Hz (Itsm) | Current - Gate Trigger (Igt) (Max) | On-state Current-Max | Current - Hold (Ih) (Max) | Repetitive Peak Off-state Voltage | Current - On State (It (AV)) (Max) | SCR Type | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2N2324AS Microchip | In Stock | - | - | Through Hole | TO-205AA, TO-5-3 Metal Can | NO | TO-5 | 3 | MICROSEMI CORP | 2N2324AS | Microchip Technology | 1 | 125 °C | -65 °C | Bulk | METAL | ROUND | CYLINDRICAL | Obsolete | Obsolete | NOT SPECIFIED | 5.04 | No | 100 V | -65°C ~ 125°C | Military, MIL-PRF-19500/276 | e0 | No | EAR99 | TIN LEAD | HIGH RELIABILITY | 8541.30.00.80 | BOTTOM | WIRE | NOT SPECIFIED | unknown | O-MBCY-W3 | Not Qualified | SINGLE | TO-39 | SCR | 600 mV | - | 20 µA | 220 A | 2 mA | 100 V | 220 mA | Sensitive Gate | 100 V | 2.512 A | 2 mA | 0.02 mA | 0.8 V |