- Ihs Manufacturer
- Manufacturer Part Number
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
Attribute column
Manufacturer
Microchip USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max | Ihs Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of I/O Lines | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RAM(byte) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | ROM(word) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Usage Level | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Speed | Operating Mode | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | Organization | Output Characteristics | DAC Channels | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | On Chip Program ROM Width | CPU Family | Interface IC Type | Boundary Scan | Low Power Mode | Screening Level | Parallel/Serial | External Data Bus Width | Format | Memory IC Type | Integrated Cache | RAM (words) | Programming Voltage | Alternate Memory Width | Data Polling | Toggle Bit | Number of Timers | ROM Programmability | Command User Interface | Number of External Interrupts | Number of Sectors/Size | Sector Size | Barrel Shifter | Internal Bus Architecture | On Chip Data RAM Width | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Number of DMA Channels | Host Data Transfer Rate-Max | Drive Interface Standard | Host Interface Standard | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1332073 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSPIC33EP64MC504T-E/MV Microchip | In Stock | - | - | 17 Weeks | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | DSPIC33EP64MC504T-E/MV | 1 | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | 40 | 5.42 | - | Yes | - | - | - | - | - | - | e3 | - | - | - | Matte Tin (Sn) | - | - | - | - | 260 | - | - | compliant | - | - | - | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSPIC33FJ16GS404T-E/ML Microchip | In Stock | - | - | 19 Weeks | - | YES | 44 | - | 40 MHz | MICROCHIP TECHNOLOGY INC | DSPIC33FJ16GS404T-E/ML | 1 | 35 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, LCC44,.32SQ,25 | LCC44,.32SQ,25 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | QFN | - | 40 | 5.23 | - | Yes | - | 3.6 V | 3 V | 3.3 V | - | Automotive grade | e3 | Yes | - | - | Matte Tin (Sn) | - | - | QUAD | NO LEAD | 260 | - | 0.65 mm | compliant | 44 | S-PQCC-N44 | Not Qualified | - | 3.3 V | AUTOMOTIVE | - | 40 MHz | - | DIGITAL SIGNAL PROCESSOR, OTHER | 160 mA | 16 | YES | NO | YES | - | - | NO | 1 mm | - | - | - | 8 | - | - | YES | YES | AEC-Q100; TS 16949 | - | - | FIXED POINT | - | NO | 2048 | - | - | - | - | 3 | FLASH | - | 3 | - | - | YES | MULTIPLE | 8 | - | - | - | - | - | - | - | - | 8 mm | 8 mm | ||
![]() DSPIC33FJ64GS406T-E/PT Microchip | In Stock | - | - | 17 Weeks | - | YES | 64 | - | 40 MHz | MICROCHIP TECHNOLOGY INC | DSPIC33FJ64GS406T-E/PT | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, TQFP64,.47SQ | TQFP64,.47SQ | SQUARE | FLATPACK | Active | - | 8192 | - | 5.78 | - | Yes | 65536 | 3.6 V | 3 V | 3.3 V | - | Automotive grade | - | - | - | - | - | - | - | QUAD | GULL WING | - | - | 0.5 mm | compliant | - | S-PQFP-G64 | Not Qualified | - | 3.3 V | AUTOMOTIVE | - | 40 MHz | - | DIGITAL SIGNAL PROCESSOR, OTHER | 170 mA | 16 | - | - | - | - | - | - | 1.2 mm | - | - | - | 24 | PIC | - | YES | YES | AEC-Q100; TS 16949 | - | - | FIXED POINT | - | NO | 8192 | - | - | - | - | 8 | FLASH | - | 5 | - | - | YES | MULTIPLE | - | - | - | - | - | 4 | - | - | - | 10 mm | 10 mm | ||
![]() DSPIC33EP64GS708T-E/PT Microchip | In Stock | - | - | 14 Weeks | - | YES | 80 | - | 60 MHz | MICROCHIP TECHNOLOGY INC | DSPIC33EP64GS708T-E/PT | - | 67 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Active | - | 8192 | - | 5.48 | - | - | 65536 | 3.6 V | 3 V | 3.3 V | - | Automotive grade | - | - | - | - | - | ADC SAMPLE AND HOLD (5-CH 12-BIT) | - | QUAD | GULL WING | - | - | 0.5 mm | compliant | - | S-PQFP-G80 | - | - | - | AUTOMOTIVE | - | - | - | MICROCONTROLLER | - | 16 | YES | NO | YES | - | - | YES | 1.2 mm | - | - | - | 8 | - | - | - | - | AEC-Q100; TS 16949 | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 mm | 12 mm | ||
![]() DSPIC33FJ16MC101T-E/SO Microchip | In Stock | - | - | 13 Weeks | Production (Last Updated: 2 years ago) | YES | 20 | - | 32 MHz | MICROCHIP TECHNOLOGY INC | DSPIC33FJ16MC101T-E/SO | 1 | 15 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | 5.30 MM, LEAD FREE, PLASTIC, SOIC-20 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 1024 | 40 | 5.24 | Non-Compliant | Yes | 5461 | 3.6 V | 3 V | 3.3 V | - | - | e3 | - | 3A991.A.2 | - | Matte Tin (Sn) | - | 8542.31.00.01 | DUAL | GULL WING | 250 | - | 1.27 mm | compliant | 20 | R-PDSO-G20 | Not Qualified | - | - | AUTOMOTIVE | - | 16 MHz | - | MICROCONTROLLER | - | 16 | YES | NO | YES | - | - | NO | 2.65 mm | - | - | - | 24 | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.8 mm | 7.5 mm | ||
![]() MT28F128J3BS-12ET Microchip | In Stock | - | - | - | - | YES | 64 | 120 ns | - | MICRON TECHNOLOGY INC | MT28F128J3BS-12ET | - | - | 8388608 words | 8000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TBGA | TBGA, BGA64,8X8,40 | BGA64,8X8,40 | RECTANGULAR | GRID ARRAY, THIN PROFILE | Obsolete | BGA | - | 30 | 8.49 | - | Yes | - | - | - | - | 3 V | - | e1 | - | 3A991.B.1.A | NOR TYPE | TIN SILVER COPPER | - | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 1 mm | unknown | 64 | R-PBGA-B64 | Not Qualified | 3.6 V | 3/3.3 V | INDUSTRIAL | 2.7 V | - | ASYNCHRONOUS | - | 0.08 mA | - | - | - | - | 8MX16 | - | - | 1.2 mm | 16 | 0.00012 A | 134217728 bit | - | - | - | - | - | - | PARALLEL | - | - | FLASH | - | - | 2.7 V | 8 | NO | NO | - | - | YES | - | 128 | 128K | - | - | - | 4/8 words | YES | - | YES | - | - | - | - | 13 mm | 10 mm | ||
![]() W7N8GVH1SBI Microchip | In Stock | - | - | - | - | YES | 224 | - | - | MICROSEMI CORP | W7N8GVH1SBI | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | 27 X 22 MM, 4 MM HEIGHT, 1.27 MM PITCH, PLASTIC, BGA-224 | BGA224,15X15,50 | RECTANGULAR | GRID ARRAY | Obsolete | - | - | NOT SPECIFIED | 5.84 | - | No | - | 3.465 V | 3.135 V | 3.3 V | - | - | e0 | - | - | - | TIN LEAD | LG-MAX; WD-MAX; SEATED HT-CALCULATED | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | - | 1.27 mm | compliant | - | R-PBGA-B224 | Not Qualified | - | 3.3 V | INDUSTRIAL | - | - | - | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | 165 mA | - | - | - | - | - | - | - | 4.61 mm | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 66 MBps | IDE | ATA; ATA-6; ATAPI-6 | 27.2 mm | 22.2 mm | ||
![]() ATSAMD21G17D-MZ Microchip | In Stock | - | - | - | - | YES | 48 | - | 32 MHz | MICROCHIP TECHNOLOGY INC | ATSAMD21G17D-MZ | - | 38 | - | - | 125 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | 30 | 5.07 | - | Yes | - | 3.63 V | 1.62 V | 3.3 V | - | Automotive grade | e3 | - | - | - | Matte Tin (Sn) | - | - | QUAD | NO LEAD | 260 | - | 0.5 mm | compliant | - | S-XQCC-N48 | - | - | - | AUTOMOTIVE | - | 48 MHz | - | MICROCONTROLLER, RISC | - | 32 | YES | YES | YES | - | - | YES | 0.9 mm | - | - | - | 8 | - | - | - | - | AEC-Q100; TS 16949 | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 mm | 7 mm | ||
![]() DSPIC33FJ16GS404T-E/PT Microchip | In Stock | - | - | 16 Weeks | - | YES | 44 | - | 40 MHz | MICROCHIP TECHNOLOGY INC | DSPIC33FJ16GS404T-E/PT | 3 | 35 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TQFP | TQFP-44 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, THIN PROFILE | Active | QFP | - | 40 | 5.23 | - | Yes | - | 3.6 V | 3 V | 3.3 V | - | Automotive grade | e3 | Yes | - | - | Matte Tin (Sn) | - | - | QUAD | GULL WING | 260 | - | 0.8 mm | compliant | 44 | S-PQFP-G44 | Not Qualified | - | 3.3 V | AUTOMOTIVE | - | 40 MHz | - | DIGITAL SIGNAL PROCESSOR, OTHER | 160 mA | 16 | YES | NO | YES | - | - | NO | 1.2 mm | - | - | - | 8 | - | - | YES | YES | AEC-Q100; TS 16949 | - | - | FIXED POINT | - | NO | 2048 | - | - | - | - | 3 | FLASH | - | 3 | - | - | YES | MULTIPLE | 8 | - | - | - | - | - | - | - | - | 10 mm | 10 mm | ||
![]() DSPIC33FJ32GS406T-E/PT Microchip | In Stock | - | - | 17 Weeks | Production (Last Updated: 2 years ago) | YES | 64 | - | 40 MHz | MICROCHIP TECHNOLOGY INC | DSPIC33FJ32GS406T-E/PT | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, TQFP64,.47SQ | TQFP64,.47SQ | SQUARE | FLATPACK | Active | - | 4096 | - | 5.78 | Non-Compliant | Yes | 32768 | 3.6 V | 3 V | 3.3 V | - | Automotive grade | - | - | - | - | - | - | - | QUAD | GULL WING | - | - | 0.5 mm | compliant | - | S-PQFP-G64 | Not Qualified | - | 3.3 V | AUTOMOTIVE | - | 40 MHz | - | DIGITAL SIGNAL PROCESSOR, OTHER | 170 mA | 16 | - | - | - | - | - | - | 1.2 mm | - | - | - | 24 | PIC | - | YES | YES | AEC-Q100; TS 16949 | - | - | FIXED POINT | - | NO | 4096 | - | - | - | - | 8 | FLASH | - | 5 | - | - | YES | MULTIPLE | - | - | - | - | - | 4 | - | - | - | 10 mm | 10 mm | ||
![]() DSPIC33FJ16GS404T-H/TL Microchip | In Stock | - | - | 13 Weeks | Production (Last Updated: 2 years ago) | YES | 44 | - | - | MICROCHIP TECHNOLOGY INC | DSPIC33FJ16GS404T-H/TL | - | 35 | - | - | 150 °C | -40 °C | UNSPECIFIED | HLBGA | VTLA-44 | LGA44,12X12,20 | SQUARE | GRID ARRAY, HEAT SINK/SLUG, LOW PROFILE | Active | - | - | 40 | 5.06 | Non-Compliant | Yes | - | 3.6 V | 3 V | 3.3 V | - | Automotive grade | e4 | - | 3A001.A.2.A | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.31.00.01 | BOTTOM | BUTT | 260 | - | 0.5 mm | compliant | - | S-XBGA-N44 | - | - | - | AUTOMOTIVE | - | 20 MHz | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | 16 | YES | NO | YES | - | - | NO | 1 mm | - | - | - | 8 | - | - | YES | YES | AEC-Q100; TS 16949 | - | - | FIXED POINT | - | NO | 2048 | - | - | - | - | 3 | FLASH | - | 3 | - | - | YES | MULTIPLE | 8 | - | - | - | - | - | - | - | - | 6 mm | 6 mm | ||
![]() DSPIC33EP256MU806T-E/MR Microchip | In Stock | - | - | 10 Weeks | - | YES | 64 | - | 60 MHz | MICROCHIP TECHNOLOGY INC | DSPIC33EP256MU806T-E/MR | 3 | 51 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, LCC64,.35SQ,20 | LCC64,.35SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | QFN | 28672 | 40 | 5.26 | - | Yes | 286720 | 3.6 V | 3 V | 3.3 V | - | - | e3 | - | 3A991.A.2 | - | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | NO LEAD | 260 | - | 0.5 mm | compliant | 64 | S-PQCC-N64 | Not Qualified | - | 3.3 V | AUTOMOTIVE | - | 60 MHz | - | MICROCONTROLLER | 320 mA | 16 | YES | YES | YES | - | - | NO | 1 mm | - | - | - | 8 | DSPIC33 | - | YES | YES | - | - | - | FLOATING-POINT | - | NO | - | - | - | - | - | 9 | FLASH | - | 5 | - | - | - | - | 8 | - | - | - | - | 15 | - | - | - | 9 mm | 9 mm | ||
![]() DSPIC33FJ16GS404T-H/PT Microchip | In Stock | - | - | 16 Weeks | Production (Last Updated: 2 years ago) | YES | 44 | - | - | MICROCHIP TECHNOLOGY INC | DSPIC33FJ16GS404T-H/PT | 3 | 35 | - | - | 150 °C | -40 °C | PLASTIC/EPOXY | TQFP | TQFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, THIN PROFILE | Active | - | - | 40 | 5.06 | Non-Compliant | Yes | - | 3.6 V | 3 V | 3.3 V | - | Automotive grade | e3 | - | 3A001.A.2.A | - | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | - | 0.8 mm | compliant | - | S-PQFP-G44 | - | - | - | AUTOMOTIVE | - | 20 MHz | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | 16 | YES | NO | YES | - | - | NO | 1.2 mm | - | - | - | 8 | - | - | YES | YES | AEC-Q100; TS 16949 | - | - | FIXED POINT | - | NO | 2048 | - | - | - | - | 3 | FLASH | - | 3 | - | - | YES | MULTIPLE | 8 | - | - | - | - | - | - | - | - | 10 mm | 10 mm | ||
![]() DSPIC33EP64GP503-H/M5 Microchip | In Stock | - | - | - | - | YES | 36 | - | 60 MHz | MICROCHIP TECHNOLOGY INC | DSPIC33EP64GP503-H/M5 | - | - | - | - | 150 °C | -40 °C | UNSPECIFIED | QCCN | QCCN, | - | SQUARE | CHIP CARRIER | Active | - | - | - | 5.68 | - | - | - | 3.6 V | 3 V | 3.3 V | - | Automotive grade | - | - | - | - | - | - | - | QUAD | NO LEAD | - | - | - | compliant | - | S-XQCC-N36 | - | - | - | AUTOMOTIVE | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | YES | AEC-Q100; TS 16949 | - | - | FIXED POINT | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSPIC33EP512MC204T-E/MV Microchip | In Stock | - | - | 13 Weeks | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | DSPIC33EP512MC204T-E/MV | 1 | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | 40 | 5.45 | - | Yes | - | - | - | - | - | - | e3 | - | - | - | Matte Tin (Sn) | - | - | - | - | 260 | - | - | compliant | - | - | - | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WF2M16-90DAM5A Microchip | In Stock | - | - | - | - | YES | 56 | 90 ns | - | MICROSEMI CORP | WF2M16-90DAM5A | - | - | 2097152 words | 2000000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | SSOP | 0.520 INCH, HERMETIC SEALED, CERAMIC, SOP-56 | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | NOT SPECIFIED | 5.41 | - | No | - | - | - | - | 5 V | - | - | No | 3A001.A.2.C | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | NOT SPECIFIED | 1 | - | unknown | 56 | R-CDSO-G56 | Not Qualified | 5.5 V | - | MILITARY | 4.5 V | - | ASYNCHRONOUS | - | - | - | - | - | - | 2MX16 | - | - | - | 16 | - | 33554432 bit | - | - | - | - | - | - | PARALLEL | - | - | FLASH MODULE | - | - | 5 V | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.96 mm | ||
![]() HSA2-040SAA/A2320A Microchip | In Stock | - | - | 4 Weeks | - | YES | 28 | - | - | MICROCHIP TECHNOLOGY INC | HSA2-040SAA/A2320A | 1 | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | 40 | 5.56 | - | Yes | - | 3.465 V | 3.135 V | 3.3 V | - | - | e3 | - | - | - | Matte Tin (Sn) | - | 8542.39.00.01 | DUAL | GULL WING | 250 | 1 | 1.27 mm | compliant | 28 | R-PDSO-G28 | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | 2.64 mm | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.87 mm | 7.49 mm | ||
![]() AT49BV320A-70TI Microchip | In Stock | - | - | - | - | YES | 48 | 70 ns | - | ATMEL CORP | AT49BV320A-70TI | 3 | - | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | 30 | 5.56 | - | No | - | - | - | - | 2.7 V | - | e0 | - | 3A991.B.1.A | NOR TYPE | Tin/Lead (Sn/Pb) | TOP/BOTTOM BOOT BLOCK | 8542.32.00.51 | DUAL | GULL WING | 240 | 1 | 0.5 mm | compliant | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | 3/3.3 V | INDUSTRIAL | 2.65 V | - | ASYNCHRONOUS | - | 0.045 mA | - | - | - | - | 2MX16 | - | - | 1.2 mm | 16 | 0.000025 A | 33554432 bit | - | - | - | - | - | - | PARALLEL | - | - | FLASH | - | - | 3 V | 8 | YES | YES | - | - | YES | - | 8,63 | 8K,64K | - | - | - | - | - | BOTTOM | YES | - | - | - | - | 18.4 mm | 12 mm | ||
![]() AT49F4096-90TI Microchip | In Stock | - | - | - | - | YES | 48 | 90 ns | - | ATMEL CORP | AT49F4096-90TI | 3 | - | 262144 words | 256000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | PLASTIC, MO-142DD, TSOP-48 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | 30 | 5.88 | - | No | - | - | - | - | 5 V | - | e0 | - | EAR99 | NOR TYPE | Tin/Lead (Sn/Pb) | - | 8542.32.00.51 | DUAL | GULL WING | 240 | 1 | 0.5 mm | compliant | 48 | R-PDSO-G48 | Not Qualified | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | ASYNCHRONOUS | - | 0.09 mA | - | - | - | - | 256KX16 | 3-STATE | - | 1.2 mm | 16 | 0.0003 A | 4194304 bit | - | - | - | - | - | - | PARALLEL | - | - | FLASH | - | - | 5 V | - | YES | YES | - | - | YES | - | 3,1 | 8K,232K | - | - | - | - | - | BOTTOM | - | - | - | - | - | 18.4 mm | 12 mm |