- Ihs Manufacturer
- Manufacturer Part Number
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
Attribute column
Manufacturer
Microchip USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of I/O Lines | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RAM(byte) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | ROM(word) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Usage Level | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Speed | Operating Mode | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | Organization | DAC Channels | Seated Height-Max | Memory Width | Supply Current-Max (Isup) | Standby Current-Max | Memory Density | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | Screening Level | Parallel/Serial | External Data Bus Width | Format | Memory IC Type | Integrated Cache | RAM (words) | Programming Voltage | Serial Bus Type | Endurance | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Number of Timers | ROM Programmability | Command User Interface | Number of External Interrupts | Number of Sectors/Size | Sector Size | Bus Compatibility | Barrel Shifter | Internal Bus Architecture | On Chip Data RAM Width | Ready/Busy | Boot Block | Number of DMA Channels | Host Data Transfer Rate-Max | Drive Interface Standard | Host Interface Standard | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() U6432B-MFPY Microchip | In Stock | - | - | - | - | YES | 8 | - | - | - | ATMEL CORP | U6432B-MFPY | 1 | - | - | - | 105 °C | -40 °C | PLASTIC/EPOXY | LSOP | LEAD FREE, SOP-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Obsolete | SOIC | - | 40 | 5.59 | - | Yes | - | - | - | - | 12 V | - | e3 | - | - | - | Matte Tin (Sn) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 16.5 V | 9/16.5 V | INDUSTRIAL | 9 V | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | 1.65 mm | - | 11 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.8 mm | ||
![]() AT45DB021D-SU Microchip | In Stock | - | - | - | - | YES | 8 | - | - | 66 MHz | ATMEL CORP | AT45DB021D-SU | - | - | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.209 INCH, GREEN, PLASTIC, EIAJ, SOIC-8 | SOP8,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 5.73 | - | Yes | - | - | - | - | 3 V | - | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 3.6 V | 3/3.3 V | INDUSTRIAL | 2.7 V | - | - | SYNCHRONOUS | - | 0.02 mA | - | - | - | - | 2MX1 | - | 2.16 mm | 1 | - | 0.00001 A | 2097152 bit | - | - | - | - | - | SERIAL | - | - | FLASH | - | - | 2.7 V | SPI | 100000 Write/Erase Cycles | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.29 mm | 5.24 mm | ||
![]() AT49LV1614-90TC Microchip | In Stock | - | - | - | - | YES | 48 | 90 ns | - | - | ATMEL CORP | AT49LV1614-90TC | - | - | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | PLASTIC, TSOP-48 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | - | 30 | 5.82 | - | No | - | - | - | - | 3.3 V | - | e0 | - | EAR99 | NOR TYPE | Tin/Lead (Sn/Pb) | - | 8542.32.00.51 | DUAL | GULL WING | 240 | 1 | 0.5 mm | unknown | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | 3.3 V | COMMERCIAL | 3 V | - | - | ASYNCHRONOUS | - | 0.05 mA | - | - | - | - | 1MX16 | - | 1.2 mm | 16 | - | 0.00001 A | 16777216 bit | - | - | - | - | - | PARALLEL | - | - | FLASH | - | - | 3 V | - | - | - | - | 8 | YES | YES | - | - | YES | - | 8,2,30 | 8K,32K,64K | - | - | - | - | YES | BOTTOM | - | - | - | - | 18.4 mm | 12 mm | ||
![]() DSPIC33FJ32MC204T-E/ML Microchip | In Stock | - | - | 19 Weeks | - | YES | 44 | - | 40 MHz | - | MICROCHIP TECHNOLOGY INC | DSPIC33FJ32MC204T-E/ML | 1 | 35 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, LCC44,.32SQ,25 | LCC44,.32SQ,25 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | QFN | - | 40 | 5.24 | - | Yes | - | 3.6 V | 3 V | 3.3 V | - | - | e3 | Yes | 3A991.A.2 | - | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | NO LEAD | 260 | - | 0.65 mm | compliant | 44 | S-PQCC-N44 | Not Qualified | - | 3.3 V | AUTOMOTIVE | - | - | 40 MHz | - | MICROCONTROLLER | 80 mA | 16 | YES | NO | YES | - | NO | 1 mm | - | - | - | - | - | - | - | - | - | - | - | FLOATING POINT | - | - | 1024 | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 mm | 8 mm | ||
![]() DSPIC33FJ16GS402T-H/MM Microchip | In Stock | - | - | 19 Weeks | Production (Last Updated: 2 years ago) | YES | 28 | - | - | - | MICROCHIP TECHNOLOGY INC | DSPIC33FJ16GS402T-H/MM | 1 | 21 | - | - | 150 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | QFN-28 | LCC28,.24SQ,25 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | 40 | 5.06 | Non-Compliant | Yes | - | 3.6 V | 3 V | 3.3 V | - | Automotive grade | e3 | - | 3A001.A.2.A | - | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | NO LEAD | 260 | - | 0.65 mm | compliant | - | S-PQCC-N28 | - | - | - | AUTOMOTIVE | - | - | 20 MHz | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | 16 | YES | NO | YES | - | NO | 1 mm | - | - | - | - | 8 | - | YES | YES | AEC-Q100; TS 16949 | - | - | FIXED POINT | - | NO | 2048 | - | - | - | - | - | - | - | - | 3 | FLASH | - | 3 | - | - | - | YES | MULTIPLE | 8 | - | - | - | - | - | - | 6 mm | 6 mm | ||
![]() DSPIC33CK256MP502-H/SS Microchip | In Stock | - | - | - | - | YES | 28 | - | 64 MHz | - | MICROCHIP TECHNOLOGY INC | DSPIC33CK256MP502-H/SS | - | - | - | - | 150 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP28,.3 | SSOP28,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | - | - | NOT SPECIFIED | 5 | - | Yes | - | 3.6 V | 3 V | 3.3 V | - | Automotive grade | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | 0.65 mm | compliant | - | R-PDSO-G28 | - | - | - | AUTOMOTIVE | - | - | - | - | MICROCONTROLLER | - | 16 | - | - | - | - | - | 2 mm | - | - | - | - | 8 | - | YES | YES | AEC-Q100 | - | - | FIXED POINT | - | NO | 24576 | - | - | - | - | - | - | - | - | 1 | FLASH | - | 4 | - | - | - | YES | SINGLE | 8 | - | - | 4 | - | - | - | 10.2 mm | 5.3 mm | ||
![]() DSPIC33FJ16MC102T-E/ML Microchip | In Stock | - | - | 19 Weeks | Production (Last Updated: 2 years ago) | YES | 28 | - | 32 MHz | - | MICROCHIP TECHNOLOGY INC | DSPIC33FJ16MC102T-E/ML | 1 | 21 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | 6 X 6 MM, LEAD FREE, PLASTIC, QFN-28 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | QFN | 1024 | 40 | 5.25 | Non-Compliant | Yes | 5461 | 3.6 V | 3 V | 3.3 V | - | - | e3 | - | 3A991.A.2 | - | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | NO LEAD | 260 | - | 0.65 mm | compliant | 28 | S-PQCC-N28 | Not Qualified | - | - | AUTOMOTIVE | - | - | 16 MHz | - | MICROCONTROLLER | - | 16 | YES | NO | YES | - | NO | 1 mm | - | - | - | - | 24 | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 mm | 6 mm | ||
![]() DSPIC33EP128GS805T-E/PT Microchip | In Stock | - | - | 5 Weeks | - | YES | 48 | - | 60 MHz | - | MICROCHIP TECHNOLOGY INC | DSPIC33EP128GS805T-E/PT | - | 33 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Active | - | 8192 | - | 5.31 | - | - | 131072 | 3.6 V | 3 V | 3.3 V | - | Automotive grade | - | - | - | - | - | ADC SAMPLE AND HOLD (5-CH 12-BIT) | - | QUAD | GULL WING | - | - | 0.5 mm | compliant | - | S-PQFP-G48 | - | - | - | AUTOMOTIVE | - | - | - | - | MICROCONTROLLER | - | 16 | YES | YES | YES | - | YES | 1.2 mm | - | - | - | - | 8 | - | - | - | AEC-Q100; TS 16949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 mm | 7 mm | ||
![]() DSPIC33EP512GP504T-H/PT Microchip | In Stock | - | - | 5 Weeks | - | YES | 44 | - | 60 MHz | - | MICROCHIP TECHNOLOGY INC | DSPIC33EP512GP504T-H/PT | - | - | - | - | - | - | PLASTIC/EPOXY | TQFP | TQFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, THIN PROFILE | Active | - | - | - | 5.41 | - | - | - | 3.6 V | 3 V | 3.3 V | - | Automotive grade | - | - | - | - | - | - | - | QUAD | GULL WING | - | - | 0.8 mm | compliant | - | S-PQFP-G44 | - | - | - | - | - | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | 300 mA | 16 | - | - | - | - | - | 1.2 mm | - | - | - | - | 8 | - | YES | NO | TS 16949 | - | - | FLOATING POINT | - | NO | 2048 | - | - | - | - | - | - | - | - | 5 | FLASH | - | 3 | - | - | - | YES | MULTIPLE | 8 | - | - | 4 | - | - | - | 12 mm | 12 mm | ||
![]() USB2250-NU-XX Microchip | In Stock | - | - | - | - | YES | 128 | - | - | - | MICROCHIP TECHNOLOGY INC | USB2250-NU-XX | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | TFQFP | 14 X 14 MM, 1 MM HEIGHT, 0.40 MM PITCH, ROHS COMPLIANT, MS-026D, VTQFP-128 | TQFP128,.63SQ,16 | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Active | QFP | - | - | 5.26 | - | Yes | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | - | 0.4 mm | compliant | 128 | S-PQFP-G128 | Not Qualified | - | 3.3 V | COMMERCIAL | - | - | - | - | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | 165 mA | - | - | - | - | - | - | 1.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 MBps | IDE | USB | 14 mm | 14 mm | ||
![]() USBF4100-I/SN Microchip | In Stock | - | - | - | - | YES | 8 | - | - | - | MICROCHIP TECHNOLOGY INC | USBF4100-I/SN | - | - | 512000 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.24 | SOP8,.24 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | 5.05 | - | Yes | - | - | - | - | - | Automotive grade | - | - | - | - | - | SPI BUS INTERFACE; 256 BYTE PAGE MODE; 20 YEARS DATA RETENTION | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | R-PDSO-G8 | - | 3.6 V | - | INDUSTRIAL | 2.7 V | - | - | SYNCHRONOUS | - | - | - | - | - | - | 512KX8 | - | 1.75 mm | 8 | - | - | 4096000 bit | - | - | - | - | TS 16949 | - | - | - | MEMORY CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() USB2602-NU-04 Microchip | In Stock | - | - | - | - | YES | 128 | - | 24 MHz | - | MICROCHIP TECHNOLOGY INC | USB2602-NU-04 | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, TQFP128,.63SQ,16 | TQFP128,.63SQ,16 | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Active | QFP | - | - | 5.55 | - | - | - | 1.98 V | 1.62 V | 1.8 V | - | - | - | - | - | - | - | ALSO OPERATES AT 3.3 V SUPPLY | - | QUAD | GULL WING | - | - | 0.4 mm | compliant | 128 | S-PQFP-G128 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | - | - | - | - | - | 1.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | 14 mm | 14 mm | ||
![]() USB2642-I/ML-SEU Microchip | In Stock | - | - | 30 Weeks | Production (Last Updated: 2 years ago) | YES | 48 | - | 24 MHz | - | MICROCHIP TECHNOLOGY INC | USB2642-I/ML-SEU | - | - | - | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | QFN-48 | LCC48,.28SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | - | 5.62 | Non-Compliant | Yes | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | - | - | - | QUAD | NO LEAD | - | - | 0.5 mm | unknown | - | S-XQCC-N48 | - | - | - | INDUSTRIAL | - | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 330 mA | - | - | - | - | - | - | 1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, SPI, USB | - | - | - | - | - | - | - | - | - | 7 mm | 7 mm | ||
![]() DSPIC33EP128MC504T-H/ML Microchip | In Stock | - | - | 19 Weeks | - | YES | 44 | - | 60 MHz | - | MICROCHIP TECHNOLOGY INC | DSPIC33EP128MC504T-H/ML | - | - | - | - | - | - | PLASTIC/EPOXY | HVQCCN | QFN-44 | LCC44,.31SQ,25 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | - | 5.41 | - | - | - | 3.6 V | 3 V | 3.3 V | - | Automotive grade | - | - | - | - | - | - | - | QUAD | NO LEAD | - | - | 0.65 mm | compliant | - | S-PQCC-N44 | - | - | - | - | - | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | 300 mA | 16 | - | - | - | - | - | 1 mm | - | - | - | - | 8 | - | YES | NO | TS 16949 | - | - | FLOATING POINT | - | NO | 8192 | - | - | - | - | - | - | - | - | 5 | FLASH | - | 3 | - | - | - | YES | MULTIPLE | 8 | - | - | 4 | - | - | - | 8 mm | 8 mm | ||
![]() DSPIC33EP128GS804T-E/PT Microchip | In Stock | - | - | 5 Weeks | - | YES | 44 | - | 60 MHz | - | MICROCHIP TECHNOLOGY INC | DSPIC33EP128GS804T-E/PT | - | 33 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Active | - | 8192 | - | 5.25 | - | - | 131072 | 3.6 V | 3 V | 3.3 V | - | Automotive grade | - | - | - | - | - | ADC SAMPLE AND HOLD (5-CH 12-BIT) | - | QUAD | GULL WING | - | - | 0.8 mm | compliant | - | S-PQFP-G44 | - | - | - | AUTOMOTIVE | - | - | - | - | MICROCONTROLLER | - | 16 | YES | YES | YES | - | YES | 1.2 mm | - | - | - | - | 8 | - | - | - | AEC-Q100; TS 16949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | 10 mm | ||
![]() DSPIC33EP256MU814T-E/PH Microchip | In Stock | - | - | 14 Weeks | - | YES | 144 | - | 60 MHz | - | MICROCHIP TECHNOLOGY INC | DSPIC33EP256MU814T-E/PH | 3 | 122 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TFQFP | TFQFP, TQFP144,.7SQ,16 | TQFP144,.7SQ,16 | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Active | QFP | 28672 | 40 | 5.27 | - | Yes | 286720 | 3.6 V | 3 V | 3.3 V | - | - | e3 | - | 3A991.A.2 | - | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | - | 0.4 mm | compliant | 144 | S-PQFP-G144 | Not Qualified | - | 3.3 V | AUTOMOTIVE | - | - | 60 MHz | - | MICROCONTROLLER | 320 mA | 16 | YES | YES | YES | - | NO | 1.2 mm | - | - | - | - | 8 | DSPIC33 | YES | YES | - | - | - | FLOATING-POINT | - | NO | - | - | - | - | - | - | - | - | - | 9 | FLASH | - | 5 | - | - | - | - | - | 8 | - | - | 15 | - | - | - | 16 mm | 16 mm | ||
![]() DSPIC33EP512MU810T-E/BG Microchip | In Stock | - | - | 11 Weeks | - | YES | 121 | - | 60 MHz | - | MICROCHIP TECHNOLOGY INC | DSPIC33EP512MU810T-E/BG | - | 83 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TFBGA | TPBGA-121 | BGA121,11X11,32 | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | BGA | 53248 | NOT SPECIFIED | 5.7 | - | Yes | 548864 | 3.6 V | 3 V | 3.3 V | - | - | e1 | - | 3A991.A.2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | - | 0.8 mm | compliant | 121 | S-PBGA-B121 | Not Qualified | - | 3.3 V | AUTOMOTIVE | - | - | 60 MHz | - | MICROCONTROLLER | 320 mA | 16 | YES | YES | YES | - | NO | 1.2 mm | - | - | - | - | 8 | DSPIC33 | YES | YES | - | - | - | FLOATING-POINT | - | NO | - | - | - | - | - | - | - | - | - | 9 | FLASH | - | 5 | - | - | - | - | - | 8 | - | - | 15 | - | - | - | 10 mm | 10 mm | ||
![]() ATSAMD21E17D-MZ Microchip | In Stock | - | - | - | - | YES | 32 | - | 32 MHz | - | MICROCHIP TECHNOLOGY INC | ATSAMD21E17D-MZ | - | 26 | - | - | 125 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | 30 | 5.08 | - | Yes | - | 3.63 V | 1.62 V | 3.3 V | - | Automotive grade | e3 | - | - | - | Matte Tin (Sn) | - | - | QUAD | NO LEAD | 260 | - | 0.5 mm | compliant | - | S-XQCC-N32 | - | - | - | AUTOMOTIVE | - | - | 48 MHz | - | MICROCONTROLLER, RISC | - | 32 | YES | YES | YES | - | YES | 0.9 mm | - | - | - | - | 8 | - | - | - | AEC-Q100; TS 16949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 5 mm | ||
![]() DSPIC33FJ16GS504T-H/ML Microchip | In Stock | - | - | 19 Weeks | Production (Last Updated: 2 years ago) | YES | 44 | - | - | - | MICROCHIP TECHNOLOGY INC | DSPIC33FJ16GS504T-H/ML | 1 | 35 | - | - | 150 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | QFN-44 | LCC44,.32SQ,25 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | 40 | 5.05 | Non-Compliant | Yes | - | 3.6 V | 3 V | 3.3 V | - | Automotive grade | e3 | - | 3A001.A.2.A | - | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | NO LEAD | 260 | - | 0.65 mm | compliant | - | S-PQCC-N44 | - | - | - | AUTOMOTIVE | - | - | 20 MHz | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | 16 | YES | NO | YES | - | YES | 1 mm | - | - | - | - | 8 | - | YES | YES | AEC-Q100; TS 16949 | - | - | FIXED POINT | - | NO | 2048 | - | - | - | - | - | - | - | - | 3 | FLASH | - | 3 | - | - | - | YES | MULTIPLE | 8 | - | - | - | - | - | - | 8 mm | 8 mm | ||
![]() DSPIC33EP128GS705T-E/PT Microchip | In Stock | - | - | 5 Weeks | - | YES | 48 | - | 60 MHz | - | MICROCHIP TECHNOLOGY INC | DSPIC33EP128GS705T-E/PT | - | 33 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Active | - | 8192 | - | 5.34 | - | - | 131072 | 3.6 V | 3 V | 3.3 V | - | Automotive grade | - | - | - | - | - | ADC SAMPLE AND HOLD (5-CH 12-BIT) | - | QUAD | GULL WING | - | - | 0.5 mm | compliant | - | S-PQFP-G48 | - | - | - | AUTOMOTIVE | - | - | - | - | MICROCONTROLLER | - | 16 | YES | NO | YES | - | YES | 1.2 mm | - | - | - | - | 8 | - | - | - | AEC-Q100; TS 16949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 mm | 7 mm |