- Ihs Manufacturer
- Manufacturer Part Number
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
Attribute column
Manufacturer
Microchip USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max | Ihs Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of I/O Lines | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RAM(byte) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | ROM(word) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Usage Level | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Speed | Operating Mode | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | Organization | DAC Channels | Seated Height-Max | Memory Width | Supply Current-Max (Isup) | Address Bus Width | Standby Current-Max | Memory Density | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | Screening Level | Parallel/Serial | External Data Bus Width | Format | Memory IC Type | Integrated Cache | RAM (words) | Programming Voltage | Data Polling | Toggle Bit | Number of Timers | ROM Programmability | Command User Interface | Number of External Interrupts | Number of Sectors/Size | Sector Size | Barrel Shifter | Internal Bus Architecture | On Chip Data RAM Width | Ready/Busy | Boot Block | Number of DMA Channels | Host Data Transfer Rate-Max | Host Interface Standard | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() USB2240-AEZG-XX Microchip | In Stock | - | - | - | - | YES | 36 | - | - | MICROCHIP TECHNOLOGY INC | USB2240-AEZG-XX | - | - | - | - | 70 °C | - | UNSPECIFIED | HVQCCN | HVQCCN, LCC36,.25SQ,20 | LCC36,.25SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | QFN | - | NOT SPECIFIED | 5.16 | - | Yes | - | 3.6 V | 3 V | 3.3 V | - | - | - | Yes | - | - | - | - | - | QUAD | NO LEAD | NOT SPECIFIED | - | 0.5 mm | compliant | 36 | S-XQCC-N36 | Not Qualified | - | 1.8,3.3 V | COMMERCIAL | - | - | - | - | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | 140 mA | - | - | - | - | - | - | 1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 MBps | USB | 6 mm | 6 mm | ||
![]() U6432B-MFPG3Y Microchip | In Stock | - | - | - | - | YES | 8 | - | - | ATMEL CORP | U6432B-MFPG3Y | 1 | - | - | - | 105 °C | -40 °C | PLASTIC/EPOXY | LSOP | LEAD FREE, SOP-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Obsolete | SOIC | - | 40 | 5.59 | - | Yes | - | - | - | - | 12 V | - | e3 | - | - | - | Matte Tin (Sn) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 16.5 V | 9/16.5 V | INDUSTRIAL | 9 V | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | 1.65 mm | - | 11 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.8 mm | ||
![]() W764M32V1-110BM Microchip | In Stock | - | - | - | - | - | - | - | - | MERCURY SYSTEMS INC | W764M32V1-110BM | - | - | - | - | - | - | - | - | BGA, | - | - | - | Contact Manufacturer | - | - | - | 5.68 | - | - | - | - | - | - | - | - | - | - | 3A001.A.2.C | - | - | - | 8542.32.00.51 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSPIC33EP128GS702T-E/2N Microchip | In Stock | - | - | 5 Weeks | Production (Last Updated: 2 years ago) | YES | 28 | - | 60 MHz | MICROCHIP TECHNOLOGY INC | DSPIC33EP128GS702T-E/2N | - | 20 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | UQFN-28 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | 8192 | - | 5.3 | Non-Compliant | - | 131072 | 3.6 V | 3 V | 3.3 V | - | Automotive grade | - | - | - | - | - | ADC SAMPLE AND HOLD (5-CH 12-BIT) | - | QUAD | NO LEAD | - | - | 0.65 mm | compliant | - | S-PQCC-N28 | - | - | - | AUTOMOTIVE | - | - | - | - | MICROCONTROLLER | - | 16 | YES | YES | YES | - | YES | 0.55 mm | - | - | - | - | - | 8 | - | - | - | AEC-Q100; TS 16949 | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | 6 mm | 6 mm | ||
![]() DSPIC33EP64GS804T-E/PT Microchip | In Stock | - | - | 5 Weeks | - | YES | 44 | - | 60 MHz | MICROCHIP TECHNOLOGY INC | DSPIC33EP64GS804T-E/PT | - | 33 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TQFP | TQFP-44 | - | SQUARE | FLATPACK, THIN PROFILE | Active | - | 8192 | - | 5.28 | - | - | 65536 | 3.6 V | 3 V | 3.3 V | - | Automotive grade | - | - | - | - | - | ADC SAMPLE AND HOLD (5-CH 12-BIT) | - | QUAD | GULL WING | - | - | 0.8 mm | compliant | - | S-PQFP-G44 | - | - | - | AUTOMOTIVE | - | - | - | - | MICROCONTROLLER | - | 16 | YES | YES | YES | - | YES | 1.2 mm | - | - | - | - | - | 8 | - | - | - | AEC-Q100; TS 16949 | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | 10 mm | ||
![]() DSPIC33FJ32MC202T-E/SO Microchip | In Stock | - | - | 18 Weeks | - | YES | 28 | - | 40 MHz | MICROCHIP TECHNOLOGY INC | DSPIC33FJ32MC202T-E/SO | 1 | 21 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | 7.50 MM, LEAD FREE, PLASTIC, SOIC-28 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | 40 | 5.16 | - | Yes | - | 3.6 V | 3 V | 3.3 V | - | - | e3 | Yes | 3A991.A.2 | - | Matte Tin (Sn) | - | 8542.31.00.01 | DUAL | GULL WING | 250 | - | 1.27 mm | compliant | 28 | R-PDSO-G28 | Not Qualified | - | 3.3 V | AUTOMOTIVE | - | - | 40 MHz | - | MICROCONTROLLER | 80 mA | 16 | YES | NO | YES | - | NO | 2.65 mm | - | - | - | - | - | - | - | - | - | - | - | - | FLOATING POINT | - | - | 1024 | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | 17.9 mm | 7.5 mm | ||
![]() DSPIC33EP256MU814T-E/PL Microchip | 33000 | - | - | 12 Weeks | - | YES | 144 | - | 60 MHz | MICROCHIP TECHNOLOGY INC | DSPIC33EP256MU814T-E/PL | - | 122 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LQFP-144 | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | QFP | 28672 | 40 | 5.42 | - | Yes | 286720 | 3.6 V | 3 V | 3.3 V | - | - | e3 | - | 3A991.A.2 | - | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | - | 0.5 mm | compliant | 144 | S-PQFP-G144 | Not Qualified | - | 3.3 V | AUTOMOTIVE | - | - | 60 MHz | - | MICROCONTROLLER | 320 mA | 16 | YES | YES | YES | - | NO | 1.6 mm | - | - | - | - | - | 8 | DSPIC33 | YES | YES | - | - | - | FLOATING-POINT | - | NO | - | - | - | - | 9 | FLASH | - | 5 | - | - | - | - | 8 | - | - | 15 | - | - | 20 mm | 20 mm | ||
![]() DSPIC33EP512MC504T-E/MV Microchip | In Stock | - | - | 13 Weeks | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | DSPIC33EP512MC504T-E/MV | 1 | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | 40 | 5.4 | - | Yes | - | - | - | - | - | - | e3 | - | - | - | Matte Tin (Sn) | - | - | - | - | 260 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSPIC33EP64GP504T-E/MV Microchip | In Stock | - | - | 17 Weeks | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | DSPIC33EP64GP504T-E/MV | 1 | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | 40 | 5.43 | - | Yes | - | - | - | - | - | - | e3 | - | - | - | Matte Tin (Sn) | - | - | - | - | 260 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSPIC33FJ16GP101T-E/SS Microchip | In Stock | - | - | 5 Weeks | Production (Last Updated: 2 years ago) | YES | 20 | - | 32 MHz | MICROCHIP TECHNOLOGY INC | DSPIC33FJ16GP101T-E/SS | 2 | 13 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.3 | SSOP20,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | SSOP | 1024 | 40 | 5.26 | Non-Compliant | Yes | 5461 | 3.6 V | 3 V | 3.3 V | - | - | e3 | - | 3A991.A.2 | - | Matte Tin (Sn) | - | 8542.31.00.01 | DUAL | GULL WING | 260 | - | 0.65 mm | compliant | 20 | R-PDSO-G20 | Not Qualified | - | 3.3 V | AUTOMOTIVE | - | - | 16 MHz | - | MICROCONTROLLER | 21 mA | 16 | YES | NO | YES | - | NO | 2 mm | - | - | - | - | - | 24 | - | - | - | - | - | 16 | FIXED POINT | - | - | 1024 | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | 7.2 mm | 5.3 mm | ||
![]() DSPIC33EP128GS702T-E/MM Microchip | 33000 | - | - | 13 Weeks | - | YES | 28 | - | 60 MHz | MICROCHIP TECHNOLOGY INC | DSPIC33EP128GS702T-E/MM | - | 20 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | QFN-S-28 | LCC28,.24SQ,25 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | 8192 | - | 5.3 | - | - | 43690 | 3.6 V | 3 V | 3.3 V | - | Automotive grade | - | - | - | - | - | - | - | QUAD | NO LEAD | - | - | 0.65 mm | compliant | - | S-PQCC-N28 | - | - | - | AUTOMOTIVE | - | - | 70 MHz | - | MICROCONTROLLER | 75 mA | 16 | YES | YES | YES | - | YES | 1 mm | - | - | 16 | - | - | 24 | PIC | YES | YES | AEC-Q100; TS 16949 | - | - | FIXED POINT | - | NO | 4096 | - | - | - | 5 | FLASH | - | 4 | - | - | - | - | 16 | - | - | - | - | - | 6 mm | 6 mm | ||
![]() DSPIC33EP512MU814T-E/PL Microchip | In Stock | - | - | - | - | YES | 144 | - | 60 MHz | MICROCHIP TECHNOLOGY INC | DSPIC33EP512MU814T-E/PL | - | 122 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LQFP-144 | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | QFP | 53248 | 40 | 5.26 | - | Yes | 548864 | 3.6 V | 3 V | 3.3 V | - | - | e3 | - | 3A991.A.2 | - | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | - | 0.5 mm | compliant | 144 | S-PQFP-G144 | Not Qualified | - | 3.3 V | AUTOMOTIVE | - | - | 60 MHz | - | MICROCONTROLLER | 320 mA | 16 | YES | YES | YES | - | NO | 1.6 mm | - | - | - | - | - | 8 | DSPIC33 | YES | YES | - | - | - | FLOATING-POINT | - | NO | - | - | - | - | 9 | FLASH | - | 5 | - | - | - | - | 8 | - | - | 15 | - | - | 20 mm | 20 mm | ||
![]() DSPIC33EP64MC202T-E/SS Microchip | 20800 | - | - | 28 Weeks | - | YES | 28 | - | 60 MHz | MICROCHIP TECHNOLOGY INC | DSPIC33EP64MC202T-E/SS | 2 | 21 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP28,.3 | SSOP28,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | SSOP | 8192 | 40 | 5.23 | - | Yes | 21845 | 3.6 V | 3 V | 3.3 V | - | - | e3 | - | 3A001.A.3 | - | Matte Tin (Sn) | - | 8542.31.00.01 | DUAL | GULL WING | 260 | - | 0.65 mm | compliant | 28 | R-PDSO-G28 | Not Qualified | - | 3.3 V | AUTOMOTIVE | - | - | 60 MHz | - | MICROCONTROLLER | 150 mA | 16 | YES | YES | YES | - | NO | 2 mm | - | - | - | - | - | 24 | - | - | - | - | - | - | FLOATING POINT | - | - | 4096 | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | 10.2 mm | 5.3 mm | ||
![]() DSPIC33EP128GS705T-E/PT Microchip | In Stock | - | - | 5 Weeks | - | YES | 48 | - | 60 MHz | MICROCHIP TECHNOLOGY INC | DSPIC33EP128GS705T-E/PT | - | 33 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Active | - | 8192 | - | 5.34 | - | - | 131072 | 3.6 V | 3 V | 3.3 V | - | Automotive grade | - | - | - | - | - | ADC SAMPLE AND HOLD (5-CH 12-BIT) | - | QUAD | GULL WING | - | - | 0.5 mm | compliant | - | S-PQFP-G48 | - | - | - | AUTOMOTIVE | - | - | - | - | MICROCONTROLLER | - | 16 | YES | NO | YES | - | YES | 1.2 mm | - | - | - | - | - | 8 | - | - | - | AEC-Q100; TS 16949 | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | 7 mm | 7 mm | ||
![]() DSPIC33EP128MC204T-E/MV Microchip | In Stock | - | - | 14 Weeks | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | DSPIC33EP128MC204T-E/MV | 1 | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | 40 | 5.44 | - | Yes | - | - | - | - | - | - | e3 | - | - | - | Matte Tin (Sn) | - | - | - | - | 260 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSPIC33FJ32GP204T-E/ML Microchip | In Stock | - | - | 19 Weeks | - | YES | 44 | - | 40 MHz | MICROCHIP TECHNOLOGY INC | DSPIC33FJ32GP204T-E/ML | 1 | 35 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, LCC44,.32SQ,25 | LCC44,.32SQ,25 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | QFN | 2048 | 40 | 5.22 | - | Yes | 32768 | 3.6 V | 3 V | 3.3 V | - | - | e3 | Yes | 3A991.A.2 | - | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | NO LEAD | 260 | - | 0.65 mm | compliant | 44 | S-PQCC-N44 | Not Qualified | - | 3.3 V | AUTOMOTIVE | - | - | 40 MHz | - | MICROCONTROLLER | 80 mA | 16 | YES | NO | YES | - | NO | 1 mm | - | - | - | - | - | - | PIC | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | 8 mm | 8 mm | ||
![]() ATSAMD21E17D-AZ Microchip | In Stock | - | - | - | - | YES | 32 | - | 32 MHz | MICROCHIP TECHNOLOGY INC | ATSAMD21E17D-AZ | - | 26 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Active | - | - | 30 | 5.07 | - | Yes | - | 3.63 V | 1.62 V | 3.3 V | - | Automotive grade | e3 | - | - | - | Matte Tin (Sn) | - | - | QUAD | GULL WING | 260 | - | 0.8 mm | compliant | - | S-PQFP-G32 | - | - | - | AUTOMOTIVE | - | - | 48 MHz | - | MICROCONTROLLER, RISC | - | 32 | YES | YES | YES | - | YES | 1.2 mm | - | - | - | - | - | 8 | - | - | - | AEC-Q100; TS 16949 | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | 7 mm | 7 mm | ||
![]() ATSAMD21E16B-MZT Microchip | 350 | - | - | - | - | YES | 32 | - | 32 MHz | MICROCHIP TECHNOLOGY INC | ATSAMD21E16B-MZT | - | 26 | - | - | 125 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | 30 | 5.07 | - | Yes | - | 3.63 V | 1.62 V | 3.3 V | - | Automotive grade | e3 | - | - | - | Matte Tin (Sn) | - | - | QUAD | NO LEAD | 260 | - | 0.5 mm | compliant | - | S-XQCC-N32 | - | - | - | AUTOMOTIVE | - | - | 48 MHz | - | MICROCONTROLLER, RISC | - | 32 | YES | YES | YES | - | YES | 0.9 mm | - | - | - | - | - | 8 | - | - | - | AEC-Q100; TS 16949 | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 5 mm | ||
![]() AT49F008A-12TC Microchip | In Stock | - | - | - | - | YES | 40 | 120 ns | - | ATMEL CORP | AT49F008A-12TC | - | - | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | PLASTIC, TSOP1-40 | TSSOP40,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | NOT SPECIFIED | 5.91 | - | No | - | - | - | - | 5 V | - | e0 | - | EAR99 | NOR TYPE | Tin/Lead (Sn/Pb) | - | 8542.32.00.51 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | unknown | 40 | R-PDSO-G40 | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | ASYNCHRONOUS | - | 0.09 mA | - | - | - | - | 1MX8 | - | 1.2 mm | 8 | - | - | 0.0003 A | 8388608 bit | - | - | - | - | - | PARALLEL | - | - | FLASH | - | - | 5 V | YES | YES | - | - | YES | - | 1,2,1 | 16K,8K,992K | - | - | - | YES | BOTTOM | - | - | - | 18.4 mm | 10 mm | ||
![]() DSPIC33FJ16GS402T-E/MM Microchip | In Stock | - | - | 18 Weeks | - | YES | 28 | - | 40 MHz | MICROCHIP TECHNOLOGY INC | DSPIC33FJ16GS402T-E/MM | 1 | 21 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | QFN-28 | LCC28,.24SQ,25 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | QFN | - | 40 | 5.22 | - | Yes | - | 3.6 V | 3 V | 3.3 V | - | Automotive grade | e3 | Yes | - | - | Matte Tin (Sn) | - | - | QUAD | NO LEAD | 260 | - | 0.65 mm | compliant | 28 | S-PQCC-N28 | Not Qualified | - | 3.3 V | AUTOMOTIVE | - | - | 40 MHz | - | DIGITAL SIGNAL PROCESSOR, OTHER | 160 mA | 16 | YES | NO | YES | - | NO | 1 mm | - | - | - | - | - | 8 | - | YES | YES | AEC-Q100; TS 16949 | - | - | FIXED POINT | - | NO | 2048 | - | - | - | 3 | FLASH | - | 3 | - | - | YES | MULTIPLE | 8 | - | - | - | - | - | 6 mm | 6 mm |