- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Additional Feature | Capacitance | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Spread Spectrum Bandwidth | Max Duty Cycle | Height | Height Seated (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1123DE1-131.0720 Microchip Technology | 17 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Tube | DSC1123 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | 2.25V~3.63V | - | 131.072MHz | ±50ppm | LVDS | Enable/Disable | MEMS | - | 2.5mm x 2.0mm x 0.9mm | 131.072MHz | - | - | - | 52/48% | - | 22mA | - | 32mA | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1124BI5-100.0000 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | DSC1124 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Matte Tin (Sn) | - | - | 2.25V~3.6V | - | 100MHz | ±10ppm | HCSL | Enable/Disable | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 100MHz | - | 0.4ns | - | 52/48% | - | 22mA | - | 42mA | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1121AI2-025.0000 Microchip Technology | 22 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tube | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | 15pF | 2.25V~3.6V | - | 25MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 25MHz | - | 2ns | 2ns | 55/45% | - | 22mA | - | 35mA | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1121AI2-010.0000 Microchip Technology | 14 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tube | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | 10MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 10MHz | - | 2ns | 2ns | 55/45% | - | 22mA | - | 35mA | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1121CE5-025.0000T Microchip Technology | 22 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | -20°C~70°C | Tape & Reel (TR) | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | - | 2.25V~3.6V | - | 25MHz | ±10ppm | CMOS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 25MHz | - | 2ns | 2ns | 55/45% | - | 22mA | 15pF | 35mA | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1101CE5-025.0000T Microchip Technology | 14 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | DSC1101 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | STANDBY; ENABLE/DISABLE FUNCTION; TR | - | 2.25V~3.6V | - | 25MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 25MHz | - | 2ns | 2ns | 55/45% | - | 95μA | - | 35mA | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() DSC1101CE5-025.0000 Microchip Technology | 14 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Tube | DSC1101 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | 25MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 25MHz | - | 2ns | 2ns | 55/45% | - | 95μA | - | 35mA | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() DSC1101AI2-025.0000 Microchip Technology | 14 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tube | DSC1101 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | 2.25V~3.6V | - | 25MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 25MHz | - | 2ns | 2ns | 55/45% | - | 95μA | - | 35mA | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() DSC1121CE5-050.0000 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Tube | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | - | 2.25V~3.6V | - | 50MHz | ±10ppm | CMOS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 50MHz | - | 2ns | 2ns | 55/45% | - | 22mA | 15pF | 35mA | - | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1123BI1-125.0000 Microchip Technology | 22 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | DSC1123 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~3.63V | - | 125MHz | ±50ppm | LVDS | Enable/Disable | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 125MHz | - | - | - | 52/48% | - | 22mA | 2pF | 32mA | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1121CI2-027.0000 Microchip Technology | 14 | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | - | - | - | 2.25V~3.6V | - | 27MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 27MHz | - | 2ns | 2ns | 55/45% | - | 22mA | 15pF | 35mA | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | Lead Free | AEC-Q100 | ||
![]() DSC1123BI5-148.5000 Microchip Technology | 14 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | DSC1123 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | - | - | - | 2.25V~3.63V | - | 148.5MHz | ±10ppm | LVDS | Enable/Disable | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 148.5MHz | - | - | - | 52/48% | - | 22mA | 2pF | 32mA | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC6003CI2A-010.0000 Microchip Technology | 2245 | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tube | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | 1.8V~3.3V | - | 10MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 3.2mm x 2.5mm x 0.85mm | 10MHz | - | 3.5ns | 3.5ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1033CE2-002.0480T Microchip Technology | 31 |
| Datasheet | 11 Weeks | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | - | - | 3.3V | 2.048MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 2.048MHz | 3.3V | 2ns | 2ns | 55/45% | 3.6V | 1μA | 15pF | 3mA | - | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() DSC1033BC2-024.0000T Microchip Technology | 50 |
| Datasheet | 12 Weeks | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 0°C~70°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | - | - | 3.3V | 24MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 5.0mm x 3.2mm x 0.85mm | 24MHz | 3.3V | 2ns | 2ns | 55/45% | 3.6V | 1μA | 15pF | 3mA | - | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() DSC1033DI2-012.0000T Microchip Technology | 40 |
| Datasheet | 12 Weeks | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | - | - | 3.3V | 12MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 2.5mm x 2.0mm x 0.85mm | 12MHz | 3.3V | 2ns | 2ns | 55/45% | 3.6V | 1μA | 15pF | 3mA | - | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() DSC1033BI2-025.0000T Microchip Technology | 2245 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | - | 3.3V | 3.3V | 25MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 5.0mm x 3.2mm x 0.85mm | 25MHz | - | 2ns | 2ns | 55/45% | - | 1μA | 15pF | 3mA | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() DSC6331JI2BA-024.0000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC63XX | 0.098Lx0.079W 2.50mmx2.00mm | e3 | - | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | TR | - | 1.8V~3.3V | - | 24MHz | ±25ppm | LVCMOS | - | MEMS | 3mA Typ | 2.5mm x 2.0mm x 0.89mm | 24MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | ±0.50% Center Spread | - | - | 0.035 0.89mm | ROHS3 Compliant | - | - | ||
![]() DSC1033AE1-024.0000T Microchip Technology | 31 |
| Datasheet | 12 Weeks | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | -20°C~70°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | - | - | 3.3V | 24MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 7.0mm x 5.0mm x 0.85mm | 24MHz | 3.3V | 2ns | 2ns | 55/45% | 3.6V | 1μA | 15pF | 3mA | - | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() DSC1124NE1-100.0000T Microchip Technology | 35 |
| Datasheet | 12 Weeks | Standard, Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | DSC1124 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | Solder | XO (Standard) | - | - | - | 2.25V~3.6V | - | 100MHz | ±50ppm | HCSL | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 100MHz | - | 0.4ns | - | 52/48% | - | 22mA | 2pF | 42mA | - | 52 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 |