- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1121CM2-025.0000 Microchip Technology | 8000 | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -55°C~125°C | Tube | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | - | - | - | 2.25V~3.6V | - | 25MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 25MHz | - | 2ns | 2ns | 55/45% | 22mA | 15pF | 35mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1123BI2-068.0000 Microchip Technology | 14 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tube | DSC1123 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | - | - | - | 2.25V~3.63V | - | 68MHz | ±25ppm | LVDS | Enable/Disable | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 68MHz | - | - | - | 52/48% | 22mA | 2pF | 32mA | 52 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1123BI2-034.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tube | DSC1123 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | - | - | - | 2.25V~3.63V | - | 34MHz | ±25ppm | LVDS | Enable/Disable | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 34MHz | - | - | - | 52/48% | 22mA | 2pF | 32mA | 52 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1121CL2-040.0000 Microchip Technology | 14 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~105°C | Tube | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | - | - | - | 2.25V~3.6V | - | 40MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 40MHz | - | 2ns | 2ns | 55/45% | 22mA | 15pF | 35mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1124CI2-200.0000 Microchip Technology | 22 |
| Datasheet | Standard, Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tube | DSC1124 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | - | - | - | 2.25V~3.6V | - | 200MHz | ±25ppm | HCSL | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 200MHz | - | 0.4ns | - | 52/48% | 22mA | 2pF | 42mA | 52 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1003DL2-070.0000T Microchip Technology | 5 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Tape & Reel (TR) | DSC1003 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 3 (168 Hours) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR; SUPPLY VOLTAGE OF 1.8V & 2.5V ALSO AVAILABLE | - | 1.7V~3.6V | 3.3V | 70MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 70MHz | - | 3ns | 3ns | 55/45% | 15μA | - | 9.6mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1121AM2-008.0000 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, No Lead Exposed Pad | YES | -55°C~125°C | Tube | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | - | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | - | - | 2.25V~3.6V | - | 8MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 22mA | 7.0mm x 5.0mm x 0.9mm | 8MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() DSC1123AI5-175.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, No Lead Exposed Pad | YES | -40°C~85°C | Tape & Reel (TR) | DSC1123 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | - | 2.25V~3.63V | - | 175MHz | ±10ppm | LVDS | Enable/Disable | MEMS | 32mA | 7.0mm x 5.0mm x 0.9mm | 175MHz | - | - | - | 52/48% | 22mA | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() DSC1121DI5-010.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tube | DSC1121 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 15pF | 2.25V~3.6V | - | 10MHz | ±10ppm | CMOS | Enable/Disable | MEMS | - | 2.5mm x 2.0mm x 0.9mm | 10MHz | - | 2ns | 2ns | 55/45% | 22mA | - | 35mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1004DI5-066.4860T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1004 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | - | - | 1.8V~3.3V | 3.3V | 66.486MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 66.486MHz | - | 2ns | 2ns | 55/45% | 15μA | - | 8mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1004DI5-066.5800T Microchip Technology | 5 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1004 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 85°C | -40°C | - | - | 1.8V~3.3V | - | 66.58MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 8mA | - | - | - | - | - | - | 15μA | - | 8mA | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001DI5-004.0000T Microchip Technology | In Stock | - | Datasheet | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | Matte Tin (Sn) | - | - | - | - | 1.8V~3.3V | 3.3V | 4MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 4MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q100 | ||
![]() DSC1004CI2-033.0000T Microchip Technology | 14 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1004 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | yes | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | - | - | 1.8V~3.3V | 3.3V | 33MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 33MHz | - | 2ns | 2ns | 55/45% | 15μA | - | 8mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1003CL2-025.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Tape & Reel (TR) | DSC1003 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR; SUPPLY VOLTAGE OF 1.8V & 2.5V ALSO AVAILABLE | - | 1.7V~3.6V | 3.3V | 25MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 25MHz | - | 3ns | 3ns | 55/45% | 15μA | - | 6mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1101CI2-066.6667T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1101 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR | - | 2.25V~3.6V | - | 66.6667MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 66.6667MHz | - | 2ns | 2ns | 55/45% | 95μA | 15pF | 35mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() DSC1103AI5-120.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tape & Reel (TR) | DSC1103 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; TR | - | 2.25V~3.63V | - | 120MHz | ±10ppm | LVDS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 120MHz | - | - | - | 52/48% | 95μA | 2pF | 32mA | 52 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1121AI2-008.0000T Microchip Technology | 22 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tape & Reel (TR) | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | Matte Tin (Sn) | - | - | - | - | 2.25V~3.6V | - | 8MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 8MHz | - | 2ns | 2ns | 55/45% | 22mA | 15pF | 35mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1123AI2-025.0000T Microchip Technology | 22 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tape & Reel (TR) | DSC1123 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | - | - | - | - | - | 2.25V~3.63V | - | 25MHz | ±25ppm | LVDS | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 25MHz | - | - | - | 52/48% | 22mA | 2pF | 32mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1103CE5-150.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | DSC1103 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; TR | - | 2.25V~3.63V | - | 150MHz | ±10ppm | LVDS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 150MHz | - | - | - | 52/48% | 95μA | - | 32mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1003DL1-125.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Tape & Reel (TR) | DSC1003 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | - | - | 1.7V~3.6V | 3.3V | 125MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 125MHz | - | 2ns | 2ns | 55/45% | 15μA | - | 9.6mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 |