- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Max Duty Cycle | Output Format | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC557-0344FI0T Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 14-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | DSC557-03 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | - | - | 100MHz | ±100ppm | HCSL | - | Enable/Disable | MEMS | 60mA Typ | - | - | - | - | - | - | 23mA | - | 60mA | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | - | - | ||
![]() DSC1001AI2-008.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | - | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | 4 | Solder | XO (Standard) | - | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | - | 8MHz | ±25ppm | CMOS | - | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 8MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | 15pF | 6.3mA | 55 % | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1103DI2-148.5000 Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Standard, Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | DSC1103 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | - | 148.5MHz | ±25ppm | LVDS | - | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.9mm | 148.5MHz | - | - | - | 52/48% | 95μA | 2pF | 32mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001AI2-054.0000 Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | - | 54MHz | ±25ppm | CMOS | - | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 54MHz | - | 2ns | 2ns | 55/45% | 15μA | - | 7.2mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1124BI1-100.0000T Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Standard, Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1124 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | - | - | 100MHz | ±50ppm | HCSL | - | Enable/Disable | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 100MHz | - | 0.4ns | - | 52/48% | 22mA | 2pF | 42mA | 52 % | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1123AI2-156.2570 Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | DSC1123 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 3 (168 Hours) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | - | 156.257MHz | ±25ppm | LVDS | - | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 156.257MHz | - | - | - | 52/48% | 22mA | - | 32mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() DSC1001AL2-029.4912T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | - | - | - | 1.8V~3.3V | 3.3V | - | 29.4912MHz | ±25ppm | CMOS | - | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 29.4912MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | 15pF | 7.2mA | 55 % | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001BE5-016.0000T Microchip Technology | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | Automotive grade | -20°C~70°C | Tape & Reel (TR) | - | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | - | 16MHz | ±10ppm | CMOS | - | Standby (Power Down) | MEMS | 6.5mA | 5.0mm x 3.2mm x 0.9mm | 16MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001DL5-026.0000 Microchip Technology | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~105°C | Tube | - | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.8V~3.3V | 3.3V | - | 26MHz | ±10ppm | CMOS | - | Enable/Disable | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 26MHz | - | 2ns | 2ns | 55/45% | 15μA | - | 6.3mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001CI2-033.3300 Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | - | Solder | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.8V~3.3V | 3.3V | - | 33.33MHz | ±25ppm | CMOS | - | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 33.33MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | 15pF | 7.2mA | 55 % | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q100 | ||
![]() DSC1001CI1-024.0000 Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | - | - | - | - | - | - | Automotive grade | -40°C~85°C | Tube | - | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | 4 | Solder | XO (Standard) | - | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | - | 24MHz | ±50ppm | CMOS | - | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 24MHz | 3.3V | 2ns | 2ns | - | 15μA | 15pF | 6.3mA | 55 % | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1103BI2-148.5000 Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | DSC1103 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | - | 148.5MHz | ±25ppm | LVDS | - | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 148.5MHz | - | - | - | 52/48% | 95μA | - | 32mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() DSC1001CI1-027.0000 Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | - | 1.8V~3.3V | 3.3V | - | 27MHz | ±50ppm | CMOS | - | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 27MHz | - | 2ns | 2ns | - | 15μA | 15pF | 7.2mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q100 | ||
![]() DSC1103BI2-100.0000T Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1103 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; TR | 2.25V~3.63V | - | - | 100MHz | ±25ppm | LVDS | - | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 100MHz | - | - | - | 52/48% | 95μA | - | 32mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() DSC1001AI2-027.0016T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | - | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | 4 | - | XO (Standard) | - | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | - | 27.0016MHz | ±25ppm | CMOS | - | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 27.0016MHz | - | 2ns | 2ns | 55/45% | 15μA | - | 7.2mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001BI2-024.5760 Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~85°C | Tube | - | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 3 (168 Hours) | 4 | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | - | 24.576MHz | ±25ppm | CMOS | - | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.9mm | 24.576MHz | - | 2ns | 2ns | 55/45% | 15μA | - | 6.3mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1101DL1-027.0000 Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | - | DSC1101 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 3 (168 Hours) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | - | - | 27MHz | ±50ppm | CMOS | - | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 27MHz | - | 2ns | 2ns | 55/45% | 95μA | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() DSC1001DI1-008.0000T Microchip Technology | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | - | 8MHz | ±50ppm | CMOS | - | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 8MHz | 3.3V | 2ns | 2ns | - | 15μA | 15pF | 6.3mA | 55 % | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() VCC1-B3D-24M5760000-CT Microchip Technology | In Stock | - | - | - | - | - | 7 mm x 5 mm | - | - | 55 % | 10 | + 85 C | - 40 C | SMD/SMT | 3.63 V | 2.97 V | 0.006279 oz | - | - | Cut Tape | - | VCC1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mA | 24.576 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | CMOS | 1.6 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() DSC6003CI2A-024.0000T Microchip Technology | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | - | - | 24MHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 24MHz | - | 3.5ns | 3.5ns | 55/45% | - | - | 1.25mA | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 |