- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Height | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1103BE5-156.2500T Microchip Technology | 10 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -20°C~70°C | Tape & Reel (TR) | DSC1103 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 3 (168 Hours) | 6 | - | XO (Standard) | - | STANDBY; ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; TR | 2.25V~3.63V | - | 156.25MHz | ±10ppm | LVDS | Standby (Power Down) | MEMS | 95μA | 5.0mm x 3.2mm x 0.85mm | 156.25MHz | - | - | 52/48% | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1121CL5-150.0000T Microchip Technology | 10 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~105°C | Tape & Reel (TR) | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | - | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 150MHz | ±10ppm | CMOS | Enable/Disable | MEMS | 22mA | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1124DI2-315.0000T Microchip Technology | 26 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1124 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | - | Active | - | - | - | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 315MHz | ±25ppm | HCSL | Enable/Disable | MEMS | 22mA | 2.5mm x 2.0mm x 0.9mm | 315MHz | 0.4ns | - | 52/48% | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1001AE2-125.0000 Microchip Technology | 26 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | - | -20°C~70°C | Tube | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 125MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 125MHz | 2ns | 2ns | 55/45% | 15μA | - | 8.7mA | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AL5-024.5760 Microchip Technology | 10 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | - | -40°C~105°C | Tube | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | 1.8V~3.3V | 3.3V | 24.576MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 24.576MHz | 2ns | 2ns | 55/45% | 15μA | - | 6.3mA | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AL5-018.4320T Microchip Technology | 10 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | - | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 18.432MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 18.432MHz | 2ns | 2ns | 55/45% | 15μA | - | 6.3mA | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BI5-007.3728T Microchip Technology | 17 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 7.3728MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 7.3728MHz | 2ns | 2ns | 55/45% | 15μA | - | 6.3mA | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CI5-020.0000 Microchip Technology | 26 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tube | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 20MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 20MHz | 2ns | 2ns | 55/45% | 15μA | - | 6.3mA | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BE2-050.0000 Microchip Technology | 10 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tube | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 50MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 50MHz | 2ns | 2ns | 55/45% | 15μA | - | 7.2mA | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1102BI5-108.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tube | DSC1102 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | 108MHz | ±10ppm | LVPECL | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 108MHz | - | - | 52/48% | 95μA | - | 58mA | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1122AI5-133.3300 Microchip Technology | 26 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | - | -40°C~85°C | Tube | DSC1122 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | 133.33MHz | ±10ppm | LVPECL | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 133.33MHz | - | - | 52/48% | 22mA | - | 58mA | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1001BL5-080.0000 Microchip Technology | 132 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -40°C~105°C | Tube | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | yes | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | 1.8V~3.3V | 3.3V | 80MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 80MHz | 2ns | 2ns | - | 15μA | 15pF | 8.7mA | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CI2-002.0480 Microchip Technology | 14 |
| Datasheet | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tube | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 2.048MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 2.048MHz | 2ns | 2ns | 55/45% | 15μA | 15pF | 6.3mA | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI5-033.3333 Microchip Technology | 22 |
| Datasheet | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | 1.8V~3.3V | 3.3V | 33.3333MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 33.3333MHz | 2ns | 2ns | 55/45% | 15μA | 15pF | 7.2mA | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI1-074.2500T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | 1.8V~3.3V | 3.3V | 74.25MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 74.25MHz | 2ns | 2ns | 55/45% | 15μA | - | 8.7mA | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CC1-008.0000T Microchip Technology | 5 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | 0°C~70°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | 1.8V~3.3V | - | 8MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | - | - | - | - | - | 15μA | - | 6.3mA | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AE1-016.6667T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | - | -20°C~70°C | Tape & Reel (TR) | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 16.6667MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 16.6667MHz | 2ns | 2ns | 55/45% | 15μA | - | 6.3mA | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BL2-025.0000T Microchip Technology | 22 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | 1.8V~3.3V | 3.3V | 25MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 25MHz | 2ns | 2ns | 55/45% | 15μA | - | 6.3mA | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CE1-024.5760T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 24.576MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 24.576MHz | 2ns | 2ns | 55/45% | 15μA | - | 6.3mA | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CC2-024.0000T Microchip Technology | 22 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | 0°C~70°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | 4 | - | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 24MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 24MHz | 2ns | 2ns | 55/45% | 15μA | - | 6.3mA | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 |