- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1001DE2-100.0000T Microchip Technology | 22 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | 100MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 100MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 8.7mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1122NE2-150.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | DSC1122 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | 150MHz | ±25ppm | LVPECL | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.0.85mm | 150MHz | - | - | - | 52/48% | 22mA | - | - | - | 58mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1122AI1-155.5200T Microchip Technology | In Stock | - | Datasheet | Standard, Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tape & Reel (TR) | DSC1122 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | - | 2.25V~3.6V | - | 155.52MHz | ±50ppm | LVPECL | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 155.52MHz | - | - | - | 52/48% | 22mA | - | - | - | 58mA | 52 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1001CI1-047.3333 Microchip Technology | 14 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | 1.8V~3.3V | 3.3V | 47.3333MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 47.3333MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 7.2mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1123AI2-155.5200T Microchip Technology | 22 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tape & Reel (TR) | DSC1123 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | Solder | XO (Standard) | - | 85°C | -40°C | 2.25V~3.63V | - | 155.52MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA | - | - | - | - | - | - | 22mA | 3.6V | 2.25V | 2pF | 32mA | 52 % | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DL2-012.0000 Microchip Technology | 22 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | 12MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 12MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 6.3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI1-133.0000 Microchip Technology | 14 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | 133MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 133MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 8.7mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DL2-024.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | 24MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 24MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 6.3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1123CE1-150.0000T Microchip Technology | 17 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | 2.25V~3.63V | - | 150MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 22mA | 3.2mm x 2.5mm x 0.85mm | 150MHz | - | - | - | 52/48% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1001DI5-027.0000 Microchip Technology | 120 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | 27MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 27MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 7.2mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CE1-033.8688 Microchip Technology | 10 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tube | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | yes | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | 33.8688MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 33.8688MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 7.2mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1123CI2-300.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tube | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | 2.25V~3.63V | - | 300MHz | ±25ppm | LVDS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 300MHz | - | - | - | 52/48% | 22mA | - | - | - | 32mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI5-013.3333T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | 13.3333MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 13.3333MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 6.3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI1-038.4000T Microchip Technology | 14 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | 38.4MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 38.4MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 7.2mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI5-047.3885T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | 47.3885MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 47.3885MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 7.2mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1122NI5-025.0020T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1122 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | 25.002MHz | ±10ppm | LVPECL | Enable/Disable | MEMS | - | - | - | - | - | - | - | 22mA | - | - | - | 58mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1001DI2-031.2500T Microchip Technology | 5 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | 31.25MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 31.25MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 7.2mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1123AI5-175.0000 Microchip Technology | 22 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead Exposed Pad | YES | -40°C~85°C | Tape & Reel (TR) | DSC1123 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | 2.25V~3.63V | - | 175MHz | ±10ppm | LVDS | Enable/Disable | MEMS | 32mA | 7.0mm x 5.0mm x 0.9mm | 175MHz | - | - | - | 52/48% | 22mA | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1001DI2-009.6000 Microchip Technology | 22 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | 9.6MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 9.6MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 6.3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI2-012.0000 Microchip Technology | 94 |
| Datasheet | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | 12MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 12MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | - | - | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 |