- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1001DI2-020.0000T Microchip Technology | 5 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | 20MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 20MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | 15pF | 6.3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DC1-050.0000T Microchip Technology | 14 |
| Datasheet | - | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | 0°C~70°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | Solder | XO (Standard) | - | 70°C | 0°C | 1.8V~3.3V | - | 50MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 7.2mA | - | - | 3.3V | - | - | - | 15μA | 3.6V | 1.7V | 15pF | 7.2mA | 55 % | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI1-125.0000T Microchip Technology | 14 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | 125MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 125MHz | - | 2ns | 2ns | - | 15μA | - | - | 15pF | 8.7mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI5-033.3330T Microchip Technology | 14 |
| Datasheet | - | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | 33.333MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 33.333MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | - | - | 15pF | 7.2mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI5-016.0000T Microchip Technology | 22 |
| Datasheet | - | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | 16MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 16MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | - | - | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI5-048.0000T Microchip Technology | In Stock | - | Datasheet | - | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | 48MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 48MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | - | - | 15pF | 7.2mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI1-050.0000B Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | - | 50MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | - | - | - | - | - | - | 15μA | - | - | 15pF | 7.2mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DL2-050.0000T Microchip Technology | 22 |
| Datasheet | - | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | 50MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 50MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | 15pF | 7.2mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI5-030.0000T Microchip Technology | 14 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | - | 1.8V~3.3V | 3.3V | 30MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 30MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | - | - | 15pF | 7.2mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI2-024.5455T Microchip Technology | 5 |
| Datasheet | - | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | 24.5455MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 24.5455MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | - | - | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BE1-050.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | 1.8V~3.3V | 3.3V | 50MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 50MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 7.2mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BI5-003.6864T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | 1.8V~3.3V | 3.3V | 3.6864MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 3.6864MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 6.3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BE1-125.0000T Microchip Technology | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -20°C~70°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | yes | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | 125MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 125MHz | - | 2ns | 2ns | - | 15μA | - | - | - | 8.7mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CI2-038.4000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | yes | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | 38.4MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 38.4MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 7.2mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DE1-125.0000T Microchip Technology | 5 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | 125MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 125MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 8.7mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI5-033.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | 33MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 33MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 7.2mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DL1-008.0000T Microchip Technology | 14 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | 1.8V~3.3V | 3.3V | 8MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 8MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 6.3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CL2-050.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | yes | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | 50MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 50MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 7.2mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CI2-043.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | yes | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | 43MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 43MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 7.2mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DL2-033.3333T Microchip Technology | 14 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 105°C | -40°C | 1.8V~3.3V | - | 33.3333MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 7.2mA | - | - | - | - | - | - | 15μA | - | - | - | 7.2mA | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | AEC-Q100 |