- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1001AI2-065.5360 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | - | -40°C~85°C | Tube | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 65.536MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 65.536MHz | 2ns | 2ns | 55/45% | 15μA | 15pF | 7.2mA | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AI5-050.0000 Microchip Technology | 14 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | Automotive grade | -40°C~85°C | Tube | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | 4 | SMD/SMT | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 50MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 50MHz | 2ns | 2ns | 55/45% | 15μA | 15pF | 7.2mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AL5-030.0000 Microchip Technology | 22 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | - | -40°C~105°C | Tube | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 30MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 30MHz | 2ns | 2ns | 55/45% | 15μA | 15pF | 7.2mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AI1-050.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | - | -40°C~85°C | Tube | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | 1.8V~3.3V | 3.3V | 50MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 50MHz | 2ns | 2ns | 55/45% | 15μA | 15pF | 7.2mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI1-025.0008T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | 1.8V~3.3V | 3.3V | 25.0008MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 25.0008MHz | 2ns | 2ns | 55/45% | 15μA | - | 6.3mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AI2-120.0000 Microchip Technology | 22 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | Automotive grade | -40°C~85°C | Tube | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | 4 | - | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 120MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 120MHz | 2ns | 2ns | 55/45% | 15μA | - | 8.7mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AI1-012.2880 Microchip Technology | 22 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | - | -40°C~85°C | Tube | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 12.288MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 12.288MHz | 2ns | 2ns | 55/45% | 15μA | - | 6.3mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CI2-043.0000 Microchip Technology | 22 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tube | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | 1.8V~3.3V | 3.3V | 43MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 43MHz | 2ns | 2ns | 55/45% | 15μA | - | 7.2mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI1-025.0008 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | 1.8V~3.3V | 3.3V | 25.0008MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 25.0008MHz | 2ns | 2ns | 55/45% | 15μA | - | 6.3mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AI2-027.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | Automotive grade | -40°C~85°C | Tube | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | 4 | - | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 27MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 27MHz | 2ns | 2ns | 55/45% | 15μA | - | 7.2mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AI2-026.0000 Microchip Technology | 10 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | - | -40°C~85°C | Tube | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | 1.8V~3.3V | 3.3V | 26MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 26MHz | 2ns | 2ns | 55/45% | 15μA | - | 6.3mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1123BL5-100.0000 Microchip Technology | 17 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~105°C | Tube | DSC1123 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 2.25V~3.63V | - | 100MHz | ±10ppm | LVDS | Enable/Disable | MEMS | 22mA | 5.0mm x 3.2mm x 0.85mm | 100MHz | - | - | 52/48% | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1001DL5-018.4320 Microchip Technology | 4000 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | Automotive grade | -40°C~105°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | 1.8V~3.3V | 3.3V | 18.432MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 18.432MHz | 2ns | 2ns | - | 15μA | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BL5-064.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | - | Automotive grade | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 3 (168 Hours) | 4 | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 64MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.9mA | 5.0mm x 3.2mm x 0.9mm | 64MHz | 2ns | 2ns | 55/45% | 15μA | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AE1-024.0000 Microchip Technology | 14 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | 4 | - | -20°C~70°C | Tube | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | 1.8V~3.3V | 3.3V | 24MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 24MHz | 2ns | 2ns | - | 15μA | - | 6.3mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AL5-007.3728T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | - | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | 1.8V~3.3V | 3.3V | 7.3728MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 7.3728MHz | 2ns | 2ns | 55/45% | 15μA | - | 6.3mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BI2-029.4912T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | 4 | - | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 29.4912MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.9mm | 29.4912MHz | 2ns | 2ns | 55/45% | 15μA | - | 7.2mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DL5-033.3330 Microchip Technology | 125 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | -40°C~105°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | 1.8V~3.3V | 3.3V | 33.333MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 33.333MHz | 2ns | 2ns | 55/45% | 15μA | - | 7.2mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AL5-016.3840 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | - | -40°C~105°C | Tube | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | 1.8V~3.3V | 3.3V | 16.384MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 16.384MHz | 2ns | 2ns | 55/45% | 15μA | - | 6.3mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AI1-024.5450T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 24.545MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 24.545MHz | 2ns | 2ns | 55/45% | 15μA | - | 6.3mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 |