- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Dielectric Material | Housing Material | Insert Material | Shape | Package Cooled | Material Finish | Shell Material, Finish | Surface Mount Land Size | Brand | Contact Materials | Contact Sizes | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Qualification | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Torque-Screw | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Power (Watts) | Additional Feature | Capacitance | Fastening Type | Subcategory | Contact Type | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Insulation Height | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Base Part Number | Output | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Wire Gauge | Current - Supply (Disable) (Max) | Note | Flange Feature | Contact Tail Length | Number of Circuits | Oscillator Type | Polarization | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Impedance | Connector Style | Number of Levels | Ripple Current @ Low Frequency | Shell Size, MIL | Spread Spectrum Bandwidth | Manufacturer Size Code | Contact Mating Finish | Current - Supply | Wire Gauge or Range - AWG | Contact Form | Shell Size, Connector Layout | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Input | Wire Gauge or Range - mm² | Wire Strip Length | Frequency Adjustment-Mechanical | Includes | Aging | Screw Size | -3db Bandwidth | On-State Resistance (Max) | PLL | Multiplexer/Demultiplexer Circuit | Backset Spacing | Cable Diameter | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Legend | Switch Circuit | Switch Time (Ton, Toff) (Max) | Absolute Pull Range (APR) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Voltage - Supply, Single (V+) | Output Impedance | Output Level | Thermal Resistance @ Natural | Voltage - Supply, Dual (V±) | Power Dissipation @ Temperature Rise | Features | Product Category | Count | Diameter | Height Seated (Max) | Length | Width | Contact Finish Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD-700-EAE-SKNA-12M8000000 Microchip | In Stock | - | - | - | SOT-23-8 | - | - | - | - | SOT-23-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISL5122 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 20 Ohm | - | 1:1 | - | - | 100pA | 8pF, 8pF | - | SPST - NO/NC | 35ns, 30ns | - | 5pC | 800 mOhm | -105dB @ 1MHz | 2.7 V ~ 12 V | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC-708-EDE-KNXN-156M250000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | Tube | -- | - | - | Obsolete | - | - | - | - | - | Fanout Buffer (Distribution), Zero Delay Buffer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, TTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock | - | - | - | - | - | - | - | - | Yes with Bypass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1222BI1-51M00000T Microchip | 20 |
| - | Surface Mount | 6-VDFN | - | - | - | - | - | Polyvinylidene Fluoride (PVDF), Irradiated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | -- | -- | -- | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | Active | - | - | - | - | - | Wire Marker, Cable Tie | - | - | - | -- | - | - | - | - | - | - | - | - | - | 2.5V ~ 3.3V | - | - | - | - | - | - | 51 MHz | ±50ppm | - | LVPECL | - | - | - | - | Enable/Disable | MEMS | 50mA (Typ) | - | - | - | - | - | - | 23mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.80 W x 2.32 L (20.3mm x 58.9mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Blank | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | - | ||
![]() DSA6011JA2B-012.0000VAO Microchip | In Stock | - | - | Free Hanging (In-Line) | 4-SMD, No Lead | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | Phosphor Bronze | - | -- | 10A | - | - | - | - | - | - | Microchip Technology | - | - | - | Tube | - | Active | - | - | - | - | -- | - | - | - | 300V | - | -40°C ~ 115°C | Bulk | HW | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | Active | - | - | - | - | - | Plug, Female Sockets | - | 11 | - | Gray | - | - | - | - | - | - | - | - | 0.200 (5.08mm) | 1.8V ~ 3.3V | - | - | -- | 0.591 (15.00mm) | - | - | 12 MHz | ±25ppm | - | CMOS | - | - | - | Screwless - Leg Spring, Push-In Spring | Standby (Power Down) | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | 1.5µA (Typ) | - | - | -- | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Tin | - | 12-26 AWG | - | - | 11 | - | 180° | -- | - | -- | 9-10mm | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | 0.035 (0.89mm) | - | - | - | UL94 V-0 | AEC-Q100 | ||
![]() DSA1003DL3-025.0000VAO Microchip | In Stock | - | - | Surface Mount | 4-VDFN | - | - | - | - | - | Aluminum | - | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Microchip Technology | - | - | - | - | 140 | - | - | - | Microchip | - | Microchip Technology | - | - | - | Tube | - | Active | AEC-Q100 | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Tube | pushPIN™ | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | 1.7V ~ 3.6V | - | - | - | - | - | - | 25 MHz | ±20ppm | - | CMOS | - | - | - | - | Standby (Power Down) | MEMS | 8mA | - | - | - | - | - | - | 15µA | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 9.04°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | Standard Clock Oscillators | - | -- | 0.035 (0.90mm) | 2.126 (54.01mm) | 2.126 (54.00mm) | - | - | AEC-Q100 | ||
![]() MX555ANS25M0000-TR Microchip | In Stock | - | - | Surface Mount | 6-CLCC | - | - | - | - | 6-CLCC (7x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | - | - | Active | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.135 V ~ 3.465 V | - | - | - | - | - | - | 114.285MHz | - | IDT8N3SV76EC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | ||
![]() DSC1223DI1-50M00000T Microchip | 20 |
| - | Through Hole | Axial | - | - | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 90V | 160V | - | - | -55°C ~ 105°C | Bulk | MPW | 0.728 Dia x 1.831 L (18.50mm x 46.50mm) | ±10% | Active | -- | - | PC Pins | - | - | XO (Standard) | - | - | - | - | DC Link, DC Filtering | - | - | - | 6.8µF | - | - | - | - | 2.25V ~ 3.63V | - | - | - | - | - | - | 50 MHz | ±50ppm | - | LVDS | - | - | - | - | Enable/Disable | MEMS | 32mA (Typ) | - | - | 26 mOhms | - | -- | - | 23mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESR | - | - | - | -- | - | - | - | - | -- | ||
![]() DSC1505AI3A-26M00000 Microchip | In Stock | - | - | Surface Mount | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/02, RLR20 | 0.138 Dia x 0.375 L (3.51mm x 9.53mm) | ±1% | Active | - | 2 | - | ±100ppm/°C | - | XO (Standard) | 215 kOhms | - | Metal Film | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | 1.8V | - | - | - | - | - | - | 26 MHz | ±20ppm | - | LVCMOS | - | - | - | - | Standby (Power Down) | MEMS | 7.5mA | - | - | - | M (1%) | - | - | 1µA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | - | - | - | - | ||
![]() DSC1522JI3A-25M00000 Microchip | 6942 |
| - | Free Hanging (In-Line) | 4-VLGA | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | Brass | - | -- | 8A | - | - | - | - | - | - | Microchip Technology | - | - | - | Tube | - | Active | - | - | - | - | -- | - | - | - | 300V | - | -40°C ~ 115°C | Bulk | NB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | Active | - | - | - | - | - | Plug, Male Pins | - | 22 | - | Gray | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | 2.5V ~ 3.3V | - | - | -- | 0.563 (14.30mm) | - | - | 25 MHz | ±20ppm | - | LVCMOS | - | - | - | Screwless - Spring Cage, Tension Clamp | Enable/Disable | MEMS | 7.5mA | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Tin | - | 12-28 AWG | - | - | 22 | - | 180° | -- | - | -- | 8-9mm | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | 0.035 (0.89mm) | - | - | - | UL94 V-0 | - | ||
![]() VT-802-EAE-2560-50M0000000 Microchip | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | 7000 Hrs @ 105°C | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | 10V | - | - | - | - | -55°C ~ 105°C | Bulk | 136 RVI | 0.394 Dia (10.00mm) | ±20% | Active | -- | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 1500µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | Polar | - | - | - | 44 mOhms | - | - | 980mA @ 100Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.260 (32.00mm) | - | - | - | - | -- | ||
![]() VC-708-EDE-FNXN-157M653800TR Microchip | 6600 | - | - | Panel Mount | 6-SMD, No Lead | - | Flange | Circular | Aluminum Alloy | - | - | - | - | Plastic | - | - | - | - | - | - | - | 16 | - | - | - | - | -- | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Active | -- | - | - | - | Receptacle Housing | For Male Pins | - | 31 | - | - | - | - | - | - | - | Bayonet Lock | - | Crimp | - | 3.3V | W | Unshielded | Environment Resistant | - | - | - | 157.6538 MHz | ±25ppm | - | LVDS | Electroless Nickel | 24-31 | - | - | - | Crystal | 48mA | - | Silver | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | 0.071 (1.80mm) | - | - | - | -- | - | ||
![]() VT-706-DFJ-2070-12M6883750 Microchip | In Stock | - | - | Surface Mount | 2214 (5634 Metric) | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | -- | -- | Microchip Technology Inc | VT-706-DFJ-2070-12M6883750 | Microchip Technology | 12.688375 MHz | 70 °C | -20 °C | Tape & Reel (TR) | Active | Active | - | 5.25 V | 4.75 V | 5 V | - | 15V | - | - | - | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-55365/13, CWR26 | 0.220 L x 0.135 W (5.59mm x 3.43mm) | ±20% | Active | -- | - | - | - | - | Conformal Coated | - | - | - | - | - | - | - | TR, 7 INCH | 10µF | - | - | - | - | - | - | - | - | - | unknown | - | - | 0.2% | - | - | - | - | - | - | - | - | - | 7.0mm x 5.0mm x 1.9mm | - | 667 mOhm | B (0.1%) | -- | - | - | - | - | - | - | CLIPPED SINE | - | - | - | - | - | - | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | 1 PPM/FIRST YEAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Ω | 0.8 V | - | - | - | Military | - | - | - | 0.085 (2.16mm) | - | - | - | - | - | ||
![]() DSC6011HI2B-032.0000 Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | * | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | Active | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | - | 32 MHz | ±25ppm | - | CMOS | - | - | - | - | Standby (Power Down) | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | 1.5µA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | - | AEC-Q100 | ||
![]() VCC6-1297-156M250000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Active | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 156.25 MHz | - | - | - | - | - | - | - | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.063 (1.60mm) | - | - | - | - | - | ||
![]() DSC1204CI2-148M5000T Microchip | In Stock | - | - | Panel Mount, Through Hole | 6-VDFN | - | - | - | - | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | - | - | Steel, Yellow Chromate Plated Zinc | - | - | Copper Alloy | - | - | - | - | - | -- | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | -- | -55°C ~ 125°C | Bulk | Combo D®, D*M | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | - | - | Solder | - | Plug, Male Pins | XO (Standard) | - | 9 (5 + 4 Coax or Power) | - | Black | - | 2 | - | - | - | - | - | Signal and Coax or Power (Not Included) | - | 2.25V ~ 3.63V | - | - | -- | - | - | 7.5A | 148.5 MHz | ±25ppm | - | HCSL | - | - | Gold | - | Standby (Power Down) | MEMS | 40mA (Typ) | - | - | - | - | - | -- | 5µA | - | Board Side (M3) | - | - | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | -- | 3 (DB, B) - 9W4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 0.035 (0.90mm) | - | - | 30.0µin (0.76µm) | UL94 V-0 | - | ||
![]() DSC1203CE2-75M00000T Microchip | 46 |
| - | Panel Mount | 6-VDFN | - | Flange | Circular | Aluminum Alloy | - | - | - | - | Plastic | - | - | - | - | - | - | - | 16 | - | - | - | - | -- | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series III, DTS | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | -- | - | - | - | Receptacle Housing | For Male Pins | - | 5 | - | - | - | - | - | - | - | Threaded | - | Crimp | - | 2.25V ~ 3.63V | E | Shielded | Environment Resistant | - | - | - | 75 MHz | ±25ppm | - | LVDS | Electroless Nickel | 15-5 | - | - | Standby (Power Down) | MEMS | 32mA (Typ) | - | Silver | - | - | - | - | 5µA | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | 0.035 (0.90mm) | - | - | - | -- | - | ||
![]() VT-501-EAE-1060-10M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC-807-ECE-KAAN-622M080000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | VC-807 | - | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 622.08 MHz | - | - | - | - | - | - | - | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1222CI3-164M4257T Microchip | 23 |
| - | Surface Mount | 6-VDFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | DSC1222 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.25V ~ 3.63V | - | - | - | - | - | - | 164.4257 MHz | ±20ppm | - | LVPECL | - | - | - | - | Enable/Disable | MEMS | 50mA (Typ) | - | - | - | - | - | - | 23mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | - | ||
![]() VT-501-DAG-106B-32M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Strip | - | Active | - | - | - | - | - | - | - | - | - | - | -30°C ~ 80°C | - | VT-501 | 0.465 L x 0.390 W (11.80mm x 9.90mm) | - | - | - | - | - | - | - | VCTCXO | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | 32 MHz | ±1ppm | - | CMOS | - | - | - | - | Amplitude Control | Crystal | 24mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±8ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.087 (2.20mm) | - | - | - | - | - |