- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Body Material | Approvals | Base Product Number | Bezel Color | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Mounting | Noise Level | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Current - Supply (Disable) (Max) | Voltage | Spread Spectrum Bandwidth | Terminal Type | Air Flow | Power Consumption | Absolute Pull Range (APR) | Fuse Class | Connection Type | Features | Operating Voltage | IP Rating | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1103NE2-148.5000T Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | - | - | DSC1103 | - | - | - | - | Microchip Technology | - | - | Tape & Reel (TR) | Active | - | - | -20°C ~ 70°C | - | DSC1103 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | 2.25V ~ 3.63V | - | 148.5 MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | 32mA | - | 95µA | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | ||
![]() DSC1525JI3A-100M0000T Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | DSC152X | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | 1.8V | - | 100 MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | 7.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | ||
![]() DSA6011JL2B-025.0000VAO Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | DSA6011 | - | - | - | - | Microchip Technology | - | - | Tube | Active | - | - | -40°C ~ 105°C | - | DSA60XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | 25 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | - | 1.5µA (Typ) | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | AEC-Q100 | ||
![]() HT-MM900AC-2F-EE-83M3333333 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C | - | - | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | TCXO | - | - | - | 3.3V | - | 83.3333333 MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | ||
![]() VC-711-EDW-EAAN-125M000000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | HTS | 2-1103108-3 | - | Microchip Technology | - | - | Strip | Active | - | - | -10°C ~ 70°C | - | VC-711 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | 3.3V | - | 125 MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 33mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | - | - | ||
![]() VCC1-B3P-80M0000000 Microchip | In Stock | - | - | - | - | 5 | - | Plastic | - | - | - | Turck | - | - | Microchip Technology | - | - | Tape & Reel (TR) | Active | - | 30 VDC | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | ||
![]() VT-700-EFE-206A-27M0000000 Microchip | In Stock | - | - | Front Mount | - | 8 | - | - | UL | - | - | Turck | UX01265 | 600 VAC, 600 VDC | Microchip Technology | - | - | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 1 m | - | ||
![]() DSC1001DL5-029.4912T Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Miscellaneous | - | - | Microchip Technology | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 105°C | - | DSC1001 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | 29.4912 MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 8mA | - | 15µA | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | AEC-Q100 | ||
![]() VT-704-EFE-1060-25M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | IBPJD3250G | - | Microchip Technology | - | - | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC6-QCF-159M375000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | Miscellaneous | 0131-001056 | - | Microchip Technology | - | - | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-E3F-24M5454540 Microchip | In Stock | - | - | - | - | - | - | - | CE, UL | - | Gray | Altech | AFF-2020G-120VAC | - | Microchip Technology | - | 44 dB | Tape & Reel (TR) | Active | Yes | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 0.22 A | - | - | - | - | - | - | - | - | - | - | - | 46 CFM | 19 W | - | - | - | - | 120 VAC | - | - | - | - | ||
![]() MV-9400AE-D1K-EEK136M000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | Philips | 414078 | - | Microchip Technology | - | - | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1522JI3A-50M00000T Microchip | 6942 |
| - | Panel,Mount | 4-VLGA | - | - | - | - | - | - | Woehner, LLC | 31176-WONR | - | Microchip Technology | - | - | Tape & Reel (TR) | Active | No | - | -40°C ~ 85°C | - | DSC152X | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | 2.5V ~ 3.3V | - | 50 MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | 7.5mA | - | - | 500 | - | - | - | - | - | G | Box Lug | - | - | - | 0.035 (0.89mm) | - | - | ||
![]() DSA1001DL3-030.0000TVAO Microchip | In Stock | - | - | Surface Mount | 4-VDFN | - | - | - | - | - | - | ABB | Q493531-KIT2 | - | Microchip Technology | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 105°C | - | DSA1001 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | 30 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 10.5mA | - | 15µA | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | AEC-Q100 | ||
![]() VC-820-HAW-KAAN-50M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | Altech | CBB95/BL | - | Microchip Technology | - | - | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6311JI1DB-036.0000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | ABB | - | - | Microchip Technology | DIN Rail | - | Tube | Active | No | - | -40°C ~ 85°C | - | DSC63XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | 1.8V ~ 3.3V | 0.13 A | 36 MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 3mA (Typ) | - | 1.5µA (Typ) | - | ±1.50%, Center Spread | Screw | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | AEC-Q100 | ||
![]() HT-MM900AC-7K-HE-33M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C | - | - | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | TCXO | - | - | - | 2.5V | - | 33 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | ||
![]() VCC1-F3C-23M0400000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Releco | C7-A10PX/DC115 | - | Microchip Technology | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | VCC1 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | 3.3V | - | 23.04 MHz | ±100ppm | CMOS | Enable/Disable | Crystal | 20mA | - | 30µA | - | - | - | - | - | - | - | - | - | - | - | 0.075 (1.90mm) | - | - | ||
![]() DSC6101JI3B-038.4000T Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | - | - | - | - | - | Pepperl Fuchs | 70110892-100028 | - | Microchip Technology | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | 38.4 MHz | ±20ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | 1.5µA | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | AEC-Q100 | ||
![]() DSC1201NE2-75M00000T Microchip | In Stock | - | - | Surface Mount | Axial | - | Axial | - | - | - | - | - | - | - | Microchip Technology | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | XO (Standard) | 82.5 kOhms | Metal Film | 0.5W, 1/2W | 2.5V ~ 3.3V | - | 75 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 27mA (Typ) | -- | 5µA | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | -- | - | AEC-Q100 |