- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Load Capacitance | Operating Mode | Lead Style | Frequency Tolerance | Spread Spectrum Bandwidth | Product Type | Absolute Pull Range (APR) | Features | Product Category | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VV-800-EAE-SAAN-50M0000000TR Microchip | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | Active | 600V/630V | -55°C ~ 125°C | - | - | 0.130 L x 0.063 W (3.30mm x 1.60mm) | ±5% | - | C0G, NP0 | VCXO | - | - | General Purpose | - | 1000 pF | - | 3.3V | 50 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 15mA | - | - | - | - | - | - | - | - | - | - | ±100ppm | High Voltage | - | - | - | - | ||
![]() DSC1522JI2A-33M33333 Microchip | 9 |
| - | Surface Mount | 6-SMD, No Lead | - | 635 | - | - | - | CTS-Frequency Controls | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | 635 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | 156.25 MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 65mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | ||
![]() VCC6-QCD-62M5000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | Knowles Syfer | Tape & Reel (TR) | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1223DA3-100M0000T Microchip | 9 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | Active | - | -10°C ~ 60°C | - | SXT114 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | MHz Crystal | - | - | - | - | - | - | 2.25V ~ 3.63V | 26 MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA (Typ) | 150 Ohms | - | - | 23mA (Typ) | 8pF | Fundamental | - | ±10ppm | - | - | - | - | - | 0.018 (0.45mm) | - | - | ||
![]() VC-840-EAE-FAAN-13M3000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | 121.5 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | ||
![]() VS-702-ECE-KEAN-400M000000 Microchip | In Stock | - | - | - | 0603 (1608 Metric) | 0603 | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | - | SG73S-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | - | 27 Ohms | Thick Film | - | 0.2W, 1/5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | 0.022 (0.55mm) | - | - | ||
![]() DSA1223CL2-156M2500VAO Microchip | In Stock | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | Active | - | - | - | * | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 156.25 MHz | - | - | - | MEMS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA6301JL1AB-025.0000VAO Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | 28.636364 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | ||
![]() DSC6001MI2B-016.6660 Microchip | 9 |
| - | Surface Mount | 4-VFLGA | - | - | - | - | - | Microchip Technology | Bag | Active | - | -40°C ~ 85°C | - | DSC60XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | 16.666 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | AEC-Q100 | ||
![]() DSC6101JE1B-033.0000T Microchip | 20 |
| - | Surface Mount | 4-VLGA | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -20°C ~ 70°C | - | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.71V ~ 3.63V | 33 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | AEC-Q100 | ||
![]() VT-860A-0001-49M1520000TR Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | VT-860 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | TCXO | - | - | - | - | - | - | 1.8V ~ 3.3V | 49.152 MHz | - | Clipped Sine Wave | - | Crystal | 2.3mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 (0.70mm) | - | - | ||
![]() VCC1-G3B-125M000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6001JI2B-012.1732 Microchip | 40 |
| - | Surface Mount | 4-VLGA | - | - | - | - | - | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | - | DSC60XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.71V ~ 3.63V | 12.1732 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | AEC-Q100 | ||
![]() DSC1001AI1-026.0000T Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | DSC1001 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | 26 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | - | - | - | 15µA | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | AEC-Q100 | ||
![]() DSC1212CI3-C0029 Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | - | - | - | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | - | DSC12X2 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | MEMS | - | - | - | - | - | - | 2.25V ~ 3.63V | - | ±20ppm | LVPECL | - | MEMS | 50mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | ||
![]() DSC6371JI3AB-024.0000 Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | - | - | - | - | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | - | DSC63XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.71V ~ 3.63V | 24 MHz | ±20ppm | LVCMOS | - | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | ±0.25%, Center Spread | - | - | - | - | 0.035 (0.89mm) | - | - | ||
![]() DSC1222DL1-156M2500T Microchip | 639 |
| - | Surface Mount | 6-VDFN | - | DSC1222 | Microchip Technology | 1000 | Microchip | Microchip Technology | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 105°C | Reel | DSC12X2 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | Oscillators | 2.5V ~ 3.3V | 156.25 MHz | ±50ppm | LVPECL | Enable/Disable | MEMS | 50mA (Typ) | - | - | - | - | - | - | - | - | - | MEMS Oscillators | - | - | Standard Clock Oscillators | 0.035 (0.90mm) | - | - | ||
![]() DSC6003JI1B-100K000T Microchip | 40 |
| - | Surface Mount | 4-VLGA | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | 100 kHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | AEC-Q100 | ||
![]() DSC1223CI3-125M0000T Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | DSC1223 | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | DSC12X3 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | 2.25V ~ 3.63V | 125 MHz | ±20ppm | LVDS | Enable/Disable | MEMS | 32mA (Typ) | - | - | - | 23mA (Typ) | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | ||
![]() DSC1203CA3-100M0000 Microchip | 20 |
| - | - | - | - | - | - | - | - | Microchip Technology | Tube | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |