- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1001CI2-026.0000 Microchip Technology | 29 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Automotive grade | -40°C~85°C | Tube | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | - | 1.8V~3.3V | 3.3V | 26MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | 3.2mm x 2.5mm x 0.9mm | 26MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001CL1-001.6000T Microchip Technology | 45 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | 4 | - | XO (Standard) | - | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | - | 1.8V~3.3V | 3.3V | 1.6MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 1.6MHz | - | 2ns | 2ns | 55/45% | 15μA | - | 6.3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1103AI2-130.0000T Microchip Technology | 21 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1103 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; TR | - | 2.25V~3.63V | - | 130MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 130MHz | - | - | - | 52/48% | 95μA | - | 32mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1101DI5-026.0000T Microchip Technology | 19244 |
| Datasheet | 12 Weeks | Standard, Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1101 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR | - | 2.25V~3.6V | - | 26MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.9mm | 26MHz | - | 2ns | 2ns | 55/45% | 95μA | 15pF | 35mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() DSC1121DI1-026.6000 Microchip Technology | 13 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tube | DSC1121 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | - | 2.25V~3.6V | - | 26.6MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | 2.5mm x 2.0mm x 0.9mm | 26.6MHz | - | 2ns | 2ns | 55/45% | 22mA | - | 35mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() DSC1121AI2-125.0000T Microchip Technology | 19 |
| Datasheet | - | Standard, Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 3 (168 Hours) | - | Solder | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.25V~3.6V | - | 125MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 125MHz | - | 2ns | 2ns | 55/45% | 22mA | 15pF | 35mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001DI1-074.2500 Microchip Technology | 55 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | - | 1.8V~3.3V | 3.3V | 74.25MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 74.25MHz | - | 2ns | 2ns | 55/45% | 15μA | - | 8.7mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001CL5-060.0000 Microchip Technology | 22 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~105°C | Tube | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | - | 1.8V~3.3V | 3.3V | 60MHz | ±10ppm | CMOS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 60MHz | - | 2ns | 2ns | 55/45% | 15μA | - | 7.2mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1003AL5-025.0000 Microchip Technology | 22 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead Exposed Pad | YES | - | - | -40°C~105°C | Tube | DSC1003 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | - | 1.7V~3.6V | 3.3V | 25MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | 7.0mm x 5.0mm x 0.85mm | 25MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1123CE1-156.2500 Microchip Technology | 7 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -20°C~70°C | Tube | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | Solder | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.25V~3.63V | - | 156.25MHz | ±50ppm | LVDS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 156.25MHz | - | - | - | 52/48% | 22mA | 2pF | 32mA | 52 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1003CI5-020.0000 Microchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tube | DSC1003 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 30pF | 1.7V~3.6V | 3.3V | 20MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 20MHz | - | 2ns | 2ns | 55/45% | 15μA | - | 6mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1101BI5-024.5760 Microchip Technology | 20 |
| Datasheet | 12 Weeks | Standard, Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tube | DSC1101 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | - | - | - | - | - | 2.25V~3.6V | - | 24.576MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 24.576MHz | - | 2ns | 2ns | 55/45% | 95μA | 15pF | 35mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() DSC1123CE5-100.0000 Microchip Technology | 5 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -20°C~70°C | Tube | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | - | 2.25V~3.63V | - | 100MHz | ±10ppm | LVDS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 100MHz | - | - | - | 52/48% | 22mA | - | 32mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() DSC1001DI2-024.0000 Microchip Technology | 2245 |
| Datasheet | 9 Weeks | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 1 (Unlimited) | - | Solder | XO (Standard) | Matte Tin (Sn) | - | - | - | - | 1.8V~3.3V | 3.3V | 24MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 24MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001AC1-075.0000 Microchip Technology | 9 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | - | 0°C~70°C | Tube | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | 70°C | 0°C | - | - | 1.8V~3.3V | - | 75MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 8.7mA | - | - | - | - | - | - | 15μA | - | 8.7mA | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1103CL5-106.2500 Microchip Technology | 19 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~105°C | Tube | DSC1103 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | - | 2.25V~3.63V | - | 106.25MHz | ±10ppm | LVDS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 106.25MHz | - | - | - | 52/48% | 95μA | - | 32mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() DSC1001DI2-048.0000T Microchip Technology | 37 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | - | - | - | - | 1.8V~3.3V | 3.3V | 48MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 48MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | 15pF | 7.2mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001CI5-050.0000T Microchip Technology | 46 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | - | - | - | - | 1.8V~3.3V | 3.3V | 50MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 50MHz | 3.3V | 2ns | 2ns | - | 15μA | 15pF | 7.2mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q100 | ||
![]() DSC1121AE1-075.0000 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | - | -20°C~70°C | Tube | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | - | - | - | - | 2.25V~3.6V | - | 75MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 75MHz | - | 2ns | 2ns | 55/45% | 22mA | 15pF | 35mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001AL1-020.0000T Microchip Technology | 20 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead Exposed Pad | YES | - | Automotive grade | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | - | 1.8V~3.3V | 3.3V | 20MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | 7.0mm x 5.0mm x 0.9mm | 20MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 |