- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Housing Material | Shell Material, Finish | Base Product Number | Component Type | Contact Materials | Current-IEC | Current-UL | For Use With/Related Products | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Torque-Screw | Voltage-IEC | Voltage-Input | Voltage-UL | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Power (Watts) | Contact Type | Current Rating (Amps) | Pitch | Voltage - Supply | Ingress Protection | Insulation Height | Frequency | Frequency Stability | Output | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Efficiency | ESR (Equivalent Series Resistance) | Failure Rate | Wire Gauge | Current - Supply (Disable) (Max) | Flange Feature | Contact Tail Length | Current - Output (Max) | Load Capacitance | Wire/Cable Type | Connector Style | Number of Levels | Operating Mode | Accessory Type | Frequency Tolerance | Spread Spectrum Bandwidth | Contact Mating Finish | Voltage - Output | Wire Gauge or Range - AWG | Contact Form | Shell Size, Connector Layout | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Specifications | Screw Size | Form | Output Connector | Backset Spacing | Absolute Pull Range (APR) | Features | Height Seated (Max) | Contact Finish Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VC-840-EAE-FAAN-29M4912000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA6041JA3B-016.0000VAO Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | ABB | - | Microchip Technology | Tube | Active | - | - | - | - | - | -40°C ~ 125°C | DSA60XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | 16 MHz | ±20ppm | CMOS | - | - | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() VCC1-B3D-106M250000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-273A-2+B056+E213+F2 | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6111JI1B-008.0000 Microchip | 7 |
| - | Surface Mount | 4-VLGA | - | - | - | - | DSC6111 | - | - | - | - | - | Miscellaneous | C-29C2 | Microchip Technology | Tube | Active | - | - | - | - | - | -40°C ~ 85°C | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | 8 MHz | ±50ppm | CMOS | - | - | Standby (Power Down) | MEMS | 3mA (Typ) | - | - | - | - | 1.5µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC1121CI2-156.0063 Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | - | - | - | - | - | - | - | - | Vishay Spectrol | 536-21-101 | Microchip Technology | Tube | Active | - | - | - | - | - | -40°C ~ 85°C | DSC1121 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 2.25V ~ 3.6V | - | - | 156.0063 MHz | ±25ppm | CMOS | - | - | Enable/Disable | MEMS | 35mA | - | - | - | - | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSA6101HA1B-027.0000TVAO Microchip | In Stock | - | - | Panel Mount | 4-VFLGA | - | Liquid Crystal Polymer (LCP) | - | Aluminum, Nickel Plated, Electroless | MDM-2 | - | Copper Alloy | - | - | - | - | - | ITT Cannon, LLC | Bulk | Active | - | - | - | - | - | -55°C ~ 125°C | 83513-Style Micro D Metal Shell (MDM) | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | Wire Leads | - | Receptacle, Female Sockets | XO (Standard) | - | 21 | - | - | - | 2 | - | Signal | 3A | - | 1.71V ~ 3.63V | - | - | 27 MHz | ±50ppm | CMOS | Gold | - | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | Mating Side, Female Screwlock (2-56) | - | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | - | - | - | 0.050 Pitch x 0.043 Row to Row | - | - | - | - | - | - | - | - | - | - | - | Shielded | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() VT-860-FFE-507D-26M0000000TR Microchip | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | RN73R1J | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | -55°C ~ 155°C | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | 2 | - | ±50ppm/°C | - | VCTCXO | 2.77 kOhms | - | Thin Film | - | - | - | 0.1W, 1/10W | - | - | - | 3V | - | - | 26 MHz | ±500ppb | Clipped Sine Wave | - | - | - | Crystal | 2.3mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±12ppm | Automotive AEC-Q200, Moisture Resistant | 0.022 (0.55mm) | - | - | AEC-Q200 | ||
![]() DSA6011JI2B-008.0000VAO Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | Active | - | - | - | - | - | -10°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | 28.63636 MHz | ±50ppm | CMOS | - | - | Standby (Power Down) | MEMS | 1.3mA (Typ) | - | 50 Ohms | - | - | 1.5µA (Typ) | - | - | - | 8pF | - | - | - | Fundamental | - | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() VCC1-C3C-3M68640000 Microchip | In Stock | - | - | Free Hanging (In-Line) | 4-SMD, No Lead | - | - | Thermoplastic | - | TJ10 | - | Copper | 20A | 20 A | - | - | - | Amphenol Anytek | Bulk | Active | 0.56 Nm (5.0 Lb-In) | 300 V | - | 300 V | - | -40°C ~ 115°C | TJ | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | Plug, Female Sockets | - | 10 | - | Black | - | - | - | - | - | 0.197 (5.00mm) | 3V | - | 0.634 (16.10mm) | 3.6864 MHz | ±100ppm | CMOS | - | Screw | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Tin | - | 12-24 AWG | - | - | 10 | 180° | - | 0.34-2.5mm² | 7-8mm | - | M3 | - | - | - | - | Retention Latches (Non-Wire Side), Strain Relief | 0.075 (1.90mm) | - | UL94 V-0 | - | ||
![]() DSA1101BL3-040.0000TVAO Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | EPSON | Tape & Reel (TR) | Active | - | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | 32.4 MHz | ±15ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | ||
![]() DSA6011HL2B-032K768VAO Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | EPSON | Tape & Reel (TR) | Active | - | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | 80.6 MHz | ±15ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | ||
![]() DSC6331JI2AB-100.0000 Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | - | - | - | DSC6331 | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | Case | Active | - | - | 100 ~ 240 VAC | - | - | -40°C ~ 85°C | DT060S (60W) | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | ITE (Commercial) | - | 60 W | - | - | - | 1.71V ~ 3.63V | - | - | 100 MHz | ±25ppm | LVCMOS | - | - | - | MEMS | 3mA (Typ) | Level VI | - | - | - | - | - | - | 4A | - | - | - | - | - | - | - | ±0.25%, Center Spread | - | 15V | - | - | - | - | - | - | - | - | - | - | Desktop | Stripped, Tinned Wire Leads | - | - | - | 0.035 (0.89mm) | - | - | - | ||
![]() CD-700-SYNCE-25M0000000_SNPB Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VT-701-EAE-506A-25M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rosenberger | Bulk | Active | - | - | - | - | - | - | RPC | - | - | - | - | - | - | Specialized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapter | - | - | - | - | - | - | - | - | - | - | - | - | 3.50 Jack | - | - | - | - | - | - | - | - | - | - | ||
![]() MO-9250AJ-C1K-EE425M000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-B0C-77M7600000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6102JL1B-088.0000T Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | - | -40°C ~ 105°C | DSC61XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | 88 MHz | ±50ppm | CMOS | - | - | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC6101MI3B-025.0000 Microchip | 17 |
| - | Surface Mount | 4-VFLGA | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Bag | Active | - | - | - | - | - | -40°C ~ 85°C | DSC61XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | 25 MHz | ±20ppm | CMOS | - | - | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() VT-807-0001-26M0429680TR Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Housing | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | - | - | VT-807 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | TCXO | - | - | - | - | - | 1 | - | - | - | - | 2.5V ~ 3.3V | - | - | 26.042968 MHz | - | - | - | - | - | Crystal | - | - | - | - | - | - | - | - | - | - | Discrete Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.059 (1.50mm) | - | - | - | ||
![]() DSA1121DA1-025.0000VAO Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tube | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |