- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Number of Logic Elements/Cells | Product Type | Total RAM Bits | Number of LABs/CLBs | Absolute Pull Range (APR) | Features | Product Category | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC6011HA1B-032K768 Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | - | - | - | - | PEI-Genesis | - | Bulk | Active | -40°C ~ 125°C | - | * | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | 1.8V ~ 3.3V | 32.768 kHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | - | 1.5µA | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VCC1-B3P-16M0000000 Microchip | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | Active | -55°C ~ 155°C | - | SG73G | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5% | - | 2 | ±50ppm/°C | XO (Standard) | 14.3 Ohms | Thick Film | 0.5W, 1/2W | - | 3.3V | 16 MHz | ±100ppm | CMOS | Enable/Disable | Crystal | 7mA | - | 30µA | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | 0.028 (0.70mm) | - | ||
![]() DSA6331JL2CB-024.0000VAO Microchip | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | 1517-FBGA (40x40) | DSA6331 | - | - | - | Microchip Technology | 432 | Tube | Active | -40°C ~ 100°C (TJ) | - | Stratix® V GX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | Active | - | - | XO (Standard) | - | - | - | - | 0.82 V ~ 0.88 V | 24 MHz | ±25ppm | LVCMOS | - | MEMS | 3mA (Typ) | - | - | ±1.00%, Center Spread | 597000 | - | 61688832 | 225400 | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6011JI1B-003.6864 Microchip | 24 |
| - | Surface Mount | 4-VLGA | - | - | - | - | - | Microchip Technology | - | Tube | Active | -40°C ~ 85°C | - | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | 1.8V ~ 3.3V | 3.6864 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | - | 1.5µA | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VT-841-EFJ-5070-40M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6001MI2B-016.6660 Microchip | 9 |
| - | Surface Mount | 4-VFLGA | - | - | - | - | - | Microchip Technology | - | Bag | Active | -40°C ~ 85°C | - | DSC60XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | XO (Standard) | - | - | - | - | 1.8V ~ 3.3V | 16.666 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC1203NA1-20M00000T Microchip | 9 |
| - | Surface Mount | 6-VDFN | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | DSC12X3 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | 2.25V ~ 3.63V | 20 MHz | ±50ppm | LVDS | Standby (Power Down) | MEMS | 32mA (Typ) | - | 5µA | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() VC-801-EAW-KAAN-125M000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC-820-EAE-FAAN-27M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA1224CL1-156M2500TVAO Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | DSA12X4 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | XO (Standard) | - | - | - | - | 2.5V ~ 3.3V | 156.25 MHz | ±50ppm | HCSL | Enable/Disable | MEMS | 40mA (Typ) | - | 23mA (Typ) | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC1123NL1-148.5000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | Microchip Technology | - | Tube | Active | -40°C ~ 105°C | - | DSC1123 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | 2.25V ~ 3.63V | 148.5 MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 32mA | - | 22mA | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1101BI5-040.0000T Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | DSC1101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | 2.25V ~ 3.6V | 40 MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 35mA | - | 95µA | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() DSC6371JI3AB-024.0000 Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | - | - | - | - | Microchip Technology | - | Tube | Active | -40°C ~ 85°C | - | DSC63XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | 1.71V ~ 3.63V | 24 MHz | ±20ppm | LVCMOS | - | MEMS | 3mA (Typ) | - | - | ±0.25%, Center Spread | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | ||
![]() DSC1222DL1-156M2500T Microchip | 639 |
| - | Surface Mount | 6-VDFN | - | DSC1222 | Microchip Technology | 1000 | Microchip | Microchip Technology | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 105°C | Reel | DSC12X2 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | Oscillators | 2.5V ~ 3.3V | 156.25 MHz | ±50ppm | LVPECL | Enable/Disable | MEMS | 50mA (Typ) | - | - | - | - | MEMS Oscillators | - | - | - | - | Standard Clock Oscillators | 0.035 (0.90mm) | - | ||
![]() DSC6003JI1B-100K000T Microchip | 40 |
| - | Surface Mount | 4-VLGA | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | 1.8V ~ 3.3V | 100 kHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC1223CI3-125M0000T Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | DSC1223 | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | DSC12X3 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | XO (Standard) | - | - | - | - | 2.25V ~ 3.63V | 125 MHz | ±20ppm | LVDS | Enable/Disable | MEMS | 32mA (Typ) | - | 23mA (Typ) | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1203CA3-100M0000 Microchip | 20 |
| - | - | - | - | - | - | - | - | Microchip Technology | - | Tube | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA6013JI1B-300K000TVAO Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | DSA60XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | 1.8V ~ 3.3V | 300 kHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | - | 1.5µA (Typ) | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VC-840-EAE-KAAN-25M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6101JE1B-033.0000 Microchip | 40 |
| - | Surface Mount | 4-VLGA | - | - | - | - | - | Microchip Technology | - | Tube | Active | -20°C ~ 70°C | - | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | 1.71V ~ 3.63V | 33 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 |