- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Weight | (Ø) | Base Product Number | Bulb type | Calibrated to | Compatible with | Compatible with (details) | Connections | Content | Dim | Energy efficiency rating | Factory colour | Manufacturer part # | Max. temperature | Memory | Memory (space) | Mfr | Min. temperature | Package | Product Status | Protection class | Reading category | Rechargeable | Switching current (max.) | Switching voltage (max.) | Test procedure | Time range (max.) | Time range (min.) | Tip length | Voltage supply | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Power (Watts) | Technology | Voltage - Supply | Depth | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Voltage | Interface | Load Capacitance | Operating Mode | Frequency Tolerance | Spread Spectrum Bandwidth | Size | Absolute Pull Range (APR) | Power | Standards | Capacity | Features | Height | Height Seated (Max) | Length | Width | Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSA6331ML1AB-025.0000VAO Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | Vinyl | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transforming Technologies | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | Anti-Fatigue Mat | - | - | Brown | - | - | 1.8V ~ 3.3V | - | 25 MHz | ±50ppm | LVCMOS | - | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | ±0.25%, Center Spread | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | 3/8 | AEC-Q100 | ||
![]() DSC1001AL1-027.0000 Microchip | 10 |
| - | Surface Mount | 1206 (3216 Metric) | 1206 | - | - | - | RN73R2B | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±50ppm/°C | XO (Standard) | 768 Ohms | Thin Film | - | 0.25W, 1/4W | - | 1.8V ~ 3.3V | - | 27 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 8mA | - | - | 15µA | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 (0.70mm) | - | - | - | AEC-Q200 | ||
![]() DSA6001JI1B-080.0000VAO Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | MHz Crystal | - | - | - | - | - | 1.8V ~ 3.3V | - | 20 MHz | ±30ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | 80 Ohms | - | - | - | - | 8pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | AEC-Q100 | ||
![]() VCC1-A3R-32M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1522JL3A-125M0000 Microchip | 14 |
| - | Surface Mount | 4-VLGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tube | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | DSC152X | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | 2.5V ~ 3.3V | - | 125 MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | 7.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | - | ||
![]() MX574EBC16M0000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tube | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MO-9200AE-D3K-EE148M500000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC-801-EAE-KABN-14M3180000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-B1E-2M04800000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA1001DL1-012.0000VAO Microchip | In Stock | - | - | Surface Mount | 4-VDFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | * | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | 1.8V ~ 3.3V | - | 12 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 8mA | - | - | 15µA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | AEC-Q100 | ||
![]() VTC2-J02C-10M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | 1.8V ~ 3.3V | - | 125.0155 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
![]() VT-501-DAE-206E-50M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | Black,Red | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XL,11 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-B3D-70M4000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Pair | - | - | Yellow,Blue | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | EN 388 | - | - | - | - | - | - | - | - | ||
![]() VCC6-VCD-112M000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | ERSA | DESOLDERING IRON X-TOOL VARIO | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Last Time Buy | - | - | - | - | - | - | - | - | 79.25mm | - | - | * | - | - | - | - | 0742ED0616H/SB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA1101DA1-022.5792VAO Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | 500g | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | Microchip Technology | - | Tube | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | DSA1101 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | 2.25V ~ 3.63V | - | 22.5792 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 35mA | - | - | 95µA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | AEC-Q100 | ||
![]() VT-501-EAE-256A-10M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | Epson WorkForce WF-7830DTWF, WF-7835DTWF, WF-7840DTWF ¦ Epson WorkForce Pro WF-7840DTWF | - | - | 1pc(s) | - | - | - | C13T02J14010 | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | Original | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VT-827-EFH-206A-40M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | 2.7kg | - | - | - | DAkkS standards | - | - | - | - | (L x W x H) 330 x 260 x 90 mm | - | - | - | - | Yes | 50000 | Microchip Technology | - | Strip | Active | - | CAT III 600 V,CAT IV 300 V | - | - | - | automated,manual | - | - | - | Rechargeable,Battery | -30°C ~ 85°C | VT-827 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | PROFiTEST MF TECH Starter-Set | - | - | - | - | - | 3.3V | - | 40 MHz | ±2ppm | Clipped Sine Wave | Amplitude Control | Crystal | 2mA | - | - | - | - | USB | - | - | - | - | - | ±5ppm | - | - | - | incl. case,incl. software | 90mm | 0.039 (1.00mm) | 330mm | 260mm | - | - | ||
![]() VC-709-HDE-FAAN-16M0000000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | Aluminium | - | - | - | HV halogen | - | - | - | - | - | (L x W x H) 11.5 x 16 x 11 cm | n.rel. | Black | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | I | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | VC-709 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | Lantern | - | - | - | - | - | 2.5V | - | 16 MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 14mA | - | - | - | - | - | - | - | - | - | - | - | 35W | - | - | - | 11cm | 0.067 (1.70mm) | 11.5cm | 16cm | - | - | ||
![]() VCC1-F3C-4M00000000_SNPB Microchip | In Stock | - | - | - | - | - | - | - | 14.75mm | - | - | - | - | - | - | 1pc(s) | (Ø x H) 14.75 mm x 33.5 mm | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | No | - | - | - | - | - | - | - | - | * | - | - | - | - | CR2/3 AA CD | - | - | - | - | Lithium | - | - | - | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | CR 2/3 AA CD | - | - | - | 1350mAh | - | 33.5mm | - | - | - | - | - | ||
![]() VDUGLD-34M3680000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring-loaded terminal | 1pc(s) | (W x H x D) 6.2 x 91 x 70 mm | - | - | - | +60°C | - | - | Microchip Technology | 0°C | Tape & Reel (TR) | Active | - | - | - | 100mA | 24V DC | - | 10s | 0.1s | - | - | - | * | - | - | - | - | Impuls settings | - | - | - | - | - | - | 70mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 91mm | - | - | 6.2mm | - | - |