- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1223DI1-80M00000T Microchip | 10 |
| - | Surface Mount | 6-VDFN | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | DSC12X3 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 2.25V ~ 3.63V | 80 MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 32mA (Typ) | 23mA (Typ) | - | - | 0.035 (0.90mm) | - | ||
![]() DSC6013HA2B-048.0000 Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | Microchip Technology | Bag | Active | - | -40°C ~ 125°C | DSC60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | XO (Standard) | 1.8V ~ 3.3V | 48 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6011JI1B-024.0000 Microchip | 10 |
| - | Surface Mount | 4-VLGA | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.71V ~ 3.63V | 24 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 80µA (Typ) | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC1221NE3-48M00000 Microchip | 10 |
| - | Surface Mount | 6-VDFN | Microchip Technology | Tube | Active | - | -20°C ~ 70°C | DSC12X1 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.5V ~ 3.3V | 48 MHz | ±20ppm | CMOS | Enable/Disable | MEMS | 27mA (Typ) | 23mA (Typ) | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC6001JI2B-022.5792T Microchip | 38 |
| - | Surface Mount | 4-SMD, No Lead | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | DSC60XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.71V ~ 3.63V | 22.5792 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC1223BI1-148M5000 Microchip | 38 |
| - | Surface Mount | 6-SMD, No Lead | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | DSC12X3 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.25V ~ 3.63V | 148.5 MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 32mA (Typ) | 23mA (Typ) | - | - | 0.035 (0.90mm) | - | ||
![]() DSC6001HE1B-001.0000T Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | Microchip Technology | Tape & Reel (TR) | Active | Non-Compliant | -20°C ~ 70°C | DSC60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | XO (Standard) | 1.8V ~ 3.3V | 1 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC1123DL2-156.2500 Microchip | 18 |
| - | Surface Mount | 6-SMD, No Lead | Microchip Technology | Tube | Active | - | -40°C ~ 105°C | DSC1123 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 2.25V ~ 3.63V | 156.25 MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA | 22mA | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1201NE3-20M97152 Microchip | 18 |
| - | Surface Mount | 6-VDFN | Microchip Technology | Tube | Active | Non-Compliant | -20°C ~ 70°C | DSC12X1 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.5V ~ 3.3V | 20.97152 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 27mA (Typ) | 5µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC1223BI1-148M5000T Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | Microchip Technology | Tape & Reel (TR) | Active | Non-Compliant | -40°C ~ 85°C | DSC12X3 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.25V ~ 3.63V | 148.5 MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 32mA (Typ) | 23mA (Typ) | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1223CI1-100M0000T Microchip | 38 |
| - | Surface Mount | 6-VDFN | Microchip Technology | Tape & Reel (TR) | Active | Non-Compliant | -40°C ~ 85°C | DSC12X3 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.25V ~ 3.63V | 100 MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 32mA (Typ) | 23mA (Typ) | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1221CI2-25M00062T Microchip | In Stock | - | - | Surface Mount | 6-VDFN | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | DSC12X1 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.5V ~ 3.3V | 25.00062 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 27mA (Typ) | 23mA (Typ) | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC1201NE3-24M57600 Microchip | 38 |
| - | Surface Mount | 6-VDFN | Microchip Technology | Tube | Active | Non-Compliant | -20°C ~ 70°C | DSC12X1 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.5V ~ 3.3V | 24.576 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 27mA (Typ) | 5µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC1122DE5-254.6500T Microchip | 10 |
| - | Surface Mount | 6-SMD, No Lead | Microchip Technology | Tape & Reel (TR) | Active | - | -20°C ~ 70°C | DSC1122 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 2.25V ~ 3.63V | 254.65 MHz | ±10ppm | LVPECL | Enable/Disable | MEMS | 58mA | 22mA | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1103CI3-135.0000T Microchip | 18 |
| - | Surface Mount | 6-SMD, No Lead | Microchip Technology | Tape & Reel (TR) | Active | Non-Compliant | -40°C ~ 85°C | DSC1103 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.25V ~ 3.63V | 135 MHz | ±20ppm | LVDS | Standby (Power Down) | MEMS | 32mA | 95µA | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1123CI5-066.6670T Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | Microchip Technology | Tape & Reel (TR) | Active | Non-Compliant | -40°C ~ 85°C | DSC1123 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.25V ~ 3.63V | 66.667 MHz | ±10ppm | LVDS | Enable/Disable | MEMS | 32mA | 22mA | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1104CL1-100.0000T Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | Microchip Technology | Tape & Reel (TR) | Active | Non-Compliant | -40°C ~ 105°C | DSC1104 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.25V ~ 3.63V | 100 MHz | ±50ppm | HCSL | Standby (Power Down) | MEMS | 42mA | 95µA | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1103NL2-100.0000T Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | Microchip Technology | Tape & Reel (TR) | Active | Non-Compliant | -40°C ~ 105°C | DSC1103 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.25V ~ 3.63V | 100 MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | 32mA | 95µA | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1221CI2-25M00062 Microchip | 10 |
| - | Surface Mount | 6-VDFN | Microchip Technology | Tube | Active | Non-Compliant | -40°C ~ 85°C | DSC12X1 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.5V ~ 3.3V | 25.00062 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 27mA (Typ) | 23mA (Typ) | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC1223BI1-200M0000 Microchip | 18 |
| - | Surface Mount | 6-SMD, No Lead | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | DSC12X3 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.25V ~ 3.63V | 200 MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 32mA (Typ) | 23mA (Typ) | - | - | 0.035 (0.90mm) | - |