- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Material Finish | Conductor Material | Connector Orientation | Designed for | For Use With | Jacket Material | LEDs | Mfr | Package | Product Status | Qualification | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Shielding | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Wire Gauge | Current - Supply (Disable) (Max) | Note | Accessory Type | Spread Spectrum Bandwidth | Connector Type A | Connector Type B | Diode Configuration | Absolute Pull Range (APR) | Repetitive Peak Reverse Voltage | Overall Length | Port Configuration | IP Rating | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HT-MM900AE-7E-EE-26M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | 0.098 L x 0.079 W (2.50mm x 2.00mm) | TCXO | 3.3V | - | 26 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | ||
![]() DSC6101JI1B-019.2000T Microchip | 29 |
| - | Surface Mount | 4-VLGA | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | - | 19.2 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | 1.5µA | - | - | - | - | - | - | - | - | 93mm | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VCC1-B3F-3M90625000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 67mm | - | - | - | - | ||
![]() VT-820-EFG-2560-25M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC4-H3D-25M0000000 Microchip | In Stock | - | - | - | - | - | - | - | Vertical | - | - | - | Without LED | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 1 (Port) | - | - | - | ||
![]() DSC1121AM1-064.0000 Microchip | In Stock | - | - | Surface Mount | 6-VDFN Exposed Pad | - | - | - | - | - | - | - | - | Microchip Technology | Tube | Active | - | - | - | -55°C ~ 125°C | DSC1121 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.25V ~ 3.6V | - | 64 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 35mA | - | 22mA | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() VCC6-LCF-78M1250000_SNPB Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | AEC-Q101 | - | - | -40°C ~ 85°C | VCC6 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | - | 78.125 MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 60mA | - | - | - | - | - | - | - | Dual Common Cathode | - | 45V | - | - | - | 0.063 (1.60mm) | - | ||
![]() VC-806-ECE-KAAN-250M000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | Control and Direct Switching Power Circuits | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VTD3-J05E-10M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | Universal Ball Joint Base 9-251 | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Board Holder | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-A3F-12M0000000 Microchip | In Stock | - | - | - | - | - | - | Copper | - | - | - | PVC | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | 750V | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA1223CL3-125M0000TVAO Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 105°C | DSA12X3 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.25V ~ 3.63V | - | 125 MHz | ±20ppm | LVDS | Enable/Disable | MEMS | 32mA (Typ) | - | 23mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC1124BL2-100.0000 Microchip | 108 |
| - | Surface Mount | 6-VDFN | - | - | - | - | - | - | - | - | Microchip Technology | Tube | Active | - | - | - | -40°C ~ 105°C | DSC1124 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 3.3V | - | 100 MHz | ±25ppm | HCSL | Enable/Disable | MEMS | 42mA | - | 22mA | - | - | - | HDMI Plug | HDMI Plug | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() VX-705-EAE-PEAN-110M592000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm Stereo Jack Socket | Phono (RCA) Plug, x 2 | - | - | - | - | - | - | - | - | ||
![]() DSA6001JA2B-003K277VAO Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | - | - | - | - | - | - | - | Microchip Technology | Tube | Active | - | Yes | - | -40°C ~ 125°C | DSA60XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.71V ~ 3.63V | - | 3.277 kHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | 1.5µA (Typ) | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSA1101DL3-020.0000TVAO Microchip | In Stock | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | Yes | - | -40°C ~ 105°C | DSA1101 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 2.25V ~ 3.63V | - | 20 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 35mA | - | 95µA | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSA1123CL2-135.0000TVAO Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | No | - | -40°C ~ 105°C | DSA1123 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | SO (SAW) | 2.25V ~ 3.63V | - | 135 MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA | - | 22mA | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSA1103BL1-048.0000VAO Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | Microchip Technology | Tube | Active | - | Yes | - | -40°C ~ 105°C | DSA1103 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.25V ~ 3.6V | - | 48 MHz | ±50ppm | LVDS | Standby (Power Down) | MEMS | 32mA | - | 95µA | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSA1123DL1-100.0000TVAO Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | Yes | - | -40°C ~ 105°C | DSA1123 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | SO (SAW) | 2.25V ~ 3.63V | - | 100 MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 32mA | - | 22mA | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSA6001JA3B-016.0000VAO Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Microchip Technology | Tube | Active | - | Yes | - | -40°C ~ 125°C | DSA60XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | - | 16 MHz | ±20ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSA1001DL3-033.3330TVAO Microchip | In Stock | - | - | Surface Mount | 4-VDFN | AL | Black Anodized | - | - | SOT32, TO220 | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | Yes | - | -40°C ~ 105°C | SK469 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.7V ~ 3.6V | - | 33.333 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 8mA | - | 15µA | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 |