- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Housing Material | Insert Material | Surface Mount Land Size | Contact Materials | Contact Sizes | Current-IEC | Current-UL | Lead Free Status / RoHS Status | Lifetime @ Temp. | Mfr | Package | Product Status | Torque-Screw | Voltage Rated | Voltage-UL | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Color | Applications | Capacitance | Fastening Type | Contact Type | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Insulation Height | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Housing Color | ESR (Equivalent Series Resistance) | Lead Spacing | Current - Supply (Disable) (Max) | Note | Contact Tail Length | Polarization | Impedance | Number of Levels | Ripple Current @ Low Frequency | Shell Size, MIL | Spread Spectrum Bandwidth | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Includes | Screw Size | Absolute Pull Range (APR) | Features | Height Seated (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1522JI3A-25M00000 Microchip | 6942 |
| - | Free Hanging (In-Line) | 4-VLGA | - | - | - | Thermoplastic | - | - | Brass | - | -- | 8A | - | - | Microchip Technology | Tube | Active | -- | - | 300V | -40°C ~ 115°C | Bulk | NB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | Active | - | - | Plug, Male Pins | 22 | Gray | - | - | - | - | 0.197 (5.00mm) | 2.5V ~ 3.3V | - | - | -- | 0.563 (14.30mm) | 25 MHz | ±20ppm | LVCMOS | - | - | Screwless - Spring Cage, Tension Clamp | Enable/Disable | MEMS | 7.5mA | - | - | - | - | - | -- | - | - | 1 | - | - | - | Tin | 12-28 AWG | 22 | 180° | -- | -- | 8-9mm | - | -- | - | -- | 0.035 (0.89mm) | UL94 V-0 | - | ||
![]() VT-802-EAE-2560-50M0000000 Microchip | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | -- | - | - | - | - | -- | 7000 Hrs @ 105°C | Microchip Technology | Tape & Reel (TR) | Active | - | 10V | - | -55°C ~ 105°C | Bulk | 136 RVI | 0.394 Dia (10.00mm) | ±20% | Active | -- | - | - | - | - | General Purpose | 1500µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 0.197 (5.00mm) | - | - | - | Polar | 44 mOhms | - | 980mA @ 100Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.260 (32.00mm) | - | -- | ||
![]() VC-708-EDE-FNXN-157M653800TR Microchip | 6600 | - | - | Panel Mount | 6-SMD, No Lead | Flange | Circular | Aluminum Alloy | - | Plastic | - | - | 16 | - | - | -- | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 200°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Active | -- | Receptacle Housing | For Male Pins | 31 | - | - | - | Bayonet Lock | Crimp | - | 3.3V | W | Unshielded | Environment Resistant | - | 157.6538 MHz | ±25ppm | LVDS | Electroless Nickel | 24-31 | - | - | Crystal | 48mA | Silver | - | - | - | Contacts Not Included | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | -- | 0.071 (1.80mm) | -- | - | ||
![]() DSC1221DI3-148M5000 Microchip | 29 |
| - | Surface Mount | 6-VDFN | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tube | Active | - | - | - | -40°C ~ 85°C | - | DSC12X1 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 2.5V ~ 3.3V | - | - | - | - | 148.5 MHz | ±20ppm | CMOS | - | - | - | Enable/Disable | MEMS | 27mA (Typ) | - | - | - | 23mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | AEC-Q100 | ||
![]() VCC1-B3R-32M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 125°C | - | VCC1 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 32 MHz | ±50ppm | CMOS | - | - | - | Enable/Disable | Crystal | 20mA | - | - | - | 30µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.075 (1.90mm) | - | - | ||
![]() DSC6101MI1B-033.3300 Microchip | 12 |
| - | Surface Mount | 4-VFLGA | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Bag | Active | - | - | - | -40°C ~ 85°C | - | DSC61XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | - | - | 33.33 MHz | ±50ppm | CMOS | - | - | - | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | AEC-Q100 | ||
![]() VT-841-JFE-5070-26M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6001JI1B-027.0000T Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | DSC60XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | - | - | 27 MHz | ±50ppm | CMOS | - | - | - | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | AEC-Q100 | ||
![]() DSC6001JL3B-008.0000T Microchip | 29 |
| - | Surface Mount | 4-VLGA | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 105°C | - | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 8 MHz | ±20ppm | CMOS | - | - | - | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | AEC-Q100 | ||
![]() DSC1253BL2-148M5000T Microchip | 8 |
| - | Surface Mount | 6-VDFN | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 105°C | - | DSC12X3 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 2.25V ~ 3.63V | - | - | - | - | 148.5 MHz | ±25ppm | LVDS | - | - | - | Enable/Disable | MEMS | 32mA (Typ) | - | - | - | 23mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | ||
![]() VCC1-B3E-75M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VT-860-EFE-507A-16M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-B3F-93M3330000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Strip | Active | - | - | - | -40°C ~ 85°C | - | VCC1 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 93.333 MHz | ±25ppm | CMOS | - | - | - | Enable/Disable | Crystal | 50mA | - | - | - | 30µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.075 (1.90mm) | - | - | ||
![]() DSC6101JI2B-026.0000 Microchip | 29 |
| - | Surface Mount | 4-VLGA | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tube | Active | - | - | - | -40°C ~ 85°C | - | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 26 MHz | ±25ppm | CMOS | - | - | - | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | AEC-Q100 | ||
![]() HT-MM900AE-7K-EE-50M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6001CE2B-025.0000T Microchip Technology | 20000 | - | Datasheet | Surface Mount | 4-VDFN | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | -20°C ~ 70°C | Strip | DSC60XX | 0.126" L x 0.098" W (3.20mm x 2.50mm) | - | Active | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | - | - | 25 MHz | ±25ppm | CMOS | - | - | - | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | AEC-Q100 | ||
![]() DSC6001CI2B-040.0000T Microchip Technology | 20000 | - | Datasheet | Surface Mount | 4-VDFN | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | -40°C ~ 85°C | Strip | DSC60XX | 0.126" L x 0.098" W (3.20mm x 2.50mm) | - | Active | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | - | - | 40 MHz | ±25ppm | CMOS | - | - | - | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | AEC-Q100 | ||
![]() DSC6001CI2B-040.0000 Microchip | 20000 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6001CI1B-010.0000 Microchip | 20000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6001CI2B-016.0000 Microchip | 20000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |