- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Base Product Number | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC6001MI1B-080.0000 Microchip | 32 |
| - | - | Surface Mount | 4-VFLGA | DSC6001 | Microchip Technology | Bag | Active | - | -40°C ~ 85°C | DSC60XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | 1.8V ~ 3.3V | 80 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() MX775BBA25M0000-TR Microchip | In Stock | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC-706-HDE-FAAN-31M2500000_SNPB Microchip | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | VC-706 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.5V | 31.25 MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 60mA | - | - | - | 0.063 (1.60mm) | - | ||
![]() DSC6111HL3B-027.0000T Microchip | In Stock | - | - | - | Surface Mount | 4-VFLGA | DSC6111 | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | DSC61XX | 0.063 L x 0.047 W (1.60mm x 1.20mm) | XO (Standard) | 1.71V ~ 3.63V | 27 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 3mA (Typ) | 80µA (Typ) | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6101JE3B-485K000 Microchip | 32 |
| - | - | Surface Mount | 4-VLGA | - | Microchip Technology | Tube | Active | - | -20°C ~ 70°C | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 485 kHz | ±20ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VCC1-B3D 60M000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-B3B-75M000 Microchip | 16850 | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-B3D-10M0000000 Microchip | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC6-RCB-66M6670000 Microchip | In Stock | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC-820-EAC-KAAN-16M3840000 Microchip | In Stock | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC-801-DAW-KABN-20M0000000TR Microchip | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | Microchip Technology | Tape & Reel (TR) | Active | - | -10°C ~ 70°C | VC-801 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 5V | 20 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 10mA | 30µA | - | - | 0.055 (1.40mm) | - | ||
![]() DSA1123CL3-100.0000TVAO Microchip | In Stock | - | - | - | Surface Mount | 6-VDFN | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | DSA1123 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.25V ~ 3.6V | 100 MHz | ±20ppm | LVDS | Enable/Disable | MEMS | 32mA | 22mA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() MX555ABC75M0000-TR Microchip | In Stock | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FX-700-EAE-KNKA-C4-E2 Microchip | In Stock | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Last Time Buy | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC-840-9004-114M285000 Microchip | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | VC-840 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 114.285 MHz | - | LVCMOS | Enable/Disable | Crystal | - | 10µA | - | - | 0.035 (0.90mm) | - | ||
![]() DSC6001CI1A-050.0000 Microchip | In Stock | - | - | - | Surface Mount | 4-VDFN | - | Microchip Technology | Tube | Obsolete | - | -40°C ~ 85°C | DSC60XX | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.71V ~ 3.63V | 50 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC1001CI1-032.0000 Microchip | In Stock | - | - | - | Surface Mount | 4-VDFN | - | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | DSC1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.7V ~ 3.6V | 32 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 10.5mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC1103AE2-156.2500T Microchip | In Stock | - | - | - | Surface Mount | 6-VDFN Exposed Pad | - | Microchip Technology | Tape & Reel (TR) | Active | - | -20°C ~ 70°C | DSC1103 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.25V ~ 3.63V | 156.25 MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | 32mA | 95µA | - | - | 0.035 (0.90mm) | - | ||
![]() DSC6101MI2B-013.5600T Microchip | In Stock | - | - | - | Surface Mount | 4-VFLGA | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | DSC61XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | 1.71V ~ 3.63V | 13.56 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSA6001JL2B-032K768VAO Microchip | In Stock | - | - | - | Surface Mount | 4-VLGA | - | Microchip Technology | Tube | Active | - | -40°C ~ 105°C | DSA60XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.71V ~ 3.63V | 327.68 kHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 |