- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Number of Terminals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Slew Rate-Nom | Operating Temperature | Series | Size / Dimension | JESD-609 Code | ECCN Code | Type | Terminal Finish | HTS Code | Subcategory | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Output | Pin Count | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Power Supplies | Temperature Grade | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Supply Current-Max | Amplifier Type | Seated Height-Max | Supply Voltage Limit-Max | Sample and Hold / Track and Hold | Absolute Pull Range (APR) | Input Offset Voltage-Max | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HV256FG Microchip | In Stock | - | - | - | - | - | - | YES | - | 100 | - | SUPERTEX INC | Supertex Inc | HV256FG | - | -7 V | 85 °C | -10 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | QFP | - | NOT SPECIFIED | 5.63 | - | No | 2.2 V/us | - | - | - | e0 | EAR99 | - | TIN LEAD | 8542.33.00.01 | Other Amplifiers | - | QUAD | GULL WING | NOT SPECIFIED | 32 | 0.65 mm | compliant | - | - | - | 100 | R-PQFP-G100 | - | - | - | Not Qualified | -5,7,125/300 V | OTHER | - | - | - | OPERATIONAL AMPLIFIER | 3.15 mm | 8 V | - | - | 50000 µV | - | 20 mm | 14 mm | - | ||
![]() HV257FG Microchip | In Stock | - | - | - | - | - | - | YES | - | 100 | - | SUPERTEX INC | Supertex Inc | HV257FG | - | -7 V | - | - | - | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | QFP | - | NOT SPECIFIED | 5.6 | - | No | - | - | - | - | e0 | EAR99 | - | TIN LEAD | 8542.33.00.01 | Sample and Hold Circuits | - | QUAD | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | compliant | - | - | - | 100 | R-PQFP-G100 | - | - | - | Not Qualified | -5,7,125/300 V | - | - | - | 5 mA | SAMPLE AND HOLD CIRCUIT | 3.15 mm | 8 V | SAMPLE | - | - | - | 20 mm | 14 mm | - | ||
![]() VC-708-EDE-FNXN-156M634600 Microchip | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Strip | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | VC-708 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | 3.3V | - | - | - | - | - | - | 156.6346 MHz | ±25ppm | LVDS | - | - | - | Crystal | 48mA | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | ||
![]() VT-807-EAH-2560-40M0000000TR Microchip | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -30°C ~ 85°C | VT-807 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | TCXO | - | - | - | 3.3V | - | - | - | - | - | - | 40 MHz | ±2.5ppm | CMOS | - | - | - | Crystal | 6mA | - | - | - | - | - | - | - | - | - | - | - | - | 0.059 (1.50mm) | - | - | - | ||
![]() DSC1502AI3A-26M00000 Microchip | 22 |
| - | - | - | Surface Mount | 4-VDFN Exposed Pad | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | DSC150X | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | 2.5V ~ 3.3V | - | - | - | - | - | - | 26 MHz | ±20ppm | LVCMOS | - | - | Standby (Power Down) | MEMS | 7.5mA | - | - | - | 1.8µA (Typ) | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() HT-MM900AC-2F-EE-28M6363000 Microchip | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | - | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | TCXO | - | - | - | 3.3V | - | - | - | - | - | - | 28.6363 MHz | ±25ppm | CMOS | - | - | Enable/Disable | Crystal | 5mA | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | ||
![]() MX775EBB644M531 Microchip | In Stock | - | - | - | - | Surface Mount | 6-LLGA | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | MX77 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | 2.5V ~ 3.3V | - | - | - | - | - | - | 644.531 MHz | ±50ppm | LVDS | - | - | Enable/Disable | Crystal | 180mA | - | - | - | - | - | - | - | - | - | - | - | - | 0.048 (1.22mm) | - | - | - | ||
![]() VC-820-9009-54M0000000 Microchip | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Strip | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | VC-820 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | - | 54 MHz | - | CMOS | - | - | Enable/Disable | Crystal | 9mA | - | - | - | 10µA | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | ||
![]() DSC6051JE2B-001.0240 Microchip | 22 |
| - | - | - | Surface Mount | 4-VLGA | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -20°C ~ 70°C | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | - | 1.024 MHz | ±25ppm | CMOS | - | - | Standby (Power Down) | MEMS | 1.3mA (Typ) | - | - | - | 1.5µA (Typ) | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() VCC1-F3E-1M54400000 Microchip | In Stock | - | - | Production (Last Updated: 2 years ago) | Standard | - | - | - | 214.01055 mg | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.544 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 mm | 5 mm | - | ||
![]() DSA6101JL2B-049.5000VAO Microchip | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 105°C | DSA61XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | XO (Standard) | - | - | - | 1.71V ~ 3.63V | - | - | - | - | - | - | 49.5 MHz | ±25ppm | CMOS | - | - | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC6011MI2B-027.0000 Microchip | 47 |
| - | - | - | Surface Mount | 4-VFLGA | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Bag | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | DSC60XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | - | 27 MHz | ±25ppm | CMOS | - | - | Standby (Power Down) | MEMS | 1.3mA (Typ) | - | - | - | 1.5µA (Typ) | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC1121CI3-008.0000 Microchip | In Stock | - | - | - | - | Surface Mount | 6-VDFN | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | DSC1121 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | XO (Standard) | - | - | - | 2.25V ~ 3.6V | - | - | - | - | - | - | 8 MHz | ±20ppm | CMOS | - | - | Enable/Disable | MEMS | 35mA | - | - | - | 22mA | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() VC-801-EAW-EAAN-14M3181800 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VT-860-JFG-5070-26M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6101JI2B-032K768T Microchip | 21 |
| - | - | - | Surface Mount | 4-VLGA | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | - | 32.768 kHz | ±25ppm | CMOS | - | - | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC6112JE1B-100.0000 Microchip | 50 |
| - | - | - | Surface Mount | 4-VLGA | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -20°C ~ 70°C | DSC61XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | - | 100 MHz | ±50ppm | CMOS | - | - | Standby (Power Down) | MEMS | 3mA (Typ) | - | - | - | 80µA (Typ) | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSC6111JI1B-008.0000T Microchip | 28 |
| - | - | - | Surface Mount | 4-VLGA | - | - | - | DSC6111 | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | - | 8 MHz | ±50ppm | CMOS | - | - | Standby (Power Down) | MEMS | 3mA (Typ) | - | - | - | 1.5µA | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() VCC6-1331-100M000000 Microchip | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | VCC6 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | - | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.063 (1.60mm) | - | - | - | ||
![]() VC-806-ECE-KAAN-100M000000 Microchip | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | VC-806 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | 3.3V | - | - | - | - | - | - | 100 MHz | ±50ppm | LVPECL | - | - | Enable/Disable | Crystal | 75mA | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - |