- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Frequency - Output 1 | Frequency - Output 2 | Frequency - Output 3 | Frequency - Output 4 | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VCC1-B1B-94M2080000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX554EBG16M0000-TR Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1003CI3-125.0063T Microchip | In Stock | - | - | Surface Mount | 4-VDFN | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | DSC1003 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V ~ 3.3V | 125.0063 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 16.6mA | 15µA | - | - | - | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() VCC1A-B3D-125M000000TR Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Microchip Technology | Bulk | Active | - | -40°C ~ 85°C | VCC1A | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 125 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 21mA | 10µA | - | - | - | - | - | - | - | 0.059 (1.50mm) | - | ||
![]() DSC6331JI2DB-024.0000T Microchip | In Stock | - | - | Surface Mount | 4-VLGA | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | DSC63XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.71V ~ 3.63V | 24 MHz | ±25ppm | LVCMOS | - | MEMS | 3mA (Typ) | - | ±1.50%, Center Spread | - | - | - | - | - | - | 0.035 (0.89mm) | - | ||
![]() DSC6331JI3DB-008.0000 Microchip | In Stock | - | - | Surface Mount | 4-VLGA | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | DSC63XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.71V ~ 3.63V | 8 MHz | ±20ppm | LVCMOS | - | MEMS | 3mA (Typ) | - | ±1.50%, Center Spread | - | - | - | - | - | - | 0.035 (0.89mm) | - | ||
![]() DSC6141JI3B-127K000T Microchip | 27 |
| - | Surface Mount | 4-VLGA | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 127 kHz | ±20ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6301JI1FB-008.4000 Microchip | In Stock | - | - | Surface Mount | 4-VLGA | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | DSC63XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 8.4 MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | 3mA (Typ) | - | ±2.50%, Center Spread | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC2011FE1-F0057T Microchip | In Stock | - | - | - | 14-VFQFN Exposed Pad | Microchip Technology | Tape & Reel (TR) | Active | - | -20°C ~ 70°C | DSC2011 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.25V ~ 3.63V | - | ±50ppm | CMOS | Enable/Disable | MEMS | 32mA (Typ) | 23 mA | - | - | 30MHz | 33MHz | - | - | 0.035 (0.90mm) | - | - | ||
![]() VTD3-J02E-40M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Microchip Technology | Bulk | Obsolete | - | -40°C ~ 85°C | VTD3 | 0.453 L x 0.378 W (11.50mm x 9.60mm) | TCXO | 3.3V | 40 MHz | ±2ppm | CMOS | - | Crystal | 24mA | - | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | ||
![]() VCC4-F3D-25M0000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA6101JA2B-500K000TVAO Microchip | In Stock | - | - | Surface Mount | 4-VLGA | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | DSA61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 500 kHz | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VCC1-G3D-66M6667000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC6-RCF-100M000000_SNPB Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | Microchip Technology | Bulk | Last Time Buy | - | -40°C ~ 85°C | VCC6 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.5V | 100 MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | - | 0.063 (1.60mm) | - | ||
![]() DSC6053HI3B-064.0128 Microchip | In Stock | - | - | - | - | Microchip Technology | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-B3D-156M250 Microchip | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1102NE3-075.0000 Microchip | In Stock | - | - | Surface Mount | 6-VDFN | Microchip Technology | Tube | Active | - | -20°C ~ 70°C | DSC1102 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.25V ~ 3.63V | 75 MHz | ±20ppm | LVPECL | Standby (Power Down) | MEMS | 58mA | 95µA | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() DSC6331HI2AB-036.0000 Microchip | In Stock | - | - | - | - | Microchip Technology | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC-801-HAW-KAAN-30M0000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6001JI1B-040.0000 Microchip | 46 |
| - | Surface Mount | 4-VLGA | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 40 MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 |