- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSA6101MA3B-027.0000TVAO Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 125°C | DSA61XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | 1.8V ~ 3.3V | 27 MHz | ±20ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VCC6-QCA-200M000000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Last Time Buy | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC-801-EAB-KAAN-24M0000000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MO-9000AE-7K-EE-8M00000000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA1001DL3-040.0000VAO Microchip | In Stock | - | - | Surface Mount | 4-VDFN | - | Microchip Technology | Tube | Active | -40°C ~ 105°C | DSA1001 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.7V ~ 3.6V | 40 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 10.5mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() VCC1-F3F-24M4440000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6331HI2AB-025.0000T Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-109-75M0000000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA6111JA2B-049.1520TVAO Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 125°C | DSA61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 49.152 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA (Typ) | 1.5µA (Typ) | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC1001AI1-125.0000T Microchip | 45 |
| - | Surface Mount | 4-VDFN Exposed Pad | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSC1001 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.7V ~ 3.6V | 125 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 10.5mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() VT-820-EFE-507A-24M0000000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-B3R-50M0000000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC-709-HDE-FAAN-66M6670000_SNPB Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | VC-709 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.5V | 66.667 MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 14mA | - | - | - | 0.067 (1.70mm) | - | ||
![]() VC-801-EAE-KAAN-10M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | VC-801 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 3.3V | 10 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 7mA | 30µA | - | - | 0.055 (1.40mm) | - | ||
![]() DSC6001JE3B-050.0000T Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | Microchip Technology | Tape & Reel (TR) | Active | -20°C ~ 70°C | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 50 MHz | ±20ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VC-801-EAE-FAAN-33M0000000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1001BI3-024.5760 Microchip | 14 |
| - | Surface Mount | 4-VDFN | - | Microchip Technology | Tube | Active | -40°C ~ 85°C | DSC1001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.7V ~ 3.6V | 24.576 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 8mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() VCC1-B3P-120M000000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1103BI2-156.2500T Microchip | In Stock | - | - | Surface Mount | 6-VDFN | DSC1103 | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSC1103 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.25V ~ 3.63V | 156.25 MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | 32mA | 95µA | - | - | 0.035 (0.90mm) | - | ||
![]() MT-9560AE-JA-DCC-32K7680000 Microchip | In Stock | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - |