- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Material Finish | Base Product Number | Designed for | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Note | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VV-800-EAE-SAAN-25M0000000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | VV-800 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | VCXO | 3.3V | 25 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 15mA | - | - | - | ±100ppm | 0.047 (1.20mm) | - | ||
![]() VX-709-1001-122M880000 Microchip | In Stock | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | VX-709 | - | VCXO | - | 122.88 MHz | - | - | - | Crystal | - | - | - | - | - | - | - | ||
![]() VX-705-1014-155M520000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | VX-705 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | VCXO | - | 155.52 MHz | - | - | - | Crystal | - | - | - | - | - | 0.082 (2.09mm) | - | ||
![]() MO-9000AE-4E-EE-80M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | MO-9000 | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 3.3V | 80 MHz | ±20ppm | CMOS | Enable/Disable | MEMS | 4.5mA | - | - | - | - | 0.031 (0.80mm) | - | ||
![]() VT-704-EAE-5060-16M3840000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | VT-704 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | TCXO | 3.3V | 16.384 MHz | ±5ppm | CMOS | - | Crystal | 6mA | - | - | - | - | 0.083 (2.10mm) | - | ||
![]() VC-708-HDW-FNXN-200M000000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -10°C ~ 70°C | - | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.5V | 200 MHz | ±25ppm | LVDS | - | Crystal | 48mA | - | - | - | - | 0.071 (1.80mm) | - | ||
![]() VC-840-9005-12M80000000TR Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | VC-840 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 12.8 MHz | - | LVCMOS | Enable/Disable | Crystal | - | 10µA | - | - | - | 0.035 (0.90mm) | - | ||
![]() VC-840-JAE-KAAN-126M488095 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | VC-840 | - | Microchip Technology | Strip | Active | - | -40°C ~ 85°C | VC-840 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V | 126.488095 MHz | ±50ppm | LVCMOS | Enable/Disable | Crystal | 20mA | 10µA | - | - | - | 0.035 (0.90mm) | - | ||
![]() VCC4-B3D-8M00000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | VCC4 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 3.3V | 8 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 7mA | 30µA | - | - | - | 0.055 (1.40mm) | - | ||
![]() VC-840-9006-25M0000000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | VC-840 | - | Microchip Technology | Strip | Active | - | - | VC-840 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 25 MHz | - | CMOS | - | Crystal | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() DSA6001JA2B-003K277VAO Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | - | - | - | Microchip Technology | Tube | Active | Yes | -40°C ~ 125°C | DSA60XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.71V ~ 3.63V | 3.277 kHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | 1.5µA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSA1101DL3-020.0000TVAO Microchip | In Stock | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | Yes | -40°C ~ 105°C | DSA1101 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 2.25V ~ 3.63V | 20 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 35mA | 95µA | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSA1123CL2-135.0000TVAO Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | No | -40°C ~ 105°C | DSA1123 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | SO (SAW) | 2.25V ~ 3.63V | 135 MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA | 22mA | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSA1103BL1-048.0000VAO Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | Microchip Technology | Tube | Active | Yes | -40°C ~ 105°C | DSA1103 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.25V ~ 3.6V | 48 MHz | ±50ppm | LVDS | Standby (Power Down) | MEMS | 32mA | 95µA | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSA1123DL1-100.0000TVAO Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | Yes | -40°C ~ 105°C | DSA1123 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | SO (SAW) | 2.25V ~ 3.63V | 100 MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 32mA | 22mA | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSA6001JA3B-016.0000VAO Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Microchip Technology | Tube | Active | Yes | -40°C ~ 125°C | DSA60XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 16 MHz | ±20ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSA1001DL3-033.3330TVAO Microchip | In Stock | - | - | Surface Mount | 4-VDFN | AL | Black Anodized | - | SOT32, TO220 | Microchip Technology | Tape & Reel (TR) | Active | Yes | -40°C ~ 105°C | SK469 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.7V ~ 3.6V | 33.333 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 8mA | 15µA | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC6003JL3B-004.0960T Microchip | 35 |
| - | Surface Mount | 4-VLGA | - | - | - | - | Microchip Technology | Tube | Active | Yes | -40°C ~ 105°C | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.71V ~ 3.63V | 4.096 MHz | ±20ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6311JE1CB-018.4320T Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | Yes | -20°C ~ 70°C | DSC63XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 18.432 MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 3mA (Typ) | 1.5µA (Typ) | - | ±1.00%, Center Spread | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6301JI1IB-050.0000T Microchip | In Stock | - | - | Surface Mount | 4-VLGA | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | Yes | -40°C ~ 85°C | DSC63XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 50 MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | -1.00%, Down Spread | - | 0.035 (0.89mm) | AEC-Q100 |