- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Base Product Number | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VCC1-B1B-80M0000000 Microchip | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | Microchip Technology | Strip | Active | - | -10°C ~ 70°C | VCC1 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 80 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 30mA | 30µA | - | - | 0.075 (1.90mm) | - | ||
![]() VCC1-H3F-33M3333333 Microchip | In Stock | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-B3D-30M7200000 Microchip | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | VCC1 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 30.72 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 20mA | 30µA | - | - | 0.075 (1.90mm) | - | ||
![]() DSC1004CI5-026.6000 Microchip | 50 |
| - | - | Surface Mount | 4-VDFN | DSC1004 | Microchip Technology | Tube | Active | - | -40°C ~ 85°C | DSC1004 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V ~ 3.3V | 26.6 MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC1001CL2-133.0000T Microchip | 50 |
| - | - | Surface Mount | 4-VDFN | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | DSC1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.7V ~ 3.6V | 133 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 10.5mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() VCC1-B3P-100M000000 Microchip | In Stock | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6001JE2B-016.0000T Microchip | 29 |
| - | - | Surface Mount | 4-VLGA | DSC6001 | Microchip Technology | Tape & Reel (TR) | Active | - | -20°C ~ 70°C | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.71V ~ 3.63V | 16 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC6111JI2B-012.0000T Microchip | 43 |
| - | - | Surface Mount | 4-VLGA | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | DSC61XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 12 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA (Typ) | 1.5µA (Typ) | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VCC1-B3A-4M09600000 Microchip | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | Non-Compliant | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VT-800-DFJ-106C-10M0000000 Microchip | In Stock | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1004CI1-063.2200T Microchip | 20000 |
| - | - | Surface Mount | 4-VDFN | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | DSC1004 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V ~ 3.3V | 63.22 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 10.5mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSA6051JI2B-001.0240TVAO Microchip | In Stock | - | - | - | Surface Mount | 4-VLGA | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | DSA60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 1.024 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA (Typ) | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VC-820-EAB-KAAN-25M0000000 Microchip | In Stock | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VT-501-EAE-2060-10M0000000 Microchip | In Stock | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT-MM900AC-7F-JE-24M0000000 Microchip | In Stock | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA6011JA2B-008.0000VAO Microchip | In Stock | - | - | - | - | - | - | Microchip Technology | Tube | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1502AI3A-125M0000T Microchip | 29 |
| - | - | Surface Mount | 4-VDFN Exposed Pad | - | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | DSC150X | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.5V ~ 3.3V | 125 MHz | ±20ppm | LVCMOS | Standby (Power Down) | MEMS | 7.5mA | 1.8µA (Typ) | - | - | 0.035 (0.90mm) | - | ||
![]() VCC1-G3F-80M0000000 Microchip | In Stock | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VT-501-EAJ-1060-20M0000000 Microchip | In Stock | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OX-4022-EAJ-1080-20M00 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |