- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VC-711-EDE-EAAN-128M000000 Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | Microchip Technology | Strip | Active | -40°C ~ 85°C | VC-711 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 128 MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 33mA | - | - | - | 0.067 (1.70mm) | - | ||
![]() DSC1001DI2-033.3330 Microchip | 12 |
| - | Surface Mount | 4-SMD, No Lead | Microchip Technology | Tube | Active | -40°C ~ 85°C | DSC1001 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.7V ~ 3.6V | 33.333 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 10.5mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() VCC1-B3B-66M6667000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Microchip Technology | Strip | Active | -10°C ~ 70°C | VCC1 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 66.6667 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 30mA | 30µA | - | - | 0.075 (1.90mm) | - | ||
![]() VCC6-LCB-50M0000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Last Time Buy | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1003AI1-081.3600T Microchip | 35 |
| - | Surface Mount | 4-VDFN Exposed Pad | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSC1003 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V ~ 3.3V | 81.36 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 16.6mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() VT-802-EAE-2060-4M1943040 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VT-706-EAJ-107B-40M0000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1223NE2-100M0000T Microchip | In Stock | - | - | Surface Mount | 6-VDFN | Microchip Technology | Tape & Reel (TR) | Active | -20°C ~ 70°C | DSC12X2 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.25V ~ 3.63V | 100 MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA (Typ) | 23mA (Typ) | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1004DI2-076.0000T Microchip | In Stock | - | - | Surface Mount | 4-VDFN | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSC1004 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 76 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 10.5mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC6011HI2B-050.0000 Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | Microchip Technology | Bag | Active | -40°C ~ 85°C | DSC60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | XO (Standard) | 1.8V ~ 3.3V | 50 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | 1.5µA (Typ) | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC1003BI2-050.0000 Microchip | 22 |
| - | Surface Mount | 4-VDFN | Microchip Technology | Tube | Active | -40°C ~ 85°C | DSC1003 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.7V ~ 3.6V | 50 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 8mA | 15µA | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSA6101MI2B-024.0000TVAO Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC6001HI2A-026.0000T Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | Microchip Technology | Tape & Reel (TR) | Obsolete | -40°C ~ 85°C | DSC60XX | 0.063 L x 0.047 W (1.60mm x 1.20mm) | XO (Standard) | 1.71V ~ 3.63V | 26 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() VC-820-EAC-KAAN-66M6660000 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Microchip Technology | Strip | Active | -55°C ~ 125°C | VC-820 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 3.3V | 66.666 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 9mA | 5µA | - | - | 0.047 (1.20mm) | - | ||
![]() VCC4-H3D-8M00000000_SNPB Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC-801-EAF-SAAN-100M000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC6-107-125M000000 Microchip | In Stock | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1524MA2A-20M00000T Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 125°C | DSC152X | 0.079 L x 0.063 W (2.00mm x 1.60mm) | XO (Standard) | 1.8V | 20 MHz | ±25ppm | LVCMOS | Enable/Disable | MEMS | 7.5mA | - | - | - | 0.035 (0.89mm) | - | ||
![]() DSC1203NI3-200M0000T Microchip | 35 |
| - | Surface Mount | 6-VDFN | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSC1203 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.5V ~ 3.3V | 200 MHz | ±20ppm | LVDS | Standby (Power Down) | MEMS | 32mA (Typ) | 5µA | - | - | 0.035 (0.90mm) | - | ||
![]() DSC6101HA3B-025.0000T Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 125°C | DSC61XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | XO (Standard) | 1.71V ~ 3.63V | 25 MHz | ±20ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | 0.035 (0.89mm) | AEC-Q100 |