- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Series | Size / Dimension | Type | Additional Feature | Voltage - Supply | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Oscillator Type | Spread Spectrum Bandwidth | Output Load | Frequency Adjustment-Mechanical | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1123DL1-025.0000T Microchip | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -40°C ~ 105°C | DSC1123 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 2.25V ~ 3.63V | - | 25 MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 32mA | - | - | - | - | 22mA | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() VC-820-EAE-KAAN-96M0000000 Microchip | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | VC-820-EAE-KAAN-96M0000000 | Microchip Technology | 96 MHz | 85 °C | -40 °C | Tape & Reel (TR) | Active | Active | 5.68 | - | 3.45 V | 3.15 V | 3.3 V | - | * | - | - | ENABLE/DISABLE FUNCTION; TAPE | - | unknown | - | 50% | - | - | - | - | 3.2mm x 2.5mm x 1.2mm | 4 ns | 4 ns | 55/45 % | - | CMOS | - | 15 pF | NO | - | - | - | ||
![]() DSC1033BE1-050.0000T Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1001AC1-075.0000T Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1033DI2-012.2880T Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC400-4244Q0023KE1T Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC-820-JAE-FAAN-25M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1001CE1-002.0800 Microchip | 22 |
| - | Surface Mount | 4-VDFN | - | - | - | - | - | - | Microchip Technology | - | - | - | Tube | - | Active | - | - | - | - | - | -20°C ~ 70°C | DSC1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | 1.7V ~ 3.6V | - | 2.08 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 8mA | - | - | - | - | 15µA | - | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC1001CE3-064.0000 Microchip | 14 |
| - | Surface Mount | 4-VDFN | - | - | - | - | - | - | Microchip Technology | - | - | - | Tube | - | Active | - | - | - | - | - | -20°C ~ 70°C | DSC1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | 1.7V ~ 3.6V | - | 64 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 10.5mA | - | - | - | - | 15µA | - | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC1101DM2-050.0000 Microchip | In Stock | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | - | - | - | - | - | Microchip Technology | - | - | - | Tube | - | Active | - | - | - | - | - | -55°C ~ 125°C | DSC1101 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 2.25V ~ 3.6V | - | 50 MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 35mA | - | - | - | - | 95µA | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1223CI3-125M0000 Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | DSC1223 | - | - | - | Microchip Technology | - | - | - | Tube | - | Active | - | - | - | - | - | -40°C ~ 85°C | DSC12X3 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | 2.25V ~ 3.63V | - | 125 MHz | ±20ppm | LVDS | Enable/Disable | MEMS | 32mA (Typ) | - | - | - | - | 23mA (Typ) | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1103DI1-080.0000 Microchip | 22 |
| - | Surface Mount | 6-VDFN | - | - | DSC1103 | - | - | - | Microchip Technology | - | - | - | Tube | - | Active | - | - | - | - | - | -40°C ~ 85°C | DSC1103 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 2.25V ~ 3.63V | - | 80 MHz | ±50ppm | LVDS | Standby (Power Down) | MEMS | 32mA | - | - | - | - | 95µA | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1224DI3-100M0000 Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | - | - | - | - | Microchip Technology | - | - | - | Tube | - | Active | - | - | - | - | - | -40°C ~ 85°C | DSC1224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 2.5V ~ 3.3V | - | 100 MHz | ±20ppm | HCSL | Enable/Disable | MEMS | 40mA (Typ) | - | - | - | - | 23mA (Typ) | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() VCC1-B3B-2M048 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-A2E-61M4400000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VT-704-EFE-2560-25M0000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCC1-A2C-6M00000000 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1203CE2-75M00000 Microchip | In Stock | - | - | Surface Mount | 6-VDFN | - | - | - | - | - | - | Microchip Technology | - | - | - | Tube | - | Active | - | - | - | - | - | -20°C ~ 70°C | DSC12X3 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | 2.25V ~ 3.63V | - | 75 MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | 32mA (Typ) | - | - | - | - | 5µA | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1001CI3-033.3333 Microchip | 31 |
| - | Surface Mount | 4-VDFN | - | - | - | - | - | - | Microchip Technology | - | - | - | Tube | - | Active | - | - | - | - | - | -40°C ~ 85°C | DSC1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | 1.8V ~ 3.3V | - | 33.3333 MHz | ±20ppm | CMOS | Standby (Power Down) | MEMS | 10.5mA | - | - | - | - | 15µA | - | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSA6011HA1B-016.0000TVAO Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -40°C ~ 125°C | DSA60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | XO (Standard) | - | 1.8V ~ 3.3V | - | 16 MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | - | - | - | - | 1.5µA (Typ) | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 |